Products/Services for Manual Chlorine Dosing Pumps
-
Dosing Pumps - (203 companies)Dosing pumps are low-volume pumps with controllable discharge rates that are used to inject additives or difficult-to-mix fluids into mixing, pumping, or batch/tank systems. Dosing pumps are usually made from plastic, thermoplastic... -
Liquid Handling Pumps - (2272 companies)Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement). Pumps, in their simplest form, are machines for moving liquids. Industrial... -
Syringe Pumps - (66 companies)Infusion or withdrawal syringe pumps provide high pressure and high accuracy for applications such as high performance liquid chromatography (HPLC). Used to deliver precise amounts of fluid at specific time intervals. Syringe pumps are used... -
Metering Pumps - (467 companies)...viscosity media; and controlled dosing (by computer, microprocessor, PLC, or DCS). Engineering360's Pump Applications page provides an overview of pump types designed for specific applications. References. Cole Parmer - Metering Pump Selection Guide... -
Injection Pumps - (108 companies)Injection pumps are designed to inject measured amounts of fluid into a reservoir or production system. They are often used in vehicles for pumping fuel into the cylinders of the engine. Injection pumps are positive displacement pumps that use... -
Fluid Transfer Pump Systems - (266 companies)...this compression in fluid transfer pump systems. Types. Fluid transfer pump systems use many different types of fluid transfer pumps: axial. bladder. cantilever. centrifugal. circumferential piston. diaphragm. double diaphragm. dosing or metering. drum...
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
-
Hand Pumps and Foot Pumps - (292 companies)Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
-
Piston Pumps and Plunger Pumps - (602 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
Product News
-
Plast-O-Matic Valves, Inc.
Direct acting solenoid valves for precise dosing Versatile Valve & Eductor Deliver Precise Sodium Hypochlorite Water Treatment. Solenoid operation provides instant on/off for precise control; Teflon bellows design eliminates fugitive emissions. In this typical commercial pool/water park treatment system, a re-circulating pipeline from the public area is continuously monitored for chlorine content to keep patrons safe from bacteria and other toxins. A chlorine analyzer with onboard controller signals the normally-closed solenoid valve to dose... (read more)Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
ABB Measurement & Analytics
ChloroStar™ analyzers - smart chlorine measurement New analyzer family offers highly accurate and stable measurements for effective chlorine control. ChloroStar TM Digital Sensors feature EZLink TM technology for easy installation, operation and maintenance. Cells with direct electrode measurement and self-cleaning address historical chlorine measurement challenges by ensuring long-term operation in high fouling environments. ABB has launched ChloroStar TM, a family of sensors, transmitters and accessories for accurate and reliable chlorine... (read more)Browse Combustion Analyzers Datasheets for ABB Measurement & Analytics -
Eastern Instruments
Accurate Gravimetric Solids Dosing CentriFeeder TM. The CentriFeeder TM with Integrated Control Valve accurately measures and controls the flow of any dry, free-flowing solid. Through the use of a highly customizable touch screen HMI, a PID control loop is established that regulates the integrated control valve feeding our patented CentriFlow (R) Meter. The outcome is an easily maintained consistent flow that can, under some conditions, be controlled over a 100:1 range, for batching, ratio-control or for any application where a... (read more)Browse Solids Feeders Datasheets for Eastern Instruments -
Myron L Company
A Revolutionary New Way to Measure Free Chlorine ULTRAPEN PT4 is the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm to determine free available chlorine levels at the actual pH of water, so you know your chlorine treatment is effective. Following colorimetric measurement requirements may increase chlorine usage unnecessarily or give a false impression of clean and safe water. ULTRAPEN PT4 is designed with more high-performance features including... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
Groundbreaking New FCE Free Chlorine & Temp Tester Use your Bluetooth (R)-enabled mobile device with the user-intuitive, Myron L (R) Ultrapen PTBTX2 TM app to measure, store and export water quality data (includes time, date, and location) for Free Chlorine Equivalent (FCE) and Temperature! The UltrapenX2 TM PTBT4 is the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm to determine free available chlorine levels at the actual pH of water, so you know your... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Clippard
Proportional Electronic Valves for Accurate Dosing Clippard announces the release of the 8mm Series Proportional Micro Electronic Valves. These proportional direct-acting valves provide precise, linear control for accurate dosing and flow regulation in critical applications. With low power consumption, they offer excellent energy efficiency while maintaining quiet operation and minimal vibration. Their versatile design makes them suitable for a wide range of medical, diagnostic and industrial applications. Standard products offered will fit... (read more)Browse Industrial Valves Datasheets for Clippard -
Sames North American Corporation
CYCLOMIX® EVO ELECTRONIC MIXING & DOSING SYSTEM Sames North America is excited to launch our NEW Cyclomix (R) Evo 2K & 3K dosing and mixing solution for solvent based, water based, and acid. catalyzed coatings. The new Cyclomix (R) Evo is available in Airspray, Airmix (R), & Airless (R)technologies. The Cyclomix (R) Evo is part of our Sames Kremlin product range and will replace our current Cyclomix (R) range which includes: Cyclomix (R) Micro, & Cyclomix (R) Multi. (read more)Browse Industrial Mixers Datasheets for Sames North American Corporation -
Blacoh Fluid Control, Inc.
Accurately Calibrate Metering Pump Flowrates SENTINEL Calibration Columns, also referred to as calibration cylinders, provide a simple and accurate method for measuring and calibrating pump flowrates in chemical dosing applications. Choose from PVC columns with PVC end caps or, borosilicate glass columns with a variety of end cap options for more corrosive applications. Each column features a laminated calibration scale in mL/min and US GPH for accurate measurement in a one minute test. (read more)Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
IMI Life Science
High-Precision Programmable Syringe Pump Cadent TM 3 Syringe Pump. A programmable, maintenance-free, precision liquid metering device featuring a 30mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional precision, accuracy, and longevity. The pump can function as a standalone controller or integrate into complex systems. Programmable, maintenance free, precision liquid metering device. 30 mm stroke driven via stepper motor and precision lead... (read more)Browse Liquid Handling Pumps Datasheets for IMI Life Science -
Endress + Hauser – Sensors & Components
Ceramic pressure sensors for peristaltic pumps systems. Peristaltic pumps are used in numerous applications with high requirements for sterility and dosing accuracy: * Infusion systems and dialysis machines. * Heart-lung machines and insufflators. * Biopharmaceutical Processes. * Promotion of dangerous or sensitive media. The challenge: The flow rate of a peristaltic pump is primarily controlled by the speed. Pressure measurement is therefore primarily used to monitor the fluid path and the condition of the pump. Protection against hose... (read more)Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
…systems: basic principles, 418–420 1-bromo-3-chloro-5,5dimethylhydantoin (BCDMH), 867 chlorination/dechlorination process controls, manual control systems, 638–639 chlorine dioxide, design criteria, 722–723 … criteria, 458 diaphragm metering pumps , 486–490 electric drives, 497 … hose replacement, 497–498 liquid dosing systems, 498–499 on-site…
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Water > Microbial and Disinfection Byproduct Rules > [FDBKF2003110514024156531] Alte...
Injector pumps deliver water at 25 psi to allow production of 3,500 mg/L solution Chlorine dose is 2.4 mg/L as determined by WTP model. .... Sodium Hydroxide Feed System Storage tanks, heater, manual transfer pump mixers, feed tanks and metering pumps are…
-
AWWA M56 - Nitrification Prevention and Control in Drinking Water
Adequate mixing conditions must be provided to allow for the chlorine to combine with available free ammonia at the booster station; in many cases this can be achieved by adding hypochlorite at a pump inlet. .... • Flow-paced with dose setpoint control for flow-through boosting of one or two chemicals (chlorine only or chlorine and ammonia) with manual adjustments based on grab or on-line water quality measurements.
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > CHLORINA...
In the case of hypochlorination, the chemical- dosing rate is controlled at the desired level by manually adjusting the pump stroke length and/or the motor speed. .... Manual control has a low capital cost, but it is prone to either overfeeding or underfeeding of chlorine and, therefore, excessive dechlorination, insufficient disinfection, or overchlorination.
-
Feedback control of water quality
Automatic online sensors to detect chlorine residual are available and in use within treatment plants and distribution systems for manual control of chlo- rine dose or for regulatory compliance. .... Booster chlorina- tion units can be designed and constructed using standard metering pumps [36], and prepackaged systems…
-
States > Pennsylvania > State > Regulations > Title 25 - Environmental Protection > Article I - Land Resources > Subpart C - Protection of Natural Resources > ...
…shall provide an operation and maintenance manual, which may be supplemented with manufacturer's manuals and instructions, to .... (1) Septic tanks, dosing tanks, lift pump tanks and chlorine contact/storage tanks shall be inspected every 6 months for structural integrity of the tank, inlet and outlet baffles, solids retainer, pumps, siphons and electrical connections.
-
States > Texas > State > Register > 2000 > [TexReg 2000-0804is] 08/04/2000
…§290.46(f)(1)(A), (n), (p)(1) and (2), and (t), by failing to maintain a 0.2 mgl free chlorine residual, develop and maintain … proportioning of the disinfectant dosage and compile a thorough plant operations manual ; and 30 TAC §290 … b), by failing to post Stage II vapor recovery hotline number on the pumps ; and 30 TAC…
-
States > Texas > State > Register > 1999 > [TexReg 1999-0618is] 06/18/1999
…properly identify all water plant piping with labels or various colors of paint, perform jar test to determine coagulant dosage , provide a means of … available for checking for chlorine leaks at the distribution … not open to any pump or control room containing … Sanitation Foundation standard 60 for direct additives, and provide a complete plant operations manual ; 30 TAC §290…
-
Mixing, kneading, stirring and metering
A manual operating isn't necessary. .... The Handhabungder are thereby substantially simplified the metering pump debits of mediums fumigating by the demand. .... As insert emphases, the ProMinent of metering technique GmbH, Heidelberg, the dosage of chlorine bleaching alkali for…
-
The Sirofloc Process at Redmires Water‐Treatment Works
…raw-water flowmeters at the plant inlet are used to proportion all chemical dosing , either directly or .... Chlorine residual and pH controls are carried out using this latter system. .... Where standby pumps are provided there is automatic changeover on failure of the duty pump, except for the clarifier underflow and regenerated magnetite return pumps which require manual .
Indicates content that may require registration and/or purchase.