-
Supplier: MEDITE Group
Description: Made in Germany Exceptional high quality No power needed, therefore flexible to use at any place in the laboratory High efficiency with an ergonomic design Precision feed system for fast, safe and smooth sectioning of paraffin blocks Integrated section waste tray Section thickness range from 1 um
-
Supplier: Leica Biosystems
Description: Uniquely user-friendly, the robust Leica RM2235 offers numerous features that have never before been available in this class of microtome. It is designed for manual routine paraffin sectioning but can also be used for cutting harder materials.
-
Supplier: SLEE Technik GmbH
Description: Vibration free microtome base plate Ergonomically located coarse feed wheel Spacious, integrated section waste tray Wide range of accessories Optional accessories for tailor-made configurations: 3-component disposable blade holder (low/high Profile blades) 3-component disposable blade holder
-
-
Supplier: Leica Biosystems
Description: The Leica RM2125 RTS manual microtome has the essential features you need for safe, economic sectioning and optimized workflows.
-
Supplier: SLEE Technik GmbH
Description: The new manual sliding microtome cuttec s was designed for all applications in routine, research and industry, always focusing on the user´s needs. The precise mechanisms together with the smooth operation are contributing to best quality sections every day. Features as the specimen
-
Supplier: SLEE Technik GmbH
Description: Standard unit for paraffin sections and research-, plastic- and industrial applications. The semiautomatic unit offers additional advantages against our manual microtomes whilst retaining all essential features of this series. The modular design allows custom-made assemblies from a
-
Supplier: SLEE Technik GmbH
Description: Standard unit for paraffin sections and research-, plastic- and industrial applications. The fully motorised unit offers an even greater comfort than manual and semi-automatic microtomes whilst retaining all essential features of this series. The modular design allows custom-made
-
Supplier: MEDITE Group
Description: Motorized cutting drive Adjustable cutting window for precise sectioning of delicate specimen Easy switching between fine and trim sectioning Section thickness range from 1 µm to 500 µm 5 sectioning modes: manual, continuous, single, step stroke, permanent
-
Microscopy and Metallography Sample Preparation Equipment - Cryostat Semi-automatic -- CRYOSTAT M630Supplier: MEDITE Group
Description: Ergonomic Design for Standing and Sitting while Operating Highly precise Microtome inside - German manufactured UV Desinfection included Standard Feature 15 Specimen Positions incl. 2 Peltier Deep Freeze Positions Automatic and manual Defrost Slideable and removable heated Windows Safe
Find Suppliers by Category Top
More Information Top
-
Romums ice Microscopic technique
The hand microtomes are used almost exclusively for the processing of vegetable material.
-
Analysis of differential shrinkage in frozen brain sections and its implications for the use of guard zones in stereology
We have found that the following is true in non-embed- ded frozen sections cut on a manual microtome : .
-
Histologists, Microtomy, Chronic Repetitive Trauma, and Techniques to Avoid Injury. Part 3: Comparison of Performance Characteristics of a Motorized Microtome ...
As commer- cially manufactured, the various models of nod ern rotasy manual microtomes have certain cornnion features, the most fa~iiiliarof which is a manually operated, external hand wheel with a handle that powers tlie instrunient.
-
USA | Florida | New | Used | Surplus Equipment | Page 3
Tanner Scientific TN5000 Manual microtome - Brand ...
-
Microtomes | New and Used Lab Microtomes | LabX Auctions and Classifieds
Tanner Scientific TN5000 Manual microtome - Brand ...
-
Pflanzenanatomisches traineeship I
The objects embedded in paraffin are mainly cut with the microtome ( hand microtome Minotsches, carriage microtome, microtome) and converted into lasting preparation.
-
Androgenic mediated effects of dried Orchis anatolica plant root bulbs on male rats' reproductive system
Cross sections (5 μm thick) were made available using manual microtome integrated with stainless steel knife.
-
Fibroblasts within concentrated collagen hydrogels favour chronic skin wound healing
Serial sections ∼10 µm in thickness, transverse to the hydrogel surface, were obtained using a manual microtome .
-
One-dimensional proteomic mapping of human liver cytochromes P450
The region of the gel lane of 40 65 kDa (molecular masses of cytochromes P450) was initially frozen and then sectioned into thin (about 0.2 mm) slices using a manual microtome .
-
Film tomography as a tool for three‐dimensional image construction and gene expression studies
… adhered to the surface of a paraffin block con- taining tissues attached to the holder of a microtome; and (ii) the block was cut to prepare a section (5 µm thick) by means of a conventional manual microtome with a disposable microtome …
Indicates content that may require registration and/or purchase.