-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's MRV2012UL Inverter/Charger is a heavy-duty, DC-to-AC inverter with automatic line-to-battery transfer and integrated charging system that serves as an extended-run UPS, a standalone power source or an automotive inverter suitable for rugged RV applications. It provides
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: line-to-battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged RV applications. Supplies up to 1500 watts of continuous 120V AC power from any 12V DC battery or automotive DC source.
- DC Input Voltage: 12 volts
- DC Input Current: 145 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: line-to-battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged RV applications. Supplies up to 1250 watts of continuous 120V AC power from any 12V DC battery or automotive DC source.
- DC Input Voltage: 12 volts
- DC Input Current: 95 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
-
Supplier: Tripp Lite by Eaton
Description: line-to-battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged RV applications. Supplies up to 750 watts of continuous 120V AC power from any 12V DC battery or automotive DC source.
- DC Input Voltage: 12 volts
- DC Input Current: 72 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: WorldWide Electric Corporation
Description: be converted to copper body or compression type lugs Lugs suitable for copper or aluminium at 60°C or 75°C Replacement parts VBII safety switches are built to last. Everything about the VBII safety switch has been designed for the engineering and installer. We have rolled the enclosure’s
- Maximum Current Rating: 400 amps
- Number of Poles: 3
- Switch Control: Manual
- Phase: Single-Phase, Three-Phase
-
Supplier: WorldWide Electric Corporation
Description: Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style
- Maximum Current Rating: 600 amps
- Number of Poles: 3
- Switch Control: Manual
- Phase: Single-Phase, Three-Phase
-
Supplier: WorldWide Electric Corporation
Description: All 2 and 3 pole double throw switches are suitable for use as service equipment When protected with Class H fuses, switches are rated for use on systems up to 10,000 AIC When protected with Class R or Class T fuses, switches are rated for use on systems up to 100,000 AIC
- Maximum Current Rating: 200 amps
- Maximum AC Voltage Rating: 240 volts
- Number of Poles: 2
- Switch Control: Manual
-
Supplier: SOCOMEC
Description: SIRCOVER are manual multipolar transfer switches with positive break indication. The family includes three ranges: • SIRCOVER AC for open transition switching (I-0-II), • SIRCOVER for overlapping contact switching (I-I+II-II), and • SIRCOVER Bypass. This version is a combination
- Maximum Current Rating: 125 to 3,200 amps
- Maximum AC Voltage Rating: 220 to 690 volts
- Maximum Power Rating: 55,000.00000000001 to 450,000.00000000006 watts
- Number of Poles: 3 to 4
-
Supplier: WorldWide Electric Corporation
Description: Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style
- Maximum Current Rating: 600 amps
- Number of Poles: 2
- Switch Control: Manual
- Phase: Single-Phase, Three-Phase
-
Supplier: ABB Inc.
Description: High performance ABB's range of manual operated change-over switches goes from 16 to 3200 Amperes. Save installation time and cost Different mounting options, modular design and a wide variety of accessories give superior flexibility to the installation. Optimal use of space Compact
-
Supplier: Eaton Corporation - Sensors
Description: The Manual Tranfer Switch allows the owner to start up a generator and restore power to pre-designated, critical circuits when utility power is not available. Suitable for residential and light commercial applications, they are a simple way to provide owners with a high level of safety and
- Switch Control: Manual
- Actuator Type: Toggle Switch
- Style: Wall Mounted
-
Supplier: Eaton | Power Quality
Description: The DSR series transfer switches feature several models rated from 200 to 800 amps. Additional features include fully digital controls, system-assisted bypass, remote downloadable software upgrades, and a backlit LCD display.
- Maximum Current Rating: 200 to 800 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other, UL Listed
-
Supplier: Specialty Product Technologies
Description: STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5 second) or
- Maximum Current Rating: 25 to 600 amps
- Maximum AC Voltage Rating: 440 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other
-
Supplier: ABB Inc.
Description: Space saving solution ABB's bypass switches are the best solution for load bypassing when the installation space is very limited. The switches are manually operated and the range goes from 160 to 800 Amperes (IEC). Save installation space and cost Traditionally, bypass switches
Find Suppliers by Category Top
Featured Products Top
-
for repeated water-transfer tasks. Built-In Protection and Easy Operation An integrated ON/OFF switch allows users to manually start (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Pressure Control The pump can self-prime up to 10 ft (3 m), allowing installation above the water source without requiring manual priming. An integrated pressure switch automatically starts the (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
-in transfer switch, 2x surge for 3 seconds and on-site dipswitch programming - the PowerCombi offers simple installation with multiple operating modes, and can charge various battery chemistries - including a custom profile for use with Li-ion. Full certifications make it perfect for use in RV's, boats, and specialty vehicles. (read more)
Browse DC-AC Inverters Datasheets for Waytek, Inc.
More Information Top
-
CR4 - Thread: Wiring Problems with a 1990 Bounder RV
Re: Wiring Problems with a 1990 Bounder RV Transfer switches can be automatic (as in your case it would appear) or manual (you need to switch it over yourself).
-
A Thyristor Replacement for Rheostatic Voltage Regulator
manual rheostat, and the strength of the raise and lower__________________ fields is controlled by a thyristor switching circuit. rv - Machine terminal voltage is compared with a reference in the voltage regulator to develop an error signal which < Fig. 2. ( Transfer contactor is shown in the automatic fields.
-
CR4 - Thread: Cost Analysis Among Three Power Backups
Here are some generators, including some quiet RV (recreational vehicle) types of 1500 watts for about US$300. For the small size of the load, a " transfer switch " could consist of a simple plug that would attach either to the generator or the grid, with no chance of cross-connection. Ths is all manual , of course, but it looks pretty cost-effective.
-
Local control stations: Human engineering issues and insights
… a Local Leak Rate Test (LLRT) caused the draining of 400 gallons of RV invent0ry... during re … ' It is not possible to visually perceive exactly 4 on the scale." p.23 "Another source of difficulty is the manipulation of the Inverter via the Manual Transfer Switch ...
-
Shopping In Generators & Air Compressors - Big Bruin
Model: RXT-JFNC-0400ASE-QS 21AC48 Automatic Transfer Switch , Voltage 240, Phase 1, Nema Enclosure Type 3r, Load Transition Type Contactor Electrically And Mechanically Interlocked, Standard Installation, Max. No. 14resa(l), 20resa(l), 38rcl, 48rcl, Includes Disconnect Circuit Breaker, Lockable Yes, Manual Override Yes, Max. • Cummins Onan RV QG7000 - 7kW RV Generator (Gasoline) - RV QG 7000 .
-
Guidelines for Safe Automation of Chemical Processes
… to indicate (I) failures within the UPS control circuitry and (2) an automatic transfer from the UPS … 4 o TYP Rv MANUAL OvPASS SWITCH .
-
Journal of the Brazilian Chemical Society - A compact miniaturized flow system based on low-temperature co-fired ceramic technology coupled to LED mini-photome...
… L2 = reagent and sample looping, respectively, R and S = introduction of reagent and solution, x and y = inlet, z = confluence point, k = optical path (0.5 mm), W = outlet to waste, I = manual injector-commutator, SV = sample vessel and RV = reagent vessel. After maximum signal measurement, the injector commutator was switched back to the initial position starting another cycle. … to the reference method.41 A given amount of the pharmaceutical preparation was transferred into an Erlenmeyer …
-
A mutation in the Xanthomonas oryzae pv. oryzae wxoD gene affects xanthan production and chemotaxis
1990) Phenotypic switching affecting chemotaxis, xanthan production, and virulence in Xantho- monas campestris. FEMS Microbiol Lett 276:55–59 Patil PB, Sonti RV 2004) Variation suggestive of horizontal gene transfer at a lipopolysaccharide (lps) biosynthetic locus in Xanthomonas oryzae pv … 2001) Molecular cloning: a labora- tory manual , 3rd edn.
-
MELCOR Peer Review
The recently issued MELCOR summary manual states the following (Ref, 3-6, p, 1-5): "Initially, the … This switch in the MELCOR development philosophy hlts led to some inconsistencies within MELCOR related to its … … of the objective of consistency has not been completely fulfilled, Examples of several inconsistencies identified by the Committee are as follows: (1) relocated materials, while remaining in the RV lower head, are characterized … … difl'erent with large heat- transfer rates to particulate debris …
-
Shopping In Generators & Air Compressors - Big Bruin
Read the owner's manual in its entirety before using this product. Battery Included No, Transfer Switch 50A w/12 circuits, Battery Required Yes, Enclosure All-weather steel, Engine Displacement cc 530, Phase Single, Rated Watts kW 11 LP/10 NG, Safety Alerts Yes, Rated Watts LP kW 11, Engine Generac OHVI, Amps 41.6/37.5 … • Onan RV Cummins Onan QG 6500 Propane RV Generator .
Indicates content that may require registration and/or purchase.