Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KYNTEC Corporation
Description: bidirectional designs available. Fixed, Selectable, Adjustable and SelfCompensating configurations available. Predictable consistent performance over a wide range of loads and temperatures. KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production, pharmaceutical
- Absorber Stroke: 2 to 10 inch
- Maximum Force (P1): 125 to 450 lbs
- Cylinder Diameter or Maximum Width: 1.25 inch
- Rod Diameter: 0.31 inch
-
Supplier: Reid Supply
Description: Plumbing and hosing for pneumatic/hydraulic applications is an integral but complicated task in the manufacturing process. Reid Supply has a broad selection of vibration dampening and noise cancelling hose clamps that will enable you clamp your hoses ergonomically in multiple
- Diameter: 0.875 inch
- Material: Steel
-
Supplier: Reid Supply
Description: Plumbing and hosing for pneumatic/hydraulic applications is an integral but complicated task in the manufacturing process. Reid Supply has a broad selection of vibration dampening and noise cancelling hose clamps that will enable you clamp your hoses ergonomically in multiple
- Capacity / Opening: 1.25 inch
- Clamping Width: 2.17 inch
- Features: Other
- Material: Steel
-
-
Supplier: Lovejoy, Inc.
Description: spring-like grid absorbs impact energy by spreading it out over time, thus reducing the magnitude of the peak loads. This is possible because of the progressive contact that occurs between the curved profile of the hub teeth and the flexible grid. Therefore, as the load
- Bore Diameter: 0.5 to 13 inch
- Coupling Diameter: 4 to 29.8 inch
- Coupling Length: 3.88 to 22.25 inch
- Axial Misalignment: 0.009 to 0.107 inch
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs. Application of multi turn wave spring Multi turn wave spring is widely used in
- Outer Diameter (OD): 2.362206 inch
- Solid Height: 1.050000567 inch
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs. Application of multi turn wave spring Multi turn wave spring is widely used in
- Outer Diameter (OD): 2.362206 inch
- Solid Height: 0.750000405 inch
- Spring Rate: 79.19974114760603 lbs/in
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs. Application of multi turn wave spring Multi turn wave spring is widely used in
- Outer Diameter (OD): 2.362206 inch
- Solid Height: 0.600000324 inch
- Spring Rate: 246.1073427153439 lbs/in
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs. Application of multi turn wave spring Multi turn wave spring is widely used in
- Outer Diameter (OD): 2.362206 inch
- Solid Height: 0.900000486 inch
- Spring Rate: 66.12350414486502 lbs/in
- Features: Other / Specialty
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: generating reactionary loads, which significantly increases bearing life. T-Flex® uniquely combines the stability of a compression type coupling with the safety of a shear coupling. In the event of a lockup, the insert will shear, minimizing the possibility of damaging
- Bore Diameter: 1.375 to 15 inch
- Coupling Diameter: 2.85 to 27 inch
- Rated Torque: 413 to 1,570,000 In-lbs
- Rated Speed: 1,400 to 18,000 rpm
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: generating reactionary loads, which significantly increases bearing life. T-Flex® uniquely combines the stability of a compression type coupling with the safety of a shear coupling. In the event of a lockup, the insert will shear, minimizing the possibility of damaging
- Bore Diameter: 1.375 to 15 inch
- Coupling Diameter: 2.95 to 28.5 inch
- Rated Torque: 413 to 1,570,000 In-lbs
- Rated Speed: 1,400 to 18,000 rpm
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: generating reactionary loads, which significantly increases bearing life. T-Flex® uniquely combines the stability of a compression type coupling with the safety of a shear coupling. In the event of a lockup, the insert will shear, minimizing the possibility of damaging
- Bore Diameter: 1.375 to 15 inch
- Coupling Diameter: 2.95 to 28.5 inch
- Coupling Length: 2.85 to 22.275 inch
- Angular Misalignment: 0.5 to 1 degrees
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: generating reactionary loads, which significantly increases bearing life. T-Flex® uniquely combines the stability of a compression type coupling with the safety of a shear coupling. In the event of a lockup, the insert will shear, minimizing the possibility of damaging
- Bore Diameter: 1 to 8 inch
- Coupling Diameter: 2.95 to 19.95 inch
- Coupling Length: 1.55 to 10.45 inch
- Rated Torque: 413 to 1,570,000 In-lbs
-
Supplier: Shanghai Optics
Description: A ZnSe window is an optical window formed of Zinc Selenide, a transparent, highly stable material. These windows feature extremely low IR absorption, and have a high resistance to thermal shock. Their transmission range is 0.5 μm – 22 μm. ZnSe optical windows are often used in Forward
- Window Material: Zinc Selenide
-
Supplier: FX PCB Co., Ltd.
Description: strength, and achieves sufficient thickness for the metal core PCB to be mounted with equipment that is equivalent to that for PCBs of normal thickness. There is no additional solder mask or surface finish applied to the metal plate portion of the PCB. The Manufacturing
Find Suppliers by Category Top
Featured Products Top
-
bushings must consistently perform under extreme conditions, from side loads and vibration to contamination and oil exposure. At GGB, we specialize in advanced strut bushings and shock absorber bearings, offering a range of tribological materials and solutions tailored to diverse vehicle types (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
production rates while reducing maintenance expenses. We offer shock absorbers in all sizes, from large industrial shock absorbers to mini shock absorbers in both adjustable and non-adjustable varieties. Bansbach Easylift® of North America, Inc. is the leading provider of (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
ITT Enidine Inc. manufactures custom shock absorbers to match your specifications. In addition to its standard product line, Enidine develops custom elastomerics using the most advanced tools and techniques for material development, testing and rapid prototyping. These products (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine non-adjustable hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size. The PM Series (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine is the OEM supplier of choice for many of the world’s major plastic container and blow molding machine manufacturers. Shock Absorbers are used to protect the “clam shell” molds and stretch rods from high impact forces and cycle rates (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
PXR Series Shock Absorbers Stable, Reliable Performance in a Small Shock Absorber Package Enidine PXR Series small bore non-adjustable hydraulic shock absorbers can accommodate a large array of energy input conditions. This new expanded line of tamperproof industrial shock (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine offers the broadest range of small bore adjustable industrial shock absorbers and mounting accessories in the marketplace today. Our New Corrosion Resistance Series (CRS) Stainless Steel Shock Absorbers are now available with a 17-4PH stainless steel cylinder, piston rod, and (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine is revolutionizing the industrial shock absorber market with the release of the first environmentally friendly design. The ECO Series was designed using materials and fluids that are safe for our environment. Models (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine provides quality energy absorption and vibration isolation products and services to a variety of heavy industries throughout the globe. These industries include; steel and aluminum rolling mills, manufacturers of mill equipment, gantry cranes, ship to shore cranes, overhead bridge crane manufacturers and automated stacker cranes. (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
Conduct Research Top
-
Shock Absorbers: The Sizing Process
and noise that can compromise safety and machine reliability. Engineers can sometimes dampen motion with products like inexpensive elastomeric bumpers or simple air cushions. But these typically have a limited ability to absorb energy and decelerate objects.
-
Shock Absorbers Solve Balance-Testing Bottlenecks for Fan Manufacturer
When you want to put a rotating part through its paces, detecting unwanted vibration will often be part of the test regimen. In recent years, the process of testing and balancing rotating parts, has increasingly been automated by test systems that can measure balance - verifying that the part's
-
Increase uptime by controlling energy and vibration
Energy absorption products, such as shock absorbers and vibration isolators, can help maintain speed and throughput while keeping linear motion processes online with less downtime.
More Information Top
-
News & Views
Improvements in the manufacturing process for automobile shock absorber pistons have enabled Japan Powder Metal Co. Ltd to increase the precision of the seat surface constituting the major part of this unit and successfully to implement lapless processing.
-
A study on the development of engineering plastic piston used in the shock absorber
This study aims at cutting down cost and weight, and improving the process by replacing the traditional sint- ering process used for manufacturing the shock absorber with the injection molding process adopting en- gineering plastics as raw material.
-
Encyclopedia of Lubricants and Lubrication
Foams are a major problem in metal working fluids; in hydraulic fluids, engine oils, automatic transmis- sion fluids, gear oils, compressor oils, shock absorber fluids; and in the manufacturing pro- cesses of lubricating greases.
-
Design of an electrorheological fluid shock absorber base on fuzzy control technology
In this project, neither shock absorber ’s mechanical structure nor its manufacture process is complex and the materials used are ordinary.
-
Intellectual property right issues in the new Trade Bill
However, a pro- cess patent on the manufacture of a shock absorber is infringed by the importer of a car containing such a shock absorber.
-
http://dspace.mit.edu/bitstream/handle/1721.1/17096/JP-WP-92-01-26847987.pdf?sequence=1
… general systems and control technologies, aerodynamics, flight control technologies, structural technologies, materials, electronics, and testing were applied in thirteen different product areas in the Japanese automobile industry, including shock absorbers , clutch linings, fuel tanks, air bags. manufacturing process controls and so forth.
-
Applied Mechanics and Materials
Abstract:Auto shock absorbers , with helical surfaces together with multiple punching procedures needed in manufacturing processes , make the...
-
Scientific.Net: Materials Science
Abstract:Auto shock absorbers , with helical surfaces together with multiple punching procedures needed in manufacturing processes , make the...
-
Scientific.Net: Materials Science
Abstract:Auto shock absorbers , with helical surfaces together with multiple punching procedures needed in manufacturing processes , make the...
-
Scientific.Net: Materials Science
Abstract:Auto shock absorbers , with helical surfaces together with multiple punching procedures needed in manufacturing processes , make the...
Indicates content that may require registration and/or purchase.