-
Supplier: Froude, Inc.
Description: Froude produces low-speed, very high power dynamometers for use with steam turbine and gearbox applications as well as for capital ship and cathedral engines. In fact, we are world leaders in the design and production of large dynamometers for testing piston, turbine and electric prime
- Maximum Power Absorption: 11,994.9724448802 to 100,516.528867712 HP
- Torque Capacity: 2,224,159.2920354 to 59,520,061.9469026 In-lbs
- Maximum Rotary Speed: 130 to 650 rpm
- Application: Gas / Diesel Engines, Gearboxes, Industrial, Turbines
-
Supplier: Power Test, Inc.
Description: The 45X-Series dynamometer is designed for testing on-highway, construction, mining, power generation, and marine diesel applications. It has test capacities from 100-4500 HP, with operating speeds to 4000 RPM. Due to its high absorption and speed capabilities, the 45X Series allows
-
Supplier: Froude, Inc.
Description: dynamometer working compartment consists of special semi-circular shaped vanes cast into stainless steel rotor and stators. Water flowing in a toroidal vortex pattern around these vanes creates a torque reaction through the dynamometer casing which is resisted and measured by a
- Maximum Power Absorption: 1,005.16528867711 to 16,082.6446188338 HP
- Torque Capacity: 23,893.8053097345 to 1,256,637.16814159 In-lbs
- Maximum Rotary Speed: 2,000 to 16,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial, Marine, Turbines
-
-
Supplier: Taylor Dynamometer, Inc.
Description: The DP60K is designed for the large marine engine manufactures, service facilities and shipyards that require a system to load test the completed engines prior to installation in the vessel. Taylor's DP60K engine dynamometer has a maximum capacity of up to 13,709 hp (10,223 kW). The
-
Supplier: The Kahn Companies
Description: For testing gas and steam turbines, spring loaded high speed ball bearings
- Maximum Power Absorption: 6,400 HP
- Torque Capacity: 72,000 In-lbs
- Maximum Rotary Speed: 15,000 rpm
- Mounting: Adjustable / Trunnion Mount
-
Supplier: Power Test, Inc.
Description: Following an extensive series of diesel dynamometer endurance tests both in-house and with a major OEM manufacturer, Power Test is proud to announce our newest series of engine dynamometers. The H36-Series diesel dynamometer is specifically designed to handle the high torque
-
Supplier: Froude, Inc.
Description: Here at Go Power, we know small engine dynos. That’s how we started! Our first dynamometers were developed in the late 1950s in Palo Alto, California when we were building systems to test basic go-kart engines. Today we bring you the Go Power D100 small engine dyno (dynamometer). The
- Maximum Power Absorption: 100.516528867712 HP
- Torque Capacity: 796.46017699115 In-lbs
- Maximum Rotary Speed: 14,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: The Kahn Companies
Description: Built in water discharge valves, self aligning journal and thrust bearings
- Maximum Power Absorption: 24,000 HP
- Torque Capacity: 252,000 In-lbs
- Maximum Rotary Speed: 9,000 rpm
- Control & Feedback: Data Acquisition / Logging, Motor Power Analysis
-
Supplier: The Kahn Companies
Description: Superior resistance to cavitation, rapid transient response, easy overhaul
- Maximum Power Absorption: 4,400 HP
- Torque Capacity: 216,000 In-lbs
- Maximum Rotary Speed: 3,300 rpm
- Mounting: Adjustable / Trunnion Mount, Stand / Pedestal
-
Supplier: HORIBA Instruments, Inc.
Description: synchronous machine (DYNASPM), asynchronous machine (DYNAS3), hydraulic dynamometer (DT) and eddy current dynamometer (WT) as well as tandem applications. This controller covers the complete range of automotive testing requirements in control, monitoring and data acquisition. It is
- Features: Integrated Data Logger
- Form Factor: Rack Mount
-
Supplier: SAE International
Description: In order to prove the restorative ability of this novel technology, dynamometer tests and field trials were conducted. In the dynamometer portion, the oil was tested in two of the standard TC-W3® certification tests for marine engine oils. The first was the OMC 40HP and the
-
Supplier: Eaton Hydraulics Group
Description: can absorb and dissipate huge thermal loads. Whether they’re used in dynamometers, logging equipment, marine mooring systems, slip clutches, tension brakes, unwind stands, drilling rigs or elsewhere, Eaton Airflex WCB2 and WCBD products work equally well with open- or closed-loop
- Torque Rating: 604,537.5 Ft-lbs
- Power: 5,200 HP
- Configuration: Disc
- Engagement: Friction
-
Supplier: Caterpillar Oil & Gas
Description: the following marine classification societies: - American Bureau of Shipping - Bureau Veritas - China Classification Society - Det Norske Veritas - Germanisher Lloyd - Lloyd’s Register of Shipping • IMO Tier II emissions certification, GL and CCS approved • Cat alarm and protection system
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: technical support, service, parts, and warranty. Cat C280-12 offshore generator set. Ratings: 3322-3900 ekW (4153-5571 kVA) @ 50/60 Hz (1000/900 rpm). IMO Tier II emissions compliant. Product Design • Cat C280 engines are type approved by the following marine classification societies: -
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: IMO regulations. Marine Certification Society type-approval ABS, BV, CCS, DnV, GL, LRS Spray shielding to meet SOLAS regulations for flammable fluids European Certifications Declaration of Incorporation for EU Machinery Safety Directive and EU Low Voltage Safety Directive Air Inlet System
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: IMO regulations. Marine Certification Society type-approval ABS, BV, CCS, DnV, GL, LRS Spray shielding to meet SOLAS regulations for flammable fluids European Certifications Declaration of Incorporation for EU Machinery Safety Directive and EU Low Voltage Safety Directive Air Inlet System
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
The Tension Dynamometer with an external pressure load cell is designed for measuring compressive forces at measuring locations that are difficult to access. The Tension Dynamometer or rather the pressure load cell has several threaded holes at the bottom that allow it to be mounted securely (read more)
Browse Dynamometers Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
A Marine Propeller Aerodynamic Test Facility
The facility at the University of British Columbia consists of a purpose-built marine propel- ler dynamometer positioned within a boundary layer wind tunnel (BLWT).
-
Universal Joints and Driveshafts
Marine Propulsion Dynamometers .
-
Propeller dynamometer for small Unmanned Aerial Vehicle
A marine propeller dynamome- ter developed at the University of British Columbia (UBC) [3] using load cells is fairly simple in design and effective in operation but is limited to large load measurements.
-
Development and Demonstration of a Low Emissions Four-Stroke Outboard Marine Engine Utilizing Catalyst Technology
Once the prototypes were built, the calibration and cooling system engines were rigged in Mercury Marine 's development dynamometer test cells.
-
Performance of HF signal injection techniques for zero-low-frequency vector control of induction Machines under sensorless conditions
These include traction and marine drives, dynamometers , self-locking and brake release drives, and many high-power industrial drives.
-
Environmental Protection Agency (40 CFR) - Part 91 Subpart E - Control of Emissions from Marine Spark-Ignition Engines - Gaseous Exhaust Test Procedures.
(a) The 5-mode cycle specified in Table 2 in appendix A to this subpart shall be followed in dynamometer operation tests of marine engines.
-
Federal Register > Friday, October 4, 1996 > [61 FR 52088] Control of Air Pollution; Final Rule for New Gasoline Spark-Ignition Marine Engines; Exemptions for ...
(a) The 5-mode cycle specified in Table 2 in appendix A to this subpart shall be followed in dynamometer operation tests of marine engines.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 91] Control of Emissions from Marine Spa...
(a) The 5-mode cycle specified in Table 2 in appendix A to this subpart shall be followed in dynamometer operation tests of marine engines.
-
Modifications to a 1998 Indy Trail to Compete in the Clean Snowmobile Challenge 2000
3 Thompson, A. , Dynamometer Testing, Pickering Marine , Pickering , Ontario , October 1999 .
-
Biodiesel research progress 1992-1997
Background: The use of biodiesel in an unmodified, commercially available marine diesel engine was tested under dynamometer -controlled load conditions.
Indicates content that may require registration and/or purchase.