-
Supplier: Ellsworth Adhesives
Description: Sika Sikaflex 296 Black is a one component polyurethane adhesive sealant designed for bonding windows to marine vessel body shells (direct glazing). Features high initial strength, low odor, environmental resistance, and excellent working characteristics. 600 mL Unipac Sausage.
- Tensile Strength (Break): 870 psi
- Elongation: 450 %
- Industry: Marine
- Features: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: Sika Sikaflex 291 Polyurethane Marine Sealant White is a one component, moisture curing, elastic adhesive and sealant that is used for bonding boat building materials such as fiberglass, wood, metal, and gel coat. It is fast curing, stable, high solid, NSF approved for potable
- Tensile Strength (Break): 260 psi
- Elongation: 500 %
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Sika Sikaflex 291 Polyurethane Marine Sealant Black is a one component, moisture curing, elastic adhesive and sealant that is used for bonding boat building materials such as fiberglass, wood, metal, and gel coat. It is fast curing, stable, high solid, NSF approved for potable
- Tensile Strength (Break): 260 psi
- Elongation: 500 %
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
-
Supplier: Ellsworth Adhesives
Description: Sika Sikaflex-295 UV Polyurethane Marine Sealant Black is a one component, moisture-curing, UV-resistant adhesive and sealant used for bonding polycarbonate windows and acrylic (PMMA) windows. It is fast curing, stable, non-yellowing, non-chalking, and has good gap filling
- Tensile Strength (Break): 160 psi
- Elongation: 500 %
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Description: General purpose outdoor grade polyurethane protective tape with acrylic adhesive. Total thickness is 0.008 inch (0.21 mm). Applications include surface protection applications in aerospace, equipment, automobiles, marine, and general industrial markets. Tough thermoplastic
- Width: 0.5 to 48 inches
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 2.6875 to 3.75 lbs/in
- Temperature Resistance: 93 C
-
Description: Patco 8100 Heavy Duty Polyurethane Protective Tape An elastic and extremely durable thermoplastic polyurethane film tape. Designed to protect surfaces from scratching and chipping due to constant abrasion. Applications Heavy duty surface protection, long or short term. Protective film
- Width: 0.25 to 48 inches
- Thickness: 0.0094 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -42.77777777777778 to 121.11111111111111 C
-
Supplier: Westech Aerosol Corporation
Description: WT-PSC and PS (canister and cans) are formulated to be a high strength, high temperature industrial adhesives for use with expanded polystyrene foam based materials. Industries for which this adhesive is suitable include furniture, marine, RV, upholstery, construction and many
- Use Temperature: -30 to 200 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System, Thermoplastic / Hot Melt
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Composites, Dissimilar Substrates, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Sauereisen, Inc.
Description: Sauereisen No. F-370 is a catalyzed hydrophobic polyurethane liquid. No. F-370 expands when it meets any source of water or moisture before curing. No. F-370 adheres tenaciously to practically any substrate - wet or dry. Grout No. F-370 is used to stop leakage through cracked or honeycombed
- Viscosity: 500 cP
- Use Temperature: 40 to 175 F
- Tensile Strength (Break): 15.6 psi
- Elongation: 9.8 %
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview UR5645 High Performance Polyurethane Resin has been specially developed for the encapsulation and potting of electronics, such as the next generation of automotive electronics. It exhibits excellent chemical resistance to a wide variety of chemicals, even after prolonged
- Use Temperature: 320 F
- Industry: Automotive, Electronics, Marine, Semiconductors / IC Packaging
- Compound Type: Encapsulating / Potting
- Features: Polyurethane (PU, PUR)
-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® R-3300 is a closed-cell, hydrostatic pressure-resistant polyurethane foam that provides buoyancy to depths of up to 1,200 feet. It is typically supplied uncoated, however we have the ability to coat the foam to enhance its performance. This semi-submersible foam is engineered to
- Bulk Density: 12 lbs/ft³
- Tensile Strength: 430 to 1,500 psi
- Use Temperature: 230 F
- Applications: Buoyancy, Marine
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21TDCN is a two component, nickel filled, electrically conductive, adhesive for high performance bonding, formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive epoxy systems, the EP21TDCN
- Use Temperature: -100 to 275 F
- Thermal Conductivity: 1.585 W/m-K
- Coeff. of Thermal Expansion (CTE): 28 to 39 µin/in-F
- Tensile Strength (Break): 6,000 to 6,500 psi
-
Polyurethane Adhesives and Sealants - Two Component, Silver Conductive Epoxy Adhesive -- EP21TDCS-LOSupplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21TDCS-LO is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems,
- Use Temperature: -452 to 250 F
- Thermal Conductivity: 1.585 W/m-K
- Coeff. of Thermal Expansion (CTE): 28 to 39 µin/in-F
- Tensile Strength (Break): 6,000 to 6,500 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP21TPND is a two component polysulfide/epoxy based adhesive/ sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than 1000
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 50 µin/in-F
- Tensile Strength (Break): 3,200 psi
-
Supplier: Master Bond, Inc.
Description: Also, the highly flexible EP21TDCNFL is easier to remove than most nickel epoxies, making it well suited for repair type applications. Parts A and B are both colored nickel. Master Bond EP21TDCNFL adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave,
- Use Temperature: -452 to 250 F
- Thermal Conductivity: 1.441 W/m-K
- Coeff. of Thermal Expansion (CTE): 28 to 39 µin/in-F
- Tensile Strength (Break): 6,000 psi
-
Supplier: Henkel Corporation - Industrial
Description: applications including under-the-hood automotive and marine. The low glass transition temperature prevents damage to sensitive components during low temperature excursions. Two components - requires mixing
- Viscosity: 450 cP
- Thermal Conductivity: 0.17 W/m-K
- Tensile Strength (Break): 100 psi
- Features: Polyurethane (PU, PUR)
-
Description: No Description Provided
- Use Temperature: -40 to 180 F
- Industry: Aerospace, Automotive, Marine, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Substrate Compatibility: Composites, Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
- Features: Other, Polyurethane (PU, PUR), Rubber Based / Elastomeric
-
Description: Patco 8150 Transparent Polyurethane Tape An exceptionally tough and durable thermoplastic polyurethane film designed to protect various surfaces from abrasion. Effective for preventing squeak, rattle, and vibration. Also useful for sound damping. Applications Anti-squeak, vibration and
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -53.888888888888886 to 148.88888888888889 C
- Backing: Plastic / Polymer
-
Description: ENVIROLASTIC AR530 BRUSH GRADE is a 100% solids, fluid applied polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Fast cure short downtime
- Viscosity: 300 cP
- Use Temperature: -20 to 250 F
- Tensile Strength (Break): 2,440 psi
- Elongation: 530 %
-
Supplier: Henkel Corporation - Electronics
Description: STYCAST US 1151 can be used to encapsulate electronics for various applications including under-the-hood automotive and marine. The low glass transition temperature means that sensitive compounds are not damaged during low temperature excursions.
- Viscosity: 1,000 cP
- Thermal Conductivity: 0.18 W/m-K
- Features: Electronics (PCB / SMT Assembly), Encapsulant / Potting Compound, Polyurethane (PU, PUR), Room Temp. Cure / Vulcanizing
- Cure / Technology: Two Component System
-
Supplier: INVISTA
Description: useful in polyamide resins, hot melt adhesives, polyurethanes and epoxies. It is preferred for epoxy coatings when used as a formulated adduct and is particularly useful in the preparation of concrete sealers, glossy decorative floor coatings, and flexible coatings and for outdoor
- Applications: Adhesives / Sealants
- Function: Catalyst, Initiator
-
Description: ENVIROLASTIC JS80 SL is a 100% solids, rapid set, semirigid, two-component, self leveling, polyurea crack and joint filler that exhibits extraordinary toughness and range of use. Fast cure, short downtime No VOCs and low odor Foot traffic in 30 minutes Vehicular traffic in 1 hour Prevents joint
- Applied Thickness / Gap Fill: 0.125 inch
- Viscosity: 450 cP
- Use Temperature: -20 to 120 F
- Tensile Strength (Break): 560 psi
-
Supplier: General Plastics Manufacturing Co.
Description: Tool and mold makers count on General Plastics for superior-quality LAST-A-FOAM® machinable foam, polyurethane molds, and pattern-to-tool capabilities. Our wide range of high-density foam formulations satisfies diverse manufacturing needs from low-temperature layup to high-temperature
- Industry Served: Aerospace, Marine, Medical
- Services: CAD/CAM Support, Design Assistance, Prototyping
- Features: Custom / Specialty Tools, North America, Northwest US Only, United States Only
-
Supplier: Merryweather Foam, Inc.
Description: staffed and equipped to offer the highest standards of service to our current and future customers. Each facility is equipped to laminate adhesives, sheet, water-jet, die cut, band saw and custom form a large inventory of foam materials for our customers. These facilities are located in
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Buoyancy, Case Inserts, Consumer / Furniture, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Structural /
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam
- Capabilities: Convolutions, Die Cutting, Finished Product Assembly, Gluing or Foam Welding, Hot Wire Cutting, Laminating, Routing, Slitting, Thermal Forming, Water / Abrasive Jet Machining
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
Find Suppliers by Category Top
Featured Products Top
-
HOW IT’S MADE: TRANSFORMING POLYURETHANE FOAM INTO PRODUCTION TOOLING The process of creating the tool needed to produce parts is a critical portion of the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
epoxies, silicones, polyurethanes, polysulfides, UV cures and other specialty adhesive systems. We are true specialists in our field and are recognized by many as the preeminent adhesive formulation company in the world. Through research and development, we have been able to create innovative (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Master Bond EP54TC is a thermally conductive, electrically insulating two part epoxy that combines good physical properties and the ability to transfer heat rapidly and effectively.
(read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Parker LORD® 7542A-B Urethane Adhesive is a two-component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to weathering, chemicals, sunlight, and humidity. 1:1 mix ratio by volume. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Ellsworth Adhesives strives to improve our Customer-centric value proposition by offering an integrated supply chain solution that quantifiably reduces procurement costs. We will accomplish this by intimately understanding our Customers’ unique supply chain opportunities, by removing waste (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Toughened NASA Low Outgassing Epoxy Derived from Sustainable Ingredients Master Bond Supreme 70CN is a two part epoxy adhesive formulated using a natural, renewable and sustainable ingredient. This moderate viscosity unfilled epoxy is black in color and (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Eliminate the weighing and mixing of adhesives and resins. Ellsworth Adhesives works with KitPackers, a custom resin packager that offers pre-mixed and frozen (PMF (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
, polyurethanes, polysulfides, UV cures and other specialty adhesive systems. We are true specialists in our field and are recognized by many as the preeminent adhesive formulation company in the world. Through research and development, we have been able to create innovative, new compounds with (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Cryogenically serviceable Supreme 12AOHT-LO combines superior thermal conductivity with reliable electrical insulation properties in an easy to use, no mix system.
(read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions. We are your total solutions provider for hot melt, industrial bonding, lamination adhesives, and converting services. Lower material costs and refine production processes with help from our Engineering Sales Reps (ESRs) - bond foams, metal, plastics, textiles, veneers, and wood in multiple industries. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives
More Information Top
-
Hadal landers: the DEEPSEA CHALLENGE ocean trench free vehicles
A PVC ring mount was bonded to the interior surface of both hemispheres of the Command Control sphere using 3M (St. Paul, MN, USA) Fast Cure 5200 Polyurethane marine adhesive .
-
3M products - Grainger Industrial Supply
• Polyurethane Marine Adhesive SealantPolyurethane Marine Adhesive Sealant .
-
3M products - Grainger Industrial Supply
• Polyurethane Marine Adhesive SealantPolyurethane Marine Adhesive Sealant .
-
Grainger.com
• Polyurethane Marine Adhesive SealantPolyurethane Marine Adhesive Sealant .
-
Adhesives, Sealants and Tape - Grainger Industrial Supply
• Polyurethane Marine Adhesive SealantPolyurethane Marine Adhesive Sealant .
-
3M Adhesives, Sealants and Tape - Grainger Industrial Supply
• Polyurethane Marine Adhesive SealantPolyurethane Marine Adhesive Sealant .
-
$300-$400 Adhesives, Sealants and Tape - Grainger Industrial Supply
• Polyurethane Marine Adhesive SealantPolyurethane Marine Adhesive Sealant .
-
3M products - Grainger Industrial Supply
• Polyurethane Marine Adhesive SealantPolyurethane Marine Adhesive Sealant .
-
Grainger.com
• Polyurethane Marine Adhesive SealantPolyurethane Marine Adhesive Sealant .
-
Grainger.com
• Polyurethane Marine Adhesive SealantPolyurethane Marine Adhesive Sealant .
Indicates content that may require registration and/or purchase.