-
Supplier: Pressure Washers Direct
Description: Powerful 13 HP Honda GX Engine With Electric Start •Battery operated electric starter makes operation a breeze •Battery with marine battery box included Diesel Fueled Water Heater •Maximum temperature rise of 120 degrees •Includes thermo-sensor to prevent overheating •Easy access
- Water Jet Pressure: 4,000 psi
- Power: 13 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: •Includes battery and marine grade battery box Revolutionary Aircraft Grade Aluminum Frame •Light weight with no welds to crack or fail •Lifetime frame warranty Thermo Sensor •Prevents overheating in bypass mode •Low oil shutdown protects the engine and pump Professional Quality
- Water Jet Pressure: 4,000 psi
- Power: 20 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Efficient 5.5 Gallons Per Minute With 4 V-Belt Drive Pump •Reliable General triplex plunger pump can take on big jobs Powerful 20 Horsepower Honda GX Engine With Electric Start •World class Honda reliablility at the turn of a key •Includes battery and marine grade battery box
- Water Jet Pressure: 4,000 psi
- Power: 20 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
-
Supplier: Pressure Washers Direct
Description: Pump Powered By Durable Gates Polychain Cogged Belt •10,000 hour rated; 2 year belt warranty Powerful 24 HP Honda GX Engine With Electric Start •World class Honda reliablility & a 2 year warranty •Includes battery and marine grade battery box AR Triplex Plunger Pump •Ceramic
- Water Jet Pressure: 7,000 psi
- Power: 24 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Higher Power Supplies, Inc.
Description: Heavy Duty Pressure Washer Honda GX690 Polychain Belt Drive 7,000 PSI @ 4.0 GPM (Gen) *This picture is a representation only. "These Heavy Duty Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH740 27 HP Polychain Belt Drive 2,000 PSI @ 15.0 GPM (CAT) *This picture is a representation of a pressure washer. "These Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and
- Water Jet Pressure: 2,000 psi
- Water Flow: 900 GPH
- Power: 27 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7,000 PSI @ 6.0 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH750 30 HP Polychain Belt Drive 2,800 PSI @ 12.0 GPM (Pro-Max Series) *This picture is a representation only. "These Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your
- Water Jet Pressure: 2,800 psi
- Water Flow: 720 GPH
- Power: 30 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: International Thermal Systems LLC.
Description: The Pallet Washer is designed for optimal cleaning of standard size pallets. The Pallet Washer features one-piece stainless steel tank with rigid base and height adjustable feet. The tank bottom is sloped to large drains for easy tank cleaning. The high pressure spray cleaning
- Machine Type: Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: International Thermal Systems LLC.
Description: The Flat Belt Washer is the most universal type of cleaning machine available. They can be furnished in very basic configurations that can effectively clean the majority of metal parts in all shapes and sizes. The Belt Washer can also be furnished with material handling equipment to
- Machine Type: Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: International Thermal Systems LLC.
Description: The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and
- Wash Tank Capacity: 120 to 620 gallons
- Spray Pressure: 35 to 60 psi
- Flow Rate: 70 to 240 GPM
- Heater Power: 3,730.729704102025 to 11,192.189112306076 watts
-
Supplier: International Thermal Systems LLC.
Description: The standard Case Washer (Double Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and
- Wash Tank Capacity: 450 to 1,050 gallons
- Spray Pressure: 60 psi
- Flow Rate: 240 to 320 GPM
- Heater Power: 11,192.189112306076 to 14,922.9188164081 watts
-
Supplier: Pressure-Pro
Description: maintenance Polychain or V-belt drive Adjustable pressure unloader Many flow rates and pressures available NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
-
Supplier: Pressure-Pro
Description: maintenance Polychain or V-belt drive Adjustable pressure unloader Many flow rates and pressures available NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
-
Supplier: Pressure-Pro
Description: pressure relief valve NOTE: Gasoline Honda and Diesel powered models include electric start, and battery w/ marine battery box. [table id=87 /]
- Water Jet Pressure: 3,200 psi
- Water Flow: 240 GPH
-
Supplier: Pressure-Pro
Description: pressure relief valve NOTE: Gasoline Honda and Diesel powered models include electric start, and battery w/ marine battery box.
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
-
Supplier: National Bronze & Metals Inc.
Description: BUILDERS HARDWARE: Brackets FASTENERS: Washers for Engines, Nuts INDUSTRIAL: Crank Shafts, Bushings, Machine Parts, High Speed, Heavy Load Bearings, Pumps, Pressure Tight Castings, Impellers, Corrosion Resistant Castings, Bushings for high speed and heavy pressure., Applications
- UNS Number: 93,700
- AISI / AA / CDA Grade: 937
- Overall Width / OD: 0.5 to 8 inch
- Overall Thickness: 0.5 to 8 inch
-
Supplier: ASTM International
Description: clappers, and other cast fittings and parts shall be copper alloy. Fittings such as bolts, nuts, washers, pins, and supporting lugs shall be of copper alloy compatible with the bell castings. Bells shall have full, clear, round, and farreaching tones. The sound pressure level shall not
-
Supplier: OTTO Controls
Description: logic level up to 16 amps. Mounting hardware provided includes two hex nuts, one lock washer and one keyway washer. An optional panel seal is available, P/N 710196, MIL. P/N M5423/16-01.
- Mechanical Life: 100,000
- Maximum Current Rating: 7 amps
- Maximum AC Voltage Rating: 1,000 volts
- Operating Temperature: -22 to 185 F
-
Supplier: Hartzell Air Movement
Description: pressure. VB blowers were developed to meet the demand for equipment handling low-volume, high-pressure requirements. Standard sizes are 14 through 48″. Series 56 Fans feature Hartzell’s VB wheel, which was developed to meet the demand for low-volume, high-pressure requirements.
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Munters DH
Description: DF 2100 is a ready-to-install droplet separator for use in many application areas. It is available in various material combinations and configurations to fit a wide range of operating conditions. DF 2100 droplet separator provides high efficiency droplet separation and low pressure drop, even
-
Supplier: UL Standards & Engagement
Description: including floor polishers, floor scrubbers, floor sanders, rug shampooers, rug and floor washers, and similar machines; d) Appliances covered by this Standard that are marked as being provided with double insulation and that employ double insulation in place of grounding in accordance with
Find Suppliers by Category Top
Featured Products Top
-
High-Tech Sealing Fasteners: What are they & when to use them? Learn how ZAGO high-tech sealing fasteners (sealing screws, nuts, bolts, washers) with O-ring technology help engineers and OEMs solve their toughest (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
What Are Sealing Fasteners? Sealing fasteners are highly specialized fasteners that include sealing screws, sealing nuts, sealing bolts and sealing washers. Unlike ordinary fasteners, sealing fasteners are (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
What Are Sealing Fasteners? Sealing fasteners are highly specialized fasteners that include sealing screws, sealing nuts, sealing bolts and sealing washers. Unlike ordinary fasteners, sealing fasteners are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
What Are Sealing Fasteners? Sealing fasteners are highly specialized fasteners that include sealing screws, sealing nuts, sealing bolts and sealing washers. Unlike ordinary fasteners, sealing fasteners are (read more)
Browse Dynamic Seals Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
WESTWARD On Board Charger,Automatic - Automotive Battery Chargers and Boosters - 3LE87|3LE87 - Grainger Industrial Supply
Considering mounting device to a high pressure washer with automatic start, with 12 Volt Marine /RV Deep Cycle 690 amp, 550 cold cranking amp battery power supply.
-
http://etd.auburn.edu/bitstream/handle/10415/2953/Ring_Thesis_Jan6.pdf?sequence=2
Variable Costs Boat/Skiff/Floating Platform Pressure Washer Transport vehicle (Truck) Submerged Aquatic Vegetation (SAV) Survey Marine Resources Division Survey .
-
ZCU161
Appl i cati on s: Bearing plates, bolts, hardware, kettles, lock tanks, marine fittings, ranks, unfired pressure and oil storage ranks. screws, cotrer pins, forgings, washers , range boilers, springs, and welding wire; also welded vessels, gasoline tanks, pipe, .
-
Self-Sealing Fastening Without Chemistry
APM self-sealing fasteners and washers can be found throughout many industries; gas and oil, marine and offshore, food and chemical processing plants and laboratories of … … construction and mining; anywhere, indoors or outdoors, that require high- pressure wash-down and where …
-
Technical Issues Associated With the Use of Intermediate Ethanol Blends (>E10) in the U.S. Legacy Fleet
• Lawn and garden: mowers, tillers, pressure washers , etc. • Lawn and garden with two-stroke engines: blowers, trimmers, chainsaws, cultivators • … … farm vehicles • Off-road vehicles: motorbikes, go-carts, all-terrain vehicles, snowmobiles • Marine : inboard and outboard engines …
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
… oil simulation test, 808-812 Thickening efficiency, 225-226 Thin film oxygen uptake test, 807-809 Three-terminal resistivity cell, 343 Thrust washer tester, 1030-1031 Timken extreme pressure test machine, 1030-1031 … … environmental characteristics, 900-901 marine petroleum fuels, 154 Trace …
-
Index
… oil simulation test, 808-812 Thickening efficiency, 225-226 Thin film oxygen uptake test, 807-809 Three-terminal resistivity cell, 343 Thrust washer tester, 1030-1031 Timken extreme pressure test machine, 1030-1031 … … environmental characteristics, 900-901 marine petroleum fuels, 154 Trace …
Indicates content that may require registration and/or purchase.