Products/Services for Marine Propeller Shaft Coupling Bolts

  • Bolts-Image
    Bolts - (1302 companies)
    ...bolts are explicitly meant for use with large wood planks and structures. They are common in lumber and marine industries. T-head bolt Image credit: Shanghai Mountain Co. A T-head bolt has a T-shaped head which can fit into a slot or can be gripped...
  • Flexible Couplings-Image
    Flexible Couplings - (464 companies)
    Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment. Flexible couplings couple or connect rotating members such as motors and drive shafts while allowing misalignment in either angular...
  • Rigid Couplings-Image
    Rigid Couplings - (285 companies)
    Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion. Rigid couplings connect rotating members such as shafts and transmit torque and motion. Most rigid couplings...
  •  
    Fluid Couplings - (57 companies)
    ...meaning that the motor can continue to run in a stable machine range. Applications. Fluid couplings are used in automotive, mining, power generation, material handling, oil and gas, marine, mobile equipment, and other transportation-related...
  •  
    Fan Blades and Propellers - (75 companies)
    Fan blades and propellers are used to convey power from a source (such as a jet engine) for propulsion or the movement of air. Propellers are an array of fan blades that transmit power by converting rotational motion into thrust. They are sometimes...
  •  
    Magnetic Couplings - (22 companies)
    ...liquid pumps and propeller systems allow the magnetic force to operate the propeller or parts of the pump in contact with liquid. Water shaft failure caused by the invasion of water in a motor housing is avoided by spinning a set of magnets in a sealed...
  •  
    Shaft Collars - (154 companies)
    Shaft collars attach to shafts and are used as stop features or targets for devices such as tachometers. Shaft collars attach to shafts and are used as stop features or targets for devices such as tachometers. They are usually made of aluminum...
  •  
    Bolt Tensioners - (44 companies)
    Bolt tensioners are used in place of standard hex nuts or bolts for easier and more precise tightening of large-diameter bolt and stud assemblies. They are sometimes called multi-jackbolt tensioners (MJTs). Bolt tensioners are mechanical fasteners...
  •  
    Shaft-Hub Locking Devices - (88 companies)
    The component fits over the shaft and the locking device fits over the component hub projections. The two halves of the locking device clamp together via bolts that run through the component being clamped. When tightened, the locking device exerts...
  •  
    Linear Shafts - (94 companies)
    Linear shafts are elongated, rod-shaped devices that provide linear or rotary motion for power transmission applications. Linear shafts are elongated, rod-shaped devices that provide linear motion for power transmission applications. Mounting...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Manual for Technical product design
    …form, web wagon, hatchet, lead skirt, drill, oil rig, bolts, bolt cutters, letter openers, spectacles … coil, ball bearing, runner, clutch , of lance, lampshade, lantern … nose ring Coins, the camshaft oil lamp armoring door … cup, Rivets, the press, propellers , prosthesis, pump housing, stirring … railing, safe, triangles, engine, the handle, turbine blade, movement, washer, Trumpets the submarine maritime boat fan, valve…
  • Propeller Shaft - Propeller Shaft Manufacturers, Suppliers
    Steel forgings ( below 60t per piece): propeller shaft , couplings , intermediate shaft, rudder stock, rudder pintle , bolt and nut, etc. 3.Standard:DIN,JIS,ASTM,UNI,JB,ISO Etc.... .... [ Related Keywords : Marine Forging, Marine Casting, Marine Casting Parts, Boat Forging Casting ] .
  • Manual for Technical product design
    …form, web wagon, hatchet, lead skirt, drill, oil rig, bolts, bolt cutters, letter openers, spectacles … coil, ball bearing, runner, clutch , of lance, lampshade, lantern … nose ring Coins, the camshaft oil lamp armoring door … cup, Rivets, the press, propellers , prosthesis, pump housing, stirring … railing, safe, triangles, engine, the handle, turbine blade, movement, washer, Trumpets the submarine maritime boat fan, valve…
  • Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MARINE ENGINEERING
    …dimensions, kind of material, and material tests are specified by the classification societies for marine propulsion shafting. .... The American Bureau of Shipping Rules for Steel Vessels specifies the minimum diameter of propulsion shafting, tail shaft bearing lengths, bearing liner and flange coupling thicknesses, and minimum fitted bolt diameters. .... Tail or propeller shafts are of larger diameter than the line or tunnel shafting because of the…
  • Federal Register > Friday, March 14, 2014 > [79 FR 14476] Notification of Proposed Production Activity, Mercury Marine, Subzone 41H, (Marine Engine and Stern D...
    On its domestic sales, Mercury Marine would be able to choose the duty rates during customs entry procedures … positioning systems, transom pumps, engine trim pumps, valve assemblies, throttle body assemblies, shaft assemblies, coupling assemblies, engine-transmission assemblies, propellers , electric motors, starter assemblies … heat wraps; fuel lines; timing chains; water tubes; fasteners (washers, pins, retaining rings, bolts , nuts); oil drain…
  • Engineers' Illustrated Thesaurus
    to the shaft and B; the shafts bolt together on a spherical diameter. .... B-Alley's flexible coupling with solid flanges; the left flange has a spherical projection K which fits .... marine - propeller shafts; this design cannot well support .