Products/Services for Marine Watertight Cable Glands
-
Cable Glands - (308 companies)...fire protection, industrial, marine, panel or enclosure, power or utility, railway, and telecommunications. Application Description Aerospace cable glands Designed and rated for use on aircraft or space vehicles and/or equipment; may include...
-
Cable Transits - (62 companies)...support, or release flame suppressing materials if the cabling is threatened. Application. Specialty cable transits are available for specific applications such as marine and offshore installations, aerospace designs, and penetrations required...
-
Grommets - (278 companies)...and outside diameter (OD) or length. Width is an important measurement for oval, oblong, square and rectangular grommets. Some grommets are measured in inches (in). Others are measured in centimeters (cm). Standards. ADS AS1902 - Cable grommets. ADS...
-
Sealing Glands - (71 companies)Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal. Sealing glands are compression fittings that seal an element when...
-
Marine Lanterns - (24 companies)...unobstructed power source. LEDs are compact, use relatively little power, and when packaged together properly can withstand some of the harshest weather conditions. Wired/cabled marine lanterns are available as a traditional and reliable choice...
-
Marine Coatings - (103 companies)Marine coatings are waterproof, protective layers that are applied to surfaces exposed to or immersed in fresh, brackish, and/or salt water. They are used with boats, ships, ferries and other watercraft, as well as with marine structures...
-
Cable Assemblies - (2031 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors...
-
Marine Fenders - (39 companies)Marine fenders are used between marine vessels and docking structures to prevent damage during berthing. They are also used to protect ships during cargo transfers at sea. Marine fenders differ in terms of size, shape, buoyancy, energy absorption...
-
Thrusters (marine) - (33 companies)Thrusters (marine) are marine drive systems that are used for bow or stern watercraft maneuvering or as the primary propulsion drive system for watercraft. Marine thrusters are marine drive systems used for bow or stern watercraft maneuvering...
-
Marine Services - (347 companies)Marine services provide repair, maintenance, logistics, testing, storage, and transportation services for boats, ships, oil tankers, and other watercraft. Marine repair services and marine maintenance services usually have facilities at boatyards...
Product News
-
Heilind Electronics, Inc.
Alpha Wire Cable Glands WILMINGTON, Mass - Heilind Electronics, an authorized distributor for Alpha Wire and a premier distributor of electronic components worldwide, is featuring Alpha Wire 's lineup of cable protection products, including their full range of cable glands. Alpha Wire cable glands are designed to protect cables from the elements making them a good fit for harsh environment applications such as manufacturing, offshore platforms, electrical, shipyards and more. The cable glands are IP68 compliant... (read more)Browse Protective Sleeving Datasheets for Heilind Electronics, Inc. -
Shenzhen Milvent Technology Co., Limited
Metal Ventilation Cable Gland with Vent Protect your outdoor electronics with a breathable waterproof cable gland. Milvent (R) IP68 grade breathable and waterproof cable gland for outdoor electronic equipment provides reliable pressure equalization and protection from harsh outdoor conditions for outdoor lighting, heavy machinery, transportation equipment, security systems and telecommunications systems. Our patented waterproof and breathable glans are designed for outdoor applications: l Pressure Relief - Air permeable structure... (read more)Browse Cable Glands Datasheets for Shenzhen Milvent Technology Co., Limited -
Altech Corp.
Quality Chord Grips & Cable Glands Seal out moisture and contaminants that can damage equipment and devices and provide protection against environmental influences. Ensure that cables stay securely in place, reduce stress on termination points and more. Altech "Cord Grips" meet all national and international standards for performance and safety and are offered in combinations of different body materials and sealing inserts to meet almost any application requirement. Full line of Standard and Industrial Series. Available... (read more)Browse Cable Glands Datasheets for Altech Corp. -
OKW Enclosures, Inc.
Easy-Grab Handheld Enclosures With Cable Glands there are no fixings screws - reducing assembly time and giving designers a choice of two 'fronts '. Apertures at both ends can be fitted with either a cable gland or end panel. The enclosures offer plenty of space for compact displays, LEDs and USB connectors. Inside, the flat section has pillars for fitting PCBs and other components. New CONNECT S is 1.65 " wide, 0.86 " high and available in three lengths: 2.36 ", 3.54 " and 4.72 ". (Existing size M is 2.12 " x 0.86 " x 2.99 "/5.56 "/6.14 ".) All... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
CDM Electronics, Inc.
Amphenol NEXUS watertight breakaway connectors Amphenol NEXUS watertight breakaway connectors. Amphenol NEXUS watertight breakaway connectors are weatherproof, submersible and rated at 5000 mating/unmating cycles! Radial contact design is self-cleaning. Amphenol Nexus Technologies. Amphenol Nexus Technologies, a subsidiary of Amphenol Corporation, is one of the world 's leading suppliers of interconnect products for military, public safety and commercial communications applications. Product groups include QPL 'd MIL-DTL-55116, Ranger, TAC... (read more)Browse Electrical Connectors Datasheets for CDM Electronics, Inc. -
icotek Corp
KDR-ESR Gland Plates with Slide Frames The KDR-ESR is a one-piece plate to be assembled on enclosure bases. Slide frames for the KEL-U multi cable transit frames are already pre-assembled. On some gland plate types KEL-JUMBO multi cable transit frames can be mounted as well. After installing all cables into the KEL-U frames, they are easily and quickly inserted into the slide frames and fixed. During maintenance, the KEL-U frames are removed without tools from the slide frames. Due to the combination KDR-ESR and KEL-U multi cable... (read more)Browse Cable Clamps Datasheets for icotek Corp -
Hammond Manufacturing Company Inc.
1590Z Series Watertight Diecast Enclosures Ideal for protecting instruments and electronic devices in industrial environments, the watertight 1590Z series is constructed of thick diecast aluminum alloy walls and designed to meet IP68 (NEMA 4, 4X, 6, and 6P). These tough enclosures have an impact rating of IK08 per IEC62262. Available in a wide range of sizes, 1590Z series enclosures come in natural, black, or light gray powder coated finish, and an optional galvanized steel inner panel with grounding hardware is available for most sizes... (read more)Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Saint-Gobain Tape Solutions
Norseal FS1000 : intumescent, airtight, watertight Norseal FS1000 is a high-performance foam tape designed with a unique combination of sealing properties. Intumescent : exposed to high temepratures, it will inflate and generate a char blocking fire propagation. Air and water tight : under 20% compression only, it's air tight and water tight. Soft and resilient : it conforms to uneven surfaces and comes back to original thickness after compression. Applications. Construction : joints in walls, floors, ceilings, windows & doors, HVAC and many... (read more) -
CENO Electronics Technology Co., Ltd.
Marine Carbon brush slip rings 14 rings of 20A, with waterproof grade IP65. Contact materials for 63A is copper graphite but precious metal for 20A.The housing material is stainless steel with maintenance free. It widely be used in ship machinery, engineering machinery, port machinery, offshore crane, cable reel, propeller,as well as drilling platform. Datasheet. Features. Operating speed 0~5 rpm. Maintenance-free. Carbon brush structure. Working underwater 1000M. Applications. Marine applications. Offshore crane. Cable... (read more)Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd. -
EA Elektro-Automatik Inc.
Marine & Offshore bidirectional power supplies MARINE & OFFSHORE Setting sail for innovation. Marine & Offshore Test now even faster. The electrical power system of ships has long been based on alternating current (AC) system. However, similar to aviation, marine engineers have begun to question the efficiency of the AC on-board system, which used to be taken for granted. They have tried to find a more efficient and environmentally friendly power distribution system. Following the trend of battery- and fuel-cell-powered cars, the marine... (read more)Browse DC Power Supplies Datasheets for EA Elektro-Automatik Inc.
-
Robot crane for underwater vehicles automatic launching and retrieval
The Remote Starter (one or two i.a.w. the nu - mber of theHPU electricmotors) and watertight cable glands , areboth qualified for Marine and Militaryuse, madeofnon-magneticmaterial and designed to meet the IP 55 protection grade.
-
Underwater 3D Mapping: Experiences and Lessons learned
We mounted the cable to each housing through wa- tertight cord glands that also provided strain-relief. .... Figure 5: The Folkstone Marine Reserve Sunken Barge.
-
Structural load monitoring of the RV Triton using fiber optic sensors
Marine grade paint was then used to cover the remaining exposed steel surface, again to protect from .... To interrogate the sensors, fiber optic patchcords were fed through watertight glands between compartments to the Trials Lab and the DSWDM instrumentation. .... Existing cable trays were used whenever possible.
-
Fiber optic structural health monitoring system: rough sea trials testing of the RV Triton
' Marine grade paint was then used b cover the remaining exposed steel surface, again to protect .... To interrogate the sensors, fiber optic patchcords were fed through watertight glands between compartments to the Trials Lab and the HS-FOIS instrumentation. .... Existing cable trays were used whenever possible.
-
Bookshelf and Unified Agenda > Department of Defense > US Coast Guard > Marine Safety Manual > Volume 2 - Materiel Inspection > Section B > [FDBKF2005051111001...
For more detailed plan approval information, see Marine Safety Manual Volume IV. .... Electrical cable shall be checked during installation for size and type as shown on the approved plans. .... Cable penetrations required to be watertight shall be checked for proper packing of terminal or stuffing tubes, including areas provided for future take-up of gland units.