Products/Services for Mass Flow Control Rolling Mill
-
Tube Mills and Pipe Mills - (19 companies)...the edges, which in turn requires a controlled amount of weld power. Other significant challenges include faster line speeds and reduced mill staffing, while also integrating larger ratios lightweight and unconventional materials. Monitoring...
-
Mass Flow Switches - (35 companies)...output or may be stand-alone instruments with local displays and controls. The technologies for mass gas flow meters and liquid flow meters vary widely. The most common types are inferential flow measurement, positive displacement, velocity meters... -
Rolling Mills - (78 companies)How to Select Rolling Mills. Rolling mills are machines that shape metal by passing it through two rolls. They are used to flatten and reduce metal to a sheet or plate. How Rolling Mills Work. Most rolling mills feature two or more rolls arranged...
-
Mass Flow Meters and Controllers - (288 companies)Mass flow meters and controllers measure flow rate in units of mass or volume per units of time (e.g., pounds per minute). They are designed for use with gases, liquids, steams, or slurries. How to Select Mass Flow Meters and Controllers. Image... -
Industrial Conveyors - (2376 companies)...and flow can be controlled. Slat conveyors are ideal for heavy items that could damage belting. Sorting conveyors - Sorting conveyors are used for merging, identifying, inducting, and separating products to be conveyed to specific destinations. Table... -
Flow Meters - (1708 companies)...the flow rate or quantity of a moving liquid or gas. Industrial processes often require these meters for accurate flow measurements. They allow operators to properly monitor and control process flow and to more easily detect system failures. Flow meters can...
-
Mass Spectrometers - (128 companies)...of measuring m/z values and therefore of obtaining a mass spectrum. Quadrupole mass spectrometers consist of an ion source, ion optics to accelerate and focus the ions through an aperture into the quadrupole filter, the quadrupole filter itself with control...
-
Control Valves - (1648 companies)Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
-
Flow Switches - (342 companies)...and provide protection to a system if necessary. While all flow switches are flow meters, not all flow meters are flow switches because they are not all equipped with the ability to control flow rate. The switch consists of a valve body, sensing device...
-
Vibratory Finishers and Mass Finishing Machines - (126 companies)Vibratory finishers and mass finishing machines use loose abrasives or tumbling media combined with cleaning or polishing compounds to bulk-finish parts. A mass finishing machine or mass finisher can be used for finishing, cleaning, coloring...
Product News
-
IMI Life Science
Compact Mass Flow Control for OEMs Technical Specifications. FLATREG MFC: High?Performance Mass Flow Control for OEM Integration. Designed for precision gas?handling subsystems in compact instruments, FLATREG MFC delivers precise and stable gas flow in a compact and cost-efficient design --making integration easy and reliable for OEM engineers. Faster development: Use a ready?made MFC instead of building one. Less engineering effort: No need to design or validate flow control in?house. Better reliability: Gain precise, stable... (read more)Browse Mass Flow Meters and Controllers Datasheets for IMI Life Science -
Sierra Instruments, Inc.
Multiparameter Mass Flow Meters and Controllers d .flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases. Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density. High accuracy up to +/-0.3% of user full scale +/-0.5% of measured value. Five sensor options provide greater flexibility and economy. Multigas Capability: Pre-program up to 15 gases or gas mixtures. Monitor and control meter functions conveniently from your mobile device with free Android App... (read more)Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Angst+Pfister Sensors and Power
PFLOW5002 Mass Flow Sensor The PFLOW5002 / PFLOWC5002 series of gas mass flow controllers can be used for general-purpose gas flow monitor and control applications. They are available in standard or manifold configuration for the mechanical connections. Additionally, it is compatible to Axetris Massflow Controller / Flow Sensor. Flow range: 0.05...20 SLPM. Accuracy: +-1% of reading or +-0.2% full-scale, whichever is higher. Humidity range: 0-95% non-condensing. Output options: Linear 0.5 to 4.5 VDC, RS232, RS485, Modbus (read more)Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
IMI Life Science
Compact Mass Flow Controller CHIPREG MFC. The CHIPREG MFC Mass Flow Controller, with its ultra-compact size of less than 22mm and impressive dynamic range of up to 1000:1, offers unparalleled precision and versatility for bioreactors, analytical, and medical device applications. Its high performance-to-cost ratio ensures optimal value for your processes needing gas flows up to 20 l/min. Ultra compact size < 22mm. High turndown ratio. Best performance-to-cost ratio. Fast time-to-market through complete sub-assemblies... (read more)Browse Mass Flow Meters and Controllers Datasheets for IMI Life Science -
IMI Life Science
IMI’s Next Chapter in Mass Flow Controllers Watch how easy it is to get started with our Mass Flow Controllers and Pressure Controllers --no guesswork, no delays, just reliable performance from day one. FLATREG MFC Technical Specifications. FLATREG MFC. True Gas Flow Control made accessible. Designed for OEMs. The FLATREG MFC delivers precise, stable mass flow control in a compact and cost-efficient design, letting OEMs skip the complexity of custom development, reduce design cycle time, and deliver more reliable instruments... (read more)Browse Mass Flow Meters and Controllers Datasheets for IMI Life Science -
Environics, Inc.
Mass Flow Controllers Enable Accurate Calibration when discussing calibration standards, and whether premixed cylinders can match the performance of a purpose-built gas mixer. Regardless of the methodology, all users know accurate calibration standards are essential for optimal gas chromatography (GC) performance. But how is the accuracy of a given standard guaranteed? It often comes down to flow control, specifically to the performance of the mass flow controller (MFC). This article will briefly outline calibration standards and mass flow... (read more)Browse Calibration Instruments Datasheets for Environics, Inc. -
Eastern Instruments
Video: Accurate Solids Mass Flow Meter signal is flow = mass rate, which is linear. The linearity allows the meter to work, typically, at ±0.25% accuracy full scale. This means it is not affected by the wide variances typical to process flow. Continuous Measurement for Continuous Improvement. The CentriFlow® Meter's ability to provide accurate, real-time, continuous flow measurement allows you to optimize your process like never before. The ability to measure gives you the control to manage. Successful in Any Industry. The CentriFlow... (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
Eastern Instruments
Video: Accurate Mass Flow Measurement of Grains The CentriFlow Meter from Eastern Instruments will accurately measure a variety of grains such as wheat, corn, and soy beans for a variety of applications. The CentriFlow Meter will allow precise and accurate measurement of your product whether the grains are whole or ground, hulled or not. With accurate flow measurement you will be able to control virtually all aspects of your process from the loading and unloading of trucks or rail cars, to the ratio-controlling of multiple ingredients... (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
Innovative Sensor Technology IST USA Division
Fast SFS and FS2 Thermal Mass Flow Sensors Air flow meters in ventilators are used to control the airflow, which is an important factor. Adults, for example, have different breathing volumes than younger persons, including children. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow measurement, but they have a relatively large thermal mass. An IST flow sensor enables the possibility to have a better and more accurate adjustment through a higher sensor sensitivity, which results in better... (read more)Browse Gas Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
Innovative Sensor Technology IST USA Division
IST Thin Film Mass Flow Sensors Thermal mass flow sensors utilize heat transfer principles to determine the flow velocity of a fluid. As fluid passes across the sensor, heat is carried from the sensor to the medium. This relationship is dependent upon the flow rate. As flow increases, so does the amount of heat that is transferred. By knowing the temperature of the medium, the flow rate can be determined from the amount of voltage compensation needed to maintain a constant temperature differential. IST thin film mass flow... (read more)Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/848/j5liu2002.pdf?sequence=1
Automatic speed regulators (ASRs) are used to control the mass flow passing the rolling mills .
-
:: New Materials Zone ::
Further typical applications in the steel industry are length measurement of hot and cold tubes and sections, the control of flying shears and saws and the speed measurement for the mass flow control or elongation control in cold- rolling mills .
-
Control Performance Management in Industrial Automation
Fig. 16.13 Structure of the control system in the considered cold rolling mill (FBC: feedback control ; MFC: mass flow control; FFC: feedforward control; HGC: hydraulic gap control; TGC: tension by gap control; MSC: motor speed control; AFC: automatic flatness control .
-
Performance Analysis to Numerical Control Servo Cylinder--《Machine Tool & Hydraulics》2007年07期
XIAO Zhi-yong ZHANG Wei SONG Jie (Baosteel Cold Rolling Mill ,Shanghai 201900,China); Control over the Mass Flow AGC with Laser Velometer[J];Bao Steel Technology;2004-01 .
-
Application of a new automatic gauge control system for the tandem cold mill
Index Terms—Automatic gauge control, inverse linear quadratic theory, mass flow thickness, repetitive control theory, roll eccen- tricity, tandem cold mill , tension.
-
Process interactions in a hot strip mill; possibilities for multivariable control?
The rolling process in a finishing mill inherently has interactions between for example thickness control loops and mass flow control loops.
-
Tandem Cold Metal Rolling Mill Control
An advantage of this method is that it provides good control of thickness and tension (and thus mass flow ) throughout the entire mill , which enhances the stability of rolling and leads to a final product of good quality.
-
Decentralized variable structure control of interconnected multi-input/ multi-output nonlinear systems
… processes, chemical and refining processes, etc., have interconnection and interface structures (e.g., power flow, concentration levels of chemicals and mass flow rates in chemical processes, metal rolling and milling , etc.) which must be preserved in any controlled equivalent representation of the …
-
Adaptive Learning and Control for MIMO System Based on Adaptive Dynamic Programming
As a typical apparatus used in the hot tandem rolling mill , the looper tension and angle control are important in hot strip mills because they affect both the dimensional quality and the mass flow of a strip.
-
Hot strip Mill Gauge control
Mill Behaviour - The mill stretch curve dictates the response of exit gauge to roll force and must always be accurately … … not being used for direct dynamic control , it is an important component in the mill set- up calculation and mass flow adaption.
Indicates content that may require registration and/or purchase.