-
Supplier: Lingto Electronic Limited
Description: IEEE 1588 MODULE; MASTER/SLAVE C
- Output Frequency: 25 MHz
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Integrated Device Technology
Description: The 8701I is a low skew, ÷1, ÷2 Clock Generator. The low impedance LVCMOS outputs are designed to drive 50Ω series or parallel terminated transmission lines. The effective fanout can be increased from 20 to 40 by utilizing the ability of the outputs to drive two series terminated
- Supply Voltage: 2.5 to 3.3 volts
- Clock Skew: 250 ps
- Output Frequency: 0 to 250 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: SiTime Corporation
Description: The Cascade™ SiT95141 is a single-chip MEMS clock generator optimized for the highest level of clock tree integration. This clock-system-on-a-chip (ClkSoC) consolidates multiple clock ICs and oscillators into a single device. Its low noise quad-PLL architecture and
-
-
Supplier: Integrated Device Technology
Description: The 8701 is a low skew, ÷1, ÷2 LVCMOS / LVTTL Clock Generator . The low impedance LVCMOS outputs are designed to drive 50? series orparallel terminated transmission lines. The effective fanout can be increased from 20 to 40 by utilizing the ability of the outputs to drive two series
- Supply Voltage: 2.5 to 3.3 volts
- Clock Skew: 250 ps
- Output Frequency: 0 to 250 MHz
- Operating Temperature: 0 to 70 C
-
Supplier: Integrated Device Technology
Description: The 87016I is a low skew, 1:16 LVCMOS / LVTTL Clock Generator and is a member of the HiPerClockS family of High Performance Clock Solutions. The device has 4 banks of 4 outputs and each bank can be independently selected for ÷1 or ÷2 frequency operation. Each bank also has its
- Supply Voltage: 2.5 to 3.3 volts
- Clock Skew: 170 ps
- Output Frequency: 0 to 250 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Integrated Device Technology
Description: The 87946I-147 is a low skew, ÷1, ÷2 LVCMOS / LVTTL Clock Generator. The 87946I-147 has two selectable single ended clock inputs. The single ended clock inputs accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50Ω series
- Supply Voltage: 3.3 volts
- Clock Skew: 174.99999999999997 ps
- Output Frequency: 0 to 250 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: ValueTronics International, Inc.
Description: The 8538 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ValueTronics International, Inc.
Description: The DTG5078 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The 4063 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine,
- Minimum Frequency Range: 80 MHz
- Maximum Frequency Range: 80 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: The 195 is a 16 MHz arbitrary waveform generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or
- Minimum Frequency Range: 16 MHz
- Maximum Frequency Range: 16 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Microchip Technology, Inc.
Description: The MAX24605 is a flexible, high-performance clock multiplier and jitter attenuator ICs that include a DPLL and two independent APLLs. When locked to one of two input clock signals, the device performs any-to-any frequency conversion. From any input clock frequency 2kHz to
- Device Type: Clock Generator
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MAX24605 is a flexible, high-performance clock multiplier and jitter attenuator ICs that include a DPLL and two independent APLLs. When locked to one of two input clock signals, the device performs any-to-any frequency conversion. From any input clock frequency 2kHz to
- Device Type: Clock Generator
- Features: Other
-
Supplier: Precise Time and Frequency, Inc.
Description: Synchronization, and Time Keeping Mobile Monitoring and Control Devices Description The VF-5203A optionally combines the precision of GPS disciplined timing (<20 ns), Time Code input, or stand-alone time code Master generator. Available oscillator options include TCXO, OCXO or a
- Time Accuracy: 20 ns
- Outputs: 0.1MHz, 10MHz, 1MHz, 1pps, 5MHz
- Clock Method: Atomic Clock, Crystal, External Signal
- Features: Other Application, Other Interface, Other Output
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Clock Generators & Support Products SUPERSET MASTER Product overview: 82V3280PFG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: SiTime Corporation
Description: The SiT95901 is an ultra-low power real-time clock (RTC) and calendar device with dual I2C bus support that allows two master devices (i.e., CPU and BMC chip in a server platform) access to the device. The SiT95901 RTC is optimized for low power consumption and has a built-in
-
Supplier: Richardson RFPD
Description: The AD9106 TxDAC® and waveform generator is a high perform-ance quad DAC integrating on-chip pattern memory for complex waveform generation with a direct digital synthesizer (DDS). The DDS is a 12-bit output, up to 180 MHz master clock sinewave generator with a 24-bit
- Resolution: 12 bits
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: port can be configured to provide clocking. Fallback to the internal clock or a Sub-Channel clock will occur if the clock provided by the master source fails or if DCD on Sub-Channel 1 becomes inactive.
- Data Rate: 0.002048 Gbps
- Network Equipment: Other
-
Supplier: Patton Electronics Co.
Description: port can be configured to provide clocking. Fallback to the internal clock or a Sub-Channel clock will occur if the clock provided by the master source fails or if DCD on Sub-Channel 1 becomes inactive.
- Data Rate: 0.002048 Gbps
- Network Equipment: Other
-
Supplier: Hamamatsu Photonics Europe
Description: electrically connected by an indium bump. A timing generator in the ROIC provides an analog video output and AD-TRIG output which are easily obtained by just supplying a master clock (MCLK) and master start pulse (MSP) from external digital inputs. The G12460-0606S has
- Horizontal Pixels: 64
- Pixel Size: 50 µm
- Maximum Frame Rate: 1,025 fps
-
Supplier: Patton Electronics Co.
Description: available with your choice of V.35,RS-232 or RS-422 DTE interfaces. Clocking can be set for internal (master), external (DTE) or receive recover (network). Local and remote V.54 test modes are built-in, as well as a V.52BERT pattern generator. Front panel LED indicators monitor TD, RD,
- Line Rate: 0.000064 Mbps
- Power Requirement: 230 VAC
- Network Interface: DB-25
- Network Type: DDS
-
Supplier: Data Connect Enterprise, Inc.
Description: available with your choice of V.35,RS-232 or RS-422 DTE interfaces. Clocking can be set for internal (master), external (DTE) or receive recover (network). Local and remote V.54 test modes are built-in, as well as a V.52BERT pattern generator. Front panel LED indicators monitor TD, RD,
- Line Rate: 0.000064 Mbps
- Power Requirement: 230 VAC
- Network Interface: DB-25
- Network Type: DDS
-
Supplier: D-TACQ Solutions
Description: capture modes either from a digital trigger or from an analog level trigger from any of the analog inputs. The digitizer also offers a Master DMA mode for low latency data acquisition directly into host memory. Digital Clock and trigger inputs are available on the front panel.
- Analog Input Channels: 32 #
- Sampling Frequency: 250 kHz
- Features: DC Voltage Input, PCI
- Data Acquisition: Data Acquisition Computer Board, Input Module
-
Supplier: Nexperia B.V.
Description: The HEF40175B is a quad positive edge triggered D-type flip-flop with four data (Dn) inputs, common clock (CP) and asynchronous master reset (MR) inputs, and complementary Qn and Qn outputs. When MRis HIGH data at the D-input that meets the set-up and hold time requirements on the
- Operating Temperature: 125 C
- Flip-Flop Type: D
- Features: ESD Protection, Other
-
Supplier: Cirrus Logic, Inc.
Description: current Stereo Headphone Amplifier / Line Output Ground-centered outputs Integrated charge pump No DC blocking capacitor required High power output at -75 dB THD+N 2 x 23 mW Into 16 Ω @ 1.8 V 2 x 44 mW Into 16 Ω @ 2.5 V System Features 12, 24, and 27 MHz master clock support in
- Pin Count: 40
- Resolution: 24 bits
- Interface Type: I2C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Engine AES Engine with 128,192 or 256-Bit Key Supports ECB, CBC, OFB, CTR and CFB128 modes DES/Triple DES (TDES) Engine: Supports 2-Key and 3-Key EDE or DED TDES Supports up to Three Unique Keys for TDES Programmatically Secure True Random Number Generator Pseudorandom Number Generator
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 5
-
Supplier: Cirrus Logic, Inc.
Description: Authentication Random Number Generator (RNG) to assist security algorithms Peripherals SPI Master / Slave interface 3 x multi-channel serial digital interface (I²S, TDM) UART I²C Master I²C Slave 3 x 32-bit general-purpose timer modules Watchdog timer On-chip JTAG debug unit and
- Clock Speed: 260 MHz
- Operating Temperature: -40 to 85 C
- DMA Channels: 32
- Data Bus: 24-Bit
-
Supplier: QUALCOMM, Incorporated
Description: DAC channels (up to 192kHz sample rate) Microphone Bias Generator 2 microphone bias generators Qualcomm® aptX™ playback support aptX Classic DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit DSP Clock Speed 80 MHz MCU MCU Clock Speed 80MHz Power
- Operating Frequency: 80 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, PCM, UART
- Interface: I2C, USB
-
Supplier: D-TACQ Solutions
Description: also operate as a digital waveform generator. The board offers excellent AC characteristics with onboard calibration for DC accuracy. The ACQ32CPCI is an Intel StrongARM™ based board with up to 128 MBytes of onboard sample storage offering deep transient recording capability. The board offers
- Analog Input Channels: 32 #
- Sampling Frequency: 250 kHz
- Features: CompactPCI, DC Voltage Input
- Data Acquisition: Data Acquisition Computer Board, I/O Module
-
Supplier: Microchip Technology, Inc.
Description: UART Module Power Supply PWM Module Features Four PWM generators with 8 outputs Each PWM generator has independent time base and duty cycle Duty cycle resolution of 1.1 ns at 30 MIPS Individual dead time for each PWM generator Phase-shift resolution of 4.2 ns @ 30 MIPS Frequency
- Clock Speed: 120 MHz
- Internal RAM Size: 0.25 KB
- Internal ROM Size: 6 KB
- Number of Timers: 2
-
Supplier: Visual Sound, Inc.
Description: outputs, or in/out of matrix mixer, 8 link groups on most functions, automatic master clock switchover between network, word clock, AES/EBU, and internal clock, a high-performance analog audio path - dynamic range exceeding 114 dB, support of Ashly digital remote
-
Supplier: Cirrus Logic, Inc.
Description: disable for DC measurements System Features Audio (11.2896 MHz or 12.288 MHz) or USB (12 MHz) master clock input Low-power operation Stereo analog passthrough: 3.3 mW @1.8 V Stereo record and playback: 8.3 mW @1.8 V Headphone detect input High performance 24-bit converters Multi-bit
- Supply Voltage: 1.8 V, 2.5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Gantner Instruments, Inc.
Description: client and e-mail Synchronization and time stamp of measurement values: IRIG 2 based master slave principle on RS485 standard system synchronization ±1 μs applicable Data buffer memory dyn. 500 MByte, stat. 4 GByte: expandable over USB (up to 1000000 measurements/s) and SD card 6 digital
- Digital I/O: 6 points
- Operating Temperature: -20 to 60 C
- Operating Humidity: 5 to 95 %
- Network and Connectivity: CANbus, Ethernet / TCP/IP, MODBUS®
-
Supplier: Visual Sound, Inc.
Description: network, word clock, AES/EBU, and internal clock, a high-performance analog audio path - dynamic range exceeding 114 dB, support of Ashly digital remote controls, programmable 8 channel 5V logic input or output control, 8 channels of 0 to 5V analog level control, word clock
-
Supplier: Visual Sound, Inc.
Description: network, word clock, AES/EBU, and internal clock, a high-performance analog audio path - dynamic range exceeding 114 dB, support of Ashly digital remote controls, programmable 8 channel 5V logic input or output control, 8 channels of 0 to 5V analog level control, word clock
Find Suppliers by Category Top
More Information Top
-
Architecture and Design of 1-D Enhanced Cellular Neural Network Processors for Signal Detection
A detector contains the following architectural com- ponents: (1) a master clock generator , (2) four VLSI analog processor arrays, (3) four analog FIFOs to buffer the received signal r(t), and (4) two parallel-to-serial converters.
-
http://www.cisco.com/en/US/docs/routers/12000/12008/installation/guide/product1.pdf
• Master clock generator —This function on the CSC provides a clock source to the RP, all installed switch cards (including the SFCs and a redundant CSC), and all installed line cards.
-
Cisco AS5350XM and Cisco AS5400XM Universal Gateways Quick Start Guide - Cisco
TDM Bus Master Clock Generator State = HOLDOVER .
-
A compact neural network for VLSI PRML detectors: scalable architecture
A detector contains the following architectural components: 1) a master clock generator ; 2) four VLSI analog processor arrays; 3) four analog FIFO’s to buffer the received signal .
-
A high-frequency transistor tract for a UHF therapy apparatus
Structural diagram of high-frequency transistor tract of UFIF apparatus: MG) master clock generator ; PAl, PAx) power amplifiers; PI1, PIX) phase invertors; FI, FX) harmonic filters; S) power summer; D) voltage standing wave ratio detector; MU) matching unit; LL) long line; E …
-
Experimental investigation of differential mode delay in multimode fiber links
3 – the optical receiver with a sensitivity control; 4 – the device for control signal forming, containing the master clock generator , the digital-to-analog converter and the analogue-to-digital converter of the a "slow" saw-tooth signal generator; 5 …
-
New High Resolution And High Sensitivity Image Sensor
MASTER CLOCK GENERATOR PULSE PATTERN GENERATOR Vertical transport clocks .
-
Results of conventional field-test equipment application for identification of multimode optical fibers with high DMD
… scheme of laser diode pulse forming; 2 – the strobe pulse generator of avalanche photodiode management; 3 – the optical receiver with a sensitivity control; 4 – the device for control signal forming, containing the master clock generator , the digital-to-analog …
-
1-Gbps VLBI, The First Detection of Fringes
These are a master clock generator , delay trackers, and a correlator.
-
EBU
The ATI Model MCDA-208/WC106 is an integrated package containing an ultra-low jitter studio master clock generator , two 1X4 AES/EBU Digital Audio Distribution Amplifiers and one 1X6 Clock Distribution Amplifier.
Indicates content that may require registration and/or purchase.