-
Supplier: Richardson RFPD
Description: RF Power Mosfet. N-Channel Push - Pull Pair. The ARF477FL is a matched pair of RF power transistors in a common source configuration. It is designed for high voltage push-pull or parallel operation in narrow band ISM and MRI power amplifiers up to 100
- Output Power: 400 watts
- Power Gain: 16 dB
- Operating Frequency: 0 to 100 MHz
- Features: MOSFET RF Transistors, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFET Transistor, Matched Pair, P-Channel, SO Product overview: SI9933DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: MD1213 is a high speed, dual MOSFET driver. It is designed to drive high voltage P and N-channel MOSFET transistors for medical ultrasound and other applications requiring a high output current for a capacitive load. The high-speed input stage of the MD1213 can operate from 1.8 to 5.0V
- Features: MOSFET
-
-
Supplier: Microchip Technology, Inc.
Description: MD1822 is a high speed, four channel MOSFET driver designed to drive high voltage P- and N-channel MOSFETs for medical ultrasound applications and other applications requiring a high output current for a capacitive load. The high-speed input stage of the MD1822 can operate from a 1.8
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: MD1811 is a high speed, quad MOSFET driver designed to drive high voltage P and N-channel MOSFETs for medical ultrasound applications and other applications requiring a high output current for a capacitive load. The high-speed input stage of the MD1811 can operate from a 1.8 to 5.0V
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: MD1820 is a high speed, four channel MOSFET driver designed to drive high voltage P- and N-channel MOSFETs for medical ultrasound applications and other applications requiring a high output current for a capacitive load. The high-speed input stage of the MD1820 can operate from a 1.8
- Features: MOSFET
-
Supplier: Win Source Electronics
Description: Manufacturer: Advanced Linear Devices Inc. Win Source Part Number: 1051997-ALD1117SAL Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) Matched Pair FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 0°C
- V(BR)DSS: 10.6 volts
- PD: 500 milliwatts
- TJ: 0 to 70 C
- Features: MOSFET, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Nexperia USA Inc. Win Source Part Number: 108520-PMP4201V,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 NPN (Dual) Matched Pair Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating:
- Polarity: NPN
- Features: Other
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Nexperia USA Inc. Win Source Part Number: 098518-PMP4501Y,135 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 NPN (Dual) Matched Pair Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating:
- Polarity: NPN
- Features: Other
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089727-PMP5501Y,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 175MHz Transistor Polarity: 2 PNP (Dual) Matched Pair Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating:
- Features: Other
- Polarity: PNP
- Package Type: SOT3
Find Suppliers by Category Top
Featured Products Top
-
The ALD1105 by Advanced Linear Devices is engineered for precision and performance. It combines the power of an N-channel MOSFET with a P-channel MOSFET in a single package. The transistor pair is matched for minimum offset voltage and differential thermal (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD1103, by Advanced Linear Devices, is a monolithic dual N-channel and P-channel matched transistor pair designed for precision and versatility. The chip combines the power of N-channel and P-channel MOSFET pairs in one package. This dual configuration is (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The dual N-Channel MOSFET array by Advanced Linear Devices is precision factory-matched using ALD's EPAD® CMOS technology. These dual monolithic devices feature a Zero-Threshold™ voltage, which enables circuit designs with input/output signals (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Functional fit: Confirm that the device (gold-metallized N-channel RF power MOSFET) matches the actual system function and load conditions. Electrical margin: Use (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for ERSAELECTRONICS PTE. LTD. -
Critical Thermal Management for High-Power MOSFETs High-power MOSFETs generate significant heat during operation. Excessive temperature can reduce efficiency, cause thermal stress (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
applications in -2V to -10V systems. The transistor pairs are matched to offer low input bias current, fast switching speed, and almost infinite current gain in low-frequency environments. The chip is useful for precision current mirrors, sources, voltage choppers, differential amplifier input stages (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Features a zero-power voltage divider at selected voltages Equipped with matched current mirrors and current sources Includes a zero-power mode maximum voltage limiter Samples and production orders available at (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
device (N-channel MDmesh DM2 power MOSFET) matches the actual system function and load conditions. Electrical margin: Use the drain-source voltage (600 V) and continuous drain current (up to 66 (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for ERSAELECTRONICS PTE. LTD. -
The ALD310702 from Advanced Linear Devices is a monolithic quad P-channel MOSFET array with unrivaled precision in temperature tracking and simplified bias circuitry. The matched pair circuit is designed for the next generation of products requiring extremely low (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
ARF450 MOSFET - Microsemi Power Products Group, Formerly Advanced Power Technology RF
The ARF450 is a matched pair of RF power MOSFETs in a common source configuration.
-
A complementary pair of planar-power MOSFET's
realized an excellently matched complementary pair of power MOSFET 's which can deliver 150-Wpower to an 842 load.
-
Nanometer CMOS ICs
NBTI is therefore a technology issue, but critical design configurations, such as matched p-channel MOSFET pairs subjected to unbalanced stress, either in op- eration or power -down mode, should be avoided.
-
A method of reducing grating lobes associated with an ultrasound linear phased array intended for transrectal thermotherapy
The output of each amplifier, driven by a pair of N-channel MOSFET transistors pro- vided up to approximately 20 W of RF power over the !re- quency range 100kHz to 1.5MHz. fin impedance matching network using an inductor and a …
-
Subject Index
MOS-gated power device, MOSFET /IGBT comparisons. Jih-Sheng Lai, + , T-IA Sep-Oct 01 1282-1289 CoolMOSTTM-Schottky diode matched pair semicond. switch appls.
-
Optimized Wind Energy Harvesting System Using Resistance Emulator and Active Rectifier for Wireless Sensor Nodes
… active rectifier with a low input voltage of 1.2 V has been increased from 40% to 70% due to the significant reduction in the ON-state voltage drop (from 0.6 to 0.15 V) across each pair of MOSFETs used. The proposed robust low- power microcontroller-based resistance emulator is im- plemented with closed-loop resistance feedback control to ensure close impedance matching between the source and the load, result- ing in an efficient power conversion.
-
Megasonic transducer drive utilizing MOSFET DC-to-RF inverter with output power of 600 W at 1 MHz
… drive consists of the following: 1) a drive signal generator using a digital-type voltage-controlled oscillator (VCO); 2) an inverter drive using a pair of flip-flops; 3) a 600-W-output MOSFET dc-to-RF power inverter; and 4) an … The drive is connected to the megasonic transducer through a matching capacitor and a coaxial cable.
-
An Efficient High-Frequency Drive Circuit for GaN Power HFETs
2) SVX is used to implement the integrated drive circuit so that, instead of discrete power MOSFETs , HV nMOS and pMOS are used for the “totem-pole” pair in the resonant drive circuit. … sizes of the HV transistors can be carefully chosen to obtain a good match between the driver …
-
Class D Power Amplifier for Audio Beam System
A pair of LC low-pass filters or symmetric matching inductors is necessary to locate between the load and MOSFETS to solve the problem of operating with a capacitive load. Due to the high continuous power levels required in Audio Beam system, the transducers best suited for …
-
Fast‐response VHF pulsed 2 KW power amplifiers
Push-pull RF power MOSFETs are manufactured as a pair of separate transistor chips mounted on a single heatsink flange. Although the two transistors are tightly matched , there are always small differ- ences in their electrical parameters.
Indicates content that may require registration and/or purchase.