Products/Services for Matrix Keyboard Encoder Chips
-
Logic Encoders - (107 companies)Logic encoders are integrated circuits (ICs) that generate coded outputs from numeric input lines. Inputs can be obtained from a measuring system that consists of a light source, code disc, opto-electronic scanner, reticle, and opto-array. When... -
Industrial Keyboards - (519 companies)Industrial keyboards are peripheral hardware devices that include alphanumeric keys, electromechanical buttons, or sensors that users press to interface with a computer. Industrial keyboards are peripheral hardware devices consisting of alphanumeric... -
Linear Encoders - (272 companies)Linear encoders sense and digitize linear position change for positional measurement and feedback to control systems. Travel, encoder resolution, encoder accuracy, and lines or counts per distance are the most important performance specifications... -
Commercial Matrix Displays - (86 companies)Commercial matrix displays include any type of display used in commercial applications. Types of Commercial Matrix Displays. There are two types of matrix displays. They are: passive matrix displays. active matrix displays. Passive matrix displays... -
Optical Encoder Disks and Strips - (21 companies)Optical encoder disks and strips are components of rotary and linear encoders, respectively. They are usually made of metal, plastic, glass, or paper. Optical encoder disks and strips have evenly-spaced holes or markings around their perimeter... -
Incremental Rotary Encoders - (418 companies)Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position. Incremental rotary encoders...
-
Absolute Rotary Encoders - (321 companies)Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft...
-
Matrix Switching Systems - (35 companies)Matrix switching systems rout signals (RF, video, audio, data, and others) from multiple inputs to multiple outputs. Matrix switching systems route signals such as RF, video, audio, data, and others, from multiple inputs to multiple outputs...
-
Metal Matrix Composites - (38 companies)Metal matrix composites (MMC) consist of a metal and one or more other materials, typically a ceramic or organic compound. They provide superior specific strengths and good strength-to-weight ratios, resist fire and moisture, and are can be used...
-
Ceramic Matrix Composites - (28 companies)How to Select Ceramic Matrix Composites. Ceramic matrix composites (CMC) consist of ceramic fibers reinforced with particulates, fibers, or cloth. Compared to conventional technical ceramics, which fracture easily under loads, CMCs have a greater...
Product News
-
FAULHABER MICROMO
Accurate Incremental Encoder w/latest Chip Tech. With the launch of the IEP3, FAULHABER expands its product line with an incremental encoder which, thanks to the latest chip technology, achieves a very high resolution and accuracy. With a diameter of just 8 mm, the IEP3 is very lightweight and compact yet still offers a resolution of up to 10,000 lines per revolution - made possible by the latest chip technology with high interpolation. In the standard version, the resolution is freely programmable from 1 - 4,096 lines per revolution... (read more)Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
KRYTAR, Inc.
New 4X4 BUTLER Matrix KRYTAR Announces New 4X4 BUTLER Matrix Operating from 2.4 GHz to 7.25 GHz. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a New 4X4 BUTLER Matrix with broadband frequency coverage from 2.4 to 7.25 GHz. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR 's long history of excellence... (read more)Browse RF Phase Shifters Datasheets for KRYTAR, Inc. -
Yaskawa America, Inc. - Drives Division
U1000 Industrial MATRIX Drive Yaskawa' greenest drive ever, the U1000 Industrial MATRIX Drive, enhances performance beyond that of a conventional AC drive. Enjoy extremely low harmonic distortion and regeneration in a space-saving design, completely without the need for additional components. Unlike conventional drives, Yaskawa 's Matrix technology employs a system of 9 bi-directional switches that are arranged in a matrix to convert a three-phase AC input voltage directly into a three phase AC output voltage... (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
New Yorker Electronics Co., Inc.
XTRA Series Industrial Keyboards The GETT XTRA Series is a versatile line of low-profile keyboards designed for demanding healthcare and industrial environments. Featuring scissor switch technology, these keyboards provide precise tactile feedback and ergonomic comfort. Models include integrated 22 mm trackballs or touchpads, offering flexible navigation in compact workspaces. With options for wired USB-A or 2.4 GHz wireless connectivity, the XTRA Series ensures secure and reliable data transmission. Built for easy cleaning... (read more)Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
C.I. Takiron Corporation
Encoders What is an encoder?. The encoder (rotary encoder) is a device that detects the rotation direction and angle using sensors and outputs the detected position information as an electrical signal. There are two types of sensor detection methods: optical and magnetic. There are also two types of output methods: incremental and absolute. C.I. TAKIRON encoders can be mounted on motors with outer diameters of 12, 16, and 22 mm. Action system ?magnetic encoder. A permanent magnet is attached... (read more) -
MTE Corporation
Optimize system efficiency with The Matrix AP Product Brochure. Matrix (R) AP Passive Harmonic Filter. The Key to the Success of Our Harmonic Filter: adapt. Simply put, our Matrix (R) AP three-phase filter is the most advanced passive filter on the market today. Most traditional filters work fine at 100% power load, but severely underperform at lower loads. Matrix AP is different, because we know almost no one runs at full load all the time. Its patented Adaptive Passive Technology virtually eliminates harmonic distortion by adapting... (read more)Browse Harmonic Filters Datasheets for MTE Corporation -
MTE Corporation
Matrix® AP Passive Harmonic Filter Product Brochure. Performance Guarantee. Solutions Catalog. Solution Profiles. Application Profiles. Filter Specs. Installation Guide. Technical Manual. Harmonic Filters. MTE offers an array of harmonic mitigation solutions, including the best THID reduction solution on the market with patented Adaptive Passive Technology, to increase productivity and system efficiency. The Key to the Success of Our Harmonic Filter: adapt. Simply put, our Matrix (R) AP three-phase filter is the most advanced... (read more)Browse Harmonic Filters Datasheets for MTE Corporation -
Rego Electronics Inc.
Chip Coolers Rego 's chip coolers are a series of cooling solutions for multi-functional chips. These products are well designed in thermal performance based on our professional manufacturing know how. We have the sophisticated equipment to precisely measure its performance to meet your requirements. Rego not only provides existing standard products but also customized thermal solutions according to your specifications. Product Series -. Chip Size : 35mm x 35mm to 52mm x 52mm, Height : 8.5mm to 10 mm, TDP... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
Yaskawa America, Inc. - Drives Division
Inside Yaskawa’s U1000 Matrix Drive This episode of Evolution Motion Solutions' video and podcast series, Evolution in Controls, features host Tim Wilson meeting with Jordan Engel, Product Marketing Manager at Yaskawa, to explore advanced drive technology and the U1000 matrix drive. The discussion takes a deep dive into low-harmonic drive design, direct AC-to-AC conversion, and full regenerative capabilities --breaking down how matrix drives differ from traditional variable frequency drives and why power quality, harmonic... (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Encoder Products Company
Reflective Encoder Technology or controller with a UPS backup may be used). While operating from battery, the magnetic sensing system will remember the last multi-turn count value and track any additional turns that occur until primary power is restored. Advantages of reflective technology encoders. The primary component of the EPC reflective technology architecture is an innovative system-on-chip optical device. It combines a blue LED emitter and sensor into one package and also offers a variety of on-chip programmable... (read more)Browse Linear Encoders Datasheets for Encoder Products Company
-
Design of a portable thermocouple calibrator
The 20 keys were arranged in a 4 x 5 matrix to suit 74C923 CMOS keyboard encoder chip .
-
Design of Low-Cost General Purpose Microcontroller Based Neuromuscular Stimulator
This circuit utilizes a hexadecimal keyboard encoders chip which encodes a 4 ϫ 4 matrix keyboard keys to a 4-bit .
-
RTbox: A device for highly accurate response time measurements
To save manufacturing costs, there is not a dedicated electric connection from each key on a keyboard to an input of the encoder chip . Instead, the electrical contacts are arranged in a matrix form, with the switches placed at the intersections …
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol4-issue6/F0463842.pdf
A standard 4*4 matrix keyboard can be used support either DP or DTMF modes.DTMF encoder technologies does not require any radiation or any laser beam, not harmful, no limitation of range. The UM91214B is a single chip , silicon gate.
-
A Reconfigurable Design Method of Embedded Control System Based on Ontology
According to the demand, the 24 high bits AD converter(code AD3) is used, the displacement acquisition corresponds to the encoder acquisition(code Dis1), the keyboard input module corresponds to the controller … … display module corresponds to the dot- matrix graphic style(LCD3). … on the UCOS embedded operating system to develop the application program, the control chip is 32 bits …
-
Using a Microprocessor in a Walsh-Fourier Spectral Analyzer
Due to the simple addressing algorithm of the matrices to be multiplied and stored, only a small … The implementation of these methods is facilitated by making use of the keyboard encoder chip included in the set.
-
http://waset.org/publications/16248/an-intelligent-system-for-knee-and-ankle-rehabilitation
The TMC423 is intended as a companion chip for the TMC428 but not limited to this. Both ICs together enable the realization of a motion control system of three axes with encoder feedback. Additionally, the TMC423 can drive an LED matrix and read out a switch matrix, to support systems with keyboard user interaction.
-
Optical, Electronic Materials and Applications IV
… the requirements which system needs lots of IO ports and more macrocells, Do not need another chip . The implementation of keyboard scan In order to achieve the matrix keyboard scan circuit which have 8 rows and 10 columns? … wheel The full name of hand wheel is manual pulse generator, also known as the photoelectric encoder .
-
Proceedings of the 2012 International Conference on Communication, Electronics and Automation Engineering
… control circuit with microcontroller sends column selected low level signal to the switch matrix one after another. Now the working process of PS/2 keyboard is clear, signals runs inside can be analyzed. Fig.1 shows a typical keyboard control circuit, with the encoder chip UR5HC418 [9].
-
Industrial Instrumentation and Control Systems
… of random and burst errors with only two stage row-column decoding and keyboard scan based error … In product codes, M bit information message is positioned into (m1 x m2) matrix as shown in … The m1 bit row is encoded using extended Hamming row encoder as (n1, m1), where n1 is … While using product codes for on chip interconnection links, to reduce the number of interconnection links we …
Indicates content that may require registration and/or purchase.