-
Supplier: Seedburo Equipment Company
Description: Seedburos maximum-minimum registering thermometer records the highest and the lowest temperature between settings. Current temperature can be read at top of mercury column as in single tube thermometers. The unit features a single button reset and has a dual temperature
-
Supplier: Accuris
Description: Standard Specification for Clinical Thermometers (Maximum Self-Registering, Mercury-in-Glass)
-
Supplier: ASTM International
Description: 1.1 This specification covers maximum self-registering, mercury-in-glass reusable thermometers of the types commonly used for measuring body temperatures of humans and of animals. Requirements are given for bulb and stem glasses, mercury, legibility and permanency of markings,
-
-
Supplier: Cole-Parmer
Description: • Maximum registering pointer indicates highest temperature reached • Waterproof and pressurized to withstand autoclaving cycle • 304 stainless steel body with glass lens withstands moisture, pressure and high temperature • ¼" NPT threaded connection screws directly into in-line
- Fahrenheit Scale: 0 to 300 F
- Celsius Scale: -20 to 150 C
- Dial Diameter: 3 inch
- Thermometer Type: Bimetal
-
Supplier: ASTM International
Description: This specification covers mercury-in-glass, reusable maximum self-registering clinical thermometers of the types commonly used for measuring body temperatures of humans and of animals. Clinical thermometers shall be classified as follows: basal metabolism or ovulation;
-
Supplier: Taylor Precision Products LP
Description: Features Temperature range 100°F to 300°F. Maximum registering. Mercury filled. Metal case. Individually packaged.
-
Supplier: Gilson Company, Inc.
Description: Max/Min Registering Thermometer shows maximum and minimum temperatures in °F and °C since last reset, as well as current temperature. Reset button and protective plastic case for the spirit filled U-shaped capillary instrument are included. Est. Ship Wt.: 1lb (0.5kg).
-
Supplier: Micro Crystal AG
Description: RV-3149-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25°C
- Supply Voltage: 1.3 to 5.5 volts
- Frequency: 0.000001 to 0.032768 MHz
- Operating Temperature: -40 to 125 C
- Output Frequency: 0.000001 to 0.032768 MHz
-
Supplier: Micro Crystal AG
Description: RV-3129-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25°C
- Supply Voltage: 1.3 to 5.5 volts
- Frequency: 0.000001 to 0.032768 MHz
- Operating Temperature: -40 to 125 C
- Output Frequency: 0.000001 to 0.032768 MHz
Find Suppliers by Category Top
Featured Products Top
-
RV-3129-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the (read more)
Browse IC Timers Datasheets for Micro Crystal AG