-
Supplier: Century Spring Corp.
Description: they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.
- Outer Diameter (OD): 1.046 inch
- Inner Diameter (ID): 0.902 inch
- Wire Diameter: 0.072 inch
- Free Length: 1.81 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: External locking device for hollow shaft Ideal for applications with limited space Metric size range: 24mm - 300mm Black anodized coating for corrossion resistance For selection and application see Technical Notes download
- Maximum Torque: 5,133 Ft-lbs
- Design Units: English
- Application: External
-
Supplier: Sugatsune America, Inc.
Description: Hermetically sealed, ideal for high corrosion environments No metal-to-metal contact, ideal for cleanroom applications Strong magnetic force Optional counterplate sold separately: - Stainless Steel - MC-JM49, AS-68 - Plastic Sealed - MC-JMP45WT, MC-JMP45BL Note: Only MC-JM45WT is NSF
- Features: Other
- Materials: Plastic
-
-
Supplier: Sugatsune America, Inc.
Description: Hermetically sealed, ideal for high corrosion environments No metal-to-metal contact, ideal for cleanroom applications Strong magnetic force Optional counterplate sold separately: - Stainless Steel - MC-JM49, AS-68 - Plastic Sealed - MC-JMP45WT, MC-JMP45BL Note: Only MC-JM45WT is NSF
- Features: Other
- Materials: Plastic
-
Supplier: Visual Sound, Inc.
Description: applications from ENG to location sound with VTR. The MC35 is supplied with a microphone adapter and a wind screen in a dedicated carrying bag. (Note mini stand shown in image above is not included)
-
Supplier: MAST Technologies
Description: Technologies has standard off the shelf products but specializes in customizing these materials for targeted applications, levels of resistivity, and environmental attributes. NOTE: This material is based on a silicone resin, other resin systems are available upon request .
- Features: Caulk / Grout, EMI / RFI Shielding Material
-
Supplier: OnLogic Inc.
Description: scratch-resistant, all-metal enclosure that's tough enough for commercial applications and sleek enough for office desktops. The cross-case ventilation is optimized for low noise and reliable 24/7 operation. With both a mPCIe slot and a PCIe x1 slot, the MC610-10 enables out-of-the-box
- Speed: 1,100 MHz
- RAM: 8 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: TelephoneStuff.com
Description: The Combination Box/Conduit Hangers provide 66% less Drop Wires in rod/wire applications. Features: - One riveted assembly - No conduit bends (beam application) - Delivers with NEC & CEC compliance - Comes in a bundle of 25 Available in two configurations: - MC, AC cable 1/8" thru 1/4"
- Hanger Type: J-Hanger
-
Supplier: TelephoneStuff.com
Description: The Combination Box/Conduit Hangers provide 66% less Drop Wires in rod/wire applications. Features: - One riveted assembly - No conduit bends (beam application) - Delivers with NEC & CEC compliance - Comes in a bundle of 25 - Available in two configurations: - MC, AC cable from #12
- Hanger Type: J-Hanger
-
Supplier: Littelfuse, Inc.
Description: The TO-92 MC SIDACtor series is intended for applications sensitive to load values. Typically, high speed connections require a lower capacitance. CO values for MC devices are 40% lower than a standard EC part.This MC SIDACtor series is used to enable equipment to meet various regulatory
- IH: 150,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: TelephoneStuff.com
Description: The Combination Box/Conduit Hangers provide 66% less Drop Wires in rod/wire applications. Features: - One riveted assembly - No conduit bends (beam application) - Delivers with NEC & CEC compliance - Comes in a bundle of 25 - Available in one configuration: - MC, AC cable plain center
- Hanger Type: J-Hanger
-
Supplier: Littelfuse, Inc.
Description: The multiport MC line protector is an integrated, multichip solution for protecting multiple twisted pair from overvoltage conditions. It is intended for applications sensitive to load values. Typically, high speed connections require lower capacitance. CO values for the MC devices are 40%
- IH: 150,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: Littelfuse, Inc.
Description: The DO-214AA SC MC SIDACtor series is intended for applications sensitive to load values. Typically, high speed connections require a lower capacitance. CO values for the MicroCapacitance device are 40% lower than a standard SC part.This MC SIDACtor series is used to enable equipment to meet
- IH: 150,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse DO-214AA SA MC SIDACtor series is intended for applications sensitive to load values. Typically, high speed connections require a lower capacitance. CO values for the MicroCapacitance device are 40% lower than a standard SA part.This MC SIDACtor series is used to enable
- IH: 50,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: Microchip Technology, Inc.
Description: Programmed Firmware Note BM64SPKS1MC1-0003AA Yes 1 DSPK2.1.5 Fixed SweynTooth and BIAS vulnerabilities. See Release Notes. BM64SPKS1MC2-0003AA Yes 2 DSPK2.1.5 Fixed SweynTooth and BIAS vulnerabilities. See Release Notes. BM64SPKS1MC2-0002AA Yes 2 DSPK2.1.2 Bluetooth SIG BR/EDR
- Pin Count: 43 #
- Technology: Bluetooth
- Features: Other
-
Supplier: American Welding Society (AWS)
Description: Metric Describes the most common mechanical test methods applicable to welds and welded joints. Each test method gives details concerning specimen preparation, test parameters, testing procedures, and report requirements. NOTE Acceptance criteria are not included but may be found elsewhere in
-
Supplier: American Welding Society (AWS)
Description: Describes the most common mechanical test methods applicable to welds and welded joints. Each test method gives details concerning specimen preparation, test parameters, testing procedures, and report requirements. NOTE Acceptance criteria are not included but may be found elsewhere in
-
Supplier: TelephoneStuff.com
Description: cabling system delivers unparalleled network performance today and support for multi-gigabit Ethernet applications expected in the coming years. Panels include rear cable manager, icon label holders, designation labels, cable ties, and mounting hardware. Note: 1 RMS = 44.5mm (1.75 in.)
- Port Type: RJ (Modular)
-
Supplier: Microchip Technology, Inc.
Description: convenient data transfer, control and access to cloud applications. This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack on-board, integrated antenna, and worldwide radio certifications in a compact surface mount package, 22 x 12 x 2.4 mm. It supports
- Pin Count: 33 #
- Technology: Bluetooth
- Interface: I2C
- Features: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application The HMET 2 door product line provides users with a rugged housing for industrial control and operator interface in industrial environments. Modular design permits joining of units together for large scale and mixed use applications. Frame's 25mm hole pattern provides
- Length / Height: 86.61 inch
- Width/Diameter: 47.24 inch
- Depth: 19.69 inch
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: Leader Global Technologies
Description: (g/cm³) Rubber Binder Color 1.87 NBR Green Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls
- Maximum Operating Pressure: 1,000 psi
- Operating Temperature: 700 F
- Gasket Type: Sheet / Die-cut
-
Supplier: CSA Group
Description: Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be
-
Description: conditions but also in natural and complex environments. This Research Note was prepared by H. Shinoda, Japan 135/6 45°/0° Spectral reflectance factors of pressed polytetrafluoroethylene (PTFE) powder (Reprint of NIST Technical Note 1413) Pressed polytetrafluoroethylene (PTFE) powder
-
Supplier: Larson Electronics LLC
Description: The BL70-LED blasting light is ideal for use in sand and media blasting applications where a powerful light capable withstanding the harsh conditions of the blasting are is needed. Producing 6,0200 lumens of light output, this light has a 50,000 hour rated service life and the capability of
-
Description: CIE 124-1997 ISBN 978 3 9000734 79 4 This volume contains short Technical Reports, Research Notes and Meeting Reports prepared by various Technical Committees and Reporters within CIE Division 1. 124/1 TC 1-31 Report: Colour notations and colour order systems ISO/TC 187 requested the CIE to
-
Supplier: CSA Group
Description: exemplaires pour la planification, la conception, la construction, l'entretien et la réparation du système. Une communauté qui dispose d'un système de drainage partiellement ou entièrement opérationnel peut décider de n'adopter que les exigences relatives à la maintenance. Domaine
Find Suppliers by Category Top
Featured Products Top
-
resolving the issue which was slowing production, while at the same time wasting energy on the production line. Bottles would exit a cleaning tunnel wet, then required fast, efficient, targeted drying before the application of brand labels When Air McClure Vice President Scott Mc (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
Restore-X® works for you, and then test several areas with a stiff brush and water. If the results are satisfactory, proceed with removal. Typically, removal times vary from 1-4 hours. If a second coat is required, wash away the first coat and reapply. Note: If recoating with paint or a solid (read more)
Browse Datasheets for FORREST Technical Coatings -
plan around the lowest-rated component in the lifting assembly. NOTE: The angle of loading affects stress in the shackle. As the horizontal angle decreases, stress increases — and the effective WLL of the shackle is reduced. Rule 3: Choose the Correct Type of (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon’s Yale® YK™ and (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Will the valve body fill with solids if the valve is left in the closed position? Both answers should be NO. Horizontal Flow with Solids Present A horizontal flow application is the simplest way (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial
More Information Top
-
Attitude rate estimation by GPS Doppler signal processing
GPS signal processing circuitry MC1496 is used for the second IF signal squaring to eliminate the spectrum .... See Motorola Application Note AN531 for additional information.
-
Telephone Circuits, Page 3
Digisound ring modulator - Dual Ring Modulator based on MC1496 . .... Digital PBX Linecard & Terminal - National Semiconductor Application Note ....[App Note - ] .
-
A cheap capacitance meter for the measurement of fast transients and suitable for deep-level transient spectroscopy
Design notes . frequency is given by . comparator input resistance is high compared with the dyna- mic resistance .... In the case of the MC1496 IC, the input resistance is a maximum at about 10MHz. .... sine-wave generator with the low value capacitor C,connected in series) is applied across the tuned…
-
Correlation technique for improved isolation of overlapping spectra in video modulators
It is worth noting that exactly the same principle can be applied to demodulation of a video signal to baseband from an overlapping carrier modulation. .... Reference 1 Motorola Semiconductors, MCI596, MC1496 data sheet, 1974 .
-
Arbitre N-utilisateurs, une ressource, programmable. One-step N-user programmable arbiter
It is worth noting that exactly the same principle can be applied to demodulation of a video signal to baseband from an overlapping carrier modulation. .... Reference 1 Motorola Semiconductors, MCI596, MC1496 data sheet, 1974 .
-
MC1496P1: Balanced Modulator and Demodulator
MC1496 : Balanced Modulator and Demodulator. .... Typical applications include suppressed carrier and amplitude modulation, synchronous detection, FM detection, phase detection, and chopper applications. .... Application Notes (1) .
-
Novel analog readout electronics for microacoustic thickness shear-mode sensors
Note that the output signal peaks whenever. .... This is acceptable whenever low-viscous test liquids or gas sensor applications are considered, yielding comparatively high .... The two product detector circuits have been implemented by means of MC1496 balanced modulator/demodulator circuits [11] using…
-
Novel readout electronics for TSM viscosity sensors
This is achieved by means of a control-loop applying a frequency modulation (FM) to the VCO .... Note that the output signal G peaks whenever fv =fo indicating that the maxi- mum value of … and the two product detector circuits have been im- plemented by means of MC1496 balanced modula- toridemodulator…
-
Embedded low-power wireless sensor system : design of a software radio base station
See http://www.onsemi.com/pub/Collateral/ MC1496 -D.PDF. .... [55] M. W. Geen and L. M. Devlin, "GaAs MMICs for wireless applications ," presented at IEE .... [65] Application Note AN-201, "Phase Locked Loop (PLL) Fundamentals," in PLL Applicaiton Notes. from Z…
-
Novel Readout Electronics for Thickness Shear-Mode Liquid Sensors Compensating for Spurious Conductivity and Capacitances
Note that the output voltage of the summing amplifier is in the range from 2 to 2 .... pensation loops are realized with MC1496 balanced modulator/ demodulator integrated circuits. .... For applications like monitoring liquid conditions over a long time span with no abrupt changes in the…
Indicates content that may require registration and/or purchase.