-
Supplier: VAST STOCK CO., LIMITED
Description: Supervisory Circuits 2.65V UnderVoltage Sensing Circuit
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 316980-MC33269DT-3.3 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Power
-
Supplier: DigiKey
Description: CIRCUIT BREAKER SCREW-TYPE 100 A
-
-
Description: DEVICE CON GSW120A3MC MRQFN105 S
- TJ: 0 to 70 C
- Device Type: CardBus Controller, Sensor Interface
- Technology: Ethernet
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: DEVICE CON GSW140A3MC MRQFN105 S
- Device Type: CardBus Controller, Sensor Interface
- Technology: Ethernet
- Features: Other
-
Description: MC68HC08JK - MCU,128RAM,4K FLASH
- Clock Speed: 8 MHz
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Acme Chip Technology Co., Limited
Description: 1CELL PROTECTION IC WITH FET,MC3
- Number of Supplies: 1
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1190456-MC3PHACVDWE Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tube Applications: General Purpose Standard Package: 26 Mounting: SMD (SMT) Technology: IGBT Function: Controller - Commutation, Direction Management Interface: Serial
- Supply Voltage (AC): 4.5 to 5.5 volts
- Supply Voltage (DC): 4.5 to 5.5 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Components Corporation
Description: The MC-10 Circuit Card Guide, like all other Components Corporation parts are RoHS and REACH compliant. Additional information and datasheets are available to assist you when ordering.
- Slot Width: 0.15 inch
- Length: 0.25 to 1.375 inch
- Orientation: Horizontal Card Guide
- Guide Mounting: Press-in Card Guide
-
Description: TELEPHONE RINGER CIRCUIT
- Features: Other
- Device Type: Sensor Interface
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit
- Current Rating: 20 amps
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Circuit
- Current Rating: 6 amps
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Circuit
- Current Rating: 4 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Circuit
- Current Rating: 1 amps
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1167579-MC908JK3ECDWER Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: HC08 Core Processor: HC08 Speed: 8MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Peripherals: LED, LVD, POR, PWM Number of I/O: 15
- Clock Speed: 8 MHz
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 2.7 to 3.3 volts
- Number of I/O Ports: 15
-
Supplier: Galco Industrial Electronics
Description: KIT MC CU 6X12-2 AWG XT3 3PC UL/CSA
-
Description: IC SUPERVISOR 1 CHANNEL TO92-3
- Threshold Voltage: 2.7 volts
- Operating Temperature: 0 to 70 C
-
Supplier: PHOENIX CONTACT USA
Description: PCB connector, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 3, pitch: 3.5 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin
- Contact Size (AWG): 16 to 28 AWG
- Current Rating: 8 amps
- Contact Pitch: 3.5000000000000004 mm
- Features: Board Mount Connector
-
Supplier: PHOENIX CONTACT USA
Description: PCB connector, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 3, pitch: 3.5 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin
- Contact Size (AWG): 16 to 28 AWG
- Current Rating: 8 amps
- Contact Pitch: 3.5000000000000004 mm
- Features: Board Mount Connector
-
Supplier: PHOENIX CONTACT USA
Description: PCB headers, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 3, pitch: 3.81 mm, color: green, contact surface: Tin, mounting: Wave soldering
- Current Rating: 8 amps
- Contact Pitch: 3.8100000000000005 mm
- Features: Board Mount Connector
- Category: Board-to-Board Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1166624-MC32PF1510A3EP Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 82 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: NXP USA Inc. Other
- Output Options: Inverting
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE CRTRDGE 3A 240VAC 10X10 PK
- Voltage Rating: 240 volts
- Current Rating: 3 amps
- Rated Breaking Capacity: 6,000 amps
-
Supplier: Components Corporation
Description: The MC-27 fuse clip provides a rugged, economical and reliable method for the termination of fuses on printed circuit boards. Formed from the highest quality beryllium copper alloy, the MC-27 series is superior in spring quality to its stamped counterparts at less cost. Unlike traditional
- Normal Operating Current: 10 amps
- Mounting: Fuse Block
-
Supplier: PHOENIX CONTACT USA
Description: PCB connector, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 3, pitch: 3.81 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin
- Contact Size (AWG): 16 to 28 AWG
- Current Rating: 8 amps
- Contact Pitch: 3.8100000000000005 mm
- Features: Board Mount Connector
-
Supplier: TE Connectivity
Description: x .531 (28.5 x 13.5) Panel Cutout Product Type Features Actuator Type : Rocker Circuit Breaker Style : Angular Button Circuit Breaker Type : Thermal Illuminated : With Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
- Continuous Current Rating: 20 amps
- Rated Breaking Capacity (Icn): 1,000 amps
- Manual Actuator Type: Rocker
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Heilind Electronics, Inc.
Description: Circuit Protection Circuit Breakers, Thermal
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Acme Chip Technology Co., Limited
Description: MC515FB2
-
Supplier: Richardson RFPD
Description: Thermal Circuit Breakers
- Continuous Current Rating: 15 amps
- Number of Poles: 1
- Trip System Type: Thermal Overcurrent Circuit Breaker
Find Suppliers by Category Top
Featured Products Top
-
to +90°C and withstands dust, humidity, vibration, and shock. MC Series: AC-3 ratings from 9A to 150A and AC-1 ratings from 25A to 210A. MC Series Coil Voltages: 24 VAC/VDC, 120 VAC, 208 VAC (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
Altech UL489, UL508, and UL1077 Circuit Breakers provide compact DIN rail-mounted protection for branch circuits, motor loads, control panels, and auxiliary (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
Why Flex Circuits for Space? Every gram, cubic inch, and connection matters. Flex and rigid?flex technologies are proven across satellites, launch vehicles, space robotics, and planetary (read more)
Browse Flexible Circuits Datasheets for PFC Flexible Circuits Limited -
Altech's circuit breaker line is built for reliable protection in industrial panels and control systems. With UL1077 supplementary protectors, UL508 manual motor controllers, and UL489 branch circuit breakers, the portfolio supports a wide range of application (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
Modern computing and electronic systems require semiconductor devices that deliver high processing efficiency, stable operation, and low power consumption across a wide range of applications. The MC1035 semiconductor IC is built on (read more)
Browse IC Interfaces Datasheets for Win Source Electronics -
Voltage range 120 VAC – 600 VAC - single, dual, and 3Ø WYE and Delta (see product configuration table) TYPE 4X wet location rated Enclosure is polycarbonate which withstands chemical and U.V. light (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
SCHURTER announces its new TA36 thermal circuit breaker boasting of a modern scupted rocker switch and bezel, while sporting a host of contemporary colors to choose from. Equipment designers have become increasingly aware of the need to create products that are not only superior in (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
specification applied to a circuit function, such as: 1) a new way to implement a circuit; 2) a basic circuit function with extended range(s); 3) a special function or special electrical characteristic; 4) a unique operating condition; 5) a key feature of a product. Some of these analog (read more)
Browse Amplifier and Comparator Chips Datasheets for Advanced Linear Devices, Inc. -
mechanical stress makes them ideal for MEMS sensors, LED headlights, 5G base stations, and EV IGBT modules. Without effective thermal management, LED headlights can lose up to 30% brightness within 3 years, 5G base stations face performance degradation, and EV IGBT modules risk (read more)
Browse Industrial Heaters Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
with CircuitSolver page. Benefits: All Stainless Steel – Corrosion Resistant Construction High thrust actuator keeps orifice free of debris Union with integrated O-ring for a leak-free seal Optional check valve built into the body Never fully closes, some water always passing through Long service life and 3-year warranty (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech®
More Information Top
-
Improved gate signal generation scheme of auxiliary IGBT switches for VDC / 2 -retained 2τ - delayed overvoltage suppression method
Overall hardware is implemented on MC3PHAC monolithic intelligent motor control, and gate driver circuit .
-
The auxiliary PWM signal implementation of half DC-link inverter for long cable applications
Overall hardware is implemented on MC3PHAC monolithic intelligent motor control, and gate driver circuit .
-
Optimal multiple drives of induction motors using single half-DC link inverter for long cable applications
4 Optimal Configuration Design for Multiple Drives using Single Half-DC Link Inverter is implemented on MC3PHAC monolithic intelligent motor control, MCS-51 8-bit microcontroller and gate driver circuit .
-
Microcontroller based PWM Inverter for
Speed Control of a Three Phase Induction
Motor
…specialty of this circuit is that we can get two type of power supply from this circuit . .... MC3PHAC is a mixed signal IC.
-
Controlling a permanent-magnet motor using PWM converter in flywheel energy storage systems
A.2 Delta connection To deeper understand the behavior of the circuit when the load is connected .... The MC3PHAC has two different pins: one for speed control and one for acceleration control.
-
CR4 - Thread: Question on making inverter using TL494
With this sort of thing the best approach is to build up a circuit from the application .... http://www.freescale.com/files/microcontrollers/doc/data_sheet/ MC3PHAC .pdf .
Indicates content that may require registration and/or purchase.