Products/Services for Mcquay Compressor

  • Air Compressors-Image
    Air Compressors - (1122 companies)
    Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air...
    Compressor Technology
    Power Source
    Lubrication Style
  • Refrigeration Compressors and Air Conditioning Compressors-Image
    Refrigeration Compressors and Air Conditioning Compressors - (176 companies)
    Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration...
  • Gas Compressors and Gas Compressor Systems-Image
    Gas Compressors and Gas Compressor Systems - (327 companies)
    Gas compressors and gas compressor systems circulate gas through a process, enhance conditions for chemical reactions, provide inert gas for safety or control systems, recover and recompress process gas, and maintain correct pressure levels...
  •  
    Compressor Valves - (24 companies)
    Compressor valves are valves used within a compressor to allow gas flow to and from the cylinder area. They operate based on pressure difference: if the pressure below the valve is greater than the pressure above plus the spring force, it opens...
  • Compressor Repair Services-Image
    Compressor Repair Services - (115 companies)
    How to Select Compressor Repair Services. Compressor repair services repair and rebuild used compressors and systems such as air compressors, gas compressors, refrigeration compressors, and air conditioning compressors. Types of Compressor Repair...
  •  
    Aftercoolers - (88 companies)
    Aftercoolers are heat exchangers for cooling the discharge from a compressor. They use either air or water and are an effective means of removing moisture from compressed air. Aftercoolers control the amount of water vapor in a compressed air system...
  •  
    Air Receivers - (31 companies)
    Air receivers serve as buffers between a compressor and the consumption mechanism of a compressed air system. Air receivers serve as buffers between a compressor and the consumption mechanism of a compressed air system. They are essential...
  •  
    Vacuum Equipment Repair Services - (62 companies)
    Vacuum equipment repair services specialize in the repair of vacuum equipment such as vacuum pumps, vacuum blowers, vacuum generators, and vacuum compressors. Some vacuum pump repair services specialize in the repair of standard vacuum pumps...
  •  
    Pressure Gauges - (1162 companies)
    Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications...
  •  
    Diaphragm Valves - (425 companies)
    Diaphragm valves close by means of a flexible diaphragm attached to a compressor. Diaphragm valves get their name from a flexible disc which comes into contact with a seat at the top of the valve body to form a seal. A diaphragm is a flexible...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire