-
Supplier: Sofradir - EC, Inc.
Description: High performance cooled mercury cadmium telluride (MCT) detector dewar/cooler assemblies (IDDCAs). Available for SW, MW, LW and VLW infrared imaging in small, medium and large array formats.
-
Supplier: Arcoptix S.A
Description: guaranteed by the Peltier cooled MCT detector. The FTIR-Rocket is also available in a modular version with an independent detector, interferometer and illumination module. All this module can be connected to each other and are linos compatible. User can make easily its own
- Spectral / Wavelength Range: 2,000 to 6,000 nm
- Resolution: 2,500,000 nm
- Operating Temperature: 50 to 104 F
- Remote Interface: Application Software Included
-
Supplier: InfraTec GmbH
Description: The cooled infrared camera with the high resolution Detection of smallest details with detector of (640 × 512) infrared pixels High thermal resolution better than 20 mK for precision measurements Separable configuration of aperture and filter wheel for highest flexibility
- Measurement Range: -40 to 300 C
- Spectral Range: 2 to 5.7 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.024999999999999998 C
-
-
Supplier: KPM Analytics
Description: Proprietary temperature-controlled detector ensures measurement stability Fully modular with all components easily replaceable in the field Easy to troubleshoot with advanced on-board diagnostics Benefits Improve process control and final quality using accurate measurements of moisture, oil,
- Moisture Content Range: 0.1 to 60 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: 32 to 120 F
- Form Factor: Analyzer
-
Supplier: KPM Analytics
Description: temperature-controlled detector ensures measurement stability Fully modular with all components easily replaceable in the field Easy to troubleshoot with advanced on-board diagnostics Benefits Improve process control and final quality using accurate measurements of moisture and oil/fat Make
- Moisture Content Range: 0.1 to 60 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: -32 to 140 F
- Form Factor: Analyzer
-
Supplier: KPM Analytics
Description: conditions Proprietary temperature-controlled detector ensures measurement stability Fully modular with all components easily replaceable in the field Easy to troubleshoot with advanced on-board diagnostics Benefits Improve process control and final quality using accurate measurements of
- Moisture Content Range: 0.1 to 60 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: -32 to 140 F
- Form Factor: Analyzer
-
Supplier: Arcoptix S.A
Description: especially developed with process-monitoring applications in mind, using fibered ATR probes. The Arcoptix FTIR-FC can be equipped with both 4-stage thermo-electrically (TE) cooled or liquid-nitrogen cooled MCT detectors. The TE-cooled detectors in the FTIR-FC are the most
- Spectral / Wavelength Range: 2,000 to 16,000 nm
- Resolution: 2,500,000 nm
- Remote Interface: Application Software Included, Serial Interface
- Features: Cooled Detector
-
Supplier: ABB Measurement & Analytics
Description: photovoltaic MCT detector For improved chemometric model prediction and precise gas concentration measurements Real time display of gases concentration Open path length up to 500 m Limit of CO2 detection < 10 ppb
- Spectral / Wavelength Range: 1,500 to 13,500 nm
- Resolution: 312,500 nm
- Remote Interface: Application Software Included
- Features: Cooled Detector, On-line Monitoring & Process Control, Portable, Telescope
-
Supplier: ABB Measurement & Analytics
Description: laser. IR source, interferometer, and detectors can be swapped out without realignment. Detector module supports TE-cooled detectors without extra hardware. High-performance technologies Patented double-pivot compact interferometer has high throughput. Solid-state VCSEL laser
- Remote Interface: Application Software Included
- Detector Type: DTGS, MCT, Other
- Features: Data Processing Functions
- Optical System: Michelson Interferometer
-
Supplier: MIDAC Corporation
Description: available with different detectors: DTGS, liquid nitrogen cooled MCT, InSb, and more Systems include Essential FTIR software Beam output port Accepts sampling accessories from most major suppliers Applications: Production and Q.C laboratories Student teaching laboratories Quality
- Spectral / Wavelength Range: 1,282.05128205128 to 7,407.40740740741 nm
- Resolution: 20,000,000 nm
- Accuracy: 1,000,000,000 nm
- Remote Interface: Application Software Included, Other Computer Interface
-
Supplier: MIDAC Corporation
Description: detector for emissions applications Compact, lightweight Rugged, reliable Applications: Manufacturing/industrial emission monitoring Volcanic gas analysis Rocket plume analysis
- Spectral / Wavelength Range: 1,282.05128205128 to 7,407.40740740741 nm
- Resolution: 20,000,000 nm
- Accuracy: 1,000,000,000 nm
- Remote Interface: Application Software Included, Other Computer Interface
-
Supplier: MIDAC Corporation
Description: The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases.
- Spectral / Wavelength Range: 1,282.05128205128 to 7,407.40740740741 nm
- Resolution: 20,000,000 nm
- Accuracy: 1,000,000,000 nm
- Remote Interface: Application Software Included, Other Computer Interface
-
Supplier: MIDAC Corporation
Description: The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple
- Spectral / Wavelength Range: 1,282.05128205128 to 7,407.40740740741 nm
- Resolution: 20,000,000 nm
- Accuracy: 1,000,000,000 nm
- Remote Interface: Application Software Included, Other Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
applications of Dexter Research's thermopile technology continue to be the preferred solutions to today's burgeoning infrared detector market. However, we know that we cannot rest on our laurels and reputation. As a result, Dexter Research has undertaken an aggressive organization development (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
systems are made possible thanks to a built-in thermal relay function. About Dexter Research - The World Leader in Infrared Thermopile Detectors: Dexter Research Center, Inc. was founded by Robert Toth, Ph.D in 1977. From either the perspective of systems (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Using Solar Detectors to Measure the Sun’s Total Broadband Radiation Understanding and quantifying the sun’s total broadband radiation is essential for advancing solar energy, climate science, and photonics. The sun emits energy (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
The Optris CTi LT series pyrometers are equipped with one of the world’s smallest infrared sensing heads, boasting a high optical resolution of up to 22:1. Utilizing a thermopile as a detector and operating within a spectral bandwidth of 8-14µm, these pyrometers excel in infrared (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC
More Information Top
-
Mercury Cadmium Telluride: Growth Properties and Applications Complete Document
As the detector temperature is increased, the performance of MCT infrared detectors becomes limited by the thermally activated generation processes such as radiative, Auger and Shockley Read (SR).
-
Can graphene make better HgCdTe infrared detectors?
These experimental findings suggest that, from a physics point of view, graphene can be utilized as transparent electrodes as a replacement for metal electrodes while producing better and cheaper MCT infrared detectors .
-
Performance of thermoelectrically cooled MCT photoconductors
Performance ofPC MCT infrared detectors are presented evidencing excellent peak detectivity D*() and peak responsivity Rv() values in spectral ranges from 3,0 .
-
Mercury Cadmium Telluride Detectors for the 2-25 µm Spectral Range
The extent to which MCT infrared detectors can be used in any particular application is only limited by the imagination of the design engineer.
-
A review of the latest developments of MCT infrared technology from visible to VLWIR for space applications at Sofradir
In particular, new developments of MCT infrared detectors are currently made: • .
-
LWIR and VLWIR MCT technologies and detectors development at SOFRADIR for space applications
SOFRADIR relies now on 20 years of experience in development and production of MCT infrared detectors for space applications.
-
Last developments of MCT focal plane arrays in France
Sofradir is one of the seldom manufacturers of MCT infrared detectors able to master the complete manufacturing line from the row material.
-
Latest Sofradir technology developments usable for space applications
Figure 2.2 : Structure of a Sofradir MCT retina Concerning spectral response of MCT infrared detectors manufactured by Sofradir, as they are quantum detectors, the quantum efficiency is constant from the cut-on wavelength up to the cut-off wavelength which is …
-
Long linear HgCdTe arrays with superior temperature cycling reliability
AIM's 2nd and 3rd Generation HgCdTe ( MCT ) infrared detectors are manufactured by an epitaxial layer on CdZnTe substrate, planar processing including ion implantation for pn-junction formation.
-
High-performance and long-range cooled IR technologies in France
This paper gives the status of the development of MCT infrared detectors at Sofradir and CEA-Leti including: − the 10µm pixel pitch technology, − the p-on-n technology for middle wavelength HOT and long wavelength detectors, − the dual-color …
Indicates content that may require registration and/or purchase.