Products/Services for Measuring Humidity In Plastic Pellet
-
Pelletizers - (74 companies)Pelletizers are process machines that form materials into pellets for use in subsequent operations. There are many different types of products. Examples include disc pelletizers, drum pelletizers, and strand pelletizers. Disc or pan pelletizers... -
Humidity Transmitters - (203 companies)Humidity transmitters provide electrical outputs that are proportional to humidity inputs. They measure variables such as relative humidity, absolute humidity, specific humidity, moisture content, dew point, temperature, and pressure. Dew Point... -
Hygrometers and Humidity Measurement Instruments - (605 companies)...is a measure of the actual amount of water vapor or moisture in the air, regardless of the air's temperature. Relative humidity (RH), expressed as a percent, also measures water vapor, but relative to the temperature of the air. The dew point temperature... -
Measuring Microscopes - (101 companies)Measuring microscopes are used by toolmakers for measuring the properties of tools. These microscopes are often used for dimensional measurement with lower magnifying powers to allow for brighter, sharper images combined with a wide field of view... -
Plastic Tubing - (607 companies)...and beverage, chemicals, protective coverings, and insulation sleeving. Sizing. Correctly sizing plastic tubes is important for fitting them to the needs of the application. Nominal sizes for tubing are based on the outside diameter, which measures across... -
Humidity Controllers - (130 companies)Humidity controllers monitor and maintain proper humidity levels in environmental test applications, food storage areas, and electronic equipment rooms. They often include rate indication features and totalizer, data logger, and chart recorder...
-
Polymers and Plastic Resins - (879 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can...
-
Coordinate Measuring Machines (CMM) - (172 companies)Coordinate measuring machines (CMMs) are mechanical systems designed to move a measuring probe to determine the coordinates of points on a work piece surface. How to Select Coordinate Measuring Machines. Image Credit: Nikon Metrology, Inc.; Renishaw...
-
Plastic Valves - (341 companies)Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling. Find Plastic Valves by Specification or See Our Directory of Suppliers. Materials. Acetal polymers offer...
-
Plastic Pipe - (212 companies)Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
Product News
-
Eastern Instruments
Video: Mass Flow Measurement of Plastic Pellets Eastern Instrument's Solids Flow Measurement products allow precise and accurate measurement and control of virtually all aspects of plastics manufacturing. CentriFlow® Meter. Eastern Instrument's CentriFlow® Meter allows for precise and accurate measurement of virtually any type of plastic material including: Plastic Bottles. PET Pellets. Shredded Plastic Bags. Pelletized Plastics. Powdered Additives. The proper measurement of your materials during every aspect of your process will greatly... (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
Eastern Instruments
Plastic Pellet Inventory and Storage: Case Study PREDICAMENT. A customer needed to monitor inventory of their incoming plastic pellets as the product was sent to silos for inventory, production yield, and customer billing purposes. REQUIREMENTS. Due to existing space constraints in height, the mass flow meter needed to be compact. The meter needed to be repeatable and accurate since they were using the meter's readings to compare with vendor's billable tickets. The flow meter needed to have a local display as well as a way of interacting... (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
Continental Products Corp.
Blending Plastic Pellets Uniformly -- Rollo-Mixer Watch > >Batch Mixers - Blending Plastic Pellets Uniformly -- Rollo-Mixer (R) Batch Mixers. Blending and Coating Plastic Products in the Rollo Mixer. The Rollo-Mixer (R) Mk VII is a must when evaluating industrial mixers for plastic pellets. Some of North America 's largest compounders rely on the Rollo-Mixer (R) to accurately blend or coat large lots of vinyl and nylon pellets, fluoropolymers, polyolefin, polyamides, piping compounds and plastic powder premixes. Rollo-Mixers are involved... (read more)Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Continental Products Corp.
Blending nylon pellets in the Mk VII Rollo-Mixer A great way to see the ease and speed at which plastic pellets become uniformly blended and discharged in our Mk VII Rollo-Mixers. Blending nylon pellets and spraying anti-static fog solution evenly in the Mk VII Rollo-Mixer (R). This is a great view of the gentle folding, dividing, and combining mix action of the Rollo-Mixer (R). Watch how it mixes throughout discharge to arrive at total uniformity in under 3 minutes - with no static. Nothing uses less energy to blend large batches more... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Igniter for Pellet Grill and Pellet Stove The ceramic heating element heats up rapidly after power is applied, helping ignite wood pellets efficiently during equipment start-up. Compared with conventional metal hot rod igniters, the ceramic igniter provides fast thermal response, high-temperature resistance, electrical insulation, and stable performance during repeated ignition cycles. This model features a 120V operating voltage, 230W power rating, and 900 mm lead wire, making it suitable for replacement and OEM applications where... (read more)Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Innovative Sensor Technology IST USA Division
Capacitive Humidity Sensors! . Thus, by monitoring the change in capacitance, relative humidity can be derived. IST thin film capacitive relative humidity sensors are capable of measuring 0 to 100% relative humidity and operating at temperature ranges of -80 C to +190 C. The humidity sensor product line features sensors with excellent linearity, low hysteresis, fast response times, and high chemical resistance. IST provides exclusive humidity sensors with directly integrated platinum temperature sensors that cater to a wide... (read more)Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
Cri-Tech, Inc.
Pelletized Graphene/Rubber MB & Compounds Cri-Line and Cri-plastMP Pelletized Masterbatches. Cri-Tech, known for its expertise and experience with specialty elastomers, plastics and additives, now offers its customers specialty masterbatch materials in a convenient pelletized form. These masterbatches reduce many of the obstacles companies face through encapsulation and dispersion of additives that require unique handling and dispersion processes. Potential Application Areas: Mechanical Performance. Wear & Abrasion. Static Dissipative... (read more)Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Innovative Sensor Technology IST USA Division
IST Humidity Sensors – P14 Thermo IST Humidity Sensors - P14 Thermo. P14 Thermo sensor products are designed to measure humidity, temperature and heating on one chip. They have excellent accuracy due to optimized thermal coupling, high chemical resistance and could measure comfortably at dew point. The resistance against condensed water, fast recovery time after condensation and high temperature operating range from -50 C to +150 C, makes P14 Thermo an ideal choice for various type of applications for dew point measurements... (read more) -
STEGO
Compact Smart Sensor for Temp & Humidity Datasheet. Smart sensor climate digital. CSS 014. The smart sensor measures temperature and air humidity and transmits signals digitally. The converted measured values are passed on as a standardized digital IO-Link signal. Control and monitoring units for industrial systems and machines receive the data from the smart sensor. Digital interface. Quick connection: M12 male connector. High measurement range and accuracy. Compact dimensions. Easy to attach: Clip or screw fixing. Follow us... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
Innovative Sensor Technology IST USA Division
IST Humidity Sensors – P14 Rapid Temperature and environmental aspects of the individual application have significant impact on the long term stability requirements. Often, humidity sensors show their weaknesses when it comes to high or low humidity, temperature cycling or when exposed to aggressive chemicals. Within meteorology applications, such as radio sondes and weather balloons, there is a strong need for ultrafast, stable and robust humidity sensors. Not only at normal conditions, but also under elevated environmental... (read more)
-
Synergy of Boron Containing Solid Wastes and Fructose for the Production of Lightweight Aggregates: Microstructure and Properties
Their humidity was measured to be 20–22 wt% after drying at 110 °C. An interesting feature observed during the preparation of the pellets is the increase in temperature after the water addition in order to produce the plastic mass.
-
Mapping of body weight loci on mouse Chromosome X
Animals were fed, throughout the study, with a standard pellet diet (Piccioni, Gessate, MI, Italy), which contains 5.4% lipids (2 … … 22% proteins, and acidified tap water ad libitum, and were housed in plastic cages in a temperature-and humidity -controlled room. … described (Dragani et al. 1991), and the body weight of each animal was measured at the end …
-
Synthesis and tensile properties of a novel composite of Chlorella and polyethylene
Test sheet samples of the composites were prepared by heat-pressurizing the pellets (160°C, 2.2 MPa, 2 min) and were conditioned at 20°C and 65% relative humidity in an environmental chamber for 24 h. The tensile properties of the conditioned samples were measured with a tensile tester according to the testing method for tensile properties of plastics (at a strain speed of 50 mm/min).5 .
-
The application of non-contact laser profilometry to the determination of permanent structural change induced by compaction of pellets II. Pellets dried by dif...
Six hundred milligrams of these pellets were compacted by 130 MPa to flat-faced tablets and stored for 48 h in ambient temperature and humidity after which their permanent structural change ( plastic deformation) was investigated in terms of surface roughness parameters using … The results were compared with the deformability values measured as a reciprocal of the slope of the …
-
Enhanced Polymer Hydrogen Getters for Use in the TRUPACTT-II
To evaluate this effect for TRUGETTER, both pellets and powders were stored in a sealed container at 100 % relative humidity for approximately one month to measure water uptake at ambient temperature. … sample (weighed to the nearest 0.1 mg) of each material was placed in a 4 dram … … an empty control vial, and a vial of water, were placed into a plastic screw-cap container …
-
Effects of drought, temperature, herbivory, and genotype on plant–insect interactions in soybean (Glycine max )
The mean relative humidity in the chambers was measured at 28 and 26 % in ambient and increased temperature cham- bers, respectively. Soybean seed were planted in round plastic pots (1,650 ml, 15 cm diameter) with a 1 … Within 7 days of planting, we added 2.5 g of Osmocote (14-14-14, N–P–K) slow-release fertilizer pel- lets to the soil surface and micronutrient fertilizer as described in Experiment 1.
-
Differential responses to predator cues between two mosquito species breeding in different habitats
About 200 larvae were reared in plastic trays (30 × 21 cm or 35 × 24.5 cm, water depth: 4 cm) under standard laboratory conditions (27.0 ◦ C, LD 16:8 h, and c. 70% humidity ) and fed an artificial … The artificial diet was composed of crushed mouse pellets (CE- 2; Tagawa Jikken-Dobutsu Co. Ltd., Nagasaki … The pupae were collected in 200-ml plastic cups and placed in cages measuring 20 × 30 …
-
Bulk density of ordinary chondrite meteorites and implications for asteroidal internal structure
To minimize this effect, we did not measure samples when the humidity and temperature rose above 60% and 27 "C, respectively. … compared to the volume of the container provides the largest source of error in the method, which … The experimental setup with (A) the base of the vibrating platform, (B) the Styrofoam pellets , (C) the plastic container,and (D) the measurement8 container.
-
Calcium requirement of wheat in saline and non-saline conditions
at the plant level and relative humidity varied from 30–50% to 60–80% during light and dark periods, respectively ( measured with a HOBO U12 data logger, www.onsetcomp.com). Plants were grown in cylindrical PVC tubes (42 mm internal diameter, 280 mm long and 3 mm thick) with fine mesh bottom and filled with black polycarbonate pellets (approxi- mately 2–4 mm long and 1–2 mm diameter) in 25 L plastic tubs.
-
Fasting induces impairment of gastric mucosal integrity in non‐insulin‐dependent diabetic (db/db) mice
Blood glucose levels were measured by New Blood Sugar Test (Boehringer Mannheim, Germany). Mice were housed individually in a plastic cage, and kept in an air-conditioned room with con- trolled temperature (23 2 °C), humidity (55 5%), and 12-h lighting (lights on from 07.00 hours until 19.00 hours). Mice were allowed free access to a standard pellet diet (CE-2; Clea Japan Inc., Tokyo, Japan …
Indicates content that may require registration and/or purchase.