-
Supplier: DME Company
Description: 1/2" Heavy Duty Impact Wrench with pin clutch
- Drive Size: 0.5 inch
- Length: 7.5 inch
- Weight: 5.9 lbs
- Torque: 4,560 In-lbs
-
Supplier: Milwaukee Electric Tool Corporation
Description: 5-1/2 INCH L OVERALL SIZE 2750 RPM SPEED RATING 18 V BATTERY VOLTAGE 1500 LB-INCH TORQUE RATING 1/4 INCH HEX DRIVE SIZE HEX SOCKET RETAINER STYLE 3450 IMPACTS PER MINUTE M18[TM] BRAND INCLUDES LED LIGHT, ON BOARD FUEL GAUGE FUEL GAUGE ON BATTERY
- Drive Size: 0.25 inch
- Torque: 1,500 In-lbs
- Power: Electrical Tools, Power Tools
- Type: Impact Wrench
-
Supplier: DEPRAG, Inc.
Description: Maximum power - maximum efficiency Robust Long lifespan Easy handling Our impact wrenches allow the effective tigh - tening and loosening of fasteners or screws - size M14 to M36 in mass-production environments - which demand high performance - utmost reliability and operational
- Drive Size: 0.5 to 1 inch
- Length: 6.34 to 21.26 inch
- Weight: 8.8 to 23.2 lbs
- Type: Impact Wrench
-
-
Supplier: DEPRAG, Inc.
Description: Maximum flexibility Powerful Economic and reliable Operator friendly The high powered cordless impact wrench for industrial use enables fast screw assemblies with the very slightest reaction torque. The tightening and loosening of screw connections in the range from M12 to M18 can thereby be
- Drive Size: 0.5 inch
- Length: 7.41 inch
- Weight: 2.42 lbs
- Power: Electrical Tools, Power Tools
-
Supplier: Transcat, Inc.
Description: Product Highlights +/- 3% accuracy Connections are NPT MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio SPRING-LOADED
- Torque: 2,398.23008849557 to 16,548.6725663717 In-lbs
- Power: Hydraulic Tools, Power Tools
- Type: Impact Wrench
-
Supplier: DEPRAG, Inc.
Description: ATEX High power output Safe Operation Easy Control Simple to operate and maintain
- Drive Size: 0.5 to 1 inch
- Length: 6.6 to 14.5 inch
- Weight: 5.1 to 23.1 lbs
- Type: Impact Wrench
-
Supplier: Loover Industrial Co., Ltd.
Description: to change battery. •Prohibit setting configuration - When activated, user cannot change settings without remote control. This is to avoid any user to change tool settings intentionally. •Low voltage compensation, stable power output to ensure torque output stability. High precision •Set
- Torque: 176.991150442478 to 884.955752212389 In-lbs
- Power: Electrical Tools, Power Tools
- Type: Impact Wrench
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld Get Stuff Done 1/2 inch Impact Wrench will help you power through the toughest jobs. Whether you are a weekend warrior or an auto enthusiast, you will appreciate the 400 ft. lbs. of working torque that the XT002000 delivers. This impact wrench boasts a heavy duty
- Weight: 5.2 lbs
- Torque: 4,800 In-lbs
- Type: Impact Wrench
- Power: Pneumatic Tools, Power Tools
-
Supplier: Makita USA, Inc.
Description: Technologically advanced MAKSTAR® battery and charger for extended battery life Rare earth magnet motor increases power by 20% without increasing size Externally accessible brushes for greater serviceability Rubber bumpers on tool to protect workpiece from scratches Electric brake for maximum
- Drive Size: 0.5 inch
- Length: 6.9375 inch
- Weight: 3.5 lbs
- Torque: 1,064 In-lbs
-
Supplier: Milwaukee Electric Tool Corporation
Description: CORDLESS, 2-MODE TYPE 8-3/4 INCH LENGTH OVERALL SIZE 7 POUND WEIGHT 350/600 FOOT-POUND TORQUE RATING 1/2 INCH DRIVE SIZE DETENT PIN SOCKET RETAINER STYLE 0 TO 2300 IMPACTS PER MINUTE M18 FUEL BRAND INCLUDES M18 RED LITHIUM XC4.0 EXTENDED CAPACITY BATTERY PACK, MULTI-VOLTAGE CHARGER, CARRYING CASE
- Drive Size: 0.5 inch
- Weight: 7 lbs
- Torque: 4,200 to 7,200 In-lbs
- Power: Electrical Tools, Power Tools
-
Supplier: Makita USA, Inc.
Description: manufactured using the best raw materials with the highest quality steel and unique heat hardening process for maximum fastening and driving power LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles LXT Lithium-Ion battery provides longer
- Drive Size: 0.375 inch
- Length: 15.25 inch
- Weight: 3.3 lbs
- Torque: 528 In-lbs
-
Supplier: DME Company
Description: Air Tool-Ratchet Wrenches
- Drive Size: 0.375 to 0.5 inch
- Length: 10 inch
- Weight: 2.5 lbs
- Torque: 600 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights +/- 3% accuracy AIRCRAFT ALUMINUM ALLOY: Most of the exterior is made up of aircraft-quality aluminum alloy, which provides amazing strength while keeping weight to a minimum HIGH STRENGTH STEEL ALLOY: Heavy duty contact points ensure: long tool life MULTI-AXIS SWIVEL: Greater
- Torque: 10,017.6991150442 to 67,061.9469026549 In-lbs
- Power: Hydraulic Tools, Power Tools
- Type: Impact Wrench
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld Get Stuff Done 3/8 inch Impact Wrench is the right tool for the job when you need a smaller impact wrench that doesn’t compromise on power. The balanced twin-hammer mechanism reduces vibration, making this wrench more comfortable to use. With a working torque of 160 ft.
- Weight: 2.8 lbs
- Torque: 1,920 In-lbs
- Type: Impact Wrench
- Power: Pneumatic Tools, Power Tools
-
Supplier: Transcat, Inc.
Description: Product Highlights +/- 3% accuracy AIRCRAFT ALUMINUM ALLOY: Most of the exterior is made up of aircraft-quality aluminum alloy, which provides amazing strength while keeping weight to a minimum HIGH STRENGTH STEEL ALLOY: Heavy duty contact points ensure: long tool life MULTI-AXIS SWIVEL: Greater
- Torque: 3,061.94690265487 to 20,513.2743362832 In-lbs
- Power: Hydraulic Tools, Power Tools
- Type: Impact Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights +/- 3% accuracy Connections are NPT MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio SPRING-LOADED
- Torque: 5,761.06194690265 to 38,752.2123893805 In-lbs
- Power: Hydraulic Tools, Power Tools
- Type: Impact Wrench
-
Supplier: DME Company
Description: Air Tool-Impact Wrench
- Drive Size: 0.5 inch
- Length: 6.25 inch
- Weight: 5.25 lbs
- Torque: 3,000 In-lbs
Find Suppliers by Category Top
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/1410/04Sep_Hodges.pdf?sequence=1
TOOL SET BATTALION MAINTENANCE TEAM: ARMOR/ MECH INF/FLD ARTY T62405 1 1 12 12 0 POWER SUPPLY VEHICLE: HYP- 57/TSEC … … /EquipmentCode> 12 12 0 WRENCH TORQUE: 3/4 IN … -
Carlo Gavazzi, Inc. - PPA01CM44 - Control Relays - Monitoring Relays - Allied Electronics
RELAY;E- MECH ; POWER ;SPDT;CUR-RTG 10A;CTRL-V 24DC;VOL-RTG 250/30AC/DC;SOCKET MNT Mounting Wrench , 16MM, adjusts fixing nut on EAO Series 01 Pushbutton Switches .
-
Quality and Reliability of Large-Eddy Simulations
… coefficients optimized to match the laminar flame speed and temperatures of the Gri- Mech 3.0 in … Each flame takes the shape of a wrenched expanding tube that fold back on itself when approach … … the axial velocity ˜vx and the temperature ˜T , as well as the pressure Power Spectral Den- sity …
-
CR4 - Blog Entry: The Dogbone Wrench: Cool Tool or Goofy Gimmick?
Re: The Dogbone Wrench : Cool Tool or Goofy Gimmick? … writting code for cartiographic map, I have the spare brain and want to power it up to … Mitch retired peugeot mech .
-
Kinematics and error analysis of cooperative cable parallel manipulators for multiple mobile cranes
… Heikkila¨, M., Linjama, M.: Displacement control of a mobile crane using a digital hydraulic power management system. 13(4), 451–460 (2005) Lau, D., Oetomo, D., Halgamuge, S.K.: Wrench -closure work- space generation for … ASME J. Mech . Des.
-
Type Synthesis of Parallel Mechanisms
X. Kong and C. Gosselin: Type Syn. of Parallel Mech ., STAR 33, pp. 185–198, 2007. springerlink.com 12.2 Wrench System of a PPPU= PKC Since the virtual power developed by any ζ∞ whose direction is perpendicular to the axes of the …
-
A Tristate Rigid Reversible and Non-Back-Drivable Active Docking Mechanism for Modular Robotics
… of the active joint in the clamp mode, measured with a digital torque wrench connected to the … … highlighted through a finite element analysis of the docking shaft and the C- Mech assembly in the … … sensing elements of the C-Mech, and the two PCB’s that transmit battery power (22 V) from …
-
Cable-Driven Parallel Robots
2010) Large-scale assembly of solar power plants with parallel cable robots. 2006) Analysis of the wrench -closure workspace of planar parallel cable-driven mechanisms. J Mech Des 128. doi:10.1115/1.2121741 9.
-
Analytical analysis of efficiency boarders and optimize clamping at force fitted belt transmissions
Mech . … 12] extends the model with a compliancy matrix integrating effects of the pulley wrench deformations in the … He gains formulas describing the loss power and the clamping forces, these again are solved numerically.
-
Design and preliminary evaluation of an exoskeleton for upper limb resistance training
A functional task analysis and motion simulation for the development of a powered upper-limb orthosis. A 3D generic inverse dynamic method using wrench notation and quaternion algebra. Front. Mech .
Indicates content that may require registration and/or purchase.