Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aerotech, Inc.
Description: Design Features High-load lift stage with aperture Submicron closed-loop positioning Excellent pitch and yaw characteristics over full travel 5 mm or 10 mm travel; custom designs for alternate travels available Optional cleanroom and ESD protection Precision-ground ball screw for high
- Z-Axis Travel: 0.1968505 to 0.393701 inch
- Rated Speed: 0.78740157480315 in/sec
- Carriage Load: 297.675 lbs
- Positioning Accuracy: 0.001 to 0.004 inch/inch
-
Supplier: Aerotech, Inc.
Description: Design Features High load-carrying capability High stiffness Noncontact direct-drive High accuracy Integral pneumatic counterbalance Easily configured with ARA1000 for multi-axis applications
- Z-Axis Travel: 0.0393701 to 0.0787402 inch
- Carriage Load: 110.25 lbs
- Positioning Accuracy: 0.001 inch/inch
- Base Length: 14.1338659 inch
-
Supplier: Aerotech, Inc.
Description: Design Features Compact, high-performance elevation stage Precision-ground ball screw or lead screw DC or stepper motor options High-vacuum capable Precision crossed-roller bearings Multi-axis configurations available with MPS linear and rotary stages Aerotech’s MPS-SV series
- Z-Axis Travel: 5 inch
- Rated Speed: 0.118110236220472 to 0.216535433070866 in/sec
- Carriage Load: 26.46 lbs
- Positioning Accuracy: 0.001 to 0.002 inch/inch
-
-
Supplier: Lift Products, Inc.
Description: The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than pump-up
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. This stainless steel lift is ideal for those applications such as pharmaceutical, food, beverage or on any requirement that stainless is required. The
- Mechanism: Scissor Lift
-
Supplier: IntelLiDrives, Inc.
Description: The RotoLinear Z(Lift) - θ (Theta) Positioning Module is a high performance dual-axis air bearing system that replaces bulkier conventional electro-mechanical actuators in pick-and-place applications. It combines the latest brushless servo motor, encoder and air bearing technologies to
-
Supplier: IntelLiDrives, Inc.
Description: The RotoLinear Z(Lift) - θ (Theta) Positioning Module is a high performance dual-axis air bearing system that replaces bulkier conventional electro-mechanical actuators in pick-and-place applications. It combines the latest brushless servo motor, encoder and air bearing technologies to
-
Supplier: Edwards Vacuum
Description: The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E1M18 pump is a one-stage, direct drive, sliding vane pump. The pump is oil
- Ultimate Operating Vacuum: 0.022 to 0.48 torr
- Pumping Speed: 10 to 14.7 CFM
- Motor Power: 1.005165288677115 HP
- Features: AC Single Phase, AC Three Phase, Gas Ballast, Single Stage
-
Supplier: Edwards Vacuum
Description: The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for industry and laboratory applications. The E2M28 pump is a two-stage, direct drive, sliding vane pump. The
- Ultimate Operating Vacuum: 0.00075 to 0.011 torr
- Pumping Speed: 16.2 to 22.3 CFM
- Motor Power: 1.206198346412538 HP
- Features: AC Single Phase, AC Three Phase, Gas Ballast, Two Stage
-
Supplier: SAE International
Description: A new variable valve event and lift (VVEL) system has been developed by applying a multiple-link mechanism. This VVEL system can continuously vary the valve event angle and lift over a wide range from an exceptional small event angle and small lift and to a large event angle and
-
Supplier: Busch Vacuum Solutions
Description: Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a
- Ultimate Operating Vacuum: 644.186206557538 to 468.597551983483 torr
- Pumping Speed: 352.8 to 848 CFM
- Operating Temperature: 5 to 104 F
- Motor Power: 33.7735536995511 HP
-
Supplier: Busch Vacuum Solutions
Description: Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a
- Ultimate Operating Vacuum: 539.58019957725 to 476.069409624932 torr
- Pumping Speed: 194.04 to 848 CFM
- Operating Temperature: 5 to 104 F
- Motor Power: 33.7735536995511 HP
-
Supplier: SAE International
Description: lift (in the following: VVPL) mechanism, the valve event is advanced with decreasing the valve lift and duration. Hence, no additional VCP is required when using the VVPL for throttle-less operation. A new VVPL has been developed as a mechanical, swing-cam actuation mechanism.
-
Supplier: Ewellix
Description: cables, mechanical brake and shock absorber Lifting column or linear module as option of vertical axis Inline and right-angle gear boxes with customised motor adapter The positioning systems of our CTU series were specially developed for the automotive industry. They are equipped with a pair
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Speed: 11.8110236220472 in/sec
- Drive Type: Ball Screw
- Motor Features: Integral Brake
-
Supplier: Accuride International, Inc.
Description: Load Rating: Up to 14.5 lbs./6.6 kg. The Ascent is a push-to-operate mechanical lift that provides access and conceals screens in desks and other cabinetry. The slim and compact design makes the Ascent a multi-purpose solution for a wide range of applications in industrial, commercial,
- Stroke or X-Axis Travel: 21.18 inch
- Carriage Load: 5.5 to 14.5 lbs
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: PI (Physik Instrumente) L.P.
Description: highest accuracy. Due to their compact and flat design, easy mechanical integration of the positioners is possible. Only low voltages are required for operation. PiezoWalk® technology: High resolution and low wear The PiezoWalk® technology combines the technological advantages of piezo
- Stroke or X-Axis Travel: 0.5118113 to 2.0472452 inch
- Rated Speed: 0.393700787401575 in/sec
- Bearing Type: Ball/Roller Bearing
- Axis Configuration: X Axis Only
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Long life Compact Low noise Pulsation free Low vibration Range Technical Overview Flow rate from 2.0 to 5.9 cfm / 58 to 170 l/min at 50 Hz and 2.5 to 7.1 cfm / 70 to 200 l/min at 60 Hz Vacuum level 25.1 in.Hg / -850 mbar Possible Applications Vacuum Lifting
- Ultimate Operating Vacuum: 122.46 torr
- Pumping Speed: 2 to 7.1 CFM
- Operating Temperature: 32 to 122 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power, Single Stage
-
Supplier: Busch Vacuum Solutions
Description: The Busch Mink MI BV Series positive displacement vacuum pumps feature a compact rotary claw design that is air-cooled, dry-running and non-contacting. These features along with quality construction results in a pump that offers extremely high reliability and a long service life. Features Two
- Ultimate Operating Vacuum: 15 torr
- Pumping Speed: 50 to 140 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 7.5 HP
-
Supplier: Caterpillar Oil & Gas
Description: Structural steel base Engine support — front Engine support — rear Power Take-Offs Auxiliary drive Damper pulley Hydraulics gear pumps Protection System Mechanical shutoffs Solenoid shutoffs Starting System Electric starting motors – 12V, 24V Battery sets – 24V Battery cable Battery rack
- Horse Power: 800 to 1,500 HP
- Displacement: 32.126813212603906 liters
- Length: 75.5 inch
- Width: 58 inch
-
Supplier: Caterpillar Oil & Gas
Description: panels Lube System Oil pans Oil service side Oil level gauge Oil filters Lubricating oils Mounting System Structural steel base Engine support — front Engine support — rear Power Take-Offs Auxiliary drive Damper pulley Hydraulics gear pumps Protection System Mechanical shutoffs Solenoid
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Caterpillar Oil & Gas
Description: System Mechanical shutoffs Solenoid shutoffs Starting System Electric starting motors – 12V, 24V Battery sets – 24V Battery rack and cable Starting aids Transmission Arrangement Transmission water lines Transmission cooler
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
Supplier: Charles Ross & Son Company
Description: capable of handling extraordinarily large volumes of solids without clogging. Standard Features: Explosion proof motor designed for 230/460 volt, 3 phase, 50/60 Hz Slotted single stage rotor/stator with special SLIM induction rotor Double mechanical seal with Viton elastomers and
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 50 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: VAC-CON, Inc.
Description: Vacuum System: 2-stage centrifugal compressor (135" water/8000 cfm) Vacuum Drive: Hydrostatic 3.5 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door with mechanical rear door locks 5" butterfly valve with 10' lay flat hose Debris tank dumping: hydraulic
- Vacuum Pressure: 134.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 707 gallons
- Technology: Centrifugal
-
Supplier: Dickow Pump Company, Inc.
Description: General Magnetic coupled DICKOW-Pumps of series HZSM/HZSMA are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The properties of the integrated side channel stage allows the handling of entrained gas and operation under suction lift
- Horsepower: 201.033057735423 HP
- Maximum Discharge Flow: 1,000 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Caterpillar Machines
Description: Joystick Controls Pilot joysticks are available for additional operator comfort, reduced fatigue and increased productivity. The 415F2 comes standard with mechanical controls. Load Sensing Hydraulics The Cat Backhoe Loader’s load sensing piston pump provides full hydraulic lifting and digging
- Horsepower: 68 HP
- Operating Weight: 24,251 lbs
- Travel Speed: 23 miles/hr
- Type: Backhoe Loader
-
Supplier: Charles Ross & Son Company
Description: The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in
- Capacity: 0.016710068284023036 to 0.6684027313609214 cubic feet
- Motor Speed: 10 to 320 rpm
- Motor Power: 0.5 to 2 HP
- Operating Condition: Batch Operation
-
Supplier: Charles Ross & Son Company
Description: The laboratory Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the
- Capacity: 0.04010416388165528 to 0.5347221850887371 cubic feet
- Motor Speed: 500 to 10,000 rpm
- Motor Power: 1 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
-
Supplier: Siemens Energy Sector
Description: million operating hours and more than 5 million equivalent operating hours (EOH). Horizontally split casing Two walk-in combustion chambers for hot-gas-path inspection without cover lift Combustion chambers lined with individually replaceable ceramic tiles 17-stage axial-flow
-
Supplier: Charles Ross & Son Company
Description: The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 100 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Transcat, Inc.
Description: Product Highlights Machinery and plant engineering Cable cars, lifts and masts Heavy industry, construction sites Bridge construction Shipbuilding, aircraft and railway construction Refineries, plastics industry Power plants of all kinds Features: Mechanical hand torque multiplier for
-
Supplier: FS-Curtis
Description: removed by the efficient, effective two-stage filtration system. In the first stage, two stainless-steel orifice tubes provide 10-micron mechanical separation. During the second stage, an in-depth fiber media captures solid and liquid particles to 3 microns. An optional
- Drying Capacity: 90 to 12,500 SCFM
- Dryer Technology: Refrigerated
-
Supplier: Heinkel USA
Description: supported on dished top only, without any seals in the product area. Excellent cleanability using CIP Systems, simple validation process. Double mechanical seals, externally interchangeable, dry running contacting or non-contacting lift-off type seals as well as liquid lubricated
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Pharmaceutical, Sanitary, Slurries
- Heat Source: Indirect / Contact / Conduction, RF / Microwave / Dielectric
- Equipment Type: Paddle / Agitator Dryer, Pan Dryer, Vacuum Dryer
-
Supplier: Leybold USA Inc.
Description: Single-stage, oil-sealed Rotary Vane Vacuum Pumps The SOGEVAC range of rotary vane vacuum pumps offers following major characteristics: ■ Compact design and small footprint ■ Very low and constant noise level in any working condition ■ Integrated functions, no external pipe ■ No motor
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Mechanical: Rotary Vane
-
Supplier: Leybold USA Inc.
Description: Single-stage, oil-sealed Rotary Vane Vacuum Pumps The SOGEVAC range of rotary vane vacuum pumps offers following major characteristics: ■ Compact design and small footprint ■ Very low and constant noise level in any working condition ■ Integrated functions, no external pipe ■ No motor
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Mechanical: Rotary Vane
-
Supplier: Certex UK
Description: along the beam by pushing or pulling thanks to high quality steel wheels with bearings. Features: Safe - All Powertex trolleys are proof load tested 1,5 x WLL Mechanical stops integrated in the design to prevent derailing Equipped with connection plate with eye to hoist’s upper hook or direct
- Load Capacity: 0.5511556550000001 tons
- Type: Push Trolley
Find Suppliers by Category Top
Featured Products Top
-
Access Lifts Vertical Reciprocating Conveyors & Scissors Lifts Built-to-last, our mezzanine lifts help increase productivity, safety and efficiency. We offer multi-stage scissor lifts, package lifts, vertical material lifts, hydraulic lifts, mechanical lifts, mezzanine accessories and more (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
efficient, economical, and safe manner. Mezzanine Access Lifts Vertical Reciprocating Conveyors & Scissors Lifts Built-to-last, our mezzanine lifts help increase productivity, safety and efficiency. We offer multi-stage (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
integrated side channel stage allows the handling of entrained gas and operation under suction lift conditions. Applications Magnetic driven HZSM / HZSMA-pumps are designed to improve plant and personnel safety, especially when handling toxic, explosive or other dangerous (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
with hermetically sealed liquid end. The properties of the integrated side channel stage allows the handling of entrained gas and operation under suction lift conditions. Applications Magnetic driven HZSM / HZSMA-pumps are designed to improve plant and personnel (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
scaled to larger proportions in all three axes. Gantry robots are especially suited for applications where additional orientation requirements are minimal or where or the parts can be staged before the robot picks them up. Both Cartesian and gantry robots have a rectangular or cubic work (read more)
Browse Robots Datasheets for Isotech, Inc. -
use staggered slow-break operation. Slow-break contacts change state according to the mechanical movement of the actuator rather than through a snap-action spring mechanism. The staggered arrangement provides a defined operating sequence between the contacts, supporting multi-stage control (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
requiring multi-axis stage systems. Usually an object has to move in two, three or more degrees of freedom (DOF) including linear movements, rotary movements, tilt and/or lifting operations. Parallel kinematic drives like hexapods can easily provide 6 DOF quite elegantly, but in most cases a simple stacked
More Information Top
-
Lighting&Sound America Volume 9 Issue 5 May 2012
A number of stage and in- the-round seating configurations accommodate different productions and classroom requirements with flat-floor and cabaret-style layouts, together with mechanical stage lifts that create various performance levels.
-
Industrial Rope Access Enables Record Shutdown Time For Refinery In Malaysia
It is an internationally-recognized alternative to traditional means of access such as scaffoldings, ladders, gondolas, boson chairs, mechanical lifts and staging .
-
An Investigation into In-Cylinder Tumble Flow Characteristics with Variable Valve Lift in a Gasoline Engine
Stokes, J., Lake, T.H., Murphy, R.D.: Gasoline Engine Operation with Twin Mechanical Variable Lift (TMVL) Valvetrain Stage 1: SI and CAI Combustion with Port Fuel Injection.
-
Gasoline Engine Operation with Twin Mechanical Variable Lift (TMVL) Valvetrain Stage 1: SI and CAI Combustion with Port Fuel Injection
Gasoline Engine Operation with Twin Mechanical Variable Lift (TMVL) Valvetrain Stage 1: SI and CAI Combustion with Port Fuel Injection .
-
The Motor Car
Intake valve opening sequences: b conventional valve lift, c VVT system to modify valve timing and overlap, d two- stage lift to optimize the mechanical efficiency .
-
Trends in Building Materials Research
… turn off the ceiling to form a complete flat-topped, and in the the lower part of the stage and audience areas were left 1.2 ~ 1.8M machinery space, the stage set of the mechanical lifting platform, entirely computer-controlled …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/3205/1/Baptiste%20Bonnet%20Thesis%202007.pdf
[57] www.bmw.com [58] Stokes, J., Lake, T. H., Murphy, R. D., Osborne, R. J., Patterson, J., Seabrook, J., [2005], Gasoline Engine Operation with Twin Mechanical Variable Lift Valvetrain – Stage 1: SI and CAI Combustion with Port Fuel Injection, Ricardo …
-
New ventilation strategies in the Neonatologie
First mechanical ventilation stroke, (characterized during the spontaneous inspiration phase, through a waste the Ösophagusdrucks);zweiter mechanical ventilation stroke: during the average spontaneous Exspiration phase ; third mechanical ventilation stroke : while the end of the spontaneous Exspiration phase.
-
The Potential of Enhanced HCCI / CAI Control Through the Application of Spray Guided Direct Injection
23 Stokes, J. , Lake, T. , Murphy, R. , Osborne, R. , Patterson, J. and Seabrook, J. : “Gasoline Engine Operation With Twin Mechanical Variable Lift (Tmvl) Valvetrain- Stage 1: Si and Cai Combustion With Port Fuel Injection” , SAE 2005-01-0752 , 2005 .
-
States > Minnesota > State > Regulations > Labor and Industry‚ Department of > [MNR 1307] 1307 - Elevators and Related Devices
1307.0070 STAGE , ORCHESTRA LIFTS , AND MECHANICAL PARKING GARAGE EQUIPMENT.
Indicates content that may require registration and/or purchase.