Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Hysol 30680 amber M-121HP medical device epoxy adhesive is compatible with ceramic, glass, metal, pvc and thermoplastic materials. Provides a 2 hr working time. Works in a mix ratio of 2:1. Delivers great performance with tensile strength of 5910 psi. Minimum to
- Viscosity: 110,000 cP
- Use Temperature: -65 to 300 F
- Features: Epoxy (EP), Leveling / Filling Compound
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Hysol 30671 off-white M-21HP medical device epoxy adhesive is compatible with ceramic, glass, metal and thermoplastic materials. Provides a 20 min working time. Works in a mix ratio of 2:1. Delivers great performance with tensile strength of 5700 psi. Minimum to
- Viscosity: 37,000 cP
- Use Temperature: -65 to 300 F
- Features: Epoxy (EP), Leveling / Filling Compound
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical,
- Viscosity: 1,800 to 3,600 cP
- Use Temperature: 572 F
- Thermal Conductivity: 12.6 to 26.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 21.11111111111111 to 52.22222222222222 µin/in-F
-
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 3981 is a low viscosity, heat curing epoxy adhesive suitable for applications that require fast cure, excellent environmental resistance and high adhesion. The product cures rapidly when exposed to temperatures as low as 100 °C and achieves excellent adhesion to
- Viscosity: 4,000 to 6,000 cP
- Tensile Strength (Break): 8,970 psi
- Elongation: 2.98 %
- Features: Epoxy (EP)
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical,
- Viscosity: 25,000 to 45,000 cP
- Use Temperature: 482 F
- Thermal Conductivity: 2.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 51.99999999999999 to 88.99999999999999 µin/in-F
-
Description: steel cannula as the center, syringe and lancet assembly. It is suitable for the assembly of disposable medical devices.
- Features: Epoxy (EP), Specialty / Other
- Cure / Technology: Single Component System
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical,
- Viscosity: 800 to 1,600 cP
- Use Temperature: 482 F
- Thermal Conductivity: 1.4 W/m-K
- Coeff. of Thermal Expansion (CTE): 26.666666666666664 to 83.33333333333333 µin/in-F
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 3984 is a high viscosity, heat curing epoxy adhesive suitable for applications that require fast cure, excellent environmental resistance and high adhesion. The product cures rapidly when exposed to temperatures as low as 100 °C and achieves excellent adhesion to
- Viscosity: 22,000 to 28,000 cP
- Tensile Strength (Break): 5,540 psi
- Elongation: 1.1 %
- Features: Epoxy (EP)
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical,
- Viscosity: 1,800 to 3,600 cP
- Use Temperature: -67 to 572 F
- Thermal Conductivity: 12.6 to 26.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 21.11111111111111 to 52.22222222222222 µin/in-F
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite EA M-121HP is a non-sagging, room temperature curing epoxy adhesive that cures to form a tough bond line with excellent resistance to peel and impact forces. It is ISO 10993 Biological Tested for use in the assembly of disposable medical devices. 50 mL
- Viscosity: 2,000 to 61,000 cP
- Tensile Strength (Break): 5,910 psi
- Elongation: 10 %
- Dielectric Strength: 650.2400000000014 kV/in
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Hysol 30673 clear M-31CL medical device adhesive is compatible with ceramic, glass, metal and thermoplastic materials. Provides a 30 min working time. Works in a mix ratio of 2:1. Delivers great performance with tensile strength of 8000 psi. Minimum to maximum operating
- Viscosity: 6,000 cP
- Use Temperature: -65 to 300 F
- Features: Epoxy (EP), Leveling / Filling Compound
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Master Bond, Inc.
Description: sealing, coating and encapsulation applications in the medical device industry.
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 1.2981 to 1.4423 W/m-K
- Coeff. of Thermal Expansion (CTE): 12.219999999999999 to 13.889999999999999 µin/in-F
- Tensile Strength (Break): 5,000 to 6,000 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond EP41S-5Med is a two part epoxy system that meets the requirements of ISO 10993-5 for non-cytotoxicity and can be used for bonding, sealing, and coating in medical devices. This epoxy was tested against many sterilization methods, such as autoclaving, STERRAD®,
- Applied Thickness / Gap Fill: 0.004 to 0.006 inch
- Viscosity: 25,000 to 30,000 cP
- Use Temperature: -80 to 450 F
- Coeff. of Thermal Expansion (CTE): 19.444444444444443 to 22.22222222222222 µin/in-F
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK FDA 2 BIPAX, Epoxy, Medical LOCTITE® ABLESTIK FDA 2 BIPAX is designed for medical device applications. This material bonds offer resistance to water, weather, galvanic action, petroleum solvents, lubricants, fuels, mild acids and alkalis and other organic
- Viscosity: 14,000 cP
- Use Temperature: 103 to 293 F
- Features: Epoxy (EP)
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® M-31CL Hysol Medical Device Epoxy Structural Adhesive is an ultra clear, low viscosity adhesive that bonds glass, ceramic, metal, and many rigid plastics. Ideal for applications where optical clarity and excellent structural and mechanical properties are
- Viscosity: 6,000 cP
- Use Temperature: 65 to 300 F
- Industry: Medical / Food (Sanitary / FDA), Optical Grade / Material
-
Supplier: Graphene Laboratories, Inc.
Description: electrical conductivity. A heating oven is recommended for faster curing times. Uses for G6E-SG™ epoxy include photovoltaic cells, EMI / RFI shielding, medical device assembly and repair, etc. FEATURES: · Silver-Graphene Filled (Non-Magnetic) · Excellent Electrical Conductivity
- Viscosity: 110,000 to 120,000 cP
- Use Temperature: 77 to 302 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrically Conductive, Epoxy (EP), Filled, Grease / Paste, Other, Specialty / Other
-
Supplier: Graphene Laboratories, Inc.
Description: adhesive properties of a traditional adhesive. This product is unique in that it also requires strong electrical resistance, thereby broadening its range of possible applications. To achieve this, the G6E-TSHV™ Epoxy is formulated with a blend of proprietary nanomaterials,
- Viscosity: 400,000 to 450,000 cP
- Use Temperature: 77 to 302 F
- Thermal Conductivity: 2.9 W/m-K
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Medical / Food (Sanitary / FDA)
-
Supplier: Graphene Laboratories, Inc.
Description: epoxy’s properties result from being formulated with proprietary nanomaterials and fillers. G6E-FRP™ epoxy is low cost (compared with silver). A heating oven is highly recommended during curing. Uses for G6E-FRP™ epoxy include flexible circuits, medical sensor assembly
- Viscosity: 285,000 to 295,000 cP
- Use Temperature: 77 to 248 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrically Conductive, Epoxy (EP), Filled, Flexible / Dampening, Grease / Paste, Other, Specialty / Other
-
Supplier: Master Bond, Inc.
Description: Master Bond EP62-1HTMed is a two part epoxy that meets the requirements of ISO 10993-5 for non-cytotoxicity and therefore can be utilized in many medical device applications.
- Use Temperature: -60 to 450 F
- Tensile Strength (Break): 2,600 psi
- Elongation: 3 to 5 %
- Dielectric Constant (Relative Permittivity): 4.2
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP62-1Med is a two component epoxy adhesive, sealant, coating, and encapsulant featuring outstanding temperature and chemical resistance. It has wide applicability for use in medical devices, particularly because of its ability to withstand
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -60 to 400 F
- Coeff. of Thermal Expansion (CTE): 19.444444444444443 to 22.22222222222222 µin/in-F
- Tensile Strength (Break): 8,900 psi
-
Supplier: Henkel Corporation - Industrial
Description: resistance and high shear strengths. The fully cured epoxy is resistant to a wide range of chemicals and solvents, and acts as an excellent electrical insulator. Suitable for use in the assembly of disposable medical devices. ISO 10993 compliant for use in the assembly of
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Epoxy (EP)
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Henkel Corporation - Electronics
Description: A medium viscosity epoxy resin paste system specifically developed for medical device applications. It has been tested in accordance with USP biological reactivity tests in vivo and received Class VI approval.
- Viscosity: 1,700 cP
- Industry: Electronics
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol TRA-BOND FDA2 ) A thixotropic epoxy resin paste system specifically developed for medical device applications. It has been tested in accordance with USP biological reactivity tests in vivo and received Class VI approval.
- Viscosity: 9,000 cP
- Industry: Electronics
- Cure / Technology: Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: Nordson EFD
Description: The Nordson EFD Mikros™ dispensing pen features a 0.25cc reservoir that reduces waste while delivering consistent microdot control of medium viscosity assembly fluids. Ideal for micro-deposits of two-part epoxies, UV-cure adhesives, and other fluids, the dispensing pen makes it easy to bond
- Container Size: 0.025 cc
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot
-
Supplier: Techcon
Description: die bonding processes Jetting silicone phosphor in the LED assembly process Jetting under-fill in micro-electronic package applications on PCBA Jetting micro dots of UV adhesive in medical device applications
- Shot Size: 0.000002000211225939454 cc
- Media Viscosity: 7,000 to 2,000,000 cps
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
-
Supplier: FX PCB Co., Ltd.
Description: lower than polyamide materials. ADHESIVE LAYER Adhesives are not used in all flexible printed circuit boards. There are boards that have only a base material and a conductive layer in their composition, without the use of adhesive. But most products require an adhesive
- Thickness: 0.011811023622047244 inches
- Type: Film / Flexible Substrate
-
Supplier: FX PCB Co., Ltd.
Description: is used in far-infrared and infrared military devices such as infrared and far-infrared views, night vision camera systems, and night vision cameras, also among other devices. Additionally, this glass is also used in space technology instruments, satellites,s and indifferent works
- Thickness: 0.01968503937007874 to 0.15748031496062992 inches
- Features: Specialty / Other
-
Supplier: GS Polymers, Inc.
Description: No Description Provided
- Use Temperature: 230 F
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Dissimilar Substrates, Metal, Paper / Paperboard, Porous Surfaces
- Features: Epoxy (EP), Other, Polyurethane (PU, PUR), Rubber Based / Elastomeric
- Industry: Medical / Food (Sanitary / FDA), OEM / Industrial
-
Supplier: Protavic America, Inc.
Description: ANE-57103 is a toughened two part adhesive. ANE-57103 is used for high speed bonding even at lower temperatures. ANE-57103is specifically developed for bonding difficult substrates such as glass, ceramics, metals and engineered plastics. Proven applications are bonding MRI magnets under full
- Viscosity: 10,000 cP
- Use Temperature: -50 to 130 F
- Tensile Strength (Break): 4,500 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Epoxies Etc...
Description: 20-3068 is a room temperature curing, two component, epoxy potting compound, adhesive, and coating system. The 20-3068 meets the Food and Drug Administration (FDA) regulations permitting use in food contact applications. When properly cured, these products comply with the FDA
- Viscosity: 3,500 cP
- Coeff. of Thermal Expansion (CTE): 34.44444444444444 µin/in-F
- Tensile Strength (Break): 10,600 psi
- Elongation: 6 %
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold
- Use Temperature: 180 F
- Features: Epoxy (EP), Other, Specialty / Other
- Industry: Medical / Food (Sanitary / FDA), OEM / Industrial
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® HP is an epoxy-based adhesive system demonstrating both low loss and high reliability, specifically designed for OEMs and PCB design manufacturers. Its optimized low-loss solution is suitable for multi-layer flex and rigid-flex designs for military, automotive and
- Industry: Automotive, Electronics, Medical / Food (Sanitary / FDA), Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Die Bonding Adhesive / Compound, Epoxy (EP)
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold
- Use Temperature: 200 F
- Features: Epoxy (EP), Other, Specialty / Other
- Industry: Marine, Medical / Food (Sanitary / FDA), OEM / Industrial
-
Supplier: Epoxies Etc...
Description: 10-3039 is a room temperature curing, two component epoxy. This system meets the Food and Drug Administration (FDA) regulations permitting use in food contact applications. When properly cured, these products comply with the FDA regulations of Title 21 Code of Federal Regulations under
- Viscosity: 175,000 to 800,000 cP
- Use Temperature: -40 to 266 F
- Tensile Strength (Break): 8,600 psi
- Elongation: 3.7 %
Find Suppliers by Category Top
Featured Products Top
-
Medical Market Applications ABLE can help you identify the right stick-to-skin adhesives, films and other medical-grade materials that meet and exceed industry requirements and make your medical device a reality (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Quantaflex Printed Electronics Inc. -
Fast Curing, Silver Filled Epoxy Meets ISO 10993-5 Cytotoxicity Standards Master Bond EP77M-FMed is a two part epoxy adhesive and sealant designed for use in the assembly of medical devices. It meets the ISO 10993-5 requirements and is not considered to have a (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Henkel LOCTITE® offers fast UV curing adhesives, ISO 10993 tested adhesives, and essential application equipment developed for medical device manufacturers for assembling, sealing, and protecting electronics (read more)
Browse UV Curing Adhesives Datasheets for Ellsworth Adhesives -
. UV curable adhesives is an important assembly technique for medical device manufacturing due to their rapid processing, cure on-demand nature, ease of automation, low temperature, and lower energy requirements. UV curing is ideal for assembling various plastics, glass, stainless steel (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
). Total knee arthroplasty resurfaces the damaged segments of the knee joint, generally following unsuccessful attempts to treat the existing bones. To verify the success of the surgery, medical device designers created several diagnostic tools. In one such application, researchers installed (read more)
Browse Medical Equipment and Supplies Datasheets for Master Bond, Inc. -
. Dymax medical and industrial bonding adhesives adhere to a wide range of substrates making them exceptional when assembling dissimilar materials, compared to traditional welding methods and other types of light curing materials (LCMs). Our UV and LED light-curable bonding solutions can replace (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Dymax -
Streamline your electronics manufacturing with 3M™ Scotch-Weld™ 6101 and 6102 one-part epoxies. These fast-curing, no-mix adhesives deliver quick, energy-efficient bonding for sensitive electronics. Ideal for plastics, metals, and composites, they create strong, flexible, and water (read more)
Browse Epoxy Adhesives Datasheets for Ellsworth Adhesives -
+350°F. EP21LSCL-2Med is an excellent candidate for medical devices with optical components Product Advantages Superb dimensional stability Resists many liquid sterilization methods Highly desirable non (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Master Bond EP40Med, a two part epoxy system, combines toughness and a low tensile modulus while still providing a relatively high lap shear strength. It meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. This compound can be used for bonding, sealing, coating and encapsulating. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Master Bond Supreme 11AOHTMed is a two component epoxy featuring thermal conductivity and electrical insulation. This system fully passes ISO 10993-5 testing for non-cytotoxicity and is recommended for bonding and sealing in medical device applications. Supreme 11AOHTMed has reliable (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc.
Conduct Research Top
-
Which is Stronger, Epoxy or Resin?
is also used in the construction industry, as it can be used to develop strong adhesives, sealants, and coatings. Epoxy is also used in the medical industry, as it is biocompatible and can be used to create implantable devices. Epoxy is a versatile material that has a wide range of applications. If you
-
Tech Tip 18 - Understanding Optical Properties for Epoxy Applications
Optical or unfilled epoxy adhesives are commonly used for adhering various substrates, encapsulating components and providing protective coatings in several optical applications. They are found in optoelectronic devices for telecommunications, avionics, satellites as well as scientific and medical
-
UV Curing Adhesives and Potting Compounds
. Ultraviolet curable formulations are materials that cure (harden or polymerize) when exposed to ultraviolet light. Epoxies Etc... has developed an extensive line of UV curing products designed to fit a wide range of electronic, aerospace, decorative, and medical device applications. Ultraviolet light
-
How Strong Is UV Activated Glue?
UV activated glue is a type of adhesive that is designed to harden and create a strong bond when exposed to ultraviolet (UV) light. This type of glue is often used in industries where fast and precise bonding is required, such as in the electronics or medical device industries. When UV activated
More Information Top
-
Alumina Nanomaterial: An Interview with Tim Ferland and Aleksandr Rakitin at ANF Technology
Key end-user applications where we expect to see increasing demand for NAFEN™ nanofiber performance boosting materials include fuel cell membranes in the energy sector, high temperature and chemically resistant industrial epoxies and adhesives , medical devices and construction materials as the construction …
-
Personal Care Products and Pharmaceuticals in Wastewater and the Environment
BPA is also found in some dental sealants and fillings, medical devices , paints, ep- oxy adhesives and cash register receipts.
-
Mechanics of Adhesive in Composite and Metal Joints
The major adhesives used in medical devices are epoxy , cyanoacrylate, UV acrylic, polyurethane, RTV silicone and UV silicones.
-
Handbook of Adhesives and Sealants, Second Edition > MAJOR TRENDS IN TECHNOLOGY AND MARKETS
[17] Estes, R. H., “The Suitability of Epoxy Based Adhesive for Use in Medical Devices ,” Technical Paper GB-63, Epoxy Technology, Pembroke, MS.
-
ZASMHBA0003168
Since the 1960s, epoxy adhesives have found widespread use in implantable medical devices such as cardiac pacemakers, blood pump housings, neurological devices for pain control, and other applications.
-
ZASMHBA0005672
Medical Adhesives / 293 Table 1 Typical characteristics and applications of biocompatible medical device adhesives Adhesive type Performance considerations Cyanoacrylates Light-cure acrylics Epoxies Polyurethanes Silicones .
-
ZHMMD2003P171
Adhesives for Device Assembly (Ref 2 and 7) The types of adhesives commonly used for medical device assembly include acrylics, cyanoacrylates, epoxies , urethanes, and silicones.
-
Characteristics and properties of SiO2 -Al2 O3 /EP-PU composite
Epoxy resins are widely used in adhesives , coatings, electronic encapsulants, medical devices , optical components, and structural composites, due to their superior properties and low cost.
-
Effects of nanoparticles on hygrothermal property of epoxy resin composites
Epoxy resins are widely used in adhesives , coatings, electronic encapsulants, medical devices , optical components, and structural composites, due to their superior properties and low cost [1] .
-
Characteristic and properties of nano-SiO2-Al2O3/EP-PU composite
Epoxy resins are widely used in adhesives , coatings, electronic encapsulants, medical devices , optical components, and structural composites, due to their superior properties and .
Indicates content that may require registration and/or purchase.