Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mactac
Description: Acrysure Next Gen is a 2.0 mil medical grade acrylic adhesive. The adhesive is protected by a 72# polycoated kraft liner and adheres well to a variety of materials and is approved for direct skin contact.
- Width: 54 inches
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Specialty / Other
- Adhesive: Transfer
-
Description: MD5400 is a tan single coated medical nonwoven PSA tape. Featuring a high performance medical grade adhesive system designed for direct skin contact applications. Constructed with an aggressive permanent adhesive that exhibits excellent wetout to a variety
- Adhesive: Acrylic
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Felt / Non-woven
-
Description: Liner Side Adhesive 0n-irritating medical grade acrylic adhesive Air Side Adhesive 0n-irritating medical grade acrylic adhesive Common Applications Medical Device Assembly Medical Device Mounting Medical-Double Coated
- Peel Strength / Adhesion: 6.25 to 6.875 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing: Plastic / Polymer
-
-
Description: A PE film tape, constructed with a specially formulated, high performance medical grade acrylic adhesive system. Designed for a variety of medical industry end uses that include: direct skin bonding, fabric/substrate design and medical device application.
- Adhesive: Acrylic
- Backing: PET / Polyester, Plastic / Polymer
- Features: Single-Sided Adhesive
-
Description: A matte clear medical film tape, constructed with a specially formulated, high performance medical grade acrylic adhesive system. Designed for a variety of medical industry end uses that include: direct skin bonding, fabric /substrate design and
- Adhesive: Acrylic
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Description: A single coated, conformable, white medical foam tape. Constructed with a specially formulated, high performance medical grade acrylic adhesive system with good LSE bonding. Foam is corona treated on the adhesive side only. Designed for a variety of
- Adhesive: Acrylic
- Backing: Foam
-
Description: Liner Side Adhesive General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Air Side Adhesive General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick
- Peel Strength / Adhesion: 2.375 to 3 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Description: Liner Side Adhesive General Purpose Medical Grade Acrylic Adhesive. High tack, medium peel and shear. Air Side Adhesive General Purpose 0n-irritating Medical Grade Acrylic Adhesive. Common Applications Medical Device Assembly
- Peel Strength / Adhesion: 2.8125 to 3.125 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Description: Liner Side Adhesive 0n-irritating medical grade acrylic adhesive. Common Applications Electrodes Medical Device Mounting Medical-Foam Transdermal Patches
- Peel Strength / Adhesion: 5.125 lbs/in
- Adhesive: Acrylic, Silicone
- Backing: Foam, Plastic / Polymer
- Features: Single-Sided Adhesive
-
Supplier: Adhesive Applications
Description: strong, moisture-resistant bond Adheres well to skin for up to 48 hours Medical grade acrylic adhesive passes Cytotoxicity (score 0) per ISO 10993-5 Medical grade acrylic adhesive passes Primary Skin Irritation (index 0.0) per ISO 10993-10 Maximum Service
- Thickness: 0.0661 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: -40 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: Adhesive Applications
Description: strong, moisture-resistant bond Adheres well to skin for up to 48 hours Easily die cut Highly conformable and does not lift under stress Medical grade acrylic adhesive passes Primary Skin Irritation (index 0.0) per ISO 10993-10 Medical grade acrylic adhesive
- Thickness: 0.03485 inches
- Peel Strength / Adhesion: 7.5 lbs/in
- Temperature Resistance: -40 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: Adhesive Applications
Description: strong, moisture-resistant bond Adheres well to skin for up to 48 hours Easily die cut Highly conformable and does not lift under stress Medical grade acrylic adhesive passes Cytotoxicity (score 0) per ISO 10993-5 Medical grade acrylic adhesive passes
- Thickness: 0.03305 inches
- Peel Strength / Adhesion: 7.5 lbs/in
- Temperature Resistance: -40 to 82.22222222222221 C
- Adhesive: Acrylic
-
Adhesive Tapes - Acrysure Next Gen 0.5 mil PET Double Coated 2.4 mil Medical Grade Acrylic -- TM8520Supplier: Mactac
Description: Double coated 0.5 mil PET with 2.4 mil of medical grade acrylic adhesive on each side. Designed for demanding applications, this tape performs well on a variety of materials and is approved for direct skin contact.
- Width: 54 inches
- Backing: Acrylic / Acrylate
- Features: Specialty / Other
- Adhesive: Transfer
-
Adhesive Tapes - Acrysure Next Gen 0.5 mil PET Double Coated 1.2 mil Medical Grade Acrylic -- TM8500Supplier: Mactac
Description: Double coated 0.5 mil PET, coated on both side with 1.15 medical grade acrylic adhesive. Protected by 2 2 mil PET liners.
- Width: 60 inches
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Specialty / Other
- Adhesive: Transfer
-
Adhesive Tapes - Acrysure Next Gen 0.5 mil PET Double Coated 1.8 mil Medical Grade Acrylic -- TM8510Supplier: Mactac
Description: Double coated 0.5 mil PET with 1.8 mil of medical grade acrylic adhesive on each side. This adhesive performs well on a variety of materials and is approved for direct skin contact.
- Width: 54 inches
- Backing: Acrylic / Acrylate
- Features: Specialty / Other
- Adhesive: Transfer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The perfect combination of elegance and practicality, Fashion Tape anti-glare patch uses medical-grade glue to provide you with a more secure and efficient wearing experience. Whether it is an important occasion or daily wear, this Fashion Tape can easily solve your
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent
-
Supplier: Boyd
Description: Pressure sensitive medical skin contact adhesives Non-woven and foam dressings – ranging in absorption levels Single and Double Coated Tapes Film Dressings Medical tapes for securement Flexible & breathable film coatings Polyurethane and Polyester Hydrocolloid and
- Services: Computer Aided Design (CAD) / Solid Modeling, High Volume Production, Kitting, Low Volume Production, Packaging, Private Labeling, Testing / Inspection
- Features: East Asia / Pacific Only, Europe Only, South Asia Only, United States Only
- Industry / Application: Medical / Health Care
-
Supplier: Boyd
Description: Pressure sensitive medical skin contact adhesives Non-woven and foam dressings – ranging in absorption levels Single and Double Coated Tapes Film Dressings Medical tapes for securement Flexible & breathable film coatings Polyurethane and Polyester Hydrocolloid and
-
Supplier: Adhesive Applications
Description: 3016MDN is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a high-performance acrylic-based adhesive on the exposed side and a medical grade acrylic adhesive on the liner side. This product is supplied on a natural kraft liner. Easily die cut
- Thickness: 0.0673 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: -40 to 71.11111111111111 C
- Adhesive: Acrylic
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, double coated with a medical grade acrylic adhesive.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 5.9375 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
Find Suppliers by Category Top
Featured Products Top
-
UV17Med is a non-cytotoxic system is formulated for demanding applications in the medical industry, and is capable of withstanding many chemicals including liquid sterilants, antimicrobial agents, Ethylene Oxide (EtO), e-beam, and gamma radiation. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Medical Market Applications ABLE can help you identify the right stick-to-skin adhesives, films and other medical-grade materials that meet and exceed industry requirements and make your medical device a reality (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Quantaflex Printed Electronics Inc. -
Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
single coated or adhesive two-sides, a variety of thicknesses, multiple densities, a few colors, infinite die-cut shapes, and in acrylic (typically for outdoor use) and rubber (typically for indoor use) adhesive systems. PE foam tapes are used in many applications including: gasketing (read more)
Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
Stage & theatre lighting Rail & road signalling systems Architectural & street lighting Domestic lighting Industrial machine lighting Medical CHT’s range of optical-grade silicones feature heat stability (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
(GDI) is a leading industrial adhesives technologies manufacturer with expertise and advanced, in-house technology to create adhesive formulations for any product or application. From preformed adhesives, tape and labeling adhesives, packaging, automotive and electronics, or custom formulations (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Ellsworth Adhesives -
sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments (read more)
Browse Datasheets for Polyonics -
Overcoming Space and Precision Limits: KLC Medical-Grade Ultra-Thin Flexible Heaters In modern medical diagnostics and life science instrumentation, engineers (read more)
Browse Flexible Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
experience making specialty and custom parts. We are also familiar with the challenges associated with delivering high-reliability components as we supply many industries and applications that depend on the consistent functionality of custom-shaped parts. For example, we provide numerous space grade (read more)
Browse Capacitors Datasheets for Knowles
Conduct Research Top
-
Your Guide to Pressure-Sensitive Adhesive (PSA) Tapes for Remote Health Monitoring Applications
How do you select the right medical-grade adhesive tapes for your remote patient healthcare devices? Heart monitoring, glucose delivery, and other long-term wearables - Barry Global can help.
-
Choosing the Right Medical-Grade Pressure-Sensitive Adhesive Tape for Wearable Stick-to-Skin Applications
Medical-grade stick-to-skin pressure-sensitive adhesives - How do you choose the right wearable tape? Let us show you how to balance adhesion, ease of removal, breathability & moisture-resistance.
-
Precision Die-Cutting Medical-Grade/Stick-to-Skin Adhesive Tapes from 3M, Berry Global, and DermaMed
Your specialty applications require medical-grade and stick-to-skin PSA tapes. You need a materials converter that knows how to process them. JBC can transform these unique tapes into your custom solutions.
-
Medical-Grade & Stick-to-Skin Adhesive Tapes for Wearable Medical Devices: A Q&A with Berry Global
Patient-worn medical devices need to stay put, and they need to be comfortable. Let's learn how specialty PSA tapes from Berry Global and precision converting from JBC Technologies can help.
-
Die-Cut Performance Material Spotlight: FLEXcon (R) OMNI-WAVE TM
grade conductive adhesive. OMNI-WAVE TM is a double-sided, skin-contact, pressure-sensitive adhesive (transfer tape) engineered for short-term wearable and electrode applications. It has a conductive layer containing carbon fibers that allow medical device sensors or electrodes to send and receive
More Information Top
-
Biofeedback for Wheelchair Users
Allergy to medical grade adhesive tape (used to secure sensors to skin) .
-
VoIce Changes and Heart Failure
The ACC is easily placed on the anterior neck just above the clavicular notch using double-sided medical grade adhesive tape (see Figure 1).
-
Clinical evaluation of a novel respiratory rate monitor
The housing was attached to the patient using 3M medical grade adhesive tape .
-
Poster Session 1 — Drug Delivery
The skin surface was gently cleaned and medical grade adhesive tape was used to remove successive layers of the stratum corneum.
-
Effect of a water‐based no‐sting, protective barrier formulation and a solvent‐containing similar formulation on skin protection from medical adhesive trauma
Medical grade adhesive tape (5 Â 5 cm) was then applied to each of the four test sites and remained in place for 20–24 hours.
-
Practical Methods in Cardiovascular Research
These leads are each wrapped in 4×4 gauze sponge and then the neck is wrapped in medical grade adhesive tape .
-
Investigation of extracorporeal immobilized enzyme device : a potential treatment for blood deheparinization
Cell leakage into the reactive chamber was prevented by placing a strip of medical grade adhesive tape (type 7759 from Adhesive Research, Inc., Glen Rock, PA) within the reactor's outer cylinder and adhering the polyester membrane onto the tape with photoreactive adhesive.
-
Exploring frontal asymmetry using functional near-infrared spectroscopy: a preliminary study of the effects of social anxiety during interaction and performanc...
The light sources and detectors are embedded in a foam pad that is attached to the participant’s forehead with medical grade adhesive tape .
-
Effects of accelerometer coupling on step counting accuracy in healthy older adults
In each loca- tion, one sensor was attached directly to the skin using medical grade adhesive tape and one was placed within a custom made harness.
-
A methodology for the real-time measurement of distal extremity temperature
For the purpose of this study, the foot iButtonR was affixed to the web space between the first and second toes (figure 1) using a medical grade adhesive tape (3M transpore surgical tape, #1527-1, 3M Health Care, St Paul, MN).
Indicates content that may require registration and/or purchase.