-
Supplier: Total Plastics, Inc.
Description: Black, Brown, Dark Blue, Dark Green, Grey, Light Blue, Light Green, Red, Rust and Yellow. Custom Colors Available, Call TPI for Details. Medical grade Pomalux® is made from an acetal copolymer resin which allows machined products the ability to retain dimensional integrity, plus
- Overall Width / O.D.: 1 to 3.5 inch
- Overall Length: 48 to 96 inch
- Chemical System: Acetal
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Ensinger North America
Description: sections, thus reducing the tendency for parts to warp after undergoing repeated super heated steam sterilization. This, in addition to its low density, makes TECAPRO MT easy to machine into lightweight components often used in medical technology. TECAPRO MT has been thoroughly tested for
- Deflection Temperature (@ 264 psi, 1.8 MPa): 187 F
- Tensile Strength (Break): 5,076 psi
- Elongation: 50 %
- Features: Biocompatible
-
Supplier: Budnick Converting, Inc.
Description: 60MG Medical Grade Foam is an economical, closed cell foam that can be used for applications requiring a seal for tight radius curves. 60MG has been independently tested and certified to comply with the ISO 10993-10 protocol for direct skin contact. This low density PVC foam remains
- Peel Strength / Adhesion: 0.75 lbs/in
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
-
Supplier: Celanese Corporation
Description: medical-grade EVA copolymers are USP Class VI medical products which are used in medical tubing and medical packagaing applications. Celanese provides regulatory support for these products. VitalDose® pharmaceutial EVA-based excipients deliver reliable performance
- Melt Flow Index (MFI): 1.1 g / 10 minutes
- Industry: Medical / Food (FDA)
-
Supplier: Mactac
Description: Acrysure Next Gen is a 2.0 mil medical grade acrylic adhesive. The adhesive is protected by a 72# polycoated kraft liner and adheres well to a variety of materials and is approved for direct skin contact.
- Width: 54 inches
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Specialty / Other
- Adhesive: Transfer
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority
- Use Temperature: -452 to 250 F
- Thermal Conductivity: 3.747 W/m-K
- Coeff. of Thermal Expansion (CTE): 28 to 39 µin/in-F
- Tensile Strength (Break): 6,000 to 6,500 psi
-
Adhesive Tapes - Acrysure Next Gen 0.5 mil PET Double Coated 1.2 mil Medical Grade Acrylic -- TM8500Supplier: Mactac
Description: Double coated 0.5 mil PET, coated on both side with 1.15 medical grade acrylic adhesive. Protected by 2 2 mil PET liners.
- Width: 60 inches
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Specialty / Other
- Adhesive: Transfer
-
Supplier: Saint-Gobain Tape Solutions
Description: PTFE films provide a conformable release surface and exhibit a remarkably low coefficient of friction and non-stick properties. PTFE films have high temperature resistance and are virtually unaffected by all chemicals. At elevated temperatures, PTFE film still retains excellent tensile strength.
- Overall Thickness: 0.30314977 inch
- Overall Width / OD: 0.76771695 inch
- Diameter: 0.76771695 inch
- Type: Fiber / Monofilament, Strands / Multi-filament
-
Supplier: Ensinger North America
Description: TECASON P MT black is a polyphenylsulfone suited primarily to applications in the medical industry. PPSU medical grade material has improved performance in terms of temperature, impact strength and chemical resistance, and shows exceptional resistance to repeated steam
- Deflection Temperature (@ 264 psi, 1.8 MPa): 405 to 417 F
- Coeff. of Thermal Expansion (CTE): 30.999999999999996 µin/in-F
- Tensile Modulus: 350 ksi
- Elongation: 80 %
-
Supplier: Mactac
Description: Tan non-woven tape, designed for use in wound care, bandage, electrode or device applications. Highly Breathable acrylic adhesive.
- Width: 60 inches
- Backing Materials: Acrylic / Acrylate, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Mactac
Description: Non-woven tape, designed for demanding direct skin applications, excellent for multi-day wear.
- Width: 60 inches
- Backing Materials: Acrylic / Acrylate, Plastic / Polymer
- Features: Specialty / Other
-
Description: A matte clear medical film tape, constructed with a specially formulated, high performance medical grade acrylic adhesive system. Designed for a variety of medical industry end uses that include: direct skin bonding, fabric /substrate design and medical device
- Adhesive: Acrylic
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of nonvolatile material in polymerization-grade butadiene. 1.2 WARNING\u2014Mercury has been designated by many regulatory agencies as a hazardous substance that can cause serious medical issues. Mercury, or its vapor, has been demonstrated
-
Supplier: MCG - Performance Polymers Division
Description: G-Polymer™, which can be used to freely control crystallinity and the cohesive power of the noncrystalline part, is the next generation of vinyl alcohol resins. KEY FEATURES OUTSTANDING TRANSPARENCY AND SOLVENT RESISTANCE In addition to outstanding transparency and solvent resistance, through
- Industry: Electronics, Medical / Food (FDA)
- Type: Extrusion Grade Resin, Film Grade Resin, Thermoplastic
- Chemical System: PolyVinyl Chloride (PVC)
-
Description: A double coated medical tape constructed with a specially designed, medical grade rubber based permanent adhesive on both the liner and air side. Suitable for a variety of medical industry end uses that include: direct skin bonding, fabric/substrate design and
- Adhesive: Acrylic
- Type: Double-Sided Adhesive
- Carrier / Backing: PET / Polyester, Plastic / Polymer
-
Description: A PE film tape, constructed with a specially formulated, high performance medical grade acrylic adhesive system. Designed for a variety of medical industry end uses that include: direct skin bonding, fabric/substrate design and medical device application.
- Adhesive: Acrylic
- Backing: PET / Polyester, Plastic / Polymer
- Features: Single-Sided Adhesive
-
Description: Liner Side Adhesive General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Air Side Adhesive General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Common Applications
- Peel Strength / Adhesion: 2.375 to 3 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Description: Liner Side Adhesive General Purpose Medical Grade Acrylic Adhesive. High tack, medium peel and shear. Air Side Adhesive General Purpose 0n-irritating Medical Grade Acrylic Adhesive. Common Applications Medical Device Assembly Medical Device Mounting
- Peel Strength / Adhesion: 2.8125 to 3.125 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Description: Liner Side Adhesive 0n-irritating medical grade acrylic adhesive Air Side Adhesive 0n-irritating medical grade acrylic adhesive Common Applications Medical Device Assembly Medical Device Mounting Medical-Double Coated Surgical Drape Assembly Surgical
- Peel Strength / Adhesion: 6.25 to 6.875 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing: Plastic / Polymer
-
Description: Liner Side Adhesive 0n-irritating medical grade acrylic adhesive. Common Applications Electrodes Medical Device Mounting Medical-Foam Transdermal Patches
- Peel Strength / Adhesion: 5.125 lbs/in
- Adhesive: Acrylic, Silicone
- Backing: Foam, Plastic / Polymer
- Features: Single-Sided Adhesive
-
Supplier: Victrex PLC
Description: VICTREX FG™ (Food Grade) grades are high-performance polymers for use in food, beverage, and water processing equipments. Compliant with major food contact regulations and standards, VICTREX FG™ grades are suited for demanding environments supporting multiple requirements
- Industry: Medical / Food (FDA)
- Type: Molding Resin, Thermoplastic
- Chemical System: PEEK
- Form / Shape: Pellets
-
Supplier: Total Plastics, Inc.
Description: Random copolymer polypropylene is a clear, semi-crystalline polymer which exhibits high stiffness and better impact strength than the homopolymer at room temperatures, as well as good electrical insulation properties. The commercial grades of polypropylene random copolymer are
- Industry: Medical / Food (FDA, USDA)
- Chemical System: Polypropylene (PP)
-
Supplier: Celanese Corporation
Description: medical-grade EVA copolymers are USP Class VI medical products which are used in medical tubing and medical packagaing applications. Celanese provides regulatory support for these products. VitalDose® pharmaceutial EVA-based excipients deliver reliable performance
- Melt Flow Index (MFI): 28 g / 10 minutes
-
Supplier: Celanese Corporation
Description: medical-grade EVA copolymers are USP Class VI medical products which are used in medical tubing and medical packagaing applications. Celanese provides regulatory support for these products. VitalDose® pharmaceutial EVA-based excipients deliver reliable performance
- Melt Flow Index (MFI): 15 g / 10 minutes
-
Supplier: Celanese Corporation
Description: medical-grade EVA copolymers are USP Class VI medical products which are used in medical tubing and medical packagaing applications. Celanese provides regulatory support for these products. VitalDose® pharmaceutial EVA-based excipients deliver reliable performance
- Melt Flow Index (MFI): 8.4 g / 10 minutes
-
Supplier: Victrex PLC
Description: ductility. Chemically resistant to aggressive environments, suitable for sterilization for medical and food contact applications.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 152 F
- Thermal Conductivity: 0.29 W/m-K
- Coeff. of Thermal Expansion (CTE): 35 to 140 µin/in-F
- Tensile Modulus: 3.7 ksi
-
Supplier: Victrex PLC
Description: VICOTE 708 and 709 grades are specially developed powder coatings (based on VICTREX PEEK-HT™ polymer) with a higher Tg and melting point than the standard VICOTE products. VICOTE 708 and 709 grades deliver extended high temperature performance while offering all the key
- Wet / Applied Thickness: 100 to 500 inch
- Cure / Dry Temperature: 120 to 150 F
- Operating / Use Temperature: 260 F
- Cure / Set Temperature: 120 to 150 F
-
Supplier: Epoxy Technology
Description: harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere. They are commonly used in: Fiber Optics and Photonics
- Use Temperature: 527 F
- Coeff. of Thermal Expansion (CTE): 29.444444444444443 to 81.11111111111111 µin/in-F
- Dielectric Constant: 3.84
- Viscosity: 4,000 to 6,000 cP
-
Supplier: Zotefoams, Inc.
Description: ZOTEK® F Insulation Construction & Electronics Grades F35 F40 HT (High Temperature resistance up to 160ᵒC / 320ᵒF) F75 HT F40 HT LS (High Temperature, Low Smoke) (listed to UL 723/ ASTM E-84 “Standard Method of Test of Surface Burning Characteristics of Building Materials”)F42 HT LS Used in
- Applications: Aerospace, Core Material, Medical, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Electrical Insulation / Dielectric, Flame Retardant, Thermal Insulation
- Type: Closed Cellular
- Features: Fabricated Shapes
-
Supplier: 3M Advanced Materials Division
Description: In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M™ Dyneon™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor manufacturing and
- Tensile Strength (Break): 1,522.88681325057 to 2,581.65574055811 psi
- Tensile Modulus: 0.5801473574287881 to 1.2328131345361701 ksi
- Elongation: 170 to 350 %
- Industry: Aerospace, Automotive, Building / Construction, Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV), Industrial, Marine, Medical / Food (FDA), Military / Government (MIL-SPEC), Semiconductor / IC's
-
Supplier: Maxi Adhesive Products, Inc.
Description: Low density polyethylene film, single coated with a medical grade acrylic adhesive.
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Backing: Plastic / Polymer
-
Supplier: EMS-GRIVORY America
Description: Characteristics Processing Injection Molding, Extrusion - cast film, Other Extrusion Delivery form Granules Regional Availability North America, Europe, Asia Pacific, South and Central America, Near East/Africa Industry & Consumer goods Medical devices Packaging Non oriented film Food Contact
- Use Temperature: 176 to 302 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 122 F
- Coeff. of Thermal Expansion (CTE): 77.77777777777777 µin/in-F
- Tensile Strength (Break): 7,251.84196785985 to 7,977.026164645835 psi
Find Suppliers by Category Top
Featured Products Top
-
Learn more about the unique properties of VICTREX PC™ and how it can add value to design engineers, medical device and pharmaceutical companies by providing assurance that the materials are ready for immediate use in drug delivery and pharma applications. Download the e-book. (read more)
Browse Polymers and Plastic Resins Datasheets for Victrex PLC -
Explore our wide portfolio of Vistamaxx performance polymers grades applied in various industries for Americas region (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
VICTREX FG™ (Food Grade) grades are high-performance polymers for use in food, beverage, and water processing equipments. Compliant with major food contact regulations and standards, VICTREX FG™ grades are suited for demanding environments supporting multiple (read more)
Browse Polymer and Plastic Composites Datasheets for Victrex PLC -
Milastomer™, a thermoplastic olefinic elastomer, is available in various grades, ranging from soft grades like vulcanized rubber to semi-hard grades such as RIM urethane. Unlike conventional rubber, Milastomer does not need compounding or vulcanization once it has reached the end user (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
A thorough collaboration throughout the full value chain has led to the development of two monomaterial PE film solutions. By leveraging just three PE grades, it is possible to reduce the film thickness and/or incorporate up to 35% recycled content while still meeting performance and processability requirements. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
Certain ExxonMobil Signature Polymers are well-suited for incorporating post-consumer recycled (PCR) content into various applications. These specialized grades offer potential benefits such as flowability, processability, tear propagation resistance, consistency, homogenization, high density, and holding force. By fine-tuning these properties, they can help mitigate some of the challenges associated with PCR incorporation. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
Mitsui Chemicals America, Inc. markets raw materials for the manufacture of photoresist chemicals through its affiliation with Honshu Chemical Industry Co. Ltd. (Honshu Chemical), a subsidiary of its parent company, to the United States market. Photoresists are light sensitive polymers that are (read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
curable grades boast a high thermal resistance of 300 °C or more, ideal for the extreme conditions of semiconductor plasma processes. Additionally, their high molecular weight allows for greater hardness without relying on fillers. AGC’s AFLAS® FFKM PM-3500 fluoroelastomer grades (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
fire, making it highly recommended for use in electrical components with high continuous service temperatures, e.g. in aerospace. When reinforced with PTFE graphite and carbon, it is one of the strongest polymers available at room temperature. Unfilled grades are highly resistant in chemically (read more)
Browse Datasheets for Osborne Industries, Inc. -
PPE offers a full range of sealing solutions for pharmaceutical and bio-analytical industries where both mechanical and chemical properties are crucial, and hygienic sealing capability is critical. PPE's grades of medical rubber have been specially developed to produce medical seals which (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd.
More Information Top
-
Treatment of burns and chronic wounds using a new cell transfer dressing for delivery of autologous keratinocytes
Abstract This study describes a new methodology for delivering cultured autologous keratinocytes to wounds on a sterile medical grade polymer coated with a chemically defined plasma polymerised functional sur- face containing 20% carboxylic acid (referred to as PPS).
-
Novel porous scaffolds of pH responsive chitosan/carrageenan‐based polyelectrolyte complexes for tissue engineering
PECs can be produced through the combination of oppositely charged medical grade polymers , which include the stimuli responsive ones.
-
Application of a dense gas technique for sterilizing soft biomaterials
Furthermore, dense CO2 is seen as a viable alternative to current sterilization technologies because it does not diminish the mechanical properties of medical grade polymers after the sterilization process (Jime´nez et al., 2007).
-
Corrosion News
Medical Grade Polymers 2008 .
-
Biorefineries - Industrial Processes and Products
Once large-scale purification of medical grade polymers is in place, this application should move quickly to commercialization.
-
A new autologous keratinocyte dressing treatment for non‐healing diabetic neuropathic foot ulcers
Methods TranCell is a sterile medical grade polymer coated with a plasma‐polymerized functional surface containing 20% carboxylic acid which enables keratinocytes to attach and proliferate.
-
Biocompatibility Study of Polymeric Biomaterials
The radiation processing of medical grade polymers , in theory, can induce degradation and release of low molar mass com- pounds.
-
http://ajbasweb.com/old/ajbas/2013/Special, issue2 2013/174-181.pdf
Since the mechanical properties of a medical grade polymer plays a major role in the final end use application, tensile testing was utilised in examining these properties before and after the exposure of irradiation.
-
Medical Grade Polymers 2007 Program Announced
Medical Grade Polymers 2007 Program Announced .
-
Potent Antibacterial Activity of Copper Embedded into Silicone and Polyurethane.
A simple, easily up-scalable swell-encapsulation-shrink technique was used to incorporate small 2.5 nm copper nanoparticles (CuNPs) into two widely used medical grade polymers , polyurethane, and silicone, with no significant impact on polymer coloration.
Indicates content that may require registration and/or purchase.