-
Supplier: Arizona Sealing Devices, Inc.
Description: colored. Also, self-lubricated and electrically conductive grades are available as well as FDA, ISO 10993 and Class VI medical compliant grades. Liquid silicone rubber is widely used to mold complex profiles because of its excellent flow characteristics. Key Use(s):
- Inside Diameter (ID): 17.955 inch
- Outside Diameter (OD): 18.5 inch
- O-ring Size: Other
- Synthetic Rubbers: Silicone Rubber (SiR)
-
Supplier: Atlantic Rubber Company, Inc.
Description: Atlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from Medical Grade Silicone & Rubber Stoppers , Latex, and Natural Rubber Tubing to Septas, and Medical Grade Class VI Silicone O-Rings.
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Compounds Include: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military Specifications. Specialty Products: Quads, Lathe
- Inside Diameter (ID): 0.041 to 0.049 inch
- Cross-section: 0.017 to 0.023 inch
- Outside Diameter (OD): 0.085 inch
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification
-
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE PPE manufactures O-rings, hygienic gaskets and custom-designed components from a range of over 40 FDA-compliant rubber material grades:- Class A-D (dry foods): EPDM, NBR, Silicone, FKM Class A-E (aqueous foods): EPDM Class A-F (fatty foods): EPDM, HNBR,
- Outside Diameter (OD): 96 inch
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- O-ring Hardness (Durometer): 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Atlantic Rubber Company, Inc.
Description: Atlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from Medical Grade Silicone & Rubber Stoppers , Latex, and Natural Rubber Tubing to Septas, and Medical Grade Class VI Silicone O-Rings.
- Outside Diameter / Size: 0.3125 inch
- Maximum Inside Diameter / Size: 0.1875 inch
- Design Units: English
- Features: Other, Rubber (Natural), Rubber (Synthetic)
-
Supplier: Atlantic Rubber Company, Inc.
Description: Atlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from Medical Grade Silicone & Rubber Stoppers , Latex, and Natural Rubber Tubing to Septas, and Medical Grade Class VI Silicone O-Rings.
-
Supplier: Elasto Proxy Inc.
Description: specifications. Molded SiliconeParts Examples of molded silicone parts from Elasto Proxy include door seals for ovens, refrigerators, and freezers; medical tubing; and molded gaskets made from food-grade silicones. Silicone isn't ideal for all applications,
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Cast Molding, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE PPE manufactures O-rings, hygienic gaskets and custom-designed components from a range of over 40 FDA-compliant rubber material grades:- Class A-D (dry foods): EPDM, NBR, Silicone, FKM Class A-E (aqueous foods): EPDM Class A-F (fatty foods): EPDM, HNBR,
Find Suppliers by Category Top
Featured Products Top
-
We offer medical-grade O-rings using FDA-approved materials that suit the particular needs of your application. Our O-rings are available with -85 °F to 400 °F standard compound temperature and 10 Shore A to 80 Shore A hardness. Our medical O-rings can be used for hydraulic (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
It’s important to choose the right O-ring materials for your equipment and systems. FDA food-grade silicone O-rings offer all the benefits of FDA-grade silicone, with additional characteristics that make them safe to use around consumable products. In this (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Atlantic Rubber o-rings, gaskets, grommets, and tubing are available in full range of sizes and materials. Our huge in-house inventory includes Pure Gum, Latex, and Silicone tubing (commercial and medical grade). We also carry Viton® fluoroelastomers and Neoprene polychloroprene (read more)
Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from medical grade silicone & rubber stoppers, Latex, and natural rubber tubing, to septas, and medical grade class VI silicone O-rings (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
distributor of superior-quality sealing solutions for customers worldwide. With more than 30 years in the sealing industry, we pride ourselves on providing exceptional-quality products that meet and exceed ISO 9001:2015, AS9120B, and FDA requirements. What Makes an O-Ring Food Grade (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
. See a list of O-ring materials available from PPE. Food/medical grade O-rings For O-rings used in food, dairy and pharmaceutical applications PPE offers a variety of elastomer material grades compliant with many international requirements such as FDA, USP Class VI, WRAS, KTW (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Atlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from medical grade silicone & rubber stoppers, Latex, and natural rubber tubing, to septas, and medical grade class VI silicone O-rings (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
Silicone is a popular material choice for O-rings due to its many beneficial properties, including extreme temperature compatibility, chemical resistance, and more. These characteristics make silicone O-rings an ideal choice for demanding industries such as medical, pharmaceutical, and (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
your medical-grade seals. Check out our full catalog of o-rings to find the best fit for your next project. Our Medical-Grade (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
25988 TY 1 CL 1 Silicone – ZZR 765 CL 2A or 2B (A-A-59588) Fluorocarbon (Viton) – Mil R 83248 CL 1 Brown Viton Neoprene Teflon AMS 3652 FDA-Approved O-Rings Silicone (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Investigation of commercial sorbents for the analysis of opioid peptides in human plasma by on‐line SPE‐CE
The cellulose acetate membrane on the bottom of the sample reservoir, which is sealed with a medical - grade silicone rubber O - ring , is a sieving device, which is supposed to have low-binding capacity.
-
PolyOne to distribute Dow Corning silicone in N. America - Canadian Plastics
Midland, Mich.-based Dow Corning’s silicone elastomers are used in a variety of medical device applications, including electrocardiogram tabs, catheters, angioplasty balloons, and medical grade O - rings , tubing, stoppers and closures.
-
Effect of Flow Configuration and Membrane Characteristics on Membrane Fouling in a Novel Multicoaxial Hollow‐Fiber Bioartificial Liver
Materials for the construction of bioreactors were polysulfone hollow fibers, polypropylene hollow fibers, Silastic™ tubing and silicone glue, 10-mm NMR tubes, 1-inch diameter … … 0.394 inch by 0.079 inch viton O - rings , and medical - grade polyurethane purchased from AG/Technology …
-
A novel multi‐coaxial hollow fiber bioreactor for adherent cell types. Part 1: Hydrodynamic studies
… constructed from polysulfone hollow ®bers (AG/Technology, Needham, MA), SilasticTM tubing and silicone glue (Dow Corning, Midland … … 10-mm [outer diameter ( O .D.); 9 mm inner … … 079 inch viton 0- rings (Apple Rubber Products, Lancaster, NY), and medical - grade polyurethane (Caschem Inc., Bayonne …
-
MPMD: Materials and Process for Medical Devices (October 2008)
Other services include heat treatment, sintering, plasma technology, and metallurgical bonding of dissimilar metals. www. asmpowders.com Elastomer seals Apple Rubber Products, Lancaster, Pa., designs and manufactures elastomeric seals in medical - grade Class VI, liquid silicone rubber, and other elastomers. The company specializes in O - rings ; custom-molded seals; and rubber bonded to plastic, metal, or filter materials. www.applerubber.com Clean surface technology Applied Engineered Surfaces Inc., Elyria, Ohio, manufactures ultrahigh purity components for the medical industry.
-
Out of Academics: Education, Entrepreneurship and Enterprise
Testing several embodiments of rubber mem- brane capture mechanisms, showed that it was best to build ‘‘O’’ rings into the plastic rather than have ‘‘ O ’’ rings in the rubber ‘‘six pack’’. At this point, a referral from the Ben Franklin people led to a Pittsburgh company that was probably one of the few existing silicone rubber manufacturing companies of medical grade finished products, having made poppet valves for heart lung machines.
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Filtration/General/Catalogues/Cata_Lab-Filtration_SLU0006-e.pdf
Main housing Flow channel Membrane support Seals and O rings Pressure indicator Flow restrictor Fittings Tubing Acrylic Acrylic Polypropylene Silicone Polypropylene, SS spring Polypropylene Nylon PVC ( medical grade .
-
The seal silicone - special Dossier: Seal silicone | Techniques of the Ingénieur
IN 2262; seals in class 51, 53, 54 50D4 50D8 silicone elastomer, NF L17 - 151, NF L17 - 153, NF L of silicone are used in the manufacture or maintenance: vulcanizable rubbers at cold: cast seal medical - silicone elastomer of medical quality. NF S99 - 401; O - rings in rubber...
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7034/1/CASS.E-IAC-2010.pdf
Due to some diffi- culties in sourcing medical grade silicone bellows, a sterilised polyethylene sheet was manufactured to cover the inlet mechanism. The bellows are sealed us- ing stainless steel vacuum hose clamps and o - rings .
-
Monitoring of oil composition by an automated system for esterification- GC analysis
Although soaking of silicon " O " rings in the reactant solution resulted in total decomposition within 2 days, they operated satisfactorily in the 6W valve by flushing out the solution with methanol when the valve was not in use. The tubing used throughout the apparatus was silicone " medical " type tubing that resists attack by oil and reac- tant solution. … hr or especially 3 to 4 days), the tubing was flushed with CH3OH (ACS grade ) and air.
Indicates content that may require registration and/or purchase.