-
Supplier: Advanced Poly-Packaging, Inc.
Description: HIGH DENSITY HDPE is stiff, strong film, higher haze levels, and natural high slip surface. Applies to non scratch products such as silverware, lenses, or non-coated plastic, FDA, and medical. D5-FILM30-1-Natural is a coextruded film with an HDPE (High-Density
- Tensile Strength (Break): 3,700 psi
- Tensile Modulus: 102 ksi
- Form / Shape: Film / Sheet
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Redwood Plastics
Description: Redco™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. Redco™ HDPE used in products and packaging such as milk jugs, detergent bottles, margarine tubs,
- Tensile Strength (Break): 4,800 to 6,200 psi
- Tensile Modulus: 100 to 150 ksi
- Elongation: 350 to 400 %
- Use Temperature: 180 F
-
Supplier: New England Tubing Technologies
Description: provide a superior commitment to excellence. We offer an extensive range of sophisticated specialty wire and cable products for the medical device manufacturer, as well as numerous other custom specialty products for a wide variety of industrial and commercial projects. Working
- Applications: Custom Profiles / Cross Sections, Tubing / Hose
- Secondary Operations: Cutting, Grinding
- Services: Design Assistance / Review, Prototype / Short Run
- Materials: Nylon / Polyamide, PVC, Polyethylene (PE, HDPE), Polyurethane / Urethane
-
-
Supplier: MOCAP LLC
Description: secure packaging and handling of posters, blueprint drawings, artwork and much more. Cylinder-Paks are available in natural High Density Polyethylene (HDPE). Additional colors can be produced in PP and HDPE. Contact us at 800.649.4980 for pricing, special orders and product
- Length: 2.559 inch
- Application: Packaging
- Container Type: Tube
-
Supplier: MOCAP LLC
Description: secure packaging and handling of posters, blueprint drawings, artwork and much more. Cylinder-Paks are available in natural High Density Polyethylene (HDPE). Additional colors can be produced in PP and HDPE. Contact us at 800.649.4980 for pricing, special orders and product
- Length: 3.74 inch
- Application: Packaging
- Container Type: Tube
-
Supplier: MOCAP LLC
Description: secure packaging and handling of posters, blueprint drawings, artwork and much more. Cylinder-Paks are available in natural High Density Polyethylene (HDPE). Additional colors can be produced in PP and HDPE. Contact us at 800.649.4980 for pricing, special orders and product
- Length: 4.528 inch
- Application: Packaging
- Container Type: Tube
-
Supplier: Pexco
Description: (CAB) Conductive Materials FDA Approved Materials Medical Grade Resins Noryl PETG Polycarbonate (Clear, Colored or ESD) Polyethylene (HDPE) Polypropylene Polystyrene (HIPS) Polysulfone (PSU) (Clear, Amber Tinted or White) Propionate Radel Rigid Vinyl (PVC) (Clear or Colored)
- Outside Diameter / Size: 0.125 to 8 inch
- Color / Clarity: Clear, Solid
- Design Units: English
- Application: Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
-
Supplier: Weiss-Aug Co., Inc.
Description: Our insert molding services have earned the trust of the medical, automotive, electronics and aerospace industries. SERVICES Injection Molding - Weiss-Aug routinely provides thermoplastic molding services to customers who require highest quality and precision industries. Weiss-Aug offers
- Industry: Aerospace, Automotive, Electrical / Electronics, General Industrial, Medical, Pharmaceutical, Telecommunications
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Reel to Reel Molding, Tool / Mold Making
- Features: North America, Northeast US Only, Other, United States Only
- Molding Type: Thermoplastic Injection Molding
-
Supplier: Royal Case Company, Inc.
Description: and advanced rotational molding techniques, we create cases with seamless construction, consistent wall thickness, and superior impact resistance. The final product is ideal for military, industrial, medical, and outdoor applications, rotomolding allows for complex, custom-molded
- Features: Instrumentation Case
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy helps you source extruded plastic materials, and then designs and custom-fabricates extruded plastic parts that meet all of your application requirements. For example, with our Pantone color matching capabilities, we can help you source plastic extrusions that meet your existing
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
Find Suppliers by Category Top
Featured Products Top
-
Continental Products Corp / How do Determine Bulk Density / Test Mixing Rollo-Mixers® To Determine Bulk Density in lbs. per cubic ft.: 1. Measure 1 cup of material 2. Get weight in Grams 3. Multiply x 0 (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
Winged Slats are manufactured from High Density Polyethylene (HDPE) and include UV inhibitors to help protect against sun damage and extend product life. The addition of Ethyl Vinyl Acetate (EVA) keeps the wings flexible (read more)
Browse Uncategorized Products Datasheets for Pexco -
Safety Top Cap products support long-term outdoor performance through durable HDPE construction, UV stabilizers, and materials designed for demanding outdoor environments. Safety Top Cap is extruded from high (read more)
Browse Uncategorized Products Datasheets for Pexco -
The APSX Medi-Cell USA program brings industrial-quality injection molding directly into medical companies, research labs, biomedical startups and dental facilities. It’s a turnkey medical package built around the APSX-PIM V3 (read more)
Browse Molding Machines Datasheets for APSX, LLC -
loadings, and preferred sterilization methods. We can also meet your non-medical requirements for flame or low smoke needs, chemical compatibility, and temperature withstand. Extrusion materials we commonly work with include: PVC HDPE Polyurethane (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
coefficient of friction compared to ETFE, HDPE, and Pebax®, and can be easily re-molded into complex profiles. Unlike PTFE which requires special processing equipment, FEP is melt processable which allows for long lengths and continuous manufacturing to be utilized. It is ideal for multi and single (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
are available to guide you to the best options. WHAT WE DO New England Tubing Technologies provides an array of custom products including medical (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
compared to ETFE, HDPE, and Pebax®, and can be easily re-molded into complex profiles. Unlike PTFE which requires special processing equipment, FEP is melt processable which allows for long lengths and continuous manufacturing to be utilized. It is ideal for multi and single durometer (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
. Materials: Polyethylene, LDPE, HDPE and others. Adjustable Seal Dwell Timer for sealing various materials. Preheat design -no warm up time required. Includes adjustable front feeder tray to lay product on. Scrap trim blow off & Scrap Net included (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
choice for nuclear shields, medical vaults, and various industrial applications. Learn more about how Borated Polyethylene works here. CNC Cutting Expertise Ensures Accuracy & Cost (read more)
Browse Radiation Shielding Datasheets for MarShield
More Information Top
-
Multisorb Technologies Introduces APA-4000 Sorbent Dispenser For High-Speed Packaging Operations
The APA-4000 can be configured to meet the requirements of a variety of packaging applications, including HDPE bottles for pharmaceuticals, medical device and in-vitro diagnostic pouches, and food product packaging.
-
Infrared heating assisted thermoforming of polypropylene clay nanocomposites
A wide range of products have been manufactured by thermoforming process from medical to electronic devices and with range of polymeric materials such as PP, HDPE , ABS, PVC and PS [6–10].
-
Self‐cleaning, titanium dioxide based, multilayer coating fabricated on polymer and glass surfaces
HDPE is processed, by blow molding or injection molding, into bottles, toys, food containers, plastic bags, and many other products .12 Another very im- portant thermoplastic is poly … … 50% of all PVC), the automotive industry, and medical devices.13 PVC has …
-
Comparative acute toxicity of leachates from plastic products made of polypropylene, polyethylene, PVC, acrylonitrile–butadiene–styrene, and epoxy to Daphnia m...
& Polypropylene (PP; 45 million tons) used as fibers and filaments, packaging film, and in medical applications, & High-density polyethylene ( HDPE ; 32 million tons) used as pipes and … … as well as in housings for consumer products (e.g., TVs, audio …
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
… electrostatic discharge packaging, 395–396 Heat stabilizers: film materials, rigid poly(vinyl chloride), 494 flexible PVC film, 464–466 Heat sterilization, medical device packaging, 718 Heavy … … 573–575 High-density polyethylene ( HDPE ), 979–982 basic properties, 469–470 … … coextrusion processing, 307–308 film products , 468–471 folding carton manufacturing …
-
Solid Waste Technology and Management
Abbreviation Use HDPE LDPE PP PET PS EPS PA Containers, toys, house wares, industrial wrappings … … cups, plates, toys Foam insulation, building material, cycle helmet, packaging of foodstuffs, medical supplies, electrical consumer goods … … insulation, credit cards, medical products Transparent all-weather sheet …
-
Sell SWP Series Plastics Crushers
The main products of our company include to steel pipe soaking production line(patent No … … tent No.:200820128217.0?????edical infuses pipe machine?????tent No.:200820128218.5????? medical blood transfusion bag machine … … and water supply &drainage , HDPE silicon core pipe production …
-
The Introduction of Postconsumer Recycled Material into TYVEK® Production, Marketing, and Organizational Challenges
By working with a network of more than 100 recyclers, DuPont has made it possible for TYVEK users in the envelope, hazardous mate- rials clothing, and medical packaging businesses to recycle their TYVEK products once their use- ful lives are over. In this way, the valuable HDPE in TYVEK stays out of landfills, and DuPont helps its customers …
-
Prospects for pyrolysis technologies in managing municipal, industrial, and DOE cleanup wastes
… being recycled in the United States -largely polyethylene terephthalate (PET) and highdensity polyethylene ( HDPE ) bottles and other … Existingreclamation processes are not economically viable for complex waste streams, including wire, cable, medical disposables, blended and compounded plastics, automobile shredder residue, most thermosets (including acrylonitrile butadiene styrene [ABSI, and non-container products made of polyethylene, polypropylene, polyvinyl chloride, and polystyrene).
-
Polyethylene Shapes: Plastic Distributor & Fabricator
Ensinger, Inc. offers a comprehensive product line of standard stock shapes in High Density Polyethylene. HDPE finds proven applications in markets such as medical , chemical, toys, sporting goods and food processing.
Indicates content that may require registration and/or purchase.