Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Optocouplers - 1MBd Optocoupler in 14.2mm Creepage/Clearance Stretched SO8 Package -- ACNT-H50L-000ESupplier: Broadcom Inc.
Description: The Avago ACNT-H50L is a single-channel 1MBd optocoupler device in stretched SO8 package. The device is equipped with an insulating layer between the light emitting diode and integrated photon detector to provide electrical insulation between the input and output. Having separate connections
- Rise Time: 0.06 µs
- Collector Emitter Breakdown Voltage: 7 volts
- Operating Temperature: -40 to 125 C
- Input: DC
-
Supplier: Broadcom Inc.
Description: The Avago ACNT-H61L is a low-power digital optocoupler device in 14.2mm wide creepage and clearance that combines an AlGaAs light emitting diode (LED) and an integrated high gain photo detector designed to provide optically isolated interface for system control and data communications
- Operating Temperature: -40 to 105 C
- Input: AC, DC
- Mounting Option: Surface Mount
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ Fiber Optic (FO) Short Link is a cost-effective semiconductor product that provides 12 kV transient galvanic isolation on a single PCB. Based on 650 nm fiber optic technology, the FO Short Link is suitable for applications such as inverters/drives, power electronics, or
- Rise Time: 0.01 to 0.02 µs
- Collector Emitter Breakdown Voltage: 3 to 13 volts
- Operating Temperature: -40 to 85 C
- Input: DC
-
-
Supplier: Allied Electronics, Inc.
Description: Tight beam sidelooker choices for increased optical power or sensitivity Multiple uses - for example, a low current, easily interfaceable barcode sensor which can also be used as a line or edge detector Reliable performance in a broad range of applications: textile machines, data storage,
-
Supplier: Allied Electronics, Inc.
Description: Tight beam sidelooker choices for increased optical power or sensitivity Multiple uses ? for example, a low current, easily interfaceable barcode sensor which can also be used as a line or edge detector Reliable performance in a broad range of applications: textile machines, data storage,
-
Supplier: Smartmore Corporation Limited
Description: 7 Gigabit Ethernet ports, 4 USB3.0, 5 USB2.0 , support Wifi/BT wireless communication, 1 MSATA and 1 2.5-inch SATA3.0 dual storage, with optocoupler isolation GPIO. Powered by DC 24V, high-performance fanless, multi-network ports, dual-display, dual-storage, and multi-USB, suitable for
- RAM: 16 GB
- Operating Temperature: 14 to 140 F
- Mounting / Configuration: Desktop / Tower
- Operating System: Linux, Microsoft®
-
Supplier: ValueTronics International, Inc.
Description: The 2000 is an analyzer from Huntron. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the
Find Suppliers by Category Top
Featured Products Top
-
diodes, power supplies, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology. Established in 1980, VMI has years of experience in high (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
. About VMI... VMI specializes in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Multipliers, Inc specializes in high-voltage diodes, optocouplers, power supplies, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
• Mass Spectrometry • Medical • Military • Aerospace Available in a clear molded package, VMI’s 20kV version optocouplers are fabricated with two infrared LEDs. All optocouplers are rated for 25kV isolation voltage between the LEDs (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
10kV, 15kV, 20kV & 25kV Optocouplers • High Gain • High Isolation • Small Footprint Manufactured in the USA, VMI's OC100G, (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
testing. About VMI... VMI specializes in high-voltage optocouplers, diodes, power supplies, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
. About VMI... VMI specializes in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
. Medical Systems – Patient-safe isolation in ICU equipment to avoid leakage risks (read more)
Browse Resistors Datasheets for Win Source Electronics -
VMI specializes in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology. Established in 1980 (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
VMI specializes in high voltage diodes, optocouplers, power supplies, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
Calculate the LED Lifetime Performance in Optocouplers to Predict Reliability
Optocouplers are used extensively for high-voltage isolation and electrical noise rejection - two essential requirements. for transmitting correct information between different voltage potentials within an electrical system. Such systems must. be able to operate reliably for many years when used
-
CMOS Advanced Galvanic Isolators for Medical Electronics (.pdf)
; thus isolators used in these systems must be robust and reliable. In this paper we'll explore the advantages of using CMOS digital isolators vs. traditional optocouplers for medical isolation circuits.
More Information Top
-
CMOS Advanced Galvanic Isolators for Medical Electronics (.pdf)
In this paper we'll explore the advantages of using CMOS digital isolators vs. traditional optocouplers for medical isolation circuits.
-
Optoelectronic Components Report - 2014
Optocouplers in the Industrial, Medical & Security Sector .
-
Optocouplers, SSR & Alternative Isolation Report - 2015 v2
Table 3.15 - Optocouplers in the Industrial, Medical & Security Sector .
-
Optocouplers, SSR & Alternative Isolation Report - 2015
Table 3.15 Optocouplers in the Industrial, Medical & Security Sector by Application ($M .
-
Optoelectronic Components Report - 2015
Table 4.16 Optocouplers in the Industrial, Medical & Security Sector by Application ($M .
-
Optoelectronic Components Report - 2014
Table 4.16 Optocouplers in the Industrial, Medical & Security Sector by Application ($M .
-
CMOS Advanced Galvanic Isolators for Medical Electronics (.pdf)
Optocouplers and transformers are commonly used within medical system isolation circuits, and their deficiencies well known to the design community.
-
Low EMI Isolation for Medical Equipment Applications
Medical electronic systems often use transformers and/or optocouplers for signal isolation, neither of which are optimal.
-
Avago Technologies Announces The Industry’s Lowest Operating Power Widebody 10 MBd Digital CMOS Optocoupler
By meeting medical equipment standard IEC 60601-1 rev 3 requirements, medical equipment suppliers can also use the new ACNW261L digital optocoupler with 1 mm internal clearance.
-
Analog Devices Introduces First Digital Isolator Packaging that Meets Safety Requirements in Medical and Industrial Applications
âThe new SOIC packaging makes it possible for designers of 220-250-V medical equipment, such as patient monitoring devices, to migrate their design requirements from optocouplers to ADIâs extensive digital isolator portfolio.
Indicates content that may require registration and/or purchase.