Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thomas An Ingersoll Rand Business
Description: Max suction height 8 mH2O Different tubing materials available Synchronous gear motor - suitable for continuous running Possible Applications Chemical Industry Medical Industry Laboratory and Analysis Technology Food Sector Hygiene and Disinfection Industrial Dishwasher
- Maximum Discharge Flow: 0.00132086025 to 0.0132086025 GPM
- Maximum Discharge Pressure: 14.2232943 psi
- Media Temperature: 122 F
- Horsepower: 0.00737121211696551 HP
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Pump Type: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Well Stimulation Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: New generation pumps, purpose-designed for incorporation in to your medical applications such as RF ablation or cardiac ablations. The 400RXMD pump delivers very low flows between 5-100 ml/min at pressures up to 6 bar (87psi) through catheters or needles in cooling applications
- Maximum Discharge Flow: 0.132086025 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Discharge Size: 0.06299216 to 0.12598432 inch
- Power Source: DC Powered
-
-
Supplier: NewAge Performance Products | NAPP
Description: translucent so fluid flow is visible May be used for peristaltic pumping REACH and RoHS compliant Laboratory Uses Peristaltic Pumps Pharmaceutical Processing
- Outside Diameter / Size: 0.065 inch
- Maximum Inside Diameter / Size: 0.03 inch
- Wall Thickness: 0.018 inch
- Design Units: English
-
Supplier: Total Plastics, Inc.
Description: Clear Crystal-clear Tygon® Long Flex Life Pump Tubing is formulated specifically for use in peristaltic pump applications. With its superior flex life characteristics, manufacturing processes can be simplified by reducing production downtime due to pump tubing failure.
- Color / Clarity: Clear
- Application: Food Processing / Beverage, Medical / Pharmaceutical, Peristaltic Pumping
- Type: Plastic Tubing
- Shape: Round
-
Supplier: Qosina Corp.
Description: Manufactured by DuPont™ Liveo™ Healthcare Solutions, this Liveo™ Pharma Advanced Pump Tubing (APT) is a translucent silicone tubing designed for the transfer of high-purity fluids in pharmaceutical and biotechnological manufacturing processes in peristaltic pumping applications where
- Outside Diameter / Size: 0.625 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Design Units: English
- Application: General Purpose, Medical / Pharmaceutical
-
Supplier: Total Plastics, Inc.
Description: Clear Originally developed for use in cardiac surgery, Tygon® Medical/Surgical Tubing’s consistent quality provides dependable performance in medical device applications. Ideal for contact with blood Flexible and resilient with established performance in peristaltic pump
- Outside Diameter / Size: 0.09375 to 1.25 inch
- Maximum Inside Diameter / Size: 0.03125 to 1 inch
- Wall Thickness: 0.03125 to 0.125 inch
- Color / Clarity: Clear
-
Supplier: Watson Marlow Pumps Group
Description: Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest
- Maximum Inside Diameter / Size: 0.06299216 inch
- Wall Thickness: 0.0037007894 inch
- Temperature Range: 41 to 176 F
- Application: General Purpose, Medical / Pharmaceutical, Peristaltic Pumping
-
Supplier: Watson Marlow Pumps Group
Description: Chem.Sure is effectively pumpable PTFE - a high performance composite of PTFE and a high-grade fluoroelastomer - offering extraordinary chemical resistance, long life and very high burst pressures. Chem.Sure is USP VI and food grade approved making it suitable for foods and pharmaceuticals as well
- Maximum Inside Diameter / Size: 0.12598432 inch
- Wall Thickness: 0.0024803163 inch
- Temperature Range: 32 to 176 F
- Application: General Purpose, Medical / Pharmaceutical, Peristaltic Pumping
-
Supplier: Total Plastics, Inc.
Description: tubing. It is ideal for a broad range of applications including peristaltic pump applications, soap and detergent dispensing, water purification lines, food contact applications and chemical transfer. This uniquely engineered tubing will not embrittle or crack prematurely like other
- Outside Diameter / Size: 0.1875 to 1.375 inch
- Maximum Inside Diameter / Size: 0.0625 to 1 inch
- Wall Thickness: 0.0625 to 0.1875 inch
- Temperature Range: -108 to 135 F
-
Supplier: Optima Packaging Group GmbH
Description: Features: Gently objective handling Dosing system: Mass flow with CIP/ SIP optional Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Statistical In-Process-Control (IPC) Compact design Easy and fast format
- Rate: 120 Pieces / Min
- Packaging: Bottle / Jar
- Machine Type: Filling / Packer Machines
- Industry: Medical, Pharmaceutical
-
Supplier: Optima Packaging Group GmbH
Description: Features: Aseptic fields of application Gently objective handling Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Statistical In-Process-Control (IPC) Cold loading optional Appropriate for oRABS, cRABS and
- Rate: 90 Pieces / Min
- Features: Aseptic / Sanitary
- Machine Type: Filling / Packer Machines
- Industry: Medical
-
Supplier: Optima Packaging Group GmbH
Description: Features: Aseptic fields of application Gently objective handling Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Statistical In-Process-Control (IPC) Cold loading optional Appropriate for oRABS, cRABS and
- Features: Aseptic / Sanitary
- Packaging: Bottle / Jar
- Machine Type: Filling / Packer Machines
- Industry: Medical
-
Supplier: Watson-Marlow Fluid Technology Group
Description: This pure thermoplastic elastomer can be welded and heat-sealed, allowing complete fluid paths to be assembled in minutes without connectors. PureWeld XL is a high quality peristaltic pump tube which exhibits very low internal spallation and is Animal-Derived Content Free (ADCF). Full
- Wall Thickness: 0.06299216 to 0.18897648 inch
- Temperature Range: -4 to 176 F
- Features: Coiled / Spiral
- Application: Medical / Pharmaceutical
-
Supplier: CSA Group
Description: requirements and tests are included for tubing intended for use with peristaltic pumps during (short-term, i.e. <6 h duration) CPB surgery or (long-term, i.e. >24 h) ECMO procedures. The sterility and non-pyrogenicity provisions of this document are applicable to tubing packs labelled
-
Description: requirements and tests are included for tubing intended for use with peristaltic pumps during (short-term, i.e. < 6 h duration) CPB surgery, or (long-term, i.e. > 24 h) ECMO procedures. The sterility and non-pyrogenicity provisions of ISO 15676:2005 are applicable to tubing packs
-
Supplier: Filamatic
Description: to 60 CPM. Modular design allows users to "mix and match" the functions needed for specific production requirements. Metering system options include piston and peristaltic pumps.
- Features: Aseptic / Sanitary, Blister Pack, Child Resistant, Crimp, Feeder Included, Hazardous Location, Other, Press-On, Processor Interface, Screw, Stainless Steel Construction, Tamper Proof
- Type: Automatic, Robotic Automation
- Packaging: Bottle / Jar, Cartridge, Vial
- Closing Method: Cap / Lid, Heat Seal, Tamper Evident / Resistant
-
Supplier: Optima Packaging Group GmbH
Description: Features: 100% In-Process-Control (100% IPC) ATEX model optional Gently objective handling Dosing system: Mass flow with CIP/ SIP optional Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Simple operation
- Dispense Rate: 300 Pieces / Min
- Rate: 300 Pieces / Min
- Machine Type: Filling / Packer Machines, Labeling Machines
- Industry: Medical
-
Supplier: Constar Motion Co., Ltd
Description: 22mm Coreless Peristaltic Pump Motor Diameter: 22mm Length : 32mm Voltage: 6.8V, 24V Max. Output Power : 3.8W Speed: 6000rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft
- Other DC Voltage: 6.8 VDC
- Other Output Power: 0.00509283746263072 HP
- Continuous Current: 15 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: Total Plastics, Inc.
Description: peristaltic pumps by up to 30 times Can be autoclaved repeatedly Heat weldable for sterile access in closed systems Documented biocompatibility to the ISO 10993 Standard Meets USP Class VI and FDA criteria Available Sizes I.D. O.D. Wall Package Length .020” .145” .062” 25’ 1/32” 5/32”
- Outside Diameter / Size: 0.145 to 1 inch
- Maximum Inside Diameter / Size: 0.02 to 0.75 inch
- Wall Thickness: 0.062 to 0.125 inch
- Temperature Range: -60 to 275 F
-
Supplier: Watson-Marlow Fluid Technology Group
Description: a wealth of experience. Applications - peristaltic pump tubing, transfer tubing, sampling tubing , disposable tubing, seals and gaskets. Tubing expertise. Our production engineers, our development and production facilities are world class. They can be placed at your disposal, to find
- Features: Coiled / Spiral
- Application: Food Processing / Beverage, Medical / Pharmaceutical
- Shape: Round
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Filamatic
Description: sophisticated, user-friendly controls all in a small and sleek stainless steel package. You have the option of switching between a peristaltic, piston, gear, or lobe pump while utilizing the same base. This eliminates the need for multiple machines saving money and space. The
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Industrial / General Use, Medical, Paint / Coating, Pharmaceutical
- Packaging: Bag / Pouch, Bottle / Jar, Cartridge, Drum / Keg / Pail, Tube, Vial
- Machine Type: Blister Pack Machines, Counting Machines, Filling / Packer Machines
- Features: Hazardous Location, Other, Portable, Processor Interface, Stainless Steel Construction
-
Polishing and Buffing Machines - 4-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 20Supplier: Precision Surfacing Solutions
Description: exposed rotating parts are enclosed by an OSHA and CC compliant reinforced transparent guard that slides out of the way for easy access. Slurry is fed through the top plate by variable speed, peristaltic pumping system. A propeller type agitator keeps the abrasive suspended until use. A part
- Power: 20 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Polishing and Buffing Machines - 3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 16Supplier: Precision Surfacing Solutions
Description: polishing pad replacement. Slurry is fed through the top plate by a variable speed, peristaltic pumping system. A propeller type agitator keeps the abrasive suspended until use. A part thickness sizing device to automatically shut off the machine, a water rinse at the end of each run to
- Power: 11 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
Find Suppliers by Category Top
Featured Products Top
-
Copyrighted picture In some applications the pressure needs to be measured without getting in direct contact with the media for hygienic reasons. This is the case in a peristaltic pump for example. In this special application the pressure is measured in the tube (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The application: Peristaltic pumps are used wherever liquids need to be pumped hygienically, safely and precisely. Whether in medical technology, the biopharmaceutical industry or in specialized industrial applications: The closed conveying principle protects sensitive (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
(Left Ventricular Assist Device) Tunnellers Peristaltic Pump components Specialized Surgical Tools Laser Holders Canulas Implanted IV Ports Surgical Retractors Cytometer Components Bed Mounting hardware (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
to meet your medical application needs. Medical Applications Motorized Wheelchairs and Scooters Fluid Pumps - Transfusion, Infusion, Peristaltic, Syringe (read more)
Browse Datasheets for ElectroCraft -
RETAINING RINGS CURE FASTENER CONCERNS IN YET ANOTHER MEDICAL APPLICATION Peristaltic pumps are used to move fluids along (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.
Conduct Research Top
-
Peristaltic Pump Motor Selection Recommendation
attention to in the selection of the peristaltic pump motor for medical feeding and nutrition:
-
Smart TFT LCD on Peristaltic Pump
Topway Smart TFT LCDs are used more and more on medical field. Peristaltic pump is one of the applications.
-
Products & Services
of air for analysis. Peristaltic Pumps Improve Filling Accuracy New peristaltic pump is designed to achieve highly accurate filling and faster clean-up validation. With the Multi Filling System, according to the manufacturer, sterile product comes into contact only with the device's medical
More Information Top
-
Watson-Marlow Bredel Showcases Its Medical Peristaltic Pumps At MD&M West 2007
Watson-Marlow Bredel Showcases Its Medical Peristaltic Pumps At MD&M West 2007 .
-
01.24.07 — Feature Article: How Today's Configurable QMS Platforms Reduce Costs
Watson-Marlow Bredel Showcases Its Medical Peristaltic Pumps At MD&M West 2007 .
-
Photon collider: a four-channel autoguider solution
The glycol tubing is medical grade peristaltic pump tubing that is rated for continuous flex and coated with expandable nylon casing for abrasion resistance.
-
Closed-Loop Control of Blood Glucose
98SE (which was popular in year 2000), and an IMED PC-1 peristaltic pump (Alaris Medical System, San Diego CA) that can be controlled from a PC through RS232-C serial null-modem cable (Fig 5.2).
-
http://repository.up.ac.za/bitstream/handle/2263/29514/dissertation.pdf?sequence=1
Minipuls peristaltic pump (Gilson Medical Electronics, (France) S. A., Villiers-Ie-Bel, France), .
-
Modelling and Simulation of Diffusive Processes
Coupled with this, many developments have taken place in micro-electromechani- cal systems and nano-systems including peristaltic pumps for medical applications .
-
Tools for the Development of Electrochemical Sensors: an EQCM Flow Cell with Flow Focusing
The flow system consisted of a Gilson Minipuls 2 peristal- tic pump (Gilson Medical Electronics), a four-way low pressure valve equipped with a 110 mL sample loop (Rheodyne), a 30 cm long PTFE connection tubing (ID 0.3 mm, OD 0 …
-
Introduction to Biomechatronics
Peristaltic pumps provide medical facilities with accurate and repeatable pumping perfor- mance by the using microprocessor-controlled stepping motors.
-
Electromechanical Systems in Microtechnology and Mechatronics
The development of miniaturized peristaltic pumps for medical engineering by means of polymer actuators represents another field of research [83].
-
Prejunctional Control of pH 6‐Induced Bronchoconstriction by NK 1 , NK 2 , μ‐Opioid, α 2 ‐Adrenoceptor and Glucocorticoid Receptors in Guinea‐pig Isolated Perf...
The lung was perfused at 25mLmin-' using a peristaltic pump (Gilson Medical Electro- nic, France) and the perfusion pressure was kept between 10 and 12cm water.
Indicates content that may require registration and/or purchase.