-
Supplier: Maury Microwave
Description: The NGX1000 programmable noise generator is a high performance, broadband additive white gaussian noise (AWGN) generator in an easy-to-use compact form factor. The streamlined user interface and flat menu structure provides a fast, simple way to add RF noise in a communications
- Device Type: Noise Generator
-
Supplier: Richardson RFPD
Description: The ARF1500 is an RF power transistor designed for very high power scientific, commercial, medical and industrial RF power generator and amplifier applications up to 40 MHz.
- Output Power: 750 watts
- Power Gain: 19 dB
- Operating Frequency: 0 to 40 MHz
- Features: MOSFET RF Transistors, Other
-
Supplier: Richardson RFPD
Description: The RFEL24-500 RF energy lab box is a 2 x 250 W, fully integrated RF development system for the 2.45 GHz RFEM24-250 module. It is designed for RF and non-RF engineers to test and prototype innovative solutions without the need to invest in an extensive RF test
-
-
Supplier: Schutte & Koerting
Description: converging end of the venturi, passes through the diffuser where its velocity energy is converted into pressure sufficient to discharge against a predetermined back pressure. 4-inch AS3 Single Stage Steam Jet Ejector having 4-inch 150#RF Suction and Discharge flange. Suction Connection:
- Ultimate Operating Vacuum: 710 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
- Features: Other
-
Supplier: Mini-Circuits
Description: The RFS-2G42G5050X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 2400-2500 MHz ISM band. The RFS-2G42G5050X+ is a fully programmable, versatile, and
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 51.5 dB
- Input VSWR: 1.5 to 2 :1
-
Supplier: Smiths Interconnect, a Molex company
Description: Eclipta's™ easy assembly and high density interconnect design make it ideal for use with mapping and ablation catheters, RF generators, home healthcare devices, value medical systems and many other disposable medical devices. Eclipta's™ edge card contact module, in the
- Connector Type: Circular / Cylindrical Connector, PC Card Connector
-
Supplier: Mini-Circuits
Description: The RFS-G90G93750X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 902-928 MHz ISM band. The RFS-G90G93750X+ is a fully programmable, versatile, and
- Frequency Range: 902 to 928 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 59 dB
- Input VSWR: 1.2 to 1.35 :1
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Oscillator MEMS 48MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 1.8V Medical 4-Pin QFN SMD T/R Product overview: SIT8008AC-82-18E-48.000000Y from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Oscillator MEMS 100MHz ±20ppm (Stability) 15pF HCMOS/LVCMOS 55% 1.8V Medical 4-Pin QFN SMD T/R Product overview: SIT8008AI-11-18E-100.000000E from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Oscillator MEMS 12MHz ±20ppm (Stability) 15pF HCMOS/LVCMOS 55% 1.8V Medical 4-Pin QFN SMD T/R Product overview: SIT8008AI-11-18E-12.000000E from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Oscillator MEMS 27MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V Medical 4-Pin QFN SMD T/R Product overview: SIT8008AI-12-33E-27.000000D from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital
- Features / Standards: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: RF section provides the broadband inputs for the spectrum analyzers. The RF section converts the input signals to an intermediate frequency for further processing. This broadband, low noise mixer offers the performance needed to make high dynamic range measurements. The Keysight
-
Supplier: ASTM International
Description: such as pulse generators, telemetry devices and RF receivers. The biocompatibility of epoxy plastics has not been established. Epoxy plastic is a generic term relating to the class of polymers formed from epoxy resins, certain curing agents or catalysts and various additives. Since
-
Supplier: Infineon Technologies AG
Description: to minimize external components, reducing the device footprint and the costs associated with implementing Bluetooth® solutions. The AIROC™ CYW20819 Bluetooth® & Bluetooth® LE SoC is designed to support a wide spectrum of Bluetooth® use cases for home automation, sensors (medical, home,
- TJ: -30 to 85 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: cases for home automation, sensors (medical, home, security, and industrial), lighting, Bluetooth® Mesh, or any Bluetooth® connected IoT application. AIROC™ CYW20820 Modules Infineon's AIROC™ CYW20820 Bluetooth® & Bluetooth® LE modules are fully integrated with onboard crystal oscillator,
- TJ: -30 to 85 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: The MD2134 is a high-speed source driver for use in a pulsed current waveform generator. This programmable, fast, arbitrary current level driver is designed for medical ultrasound imaging beamforming applications. It also can be used in HIFU, NDT ultrasound and other instrument
- Device Type: Beamformers
- Features: Other
-
Supplier: Quality Industrial Electronics
Description: We repair many types of industrial electronic equipment, including Drives, Counters, Timers, PLC's, power supplies, UPS's, Ionizers, Static Charge power supplies, soft starts, loop controls, temperature controls, industrial LAN devices, hubs, bridges, high pressure lighting, highway safety
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
Find Suppliers by Category Top
More Information Top
-
Radiofrequency perforation of the right ventricular outflow tract as a palliative strategy for pulmonary atresia with ventricular septal defect
… wire (PA 120, Opsyka) was used (n ¼ 3) and more recently the 0.024-in. RF perforation catheter (Baylis Medical) (n ¼ 5) attached to a Radionics RF generator (n ¼ 5) or the Baylis Medical RF generator (n ¼ 3).
-
JAG Tearing Technique with Radiofrequency Guide Wire for Aortic Fenestration in Thoracic Endovascular Aneurysm Repair
The Baylis Medical RF Generator produces continuous RF power output at a fixed frequency in the range 455–465 kHz in a monopolar mode.
-
http://www.painphysicianjournal.com/2014/march/2014;17;E175-E211.pdf
Generator Fault: Essentially all medical RF generators are designed to automatically shut down if conditions are detected that suggest a problem, e.g. impedance or power input outside the allowed range, temperature rise too rapid or slow for the power input present …
-
New products
CDE Cornell Dubilier introduces high- power RF capacitors for military/ aerospace and commercial radios and transmitters, CATV, automotive and med- ical RF generators and other applications requiring high-frequency operation into the low gigahertz and high-temperature operation up to 200 ◦C.
-
Tumor Ablation
Celon AG Medical Instruments RF generator .
-
A radiofrequency transseptal needle: Initial animal studies
Transseptal RF perforation was then performed (10 Watts for 2 sec) using a dedicated RF generator (Baylis Medical ), fol- lowed by pressure monitoring within the left atrium.
Indicates content that may require registration and/or purchase.