-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Economical zipper type soft carrying case with handle. Selectable in 4 different sizes, with each model available with, and without internal foam. Pre-cubed sponge foam allows for a stronger protection of the stored equipment. Suitable for storing delicate devices such as measuring instruments,
- Length: 6.692917 to 13.5826845 inch
- Height: 2.362206 to 6.1023655 inch
- Width: 6.692917 to 13.5826845 inch
- Depth: 5.118113 to 9.842525 inch
-
Supplier: AirClean Systems
Description: Base cabinets, with a variety of shelving options, are available to suit each AirClean® Systems polypropylene fume hood. Constructed completely of polypropylene, these cabinets are ideal for storage of corrosive chemicals.
- Use: Industrial
- Application: Laboratory, Medical / Healthcare
- Material: Polypropylene (PP)
- Type: Shelving Cabinet
-
Supplier: Air Innovations LLC
Description: Air Innovations' sterile storage cabinets create an ISO Class 5 cleanroom environment for whatever is stored inside. These cabinets also regulate the temperature and humidity to prevent decay and to increase the shelf life of stored goods or instruments. Applications range from
- Height: 75.5 to 77.5 inch
- Width: 30.5 inch
- Depth: 32 inch
- Use: Commercial, Industrial
-
-
Supplier: Nortek, Inc.
Description: RECESSED TYPE PAINTED STEEL BODY, GLASS SHELVE, CHROME FRAMED EXTERIOR MIRROR MATERIAL 16 INCH W X 4-1/2 INCH D X 36 INCH H SIZE BASIC WHITE HOUSING, SS8 POLISHED STAINLESS STEEL FRAME FINISH (3) ADJUSTABLE GLASS SHELVE, PIANO HINGE, REVERSIBLE FOR LEFT OR RIGHT HAND OPENING, EXTERIOR MIRROR, (2)
- Height: 34 inch
- Width: 14 inch
- Depth: 3.5 inch
- Application: Bathroom, Medical / Healthcare
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline wall cabinets come in various lengths, heights and door configurations, and are a standard 13" depth. Cabinets all come standard with 2 adjustable shelves and non-metallic hardware. Custom sizes and configurations are available, thus enabling the customer to design their
- Height: 24 inch
- Width: 30 inch
- Depth: 13 inch
- Type: Casework System, Overhead Cabinet, Shelving Cabinet
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design's solid polypropylene base cabinets are 22". A variety of combinations of doors, drawers, doors and drawers, and shelves, are available. We also offer several options in terms of hardware for doors and drawers, including (but not limited to) recessed pull handles, wire pull
- Height: 84 inch
- Width: 36 inch
- Depth: 22 inch
- Type: Casework System, Shelving Cabinet
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline flame retardant wall cabinets come in various lengths, heights and door configurations, and are a standard 13" depth. Cabinets all come standard with 2 adjustable shelves and non-metallic hardware. Custom sizes and configurations are available, thus enabling the customer to
- Height: 36 inch
- Width: 30 inch
- Depth: 13 inch
- Type: Casework System, Overhead Cabinet, Shelving Cabinet
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design's solid polypropylene base cabinets are 22. A variety of combinations of doors, drawers, doors and drawers, and shelves, are available. We also offer several options in terms of hardware for doors and drawers, including (but not limited to) recessed pull handles, wire pull
- Height: 36 inch
- Width: 36 inch
- Depth: 22 inch
- Type: Casework System, Drawer Cabinet, Drawing Cabinet, Shelving Cabinet
-
Supplier: Harloff Company, Inc. (The)
Description: In Wall Medication Cabinet, Single Door/Single Lock (Wood door and trim not included) #WL2781 Culture change initiatives have increased the interest in resident room medication cabinets. These wood look cabinets offer bedside medication storage options with
- Height: 22.75 inch
- Width: 14.5 inch
- Depth: 6.85 inch
- Application: Medical / Healthcare
-
Supplier: Harloff Company, Inc. (The)
Description: Wooden Laminate Medication Cabinet, Single Door/Single Lock Narrow Design #WL2715-CM Culture change initiatives have increased the interest in resident room medication cabinets. These wood look cabinets offer bedside medication storage options with the
- Height: 13.6 inch
- Width: 19.4 inch
- Depth: 7.5 inch
- Application: Medical / Healthcare
-
Supplier: Strong Hold Products
Description: Clearview models contain clear polycarbonate windows for viewing items stored inside. These units can be purchased with scratch resistant polycarbonate windows. Unit shown has 12-gauge #304 stainless steel doors, however unit can be ordered fabricated completely of stainless steel.
- Height: 78 inch
- Width: 60 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: Harloff Company, Inc. (The)
Description: Isolation Station Wall or Door Mount Standard Package ISO2825
- Height: 22 inch
- Width: 24.9 inch
- Depth: 3.7 inch
- Material: Aluminum
-
Supplier: Harloff Company, Inc. (The)
Description: Stainless Steel Narcotics Cabinet Large (24 x 16 x 8) Single Door Double Lock 2764
- Height: 24 inch
- Width: 16 inch
- Depth: 8 inch
- Application: Medical / Healthcare
-
Supplier: Strong Hold Products
Description: These 12-gauge stainless steel cabinets provide 2 separate storage compartments. Companies with a second shift can secure the first shift?s valuables while the second shift is on duty. Also you can use 1 side for personal belongings and the other to store tools. These cabinets are your
- Height: 78 inch
- Width: 48 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: Strong Hold Products
Description: Strong Hold has taken the same quality that stands strong in our 12-gauge hot-rolled steel and incorporated it into the 12-gauge, #304, #3 finish stainless steel. The wrap-around design, adjustable shelves with up to 1900 pound capacity, shelves adjusting on 2" centers, 3-point locking system and
- Height: 66 inch
- Width: 60 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: Strong Hold Products
Description: This model features 12-gauge steel doors that are perforated with a diamond shape for visibility and ventilation. These cabinets are ideal for industry, health clubs or any facility where personal belongings need to be securely locked, but vented.
- Height: 72 inch
- Width: 60 inch
- Depth: 24 inch
- Use: Commercial, Industrial
Find Suppliers by Category Top
More Information Top
-
Healthy work environments for the ageing nursing workforce
Nurse server cabinets that enclose a patient’s non-controlled medi- cations can be designed into the patient room, mini- mising the steps needed to retrieve medications and the potential for medication errors.
-
Sustainability and Evidence-Based Design in the Healthcare Estate
These have evolved from the ‘ nurse - server ’ concept featuring pass-through cabinets for supplies and medications ; the operating model .
-
Foundations of Health Information Engineering and Systems
At times when some medications are due to be administrated to one or more of her/his patients, each nurse retrieves individual doses of the medications for each patient from the cabinets under the control of the station server and his/her BaMU.
-
Human-Computer Interaction. Novel Interaction Methods and Techniques
The tags for medication store specific information for everyone, along with support for the control of their administration and corresponding preparation in the nurse ’s cabinet . .... The fourth step, below right, shows the nursing server .
-
Tagging for nursing care
The tags for medication store specific information for everyone, along with support for the control of their administration and corresponding preparation in the nurse ’s cabinet . .... The fourth step, below right, shows the nursing server .
-
Toward Efficient Medication Error Reduction: Error-Reducing Information Management Systems
A physician sends an order for a medica- tion to the ADS central server located in the pharmacy and a pharmacist reviews it. .... along with the patient profile on the screen of a computer that a nurse accesses with a .... A physical part of ADS typically consists of cabinets with drawers containing medications.
-
Handoffs and Medication Errors: A Community Hospital Case Study
Send MAR to computerized medication cabinet . .... G. Paper MAR delivered to “ nurse server ” cabinet .
-
McKesson's New Bar-Code Packager Drives Enhanced Efficiency Of The ROBOT-Rx System
…ROBOT-Ready PACMED is another world-class tool within McKesson's advanced automation solutions for pharmacy and nursing . .... and pharmacy workflow efficiencies, and to more quickly transition to bar-code scanning medications at the point … Ready PACMED produces packages of multiple sizes, accommodating ROBOT-Rx, carousels, medication dispensing cabinets , and other automated .... It is believed to be multi-tasking PACMED Server + software delivers unmatched security, power and flexibility compared…
-
The History of Medical Informatics in the United States
Barret [4] reported that Dropbox developed by Houston, was already storing on remote servers about 20 billion .... Whereas prior to the 1960s, hospitals stocked full lines of medications at patient care units in cabinets managed by nurses , the advent in the 1970s of automated medication dispensing from unit-dose machines led to automated, ward-based med- ication cabinets in…
-
Handbook of Healthcare System Scheduling
The CSC receives the orders for the next day’s demand through the central server every evening. .... In this new system, 3,000 nursing level stock-outs per week were eliminated over Mercy’s old .... The improved inventory management system included medicine cabi- nets , which automatically pick the medicines for the nurses, and a bed-side scanning system which verifies the medication by scanning the nurse’s badge, .
Indicates content that may require registration and/or purchase.