Products/Services for Mega Grey Silicone Sealants
-
Silicone Adhesives and Sealants - (336 companies)Features Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600° F), but lack the strength of other epoxy or acrylic resins. They are based upon silicone elastomeric...Compound TypeSubstrate / Material CompatibilityDissimilar Substrates -
Industrial Sealants - (978 companies)...such as silicates, aluminates, and sulfates. Silicone and other inorganic sealants are ideal for use in applications that involve UV, electrical, and fire exposure. One Component vs. Two Component Systems. Industrial sealants may be considered one component or two... -
Rubber Adhesives and Sealants - (182 companies)Types of Rubber Adhesives and Sealants. Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces. Natural rubber is based on polyisoprene. Synthetic... -
Silicone Molding Services - (219 companies)Silicone molding services produce molded components made from silicone or liquid silicone rubber. Silicone molding services produce molded components that are made from silicone or liquid silicone rubber. Silicone rubber is a two-component... -
Specialty Adhesives, Sealants, and Compounds - (315 companies)Specialty adhesives, sealants and compounds are specialized and/or proprietary products with unique chemistries, cure technologies and/or compositions. Specialty adhesives, sealants, and compounds are specialized and/or proprietary products... -
Polyurethane Adhesives and Sealants - (322 companies)Polyurethane adhesives and sealants provide excellent flexibility, impact resistance, and durability. They are available in one-part or two-part systems. Polyurethane adhesives and sealants provide excellent flexibility, impact resistance...
-
Anaerobic Adhesives and Anaerobic Sealants - (94 companies)Description. Anaerobic adhesives and anaerobic sealants cure in the absence of air or oxygen. They are designed for fastening and sealing applications in which a tight seal must be formed without light, heat or oxygen. Anerobic adhesives...
-
Polysulphide Adhesives and Sealants - (22 companies)Polysulphide adhesive resins and sealants provide a flexible and chemically resistant adhesive or sealant. Polysulphides are a type of chemical compound that is based on a structure having chains of sulphur atoms. Polysulphide elastomer...
-
Industrial Adhesives - (1384 companies)Composition. The types of industrial adhesives and sealants found in the GlobalSpec SpecSearch database include acrylics and cyanoacrylates; epoxy adhesives; phenolic, melamine and urea formaldehyde resins; and polyurethane adhesives. Rubber and silicone...
-
Sealers and Seal Coatings - (250 companies)Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces. Basic Description. Sealers and seal coatings are used to seal surfaces...
Product News
-
Beacon Adhesives, Inc.
Silicone Sealant; KM 2740 Series Wire & Cable KM-2740 Series Silicone Sealants are 2-component room-temperature vulcanizing silicones with a convenient 1 to 1, by volume or weight, mix ratio. Well suited to automatic dispensing equipment used in sophisticated cabling operations. Their lightweight and excellent strip-ability make them ideal for sealing and blocking wire strands, cable valleys and braided shields used in the construction of power cables. Available in several standard viscosity grades and custom cure schedules. (read more)Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
Fuji Electric Corp. of America
FRENIC MEGA (G) Fuji Electric Corp. of America is proud to announce the launch of the new FRENIC-MEGA (G2) AC drive, a high-performance evolution of its industry-leading FRENIC series. Built on the proven reliability and power of the original FRENIC-MEGA platform, the (G2) introduces expanded capabilities that set a new standard for flexibility, efficiency, and control in general-purpose variable frequency drives. (read more)Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
ELANTAS North America LLC
Battery Sealants Battery Sealants. Batteries are a common power source for many household and industrial applications. Independent of end use application, all batteries need adequate sealing to prevent leaks ensuring safe and efficient use and long life. To accomplish this, the proper selection of sealing material and adhesion of all components is key. ELAN-Tron (R) resins are room-temperature curing epoxy battery sealant systems that provide excellent adhesion to a variety of substrates used in battery... (read more) -
CHT USA Inc.
Types of Silicone Thermal Transfer Materials Adhesive Sealants. The benefits of having a thermally conductive adhesive mean you can permanently bond your component to some form of heat sink and eliminate the need for additional mechanical fastening systems. It will also prevent the possibility of movement and air gaps forming which will reduce performance. These products can also be used to form gaskets which will not only transfer heat but also form a seal against moisture and other environmental contaminants. Silicone adhesives utilise... (read more)Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Ellsworth Adhesives
Dow DOWSIL™ 844 RTV Adhesive Sealant Dow DOWSIL TM 844 RTV Silicone Adhesive-Sealant is a one-part, fast cure, RTV adhesive useful in automated or manual dispensing systems. It is ideal for the sealing of modules and multi-component assemblies; or for formed-in-place gasketing. This non-flowing adhesive has high elongation for added stress relief. The fast room temperature cure allows for faster in-line processing. Durable adhesion allows for a wide range of substrates. (read more)Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
CHT USA Inc.
Non-Corrosive Neutral Cure Adhesive Sealant AS1802. 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade). This is a non-corrosive, neutral cure, 1-part, RTV (Room. Temperature Vulcanising) silicone adhesive sealant. It is one in a. range of Acetone cure products which are solvent free. It exhibits. excellent primerless adhesion to many substrates and cures. rapidly at room temperature when in contact with atmospheric. moisture to form a tough rubber. This product will not corrode. copper or its alloys and is suitable... (read more)Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
Waytek, Inc.
High-Performance MIDI & MEGA Bolt-down Fuses Bolt-down fuses provide protection from 30A to 600A and are ideal for battery and alternator circuit protection. Bolt-down fuses need to be secured to the fuse holder with a screw, nut, or bolt. Ring terminals are crimped onto cables that are connected to the fuse holder and spliced into the wiring. Littelfuse High-Performance Bolt-Down. HP MIDI (R) Fuses provide circuit protection up to 200A and 70VDC. Newly added 135% overload gate provides much better wire protection. HP MEGA (R) Fuses... (read more)Browse Fuses Datasheets for Waytek, Inc. -
JETSEAL, Inc.
U-Mega Seal - extremely low leakage U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness requirements. The seal lip is turned inward to reflect the performance of a C-Seal. Operating Conditions: Operating pressure range: Vacuum to 36,000 psi. Functional temperature range: Cryogenic to 1350 F (732 C). Typical leakage rate: E-10... (read more)Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Fuji Electric Corp. of America
New FRENIC MEGA G2 AC Drives! FRENIC-MEGA (G2). A high-performance, multi-functional inverter optimized for a wide variety of HVAC, Water and Industrial applications that delivers greater longevity, simplifies system design and helps reduce energy use. Utilizing FRENIC-MEGA (G2) 's customizable logic, end users can program the VFD to their unique application requirements and eliminate additional external control components traditionally needed, such as relays, timers, temperature controllers, small PLCs, etc. This results... (read more)Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
ELANTAS North America LLC
Custom Made Industrial Sealants ELANTAS PDG, Inc. manufactures custom industrial sealants to match your specifications. (read more)Browse Industrial Sealants Datasheets for ELANTAS North America LLC
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
…are the class of rub- bers known as elastomers, which are used in rubber bands and sealants . .... Silicones (SI). .... or 1 000 000 mega M. .... gray .
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
…BOPP/35 ga AF/300 ga sealant 48-ga OPET/35 ga AF/60 ga BON/300 ga sealant When these structures .... Silicone rubber back-up rolls are used to prevent carton blanks sticking to the rolls. .... gray meters per second squared becquerel square kilometer square hectometer square meter kilograms per cubic meter volt .... Prefix exa peta tera giga mega kilo hecto deka .
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
…are preser- vation of the surface finish against corrosion and pitting and to act as a sealant . .... due to the formation of the hydrogen sulfide, a change of color to gray , the formation of .... Common types include amide and ester waxes, silicones and modified silicones, long-chain saturated alcohols, certain triglycerides .... 106 mega M 10−15 .
-
Textbook of Reconstructive Urologic Surgery
Gray J, Boston VE. .... Vental ballooning with voiding is typical of scaphoid mega - lourethra. .... spatulation, and a single layer interrupted anastomosis using fine absorbable suture over a 14–16 Fr silicone catheter. .... We have also noted that fibrin sealant applied beneath the remaining sleeve of foreskin is helpful in…
-
Encyclopedia of Automotive Engineering
can usually provide higher vacuums because the lubricant acts as a sealant between moving parts. .... operated at working conditions where the efficiency drops below 20% (see the dark gray line in Figure … purpose driving perfor- mance and BEVs as the only real zero-emission vehicle for mega city mobility. .... In the case of the anode, the composites consist of mixtures of graphite/carbon and silicones .
-
Dictionary of Ceramic Science and Engineering
Employed as mould-release compounds, as a sealant for porous ceramics, and as a coating for glass … fibre reinforcement because of high strength at elevated temperature along with good electrical properties. silicone elastomer. Noun. .... Grey marks on glazes made by the abrasion of cutlery. .... 106 mega (M) .
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
…Defects [2] Results were compared among monitors of the same model and resolution ( Mega Pixels), in order .... For brain registration mostly grey and white matter contrast is utilized. .... The test objects were placed in silicone tubes with an internal diame- ter of 3.5 mm … teeth as clinical procedure for cleaning or to prepare the tooth surface for sealant agents induces changes…
Indicates content that may require registration and/or purchase.