Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BioMicrobics Inc.
Description: Bio-Microbics introduces a new generation of wastewater treatment solutions, the BioBarrier® membrane bioreactor (MBR), to help meet the increasingly stringent needs of specialized applications. The membranes and processes used in this advanced system act as an impenetrable
-
Supplier: Accuris
Description: Membrane Bioreactor Systems
-
Supplier: Accuris
Description: Membrane Bioreactors, MOP 36
-
-
Supplier: Accuris
Description: Membrane Bioreactors - MOP 36
-
Supplier: Ecologix Environmental Systems
Description: When used with domestic wastewater, MBR processes produce effluent of high enough quality to be discharged to coastal, brackish, or surface waterways, or to be reclaimed for urban irrigation. Ecologix MBR systems are effective solutions for treating a variety of industrial waste streams.
-
Supplier: Accuris
Description: Submerged Membrane Bioreactor (MBR) technology
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: CultiBag RM is a single-use bioreactor utilising rocking motion agitation with low shear. The feedback control loops using single use sensors for pH and DO, bring new levels of confidence to process development. The BIOSTAT® CultiBag RM is a rocking motion single use bioreactor for
- Number of Vessels: 1 #
- Vessel Volume: 0.10000003785412534 to 9.999999999999998 liters
- Stirrer Speed: 8 to 42 rpm
- Temperature Range: 40 C
-
Supplier: Eaton
Description: for purging storage tanks after steam sterilization. BECO MEMBRAN H Mini filter cartridges with 0.2 &mu,m hydrophobic membranes are ideal for sterilizing applications that remove particles and micro-organisms from gases and solvents. BECO MEMBRAN H Mini filter cartridges are made with PTFE
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 80 psi
- Type: Cartridge
- Filter Medium Material: Polypropylene (PP)
-
Supplier: AENOR
Description: Submerged Membrane Bioreactor (MBR) Technology (Endorsed by Asociación Española de Normalización in February of 2019.)
-
Supplier: BioMicrobics Inc.
Description: HighStrengthFAST® wastewater treatment systems are ideally suited for use in restaurants, schools, trailer parks, office buildings, commercial properties and other high-strength waste applications. Commercial facilities are among the most challenging projects, often having biological loading (BOD)
-
Supplier: Smith & Loveless, Inc.
Description: membrane. The Directflow process increases the finished water recovery rate by using a "dead-end" design. This design eliminates the reject loop and forces all of the water through the membrane’s hollow fiber lumen, forcing the filtrate to exit through a central permeate carrier.
-
Supplier: Smith & Loveless, Inc.
Description: The Smith & Loveless FIBROTEX® IronMan™ filtration system removes fine iron and manganese for potable water derived from well water sources. FIBROTEX® technology combines an expandable-bed fibrous filter element and an integrated oxidation system with a PLC. This enables the fibrous filter both to
-
Supplier: diaago
Description: Features Bio-reaction tubes offer a convenient and economical option for small scale, high density suspension cell culture Ideal for biological reaction applications and free gas exchange Aseptic conditions maintained through 0.22μm hydrophobic vented membrane Useful in the screening and
- Volume: 50 cc
-
Supplier: diaago
Description: Features Bio-reaction tubes offer a convenient and economical option for small scale, high density suspension cell culture Ideal for biological reaction applications and free gas exchange Aseptic conditions maintained through 0.22μm hydrophobic vented membrane Useful in the screening and
- Volume: 15.000000000000002 cc
-
Supplier: diaago
Description: Features Bio-reaction tubes offer a convenient and economical option for small scale, high density suspension cell culture Ideal for biological reaction applications and free gas exchange Aseptic conditions maintained through 0.22μm hydrophobic vented membrane Useful in the screening and
- Volume: 50 cc
-
Supplier: diaago
Description: Features Bio-reaction tubes offer a convenient and economical option for small scale, high density suspension cell culture Ideal for biological reaction applications and free gas exchange Aseptic conditions maintained through 0.22μm hydrophobic vented membrane Useful in the screening and
- Volume: 15.000000000000002 cc
-
Supplier: Ecologix Environmental Systems
Description: The Bio-Clear packaged wastewater treatment system utilizes an extended aeration principal of operation which is a variation of the activated sludge process. This system functions by creating an environment with sufficient oxygen levels and agitation to allow for bio-oxidation of the wastes to
-
Supplier: Cole-Parmer
Description: • One connection for steam sterilization and microbiological process • Disposable -- saves time and money on cleaning • Eliminates dead legs where bacteria can grow • Connects to most bio-bag connections 3/4 sanitary clamp steam inlet • 3/4 sanitary clamp bioreactor outlet • 3/8" hose barb
- Fitting Type: Hose Fitting, Tube Fitting
- Features: Sanitary / Food Grade Fitting
-
Supplier: Cole-Parmer
Description: • One connection for steam sterilization and microbiological process • Disposable -- saves time and money on cleaning • Eliminates dead legs where bacteria can grow • Connects to most bio-bag connections 3/4 sanitary clamp steam inlet • 3/4 sanitary clamp bioreactor outlet • 1/2" hose barb
- Fitting Type: Hose Fitting, Tube Fitting
- Features: Sanitary / Food Grade Fitting
-
Supplier: Cole-Parmer
Description: • One connection for steam sterilization and microbiological process • Disposable -- saves time and money on cleaning • Eliminates dead legs where bacteria can grow • Connects to most bio-bag connections 3/4 sanitary clamp steam inlet • 3/4 sanitary clamp bioreactor outlet • 3/8" hose barb
- Fitting Type: Hose Fitting, Tube Fitting
- Features: Sanitary / Food Grade Fitting
-
Supplier: Cole-Parmer
Description: • One connection for steam sterilization and microbiological process • Disposable -- saves time and money on cleaning • Eliminates dead legs where bacteria can grow • Connects to most bio-bag connections 3/4 sanitary clamp steam inlet • 1-1/2 sanitary clamp bioreactor outlet • 3/8" hose barb
- Fitting Type: Hose Fitting, Tube Fitting
- Features: Sanitary / Food Grade Fitting
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: by R&D labs in pharmaceutical and biotechnology research. Typical applications for Sartofluor GA 300 are particle removal and sterile filtration of air and gases for: –Bioreactors – Vessels –Glass Bottles. The hydrophobic PTFE membrane is also suitable for liquid filtration of
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 58 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Configuration: In-line
-
Supplier: ASTM International
Description: applicable to waters including surface water, ground water and some wastewater (secondary effluent) but is not applicable to membrane bioreactors or process streams. 1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the
-
Supplier: AMPP Resources
Description: maximum contaminant levels for public water systems and protection from waterborne organisms •Membrane filtration processes •Clarification systems •Ultraviolet disinfection •Ozonation •SNAD--simultaneous partial nitrification, ANAMMOX (anaerobic ammonium oxidation), and denitrification
-
Supplier: Mettler-Toledo Technologies GmbH
Description: The angled tip and hydrophilic surface prevent bubble formation. This eliminates noise for improved production efficiency and process control. For Digital & Analog Bioreactors This anti-bubble DO sensor has digital (MODBUS, RS-485) and analog (nA) output signals for compatibility with
- Oxygen Range: 0 to 600,000 ppm
- Accuracy: 1 % FS
- Maximum Length: 8.661422 inch
- Operating Temperature Range: 32 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
The TITAN MBR™ pre-engineered wastewater system for municipal and industrial applications uses submerged, flat-plate membrane technology. It delivers high quality treatment performance with minimal operational requirements. And its robust design will stand the test of time (read more)
Browse Filtration Equipment Datasheets for Smith & Loveless, Inc. -
The enhanced TITAN MBR™ Membrane BioReactor treatment system delivers the industry’s best operator experience with ease of operation and maintenance. Designed with a stable process tailored to your permit requirements, it is capable of achieving superior (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
numerous benefits like minimizing footprint, eliminating yard piping, and simplifying operation and maintenance. Presentation includes: Differences between membrane bioreactors (MBRs), biofilm processes and extended aeration plants How to achieve the same levels of (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Smith & Loveless offers a complete range of aerobic, biological wastewater treatment systems to meet the varied needs of industry, commercial facilities, municipalities, and private development. Our broad system list ranges from innovative membrane bioreactors, patented sludge busting (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Smith & Loveless Inc. Introduces TITAN MEM-BOX™ A New Factory-Built Solution to Upgrade WWTPs to MBRs LENEXA (Kan.) – Smith & Loveless, the leader in factory-built Membrane BioReactors (MBRs), introduces its latest factory-built membrane system innovation, TITAN (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
broad system list ranges from innovative membrane bioreactors, patented sludge busting biological processes, and complete extended aeration plants. Our pre-engineered systems come in factory-built and field-erected configurations, handling capacities from 1,000 gallons per day to 5 million gallons (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
. Our broad system list ranges from innovative membrane bioreactors, patented sludge busting biological processes, and complete extended aeration plants. Our pre-engineered systems come in factory-built and field-erected configurations, handling capacities from 1,000 gallons per day to 5 million gallons (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Containerized MBR treatment system featuring compact standard design for simple shipping and plug-and-play use.
(read more)
Browse Membrane Bioreactors Datasheets for Smith & Loveless, Inc.
Conduct Research Top
-
Design Considerations for Packaged Membrane Bioreactor Wastewater Treatment Systems
Tips for efficient Membrane Bioreactor (MBR) treatment system design for industrial plants and facilities
-
Smart Monitoring Solution for Sewage Treatment
In order to increase the sewage treatment capacity and improve the efficiency of sewage treatment, the sewage treatment plant uses the integrated equipment of MBR membrane bioreactor to treat sewage. The integrated equipment of MBR membrane bioreactor has high treatment efficiency, the effluent can
-
How a Las Vegas Water Reclamation Facility Updated Their Entire Network Infrastructure
The City of North Las Vegas Water Reclamation Facility is a state-of-the-art facility that uses submerged membrane bioreactor (MBR) technology to produce clear, reclaimable water for its +250,000 residents. As the third largest wastewater MBR plant in the United States, it manages an average of 17
-
Throwing it All Away
and vertically into various niches through the process chain. Plastic bags replaced steel tanks for media and buffer storage, then morphed into mixing containers and bioreactors. Plastic tubing, valves and connectors encroached on stainless steel pipes and manifolds. Membrane filters appeared housed
-
Cost-Driven Chromatography
.). As competition heats up and biopharma awaits the emergence of biogenerics, cost-consciousness is driving new bioseparation technologies that minimize waste and boost output. Higher flow velocity and binding capacity mark today s chromatography systems, while disposable and membrane chromatography systems (see
More Information Top
-
Encyclopedia of Membranes
Advanced oxidative membrane reactors are similar to biological membrane reactors (i.e., membrane bioreactors ) in their concept except that biological oxidation is replaced by chemical oxidation.
-
CRANFIELD UNIVERSITY
MICROPOLLUTANTS REMOVAL AND TECHNOLOGICAL DEVELOPMENT OF MEMBRANE BIOREACTORS .
-
Membrane and Desalination Technologies
…desalination requirements, historical developments, membrane fouling characterization, drinking water disinfection, regulations and determination of log removals, membrane systems planning and design, industrial waste treatment, municipal waste treatment, wastewater reclamation, food industry material separation, resource recovery, adsorption desalination, biofiltration, membrane bioreactor , thermal distillation, .
-
Membrane Operations
Membrane Bioreactor (MBR) 129 .
-
CRANFIELD UNIVERSITY
Optimisation of a Hollow Fibre Membrane Bioreactor for Water Reuse .
-
Advanced Treatment Technologies for Urban Wastewater Reuse
Membrane Bioreactors (MBRs) for Water Reuse in the USA .............
-
Separation and Purification Technologies in Biorefineries
Hybrid/Integrated Reaction-Separation Systems: Membrane bioreactors , extractive fermentation, reactive distillation and reactive absorption.
-
Encyclopedia of Membrane Science and Technology, 3 Volume Set
Gas Transport in Dense Polymeric Membranes, Molecular Dynamics Simulations Sylvie Neyertz Scaling Jack Gilron Pore Blocking Models Chia-Chi Ho Cake/Biofilm Enhanced Concentration Polarization Jenia Gutman and Moshe Herzberg Fouling in Membrane Bioreactors Anusha Kola, Yun Ye, and Vicki Chen .
-
Cranfield University
Nitrate removal from potable water using immersed membrane bioreactors .
-
Novel MBRs for the removal of organic priority pollutants from industrial wastewaters: a review
Novel membrane bioreactor (MBR) systems developed in the last two decades, such as the high‐retention MBRs (HR‐MBRs) and extractive MBRs (EMBRs), could be applied in the retention/extraction of targeted organics from point‐source industrial wastewater to meet stringent regulatory requirements.
Indicates content that may require registration and/or purchase.