-
Supplier: Newark, An Avnet Company
Description: MEMS MODULE, ACCELEROMETER/MAGNETOMETER; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MEMS MOD, 3-AXIS ACCELERO/MAGNETOMETER; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Gyroscope Range:-; Acceleration RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL MAGNETOMETER, LGA; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: HIGH PERFORMANCE 3-AXIS MAGNETOMETER; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Cosmic Equipment SpA
Description: The Hatina 4S by Cosmic is a compact, highly versatile ATE (Automatic Test Equipment) platform specifically designed for final test and WS of MEMS devices in high-volume production. Thanks to its modular architecture, it supports stimulus systems for humidity, pressure, and temperature
- Component / Product Tested: MEMS / Sensors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: SBG Systems SAS
Description: Ellipse-A is a small-sized high performance Attitude and Heading Reference System (AHRS). It provides Roll, Pitch, Heading, and Heave data. This light-weight sensor (45 grams) includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes, three magnetometers, and
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: SBG Systems SAS
Description: grams) includes a MEMS-based Inertial Measurement Unit (IMU) and runs an enhanced Extended Kalman Filter (EKF) which fuses inertial and aiding information to provide accurate real time orientation and navigation data. High Accuracy for Such a Small Sensor: 0.1° Roll and Pitch over 360° 0.5°
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: SBG Systems SAS
Description: Series brings robust, maintenance free, and cost-effective MEMS to the Fiber Optic Gyro accuracy and opens up to a new world of opportunities for professionals. Thanks to a drastic selection of high end MEMS sensors, an advanced calibration procedure, and powerful algorithm design;
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: SBG Systems SAS
Description: Navigation: RTK GPS/GNSS Heading: Dual Antenna GPS/GNSS, Magnetometer Velocity: DVL, Depth Sensor Easy to Set Up, Reliable for Years Without mounting orientation limitation, numerous serial & Ethernet ports, and an internal Web interface, Ekinox-U is easy to install, connect, and configure.
- Linear Acceleration Range: 2 g
- Maximum Dimension: 6.1 inch
- Weight: 5.2 lbs
- Operating Temperature: -4 to 140 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature Attitude Heading Reference System (AHRS) Overview The 3DM-GX3® -25 is a high-performance, miniature Attitude Heading Reference System (AHRS), utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, and
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.7322844 inch
-
Supplier: DigiKey
Description: LSM303DLH MEMS Accelerometer, Magnetometer Sensor Evaluation Board
- Supported System: Microcontroller
- Features: Other
- Ports: RS232/RS422/RS485, SPI
-
Supplier: DigiKey
Description: LSM303DLM MEMS Accelerometer, Magnetometer Sensor Evaluation Board
- Features: Other
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature GPS-Aided Inertial Navigation System Overview The 3DM-GX3® -45 high-performance, miniature GPS-Aided Inertial Navigation System (GPS/INS) combines MEMS inertial sensors, a highly-sensitive embedded GPS receiver, and a complex Extended Kalman Filter to generate optimal position,
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.7322844 inch
-
Supplier: LORD MicroStrain Sensing Systems
Description: accurate computed outputs under dynamic conditions. Computed outputs include pitch, roll, yaw, heading, position, velocity, and GNSS outputs- making it a complete GNSS/INS (GNSS Aided Inertial Navigation System) solution. The use of Micro-Electro-Mechanical System (MEMS) technology provides a
- Angular Rate Range: 300 deg/sec
- Bandwidth: 250 Hz
- Linear Acceleration Range: -4 to 4 g
- Maximum Dimension: 1.74015842 inch
-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview The 3DM-GX3® -15-OEM is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.4960638 inch
-
Supplier: Cosmic Equipment SpA
Description: The Hatina 4S by Cosmic is a compact, highly versatile ATE (Automatic Test Equipment) platform specifically designed for final test and WS of MEMS devices in high-volume production. Thanks to its modular architecture, it supports stimulus systems for humidity, pressure, and temperature
- Component / Product Tested: MEMS / Sensors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Cosmic Equipment SpA
Description: The Hatina 4S by Cosmic is a compact, highly versatile ATE (Automatic Test Equipment) platform specifically designed for final test and WS of MEMS devices in high-volume production. Thanks to its modular architecture, it supports stimulus systems for humidity, pressure, and temperature
- Component / Product Tested: MEMS / Sensors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Cosmic Equipment SpA
Description: The Hatina 4S by Cosmic is a compact, highly versatile ATE (Automatic Test Equipment) platform specifically designed for final test and WS of MEMS devices in high-volume production. Thanks to its modular architecture, it supports stimulus systems for humidity, pressure, and temperature
- Component / Product Tested: MEMS / Sensors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: QUALCOMM, Incorporated
Description: low energy devices. It provides Gyroscopic, Magnetic, Temperature, Pressure, Humidity and Acceleration MEMS sensors. Environmental Sensor Board specs Development Board Hardware Chipset CSR1011 Sensors Accelerometer sensor Temperature sensor Pressure sensor Magnetometer sensor Humidity
- Technology: Bluetooth
- Features: Bluetooth® Development Kits
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1283647-STEVAL-MKI124V1 Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Sensitivity: Multiple Supplied Contents: Board(s) Sensing Range: Multiple Ranges Embedded: No Utilized IC / Part: L3GD20,
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: IM72D128 MEMS microphones SHT35 humidity and temperature sensor BMI270 6-axis inertial measurement unit BMM350 3-axis magnetometer sensor OPTIGA™ Trust M security solution SPI-based TFT display Headers compatible with Arduino UNO R3 ModusToolbox™ support Benefits Plug and play
- Category: Development Board
-
Description: measurable quantities. A deep understanding of these interactions can be leveraged to apply sensor fusion techniques to minimize noise and/or extract additional information from sensor signals. Advances in microcontroller and MEMS manufacturing, along with improved internet connectivity, have
Find Suppliers by Category Top
Conduct Research Top
-
Pressure Point 1: MEMS Pressure Sensors - Pressure Measurement Types
Microelectromechanical system (MEMS) pressure sensors have changed the way that system designers and application engineers measure pressure. The simplicity of use, small size, low cost and ruggedness allow these sensors to address applications in automobiles and industrial process control as well
More Information Top
-
Micromechanical detectors for ferromagnetic resonance spectroscopy
Several authors have investigated similar MEMS-based magnetometers over the last ten years.17 In this paper, we focus on some of the microcantilever configurations recently studied in our laboratories that demonstrate the usefulness of MEMS magnetometers .
-
MRS Online Proceedings Library - Development of a MEMS Xylophone Bar Magnetometer Using Optical Interferometry for Detection - Cambridge Journals Online
We report the results of an optical interferometric study, which was designed to measure the magnetic-field induced displacement of a resonating xylophone bar MEMS magnetometer .
-
3D Magnetic Field Sensor Concept for Use in Inertial Measurement Units (IMUs)
In contrast to classical resonant MEMS magnetometers , which are based on Lorentz force mea- surement, our sensor uses permanent magnetic materials and piezoresistive detection with silicon strain gauges of nanometric section, leading to low power consumption and high sensitivity for small sensor…
-
Single-structure 3-axis lorentz force magnetometer with sub-30 nT/√HZ resolution
To demonstrate that the MEMS magnetometer is capable of measuring Earth’s field, the device is rotated 360° about its y-axis and the horizontal component of Earth’s field is measured from the sensor’s x- and z-axis outputs, showing the expected sin…
-
Sensitivity Enhancement of Lorentz Force MEMS Resonant Magnetometers via Internal Thermal-Piezoresistive Amplification
With their small size, low-cost and simplicity, MEMS magnetometers offer an attractive solu- tion for many applications.
-
Advances in magnetometry
Fabricating MEMS magnetometers is generally challenging.
-
Indoor Location Technologies
There are several principles on which MEMS magnetometers are based on that have enough sensitivity to measure the Earth’s magnetic field (e.g. *50 lT)—Lorentz force [23, 24], Magneto resistance [25], atomic spin-exchange relaxation-free mode (SERF) [25–27], and Hall…
-
Optimization of two GPS/MEMS-IMU integration strategies with application to sports
Keywords GPS/INS integration Á MEMS-IMU Á MEMS magnetometer Á Navigation performance Á Loosely and closely coupled integration Á Orientation initialization Á Sport .
Indicates content that may require registration and/or purchase.