-
Supplier: METTLER TOLEDO Thermal Analysis
Description: The heart of the Flash DSC 2+ is the MEMS chip sensor that enable extremely high heating and cooling rate to investigate crystallization processes. Ultra-high cooling and heating rates Extreme cooling and heating rates (2.4 million and 3 million K/min) enable the formation of defined
- Temperature Range: -95 to 1,000 C
- Features: Cooling Available
-
Supplier: Siargo Ltd.
Description: MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the meters features an extremely
- Pipe Diameter: 0.4724412 inch
- Operating Temperature: -4 to 149 F
- Operating Pressure: 435.110518071591 psi
- Process Media Type: Gas
-
Supplier: ATV Technologie GmbH
Description: IGBT/DBC Power Semiconductors Sensors MEMS Devices DIE Attachment High Power LED Hybrid Assembly Flip Chip Package Sealing
- Temperature Range: 450 to 700 F
- External: Bench / Cabinet
-
-
Supplier: ATV Technologie GmbH
Description: processing < 20°C/sec. Oxygen < 1,0ppm with purified N2 HELIUM leak rate 5 x 10¯9 mbarl/sec. 100 step recipe Common Applications SRO-714/716 IGBT/DBC Power Semiconductors Sensors/IR Bolometer Detector MEMS Devices DIE Attachment High Power LED Hybrid Assembly Flip Chip Package
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: ATV Technologie GmbH
Description: Process temperature up to 450°C Temperature ramp-up rate 3K/sec. Temperature cool-down rate 2K/sec. Excellent temperature uniformity IR Heating Small footprint (No footprint change up to 3 Process Chambers) Common Applications SRO i-Line IGBT/DBC Power Semiconductors Sensors MEMS
- Temperature Range: 450 F
- External: Bench / Cabinet
Find Suppliers by Category Top
Featured Products Top
-
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
other Hydrogen (H2) gas sensing applications where cost or size may be an issue, look at the Robust Thin Film, Electrochemical and MEMS Solutions available. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Sense the (EVS-GTR) pressure? Churod Sensing’s Gen II Battery Pressure Sensor combines the accuracy of its Gen I sensor with a cost-driven design. The Gen II is a MEMS-based, PCB-mounted solution (read more)
Browse Pressure Sensor Chips Datasheets for Churod Americas, Inc. -
MEMS, MOS and Catalytic H2 Sensors offer smaller options for monitoring the environment around Hydrogen applications. They also have a wide range of sensitivity. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-operated and mobile sensor applications. The patented nanostructured radiation element technology makes these emitters high efficiency (up to 30% compared to 3 to 5% of MEMS). They offer up to 500% more output power than comparable technologies and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
. Photoacoustic NDIR Principle: MEMS-based sensor with no traditional optical path for compactness and dust resistance (read more)
Browse Gas Sensors Datasheets for Win Source Electronics -
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
embedded applications. Power can be supplied via USB Type-C® or through the M.2 connector, offering flexibility in system design. The B-WBA5M-WPAN includes onboard MEMS sensors (temperature, 3D accelerometer, and gyroscope), a user LED, and push buttons for user interaction. It is (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
Sensor-based condition monitoring & predictive maintenance Discover Infineon’s XENSIV™ sensor and IoT product portfolio for (read more)
Browse Magnetic Sensor Chips Datasheets for Infineon Technologies AG
More Information Top
-
MEMS Based Paramagnetic Oxygen Measurement
MEMS OXYGEN SENSOR CHIP .
-
Automotive MEMS H1 2012 Market Tracker
Manifold air pressure sensors are necessary to measure the fuel / air mix as part of the engine feedback loop (along with a non- MEMS oxygen sensor in the exhaust) and have a high vehicle penetration rate. he number of MAP sensors…
-
MEMS Epiphany
This data, combined with information coming from a non- MEMS oxygen sensor and a MEMS-based MAP, optimizes the air-to-fuel ratio, reducing fuel consumption.
-
Brain machine interfaces combining microelectrode arrays with nanostructured optical biochemical sensors
Keywords: Direct-write, Hybrid xerogels, MEMS , Oxygen sensors , Sensor microsystem, Brain machine interface, Silicon microelectrodes, Neural recording.
-
Crank‐shaped and Y‐shaped through‐hole interconnections filled with Au‐Sn solder
Since then he has been engaged in the development of oxygen sensors and MEMS devices.
-
Preparation of New Nanometer/Fiber Function Fiber--《Journal of Cellulose Science and Technology》2004年04期
QIU Cheng-jun,LIU Xin,QU Wei,ZHANG Hui-jun (The Key Lab of Integrated Circuit of Heilongjiang University,Harbin 150080,China);Study of Oxygen Sensor with MEMS Structure[J];Journal of Transcluction Technology;2005-03 .
-
Wireless Mobile Communication and Healthcare
Implantable MEMS -based oxygen sensors for intraocular measurements have been proposed [6].
-
BioNanoFluidic MEMS
The components of the Smart “Lick and Stick” Leak Detection System include a microsensor array of hydrogen, hydrocarbon, and oxygen sensors fabricated by MEMS based technology.
-
Miniaturized tin oxide (SnOx) sensor by using oxygen-plasma-treated thin film technique
Keywords: Tin oxide, thin film, sensor , MEMS , oxygen plasma .
-
Oxygen level monitoring in an oxygen cylinder
Index Terms- Oxygen Cylinder, MEMS Pressure Sensor , Lab VIEW, .
Indicates content that may require registration and/or purchase.