-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA1900T is a dual axis tilt sensor module with analog voltage output, the tilt sensor module adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to
- Tilt Angle: 1 to 85 degrees
- Number of Axes: 2
- Supply Voltage: 5 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA1600T is a dual axis Inclinometer module with analog voltage output, adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to measure the inclination of the object with respect
- Tilt Angle: 1 to 85 degrees
- Number of Axes: 2
- Supply Voltage: 5 volts
- Operating Temperature: -40 to 185 F
-
Supplier: SignalQuest, Inc.
Description: differential 0.1 º resolution - digital serial output 2 º resolution - analog output Low temperature drift Factory calibrated angle output High reliability solid-state MEMS Digital filtering for stable measurement Direct PC interface cable Applications Platform and vehicle leveling Satellite
- Tilt Angle: -70 to 360 degrees
- Accuracy: 1 degrees
- Supply Voltage: 2.9 to 5.8 volts
- Operating Temperature: -40 to 185 F
-
-
Supplier: SignalQuest, Inc.
Description: Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description Accelerometer (XLD) Shock Sensor (SHK) Vibration Sensor (SVS) Inclinometer (SI and SI2X) Programmable Tilt Switch (PTS) Function CAN2.0A/B J1939 CANOpen DeviceNet RS232 RS485 Modbus Ethernet
- Form Factor: Integrated Chip (IC)
- Type: MEMS
-
Supplier: First Sensor AG
Description: First Sensor features a highly innovative technology platform for manufacturing high-precision inertial sensors for geoengineering, condition monitoring or navigation applications. The MEMS sensors allow for flexible customization to fit your individual application
- Tilt Angle: -90 to 90 degrees
- Supply Voltage: 2.7 to 5.2 volts
- Operating Temperature: -40 to 248 F
- Type: Capacitive
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA1800T is a dual axis Inclinometer module with analog voltage output, adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to measure the inclination of the object with respect
- Tilt Angle: 1 to 85 degrees
- Number of Axes: 2
- Supply Voltage: 5 volts
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
additional charge). Lifetime No-Drift Sensor Warranty Our lifetime no-drift sensor warranty is in place because RedySmart employs high-precision MEMS (Micro-Electro Mechanical Systems) technology utilizing an advanced, ultra-stable no-drift CMOS (Complementary Metal Oxide (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
The new series from Angst+Pfister Sensors and Power is compact and well-suited for direct integration into a product, e.g. in medical devices. Internally, the sensor is based on a MEMS chip that works according to the calorimetric principle and can therefore detect not only the flow rate but (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
Accelerometers are commonly used for determining the tilt or inclination of industrial assets and systems. By measuring the projection of the gravity vector on the sensitive axis of the sensor, one can easily determine the inclination angle of the system. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
-assisted train localization and e-VTOL AHRS.. Force-rebalance closed-loop MEMS accelerometer with quartz sensors -equivalent performances at a fraction of their size (<0.8 cm3vs <10 cm3), weight (<1.4 g vs 50 g) and price (2-3 times cheaper (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
motion control, as well as test instrumentation. Force-rebalance closed-loop MEMS accelerometer with quartz sensors -equivalent performances at a fraction of their size (<0.8 cm3 vs <10 cm3), weight (<1.4 g vs 50 g) and price (2-3 times cheaper (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
MEMs (micro-mechanical chip) sensors. Circuit cards and flex-circuits usually support these devices and offer a wide range of applications. When needed, the sensor cards can activate plungers to open and or close devices, move flaps, turn on cooling devices and alert of oil level problems Read More or Connect with Omnetics (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
The new Angst+Pfister Sensors and Power (APSP) PFLOW2001 flow sensors are based on MEMS technology and measure according to the thermal principle (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
, preventing the image from experiencing glare and ghosting, thereby ensuring the clarity and color accuracy of the imaging. Miniature sensor packaging shell, chip base: In MEMS sensors, optical sensors, or high-precision microelectronic modules, black alumina ceramics can be used as packaging (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
· Train performance testing · Train tilt measurement · Dynamic inclinometers · Tilt sensors · Motion control of construction machinery AXO305 Main (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
More Information Top
-
An ultra-low-power micro-optoelectromechanical tilt sensor
Index Terms— Tilt Sensor , Inclinometer, Vision Chip , MEMS , Microsystem .
-
STMicroelectronics' 4 x 4mm Analog-Output Accelerometer Family
The single-package approach protects a robust three-axis MEMS sensor and a CMOS interface chip that provides tilting and motion information, independent of the deviceâs orientation, thanks to the three-axis sensing capabilities.
-
Improved MEMS structure for stress-free flip-chip packaging
Subject terms: MEMS ; flip chip ; CTE; residual stress; quartz; tilt sensor ; Au80Sn20; capacitive.
-
Innovative Digital Instrumentation Methodologies for Geotechnical Monitoring
years, Micro-Electrical-Mechanical Systems or MEMS sensors have made tremendous advances in terms of cost and level of on- chip integration (Figure 4) for measurements such as acceleration, vibration and tilt .
-
CMOS-Integrable Piston-Type Micro-Mirror Array for Adaptive Optics Made of Mono-Crystalline Silicon using 3-D Integration
tip- tilt -piston micromirror array actuated by self-Aligned vertical electrostatic combdrives" … 571, 2006 [9] M. A. Michalicek, V. M. Bright, "Flip- chip fabrication of advanced micromirror arrays", Sensors andActuators, Vol. 95, pp … wafer bonding", Proc. of MEMS , pp. 239-242, 2007 .
-
Materials for Advanced Packaging
Hundreds of MEMS -based sensors and actuators and systems have been demonstrated and the number of their applications is growing. .... A few examples of their diverse applications are pressure sensors, tilt sensors, accelerometers, gyros, chemical micro sensors, lab-on-a- chip , micro biomedical devices, .
-
STUDIES ON THE FABRICATION OF VERTICAL INTEGRATED MEMS DEVICES( Dissertation_全文 )
Observing the market trends, the MEMS market began with industrial pressure sensors , automotive pressure sensors, accelerometers, ink-nozzles for ink-jet printers, and movable micromirrors for projectors and is expanding into wider fields including mobile phones, communications, healthcare products, game machines, and .... In particular, low-g accelerometers and gyroscopes are required by the market, from detection of 1-axis, 2- or 3-axis can be detected on System-on-a- Chip (SoC), progress of those … well as acceleration (translational), tilt , shock and vibration.
-
Landslides: Global Risk Preparedness
The sensor unit contains the MEMS tilt meter, a geo- magnetic sensor (digital compass, nominal resolution D 0:5 deg), and a temperature sensor (nominal resolu- tion D 0:5 deg). .... Each unit also contains a microcon- troller chip , which controls the sensors, and transfers control commands and…
-
Resonant biaxial 7-mm MEMS mirror for omnidirectional scanning
To fulfill the targeted sensor dimension of 4 × 6 × 6 cm3 , the optomechanical sensor setup requires a large mechanical mirror tilt angle of Æ15 deg in both axes. .... Furthermore, the MEMS mirror con- cept should provide position feedback for each axis imple- mented on chip ; on one hand, to enable the drive of the MEMS device in closed loop, but on the other hand, also for the early detection in…
-
Pick-and-place process for sensitivity improvement of the capacitive type CMOS MEMS 2-axis tilt sensor
The micrographs indicate the MEMS structures, solder balls of different sizes (100 μm) and sensing circuits are monolithically integrated in the same chip . .... Figure 7 shows the experiment setup for the performance test of tilt sensor .
Indicates content that may require registration and/or purchase.