-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD NAB Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. This float-type, tilt level
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 185 F
- Maximum Current: 20 amps
-
Supplier: FineTek
Description: The FA/FB Series is a cable float level switch product line constructed from a variety of chemical resistant materials. These are durable, low-cost, simple and easy-to-use float level switches equipped with either a microswitch, reed switch or mercury switch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: Radwell International
Description: FLOAT SWITCH, LEVEL REGULATOR, 0.95-1.10 GRAVITY, 5828812, NON-MERCURY, 40 FT CABLE, (5828812). FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Liquids Mechanical Switch (Mercury-Free) Polypropylene Float Construction Maximum Temperature to 140°F Maximum Pressure to 45 PSIG KOBOLD Series NSM float switches enable liquid levels to be monitored easily and cost effectively.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: 40 to 185 F
- Maximum Current: 6 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: controlled by installing at least two floats, one as a minimum, the other as a maximum limit switch. The floats can be run to a latching relay (sold separately) for automatic level control. These switches can be installed wherever magnetic liquid level
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: 40 to 185 F
- Maximum Current: 6 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: least two floats, one as a minimum, the other as a maximum limit switch. The floats can be run to a latching relay (sold separately) for automatic level control. These switches can be installed wherever magnetic liquid level switches are unsuitable due to
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: 302 to 32 F
- Media Type: Liquid
-
Supplier: GF Piping Systems
Description: The 2285 Level Float Switch is suitable for level switching of various liquids, sewage in shafts, tanks, basins or cisterns. The double-chambered float is made of injection molded tough polypropylene that ensures good waterproof protection. The contacting microswitch is
- Media Type: Liquid
- Communication Interface Options: Other
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Clark Solutions
Description: The FS00Z level switch consists of a polypropylene housing with an integrated watertight and position dependent electromechanical microswitch. The unit works according to the lift principle. The hollow float is raised (lowered) by the rising (falling) liquid until it reaches an angle
- Maximum Operating Pressure: 72 psi
- Material Temperature Range: 176 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
-
Description: F-BLK-20 - 20' 16 AWG F-BLK-40 - 40' 16 AWG 2 AMP @ 120 VAC 1 AMP @ 240 VAC Normally Open - Narrow Angle
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: Radwell International
Description: LEVEL SWITCH, ECO-FLOAT, G STYLE, MERCURY-FREE, FOR LIQUID LEVEL MONITORING, WITH 50 FOOT CABLE LENGTH, NORMALLY OPEN/CLOSED (SPDT) CIRCUIT CONFIGURATION SIMPLE TYPE: FLOAT SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
Description: The Twin Float pump switch consists of two floats, each float contains a mercury switch. One of the two floats contain a heavy-duty relay, which enables the floats to function in series. The relay eliminates pump chatter in turbulent conditions. The unit is
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: Pepperl+Fuchs SE
Description: mercury (Hg) change-over contact
-
Supplier: OMEGA Engineering, Inc.
Description: The LV600 Series unique float level switches provide an economical means of pump-up/pump-down level control with just one level switch. The ON/OFF differential is set by adjusting the length of cable over which the LV600 is allowed to float. Depending on
- Maximum Operating Pressure: 75 psi
- Features: Controller Functions, Point Level / Multi-Point Levels, Sensor-Only, Top Mount
- Switch Type: Electromechanical Switch
- Media Type: Liquid
-
Supplier: Gems Sensors & Controls
Description: Non-Mercury Switch Sealed Cable Impact & Corrosion Resistant ABS Shell N.O., N.C., SPDT Contacts Various Cable Lengths Color Coded Body Designed for level control and alarm applications in difficult liquids such as sewage and waste water. Series M mechanical tilt floats are
- Switching Current: 13 amps
- Switching Voltage: 120 to 240 volts
- Operating Temperature: 32 to 194 F
Find Suppliers by Category Top
Featured Products Top
-
shaft. It can be used in materials with a bulk density of at least 15 pounds per cubic foot. This unique tilt switch can be used as an alternative to a top-mounted rotary level indicator and is suitable for a wide range of solid materials in most any industry. Its simple (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
for use in these areas. Learn more about our Hazardous Area Level Switches. Visit our FLPV Series Flameproof Dual Level Float Switches Brochure. (read more)
Browse Pressure Switches Datasheets for Sensata Technologies -
not very accurate. Alternative float solutions with integrated reed switches require mechanically moving parts that wear over time and come into contact with the medium. The sensors from EBE sensors + motion offer a reliable, compact and cost-effective solution: The sensor technology is integrated on (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
and a large molded part would suit the client’s purposes better. This was a unique case since we had never heard of anyone else doing a custom casting of polyurethane foam of that size. The project achieved significant cost and material savings just by switching from machining to casting (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
States > Indiana > State > Regulations > Title 410 - Indiana State Department of Health > [410 IAC 6] 6 - Sanitary Engineering
(i) Switches or sensors that are comparable to mercury float level switches shall be used for dosing tank effluent pump start and stop controls and for high water alarms.
-
States > Indiana > State > Proposed Regulations > 2010 Documents > March 17‚ 2010 > [2010 IN Proposed in-20100317-0034-0003239] 410 IAC 6-8.1; 410 IAC 6-...
(h) Switches that are comparable to mercury float level switches shall be used for dosing tank effluent pump start and stop controls and for high water alarms.
-
States > Indiana > State > Proposed Regulations > 2012 Documents > June 20‚ 2012 > [2012 IN Proposed in-20120620-0048-0004618] 410 IAC 6 - Proposed Rule_...
(i) Switches or sensors that are comparable to mercury float level switches shall be used for dosing tank effluent pump start and stop controls and for high water alarms.
-
Low-level radioactive mixed waste land disposal facility -- Permanent disposal
This self-priming pump has independent high and low on/off levels controlled by mercury float switches in the vertical riser pipe.
-
http://dr.library.brocku.ca/bitstream/handle/10464/2344/Brock_Rozema_Lloyd_2000.pdf?sequence=1
When the water level in the tub reached a critical level , the mercury float switch activated the pump, pumping the water to the top of the second cell in the set (Figure 6, D).
-
Plant Maintenance Product | Dwyer Instruments' Series FSW2 Free-Floating Level Switch is designed for the automation of pumps | Plant Services
The Mercoid Division of Dwyer Instruments introduces the Series FSW2 Free- Floating Level Switch , a mercury -free self counter-weighted floating switch designed for the automation of pumps.
-
Plant Maintenance Product | Dwyer Instruments' Series FSW2 Free-Floating Level Switch is designed for the automation of pumps | Plant Services
The Mercoid Division of Dwyer Instruments introduces the Series FSW2 Free- Floating Level Switch , a mercury -free self counter-weighted floating switch designed for the automation of pumps.
-
Plant Maintenance Product | Dwyer Instruments' Series FSW2 Free-Floating Level Switch is designed for the automation of pumps | Plant Services
The Mercoid Division of Dwyer Instruments introduces the Series FSW2 Free- Floating Level Switch , a mercury -free self counter-weighted floating switch designed for the automation of pumps.
-
DUP - Little Giant HT-6E-CIA-FS, 1/3 HP, 50 GPM - Automatic Submersible High Temperature Effluent Pump, 15' power cord (506600) at PlumberSurplus.com
• Automatic operation has 10" - 12" "On" Level range, and 2" - 4" "Off" level range with integral Mercury Float Switch .
-
Alternative Sewer Systems FD-12, Second Edition > Pressure Sewer Systems
Typically, three mercury - float - switch , liquid- level sensors are within the pump vault—”pump off”, “pump on”, and “high-level alarm”.
Indicates content that may require registration and/or purchase.