-
Supplier: bulbs.com
Description: Value brand 80 Watt phosphor coated mercury vapor lamp with mogul base. Universal Burning Position Mercury Vapor Ballast required
- Lamp Power: 80 watts
- Color Temperature: 3,200 K
- Mean Lumens: 2,500 lm
- Lamp Type: High Intensity Discharge Lamps
-
Supplier: Accuris
Description: SEARCHLIGHTS, INCANDESCENT LAMP AND MERCURY-XENON VAPOR LAMP, SIGNALING, 12-INCH
-
Supplier: Accuris
Description: LAMPS, MERCURY VAPOR
-
-
Supplier: Accuris
Description: LAMPS, MERCURY VAPOR (SAFETY)
-
Supplier: Accuris
Description: Searchlight, Incandescent Lamp and Mercury-Xenon Vapor Lamp, Signaling, 12-Inch
-
Supplier: Interlectric Corporation
Description: Mercury Vapor Ballast
- Lamp Wattage: 250.00000000000003 watts
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
Supplier: Interlectric Corporation
Description: Mercury Vapor Ballast
- Lamp Wattage: 174.99999999999963 watts
- Nominal Voltage: 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
Supplier: Interlectric Corporation
Description: Mercury Vapor Ballast
- Lamp Wattage: 250.00000000000003 watts
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
Supplier: Interlectric Corporation
Description: Self Ballast Mercury Vapor
- Lamp Wattage: 159.99999999999986 watts
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
Supplier: Qioptiq
Description: HBO lamps are short-arc lamps with a discharge arc that burns in a mercury vapor atmosphere under high pressure. Typical ares of application include fluorescence microscopy, fluorescence endoscopy, schlieren photography and hologram reduction. The HBO 50 W/AC is solely an
- Lamp Power: 50 watts
- Rated Average Life: 100 hours
- Maximum Overall Length: 53 inch
- Mean Lumens: 1,650 lm
-
Supplier: bulbs.com
Description: Philips brand 250 Watt phosphor coated mercury vapor lamp with mogul base. Universal Burning Position Mercury Vapor Ballast (ANSI Code H37)
- Lamp Power: 250 watts
- Rated Average Life: 24,000 hours
- Color Temperature: 3,700 K
- Mean Lumens: 10,700 lm
-
Supplier: bulbs.com
Description: Philips brand 400 Watt phosphor coated mercury vapor lamp with mogul base. Universal Burning Position Mercury Vapor Ballast (ANSI Code H33)
- Lamp Power: 400 watts
- Rated Average Life: 24,000 hours
- Lamp Type: High Intensity Discharge Lamps
- Features: Mogul
-
Supplier: bulbs.com
Description: Philips brand 50 Watt clear mercury vapor lamp with medium base. Universal Burning Position Mercury Vapor Ballast (ANSI Code H
- Lamp Power: 50 watts
- Rated Average Life: 24,000 hours
- Lamp Type: High Intensity Discharge Lamps
- Features: Medium
-
Supplier: Ellsworth Adhesives
Description: DYMAX 36970 is a mercury vapor lamp that is designed to be used with DYMAX flood lamps. 400 W.
- Lamp Type: High Intensity Discharge Lamps
- Features: Mercury Lamp
-
Description: Description / Abstract This standard covers the selection of mercury vapor lamps recommended for use in roadway and area lighting equipment.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MERCURY VAPOR LAMP, 175 W, 7800 LUMENS, 24000 HOURS. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: Incandescent Lamps
-
Supplier: Hamamatsu Photonics Europe
Description: For atomic absorption analysis, Metal-vapor discharge lamp, Element : Mercury
-
Supplier: Ushio America, Inc.
Description: than 1mg of mercury. Available in 26W Triple Tube versions. Color temperatures available: 4100K. Amalgam Technology: Amalgam is a mercury alloy which is an upgrade from traditional liquid and pellet dosing mercury. Since amalgam gives better mercury vapor control
- Lamp Power: 26 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 5.1574831 inch
- Color Temperature: 4,100 K
-
Supplier: OSRAM SYLVANIA, Inc.
Description: MERCURY VAPOR TYPE BLACKLIGHT COLOR 5-7/16 INCH OVERALL LENGTH GENERAL LIGHTING, SPOT APPLICATION 12 STANDARD PACKAGE 100 W WATTAGE MEDIUM SKIRT BASE TYPE 16000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2500 LUMEN INITIAL INTENSITY H44JM ANSI CODE/BALLAST MEAN LUMENS 1950
- Lamp Power: 100 watts
- Rated Average Life: 16,000 hours
- Maximum Overall Length: 5.4375 inch
- Lamp Type: High Intensity Discharge Lamps
-
Supplier: Air Cycle Corporation
Description: The Bulb Eater® Lamp Crusher crushes spent fluorescent lamps of any length into 100% recyclable material while capturing over 99.99% of the vapors released. The system, which is mounted to a 55-gallon container, can hold up to 1350 4-foot fluorescent lamps. The
- Equipment Type: Compactor, Crusher / Flattener
-
Supplier: AENOR
Description: BALLASTS FOR HIGH PRESSURE MERCURY VAPOR LAMPS.
-
Supplier: TapeOnline.com
Description: Philips HID Bulb - MSR 1200 HR Philips G38 base 1200watt/100 volt, HMI Halide Reflect Light Bulb Mercury Vapor Gas Discharge Single-Ended Hot Restrike(HR) Lamp
-
Supplier: TapeOnline.com
Description: Philips MSR 575 HR HID Bulb- 575 Watts Philips 575watt/95 volt HMI Light Bulb G22 base Halide Reflect, Mercury Vapor, Single Ended Hot Restrike(HR) Lamp
-
Supplier: TapeOnline.com
Description: Philips MSR 400 HID Bulb- 400 Watts Philips GX9.5 base 400watt/70 voltLight Bulb HMI Halide Reflect, Mercury Vapor, Single Ended Gas Discharge Lamp. NOTE: Non-HR(hot restrike)
-
Supplier: TapeOnline.com
Description: Philips MSR 400 HR HID Bulb- 400 Watts Philips Type T-8 Light Bulb GZZ9.5 base 400watt/70 volt HMI Halide Reflect, Mercury Vapor, Single Ended Hot Restrike(HR) Lamp.
-
Supplier: Appleton Electric
Description: 1/2, 3/4 INCH HUB SIZE UL 1572 APPROVAL PENDANT, FLEXIBLE/RIGID STYLE MOUNTING MOGUL BASE HIGH PRESSURE SODIUM/MERCURY VAPOR/METAL HALIDE LAMP TYPE 50 TO 150 W HIGH PRESSURE SODIUM, 100 TO 250 W MERCURY VAPOR, 175 TO 250 W METAL HALIDE LAMP WATTAGE COPPER
- Light Fixture Wattage: 50 to 250.00000000000003 watts
- Lamp Type: Metal Halide, Sodium
- Fixture Type: Pendants
-
Supplier: Newport MKS
Description: The 6035 Spectral Calibration Lamp produces narrow, intense lines from the excitation of Argon gas and Mercury vapor. The 6035 Hg(Ar) Lamp is insensitive to temperature. It requires a two-minute warm-up for the mercury vapor to dominate the discharge, then
-
Supplier: ECO Light LED
Description: circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures
- Lamp Power: 5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 5,900 K
- Diameter: 49.783973116654515 mm
-
Supplier: ECO Light LED
Description: circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures
- Lamp Power: 4.5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 5,900 K
- Diameter: 49.783973116654515 mm
-
Supplier: Newport MKS
Description: The 6034 Spectral Calibration Lamp produces narrow, intense lines from the excitation of Neon gas and Mercury vapor. The 6034 Hg(Ne) Lamp is temperature dependent. When run in normal lab ambient, the output is very similar to that of the Hg(Ar) Lamp, which is the
-
Supplier: Hubbell Lighting, Inc.
Description: WHITE FINISH 24 INCH ALUMINUM ARM MOUNTING 1 LAMP INCLUDED MERCURY VAPOR LAMP TYPE 175 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PHOTO CONTROL CONTROL TYPE ACRYLIC REFRACTOR REFRACTOR/LENS TYPE HUBBELL[R] BRAND DD MODEL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 175 watts
-
Supplier: ECO Light LED
Description: control circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures
- Lamp Power: 5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 5,900 K
- Diameter: 49.783973116654515 mm
-
Supplier: ECO Light LED
Description: control circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures
- Lamp Power: 5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 3,100 K
- Diameter: 49.783973116654515 mm
-
Supplier: GE Lighting
Description: 4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL MERCURY LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 0.4/0.8/0.9/1/1.7 AMPERE INPUT
- Lamp Wattage: 175 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V, 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
Supplier: Appleton Electric
Description: PRISMATIC GLASS MATERIAL CODE MASTER 2 HID LIGHTING FIXTURE USED ON CYLINDRICAL, ROUND BOTTOM SHAPE 250/400 W HIGH PRESSURE SODIUM, 400 W METAL HALIDE, 320/350/400 W MERCURY VAPOR LAMP WATTAGE CODE.MASTER 2[TM] BRAND APPLICATION CHEMICAL AND PETROCHEMICAL PLANTS
- Light Fixture Wattage: 250.00000000000003 to 400 watts
Find Suppliers by Category Top
Conduct Research Top
-
UV Curing Adhesives and Potting Compounds
are higher energy and are generated from high intensity sources such as medium pressure mercury vapor lamps. Most photoinitiators absorb in the UVA and UVB region. For low intensity curing applications, fluorescent "black lights" are a convenient source of UVA.
More Information Top
-
Optimization Of Light Sources For Underwater Illumination
Mercury vapor lamps pro- vide 30 to 65 lumens per watt, and incandescent lamps 12 to 14 lumens per watt.
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
Although the mercury vapor lamp was first invented by Wheatstone in 1835, it was prone to stability and deterioration issues.3,4 The practical application of UV light for disinfection did not occur until the first commercially viable mercury vapor lamp was …
-
Innovation In Underwater Illumination: The Ballastless Gas Discharge Light
This is compared to approximately 50 lumens per watt for mercury vapor lamps , and 80 lumens per watt for_thallium iodide lamps.
-
The influence of weather factors on the drying rate of cut perennial ryegrass herbage under controlled conditions
Light was supplied from 400‐W mercury vapour lamps , while an air conditioning unit within the controlled environment room allowed control of vapour pressure deficit (VPD).
Indicates content that may require registration and/or purchase.