-
Supplier: Newark, An Avnet Company
Description: WR-1125-1 REED SWITCH MERCURY WETTED
-
Supplier: Standex-Meder Electronics
Description: The KSK-1A31 is a mercury wetted miniature high power reed switch with high current capability. Glass length of 11.0mm and diameter of 2.5mm. Rated power 50 W, Switching voltage 500 VDC, Switching current 2 Amp DC.
- Current Rating: 2 amps
- DC Voltage Rating: 500 volts
- Power Rating: 50 watts
- Glass Encapsulated Length: 0.4330711 inch
-
Description: IEC 62246-1:2011 applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial applications. It lists the tests and measurement procedures which may be selected for use in detail specifications for
-
-
Supplier: CSA Group
Description: IEC 62246-1:2015, which is a generic specification, applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial applications. Mercury wetted reed switches are not
-
Supplier: Radwell International
Description: GENERAL INSTRUMENT , HGW2MT-54111-L02 , HGW2MT54111L02 , 51190505P001 , HG SERIES REED RELAYS , MERCURY WETTED CONTACT RELAY. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Standex-Meder Electronics
Description: The H Series high voltage reed relay is capable of switching up to 10kVDC and breakdown voltage of 15kVDC. This high voltage reed relay is designed with a specially packaged coil with a PCB pin out for the coil only. The switch contacts are available for direct wiring (sky wiring).
- Normally Open (NO): 1
- Maximum AC Switching Voltage: 10,000 volts
- Maximum DC Switching Voltage: 10,000 volts
- DC Coil Voltage: 12 to 24 volts
-
Supplier: Standex-Meder Electronics
Description: The HE Series high voltage reed relay is capable of switching up to 10kVDC and breakdown voltage of 15kVDC. Leakage distance >26mm. This high voltage reed relay is epoxy encapsulated with many PCB pin configurations available. Options include high voltage wires available for direct
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum AC Switching Voltage: 10,000 volts
- Maximum DC Switching Voltage: 10,000 volts
-
Supplier: Standex-Meder Electronics
Description: The HM Series high voltage reed relay is capable of switching up to 10kVDC and breakdown voltage of 15kVDC with a leakage distance >32mm. This high voltage reed relay is epoxy encapsulated with many PCB pin configurations available. Options include high voltage wires available for
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum AC Switching Voltage: 10,000 volts
- Maximum DC Switching Voltage: 10,000 volts
-
Supplier: Comus International
Description: Miniature Mercury (Hg) Relay Contact Form: 2 Form A Nominal Voltage: 20 V Switching Voltage: 500 Vac/dc Max. Switching Current: 2A Max. See datasheet for full specification.
- Maximum Current: 2 amps
- Maximum AC Switching Voltage: 500 volts
- Maximum DC Switching Voltage: 500 volts
-
Supplier: Comus International
Description: Magnetic Reed Relay – Mercury Wetted Contacts Contact Form: Form D Switching Power: 250 VA MAX Switching Current: 5.0 A MAX Switching Voltage: 500 VDC Nominal Voltage: 48 VDC
- Maximum Current: 5 amps
- Maximum AC Switching Voltage: 500 volts
- Maximum DC Switching Voltage: 500 volts
- Maximum AC Switching Power: 250 VA
-
Supplier: Pickering Electronics
Description: two mercury wetted switches in a range of configurations to cover all switching problems. See Switch Ratings in adjacent column. The Series 80 and 85 are electrically similar ranges but with alternative pin configurations; these are shown overleaf. Their mercury
- Normally Open (NO): 0
- Normally Closed (NC): 1
- Changeover (CO): 0
- Maximum Current: 2 amps
-
Supplier: ValueTronics International, Inc.
Description: The 7164M is a switch card from Keithley. Additional Features: 20 Channel Mercury Wetted Reed Scanner Module Contact Type: Mercury wetted reed High reliability combined with and bounceless contact closure High-density, low-cost scanning Easier interconnect
-
Supplier: Pickering Electronics
Description: The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps.
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 2 amps
-
Supplier: ValueTronics International, Inc.
Description: The 8768K is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays,
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Liquids SPDT Reed Switch (Mercury-Free) Stainless Steel Wetted Construction Maximum Temperature to 302°F Maximum Pressure to 220 PSIG KOBOLD Series NSE float switches enable liquid levels to be monitored easily. Filling levels may also be
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: 302 to 32 F
- Media Type: Liquid
Find Suppliers by Category Top
More Information Top
-
Simple voltage generator for producing well-defined nanosecond pulses of amplitudes in excess of 1 kV
The mercury wetted reed switch used here was obtained from Pickering Electronics Ltd, who kindly donated a number of these devices free of charge to enable us to carry out these experiments.
Indicates content that may require registration and/or purchase.