Products/Services for Mesh Sleeve Plastic Tube Netting
-
Netting - (238 companies)How to Select Netting What is Netting? Netting is an open-meshed material used to protect, filter, or restrict. Netting products range from extremely fine fiber mesh to industrial-grade material netting. Nets are most commonly used for protection...PlasticApplication -
Mesh - (339 companies)How to Select Mesh. What is Mesh?. Mesh consists of wires or fibers woven or knitted into a grid or screen pattern to create a semi-permeable barrier. Types of mesh include screen and netting. When referred to as its own product in comparison... -
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Bags and Sacks - (826 companies)Products include: Biodegradable bags. Industrial plastic bags and vinyl bags. Paper and plastic shopping bags. Reusable bags and sacks. Static shielding bags. Typically, industrial plastic bags and sacks are made of polymers such as polyvinyl... -
Protective Sleeving - (271 companies)To insulate electrical wiring. Types of Protective Sleeving. There are numerous types of protective sleeving which are differentiated by construction and application. Type. Description. Image. Mesh/braid. Expandable sleeving typically braided from polymer yarn... -
Plastic Tubing - (608 companies)...and beverage, chemicals, protective coverings, and insulation sleeving. Sizing. Correctly sizing plastic tubes is important for fitting them to the needs of the application. Nominal sizes for tubing are based on the outside diameter, which measures across...
-
Natural Fibers and Fabrics - (197 companies)Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk.
-
Plain Bearings and Sleeve Bearings - (553 companies)Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action. Plain bearings and sleeve bearings (also...
-
Tube Fittings - (1139 companies)Hose & Fittings, Etc. This video shows how compression fittings are installed on plastic and copper tubing: Video Credit: Youtube - heliatosSolar / CC BY-SA 4.0. Bite-type fittings are compressive fittings with a sharpened ferrule that "bites" the tube when...
-
Test Tubes - (141 companies)Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials How to Select Test Tubes. Image Credit: Small Parts, Inc. Test...
Product News
-
Caplugs
Cut Bottle-Web Netting - CBW Series CBW Series cut bottle-web netting is a tough yet flexible netting that provides surface and impact protection for bottles of any size and shape. Since the netting is extruded rather than woven, the strands will not separate, weaken or spread unevenly. The diamond mesh design allows for production in a wide range of strengths, stretch capabilities and elasticity to satisfy all types of protection needs. (read more)Browse Netting Datasheets for Caplugs -
Qualtek Electronics Corp.
Automotive Heatshrink Tubing & Sleeving Automotive Heat Shrink Tubing. Automotive heat shrink tubing is a versatile solution employed in various applications within the automotive industry. Primarily, these products serve to insulate, seal, and protect electronic components, wires, terminals, hoses and pipes, cables and splices. Our automotive product line includes heat shrinkable tubing, adhesive lined or single-wall, water blocking systems, and protection sleeves. Qualtek excels in offering distinctive solutions that not only... (read more)Browse Protective Sleeving Datasheets for Qualtek Electronics Corp. -
Insaco, Inc.
Piston and Sleeve Assemblies In this video, we demonstrate how the very tight tolerance we can hold between parts prevents air from passing through the piston/sleeve interface. The tolerance is roughly 80 millionths of an inch. Piston/Sleeve Assemblies. These pieces represent a large part of our business we developed by learning how to achieve the very tight diameters, and cylindricities needed for these applications. With piston/sleeve clearances down to .00004 ", pumping is possible without use of flexible seals... (read more) -
Stock Drive Products & Sterling Instrument - SDP/SI
Splined Sleeve Type Flexible Couplings in that the hubs wrap around the sleeve, which allows for maximum flexibility while the meshing splines maintain a secure engagement. The torsional resiliency and maximum parallel offset depend on the length of the connecting sleeve used. Sleeves are available in lengths up to 12" (300 mm), and can be cut to satisfy overall length or resiliency requirements. The couplings can accommodate up to 7 degrees of angular misalignment and transmit up to 1/2 hp at 1750 rpm. SDP/SI offers a wide variety of inch... (read more)Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Insaco, Inc.
Tight tolerance of Piston/Sleeve Assemblies Piston & Sleeve Assemblies. These pieces represent a large base of experience achieving very tight diameter, and cylindricity requirements desired by our customers. With piston/sleeve clearances down to .00004", pumping is possible without use of flexible seals. Applications include cryogenic pumping and precision metering. Materials can be alumina, industrial sapphire, or most other technical ceramics. Insaco Designers Guide. select materials of interest based on what is most important to your... (read more) -
Qualtek Electronics Corp.
Coated Fiberglass Sleeving for Electric Motors QVS-220 Fluoroelastomer Coated Fiberglass Sleeving. Excellent abrasion and cut-through resistance. Resistant to solvents, both aromatic and aliphatic. NEMA Grade A(7000V), B-1(4000V), and C-1(2500V). Operating temperature: -70 C to +220 C. Meets: MIL-I-3190/7 (Grade A). Follow us on: Facebook. YouTube. LinkedIn. Qualtek Electronics Corp. Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line... (read more) -
Harper International Corporation
Mesh Belt Conveyor Furnaces and Kilns Harper's mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at temperatures up to 2000 C. Our experience with a variety of belt materials, including mesh, strip, and chain, allows us to specify the exact design for your needs for an ideal thermal process solution, including gas, electric and microwave heated systems. Harper... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Pratt & Whitney Measurement Systems, Inc.
Fixtures for Measuring Film Thickness and Meshes with the measurement axis to eliminate Abbe offset error. The Labmaster Standard is the ultimate gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils. Also, the ball manufacturing industry heavily relies on the Labmaster Standard for fast and accurate ball... (read more)Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
BRIM Electronics, Inc.
PET Monofiliment Braiding/Sleeving BRIM ELECTRONICS, INC. IS PLEASED TO ANNOUNCE THE INTRODUCTION OF A SERIES OF. PROTECTIVE SLEEVINGS: BRIM'S BMP SERIES OF PET (POLYETHYLENE TEREPHTHALATE). MONOFILIMENT BRAIDING/SLEEVING. BRIM'S BMP SERIES OF BRAIDING/SLEEVING IS. SUITABLE FOR GENERAL COMMERCIAL & INDUSRIAL APPLICATIONS WHERE CHEMICAL,. FUNGUS, HIGH FLEXIBILITY, HIGH CUT-THROUGH & ABRASION RESISTANCE ARE ESSENTIAL. THE BMP SERIES OF BRAIDS ARE CONSTRUCTED TO ALLOW INSIDE DIAMETERS TO EXPAND. 2 TO 3 TIMES THEIR ORIGINAL BRAIDED... (read more)Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
Prosys
Squeeze Tube Closing Options ProSys offers a variety of squeeze tube closing options for sealing Plastic, Laminate and Metal tubes. Plastic and Laminate squeeze tube seals include Curved Seals, Rounded Corners, Slot/Hole Punch for hanging tubes and Custom Seals for unique tube presentations. Seal patterns for Plastic and Laminate tubes are also offered in Smooth, Standard or Custom textures. Metal tube closures are offered with Single Fold, Double Fold, Saddle Fold or Triple Fold with smooth or wave crimp options. Plastic... (read more)Browse Form, Fill, and Seal Machines Datasheets for Prosys
-
Mosquito Ecology
… 1966) is composed of three main parts: (1) a 19.5-cm length of 9-cm diameter plastic tubing carrying on its lower … … 9-cm long nylon netting sleeve (B); and (3) a … … from 32 × 32 mesh wire screening (Fig. 5 …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… gaskets; paper catalogs; paper documents; user manuals; paper instruction sheets; paperback books; hardcover books; photocopies; engineering drawings; wiring schematics; plastic decals; business cards; locotrol … … paper insulation; ropes; safety nets ; polypropylene nets; cotton cording … … spacers; beta alumina space tubes ; alumina rods; beta alumina … … stainless steel tubes and pipes; steel alloy pipes; cold drawn steel pipes; steel tubes; pipes; oil pipes; rectangular steel pipes; spacer threaded steel pipes; steel flanges; stainless steel sleeves and pipe fittings; bridge … … tanks; retaining wires; steel mesh screens; journals; connecting links …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… shipboard_system_N|5 syphilis_N|14 tumor_necrosis_factor_N|1 tnf_N|4 instigate_V|4 firth_of_forth_N|5 firth_of_clyde_N|2 build_in_V|22 frontier_N|17 steel_N|120 hammer_V|12 vietnamese_J|5 long_ sleeve _N|6 panel_N|30 tunic_N|7 … … fort_N|8 gun_carriage_N|3 elevate_V|15 defensive_structure_N|7 organic_compound_N|45 soporific_J|3 caparison_N|2 yacht_N|7 needlepoint_embroidery_N|2 barge_N|8 low_brass_N|2 sailing_ship_N|11 mast_N|49 magnetic_pole_N|12 mask_N|20 outlying_J|7 farm_building_N|6 housing_N|45 sliding_door_N|3 variation_N|54 cleaver_N|3 horse-drawn_J|16 impact_printer_N|3 type_slug_N|2 house_V|21 blimp_N|1 cable_N|40 net _J|14 stud_V|3 vault_N|13 counterbalance_V|6 … … signboard_N|3 bind_N|34 sheaf_N|2 workshop_N|9 plastic _bag_N|1 trash_N|1 nonmagnetic_J|5 compass_N|14 … … high-backed_J|1 stocking_N|8 boot_N|39 instep_N|8 sewn_J|7 copper_sulphate_N|1 quicklime_N|1 ionization_chamber_N|2 boron_N|8 boron_trifluoride_N|1 neutron_N|31 proportional_counter_ tube _N|1 reform_school_N|1 youth_N|19 … … rug_N|14 bedspread_N|5 ball-shaped_J|5 velvet_N|9 overstuffed_J|1 davenport_N|1 armrest_N|1 protective_garment_N|13 tilted_J|6 monochrome_N|2 shades_of_N|5 movable_barrier_N|5 mesh _N|19 sheer_J|4 elegant_J|27 …
-
wn_g.pl (finlayson-gwc2014.zip)
… trousers that end at or above the knee)'). g(104044952,'(a sleeve extending from the … … worship hallowed by association with some sacred thing or person)'). g(104049785,'(a line that suspends the harness from the canopy of a parachute)'). g(104049920,'(implant consisting of a tube made of plastic or rubber; for draining … … process in which an image or design is superimposed on a very fine mesh screen and printing … … and having a drainpipe)'). g(104062256,'(a weight that sinks (as to hold nets or .
-
Clutch size manipulations in the chestnut weevil, Curculio elephas : fitness of oviposition strategies
Fruits were collected from each sleeve when chestnuts came loose from the husks. Each individual fruit was kept under the chestnut tree and protected by wire mesh from pre- dators. Individual devices consisted of a wire netting (mesh 1 mm2) reservoir prolonged by a plastic tube pierced with small holes (length 15 cm, diameter 2 cm).
-
Plant and insect characteristics in response to increasing density of Homalodisca coagulata on three host species: a quantification of assimilate extraction
Either 0, 4, 8, or 16 leafhoppers were placed within the fine mesh netting . An adjacent shoot from each plant served as a control and was sleeved , and was treated similarly … Briefly, each assembly consisted of a 50-ml plastic tube fastened along the shoot of a plant, with a 10-ml tube attached vertically for collection and quantification of liquid excreta (Andersen et al., 1992).
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… the commodities purchased from stores; |commodity_N purchase_V store_N 04204081_N| a bag made of plastic or strong paper (often with handles); used to transport goods after shopping |bag_N make_V plastic _N strong_J paper_N often_R … … end_V knee_N 04205505_N| a sleeve extending from the shoulder … … of a parachute |line_N suspend_V harness_N canopy_N parachute_N 04210858_N| implant consisting of a tube made of plastic … … process in which an image or design is superimposed on a very fine mesh screen and printing … … fix_V wall_N floor_N have_V drainpipe_N 04223778_N| a weight that sinks (as to hold nets or fishing lines …
-
noun.artifact (finlayson-gwc2014.zip)
… process in which an image or design is superimposed on a very fine mesh screen and printing … … consisting of a water basin fixed to a wall or floor and having a drainpipe) } { [ sinker, verb.motion:sink,+ ] weight,@ (a weight that sinks (as to hold nets or fishing lines under … … syphon, verb.motion:syphon,+ ] tube ,@ (a tube running … … being roasted) } { [ ski, verb.motion:ski,+ ] runner,@ (narrow wood or metal or plastic runners used in … … a soporific drug in the form of a pill (or tablet or capsule)) } { sleeve , arm, cloth_covering,@ …
-
Behavioral Assay on Asian Citrus Psyllid Attraction to Orange Jasmine
… sifting it with a #20 metal sieve, catching the sifted sand in a plastic tub; the tub … … added to the assay vial, the bottom end of the flush shoot’s centrifuge tube was pressed down … The assay cage was screened on three sides (24×24 mesh /6.45 cm2 on two side panels … A stocking net sleeve on one solid panel allowed access into the cage.
Indicates content that may require registration and/or purchase.