-
Description: Working temperature range: -40℃~+85℃▼Medium:Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst.▼Use: Hydrogen energy Hydrogen transfer,
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: Linde North America, Inc.
Description: pressures. Hydrogen is ideal here as it is supplied at higher pressures than other fuel gases. In the glass industry, hydrogen is used to form the rim on glasses. Hydrogen has a vast application spectrum beyond its value as a fuel gas. It is used in the production of carbon steels,
- Application / Function: Electronic and Semiconductor
- Product Form: Gas
- Industrial Gases: Hydrogen
- Supply Options: Other
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure for the determination of cations in hydrogen and other fuel cell feed gases. It has been successfully applied to other types of gaseous samples including air, engine exhaust, and landfill samples. An ion chromatograph/conductivity
-
-
Supplier: Senix Distance and Level Sensors
Description: AirWire® Local LoRa Technology Need to know how much diesel fuel is in the tank, how high the water level is under the bridge, or whether the chicken feed will last longer than the chickens? Senix ToughSonic Level Sensors can now get these answers to your desk or mobile device quickly, safely
-
Description: TESCOM™ 44-2600 Series is a compact, extremely sensitive high purity single stage regulator for specialty, flammable and industrial gas flows of <10 SCFM [283 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use in gas sampling systems, fuel
- Valve Size: 0.25 inch
- Flow (Cv): 0.15
- Pressure Rating: 3,500 psi
- Media Temperature: -40 to 165 F
-
Supplier: Boyd
Description: Aavid heat exchangers are available in three common types: air to air, liquid to air, and liquid to liquid. Aavid, being the industry expert, additionally configures unique phase change heat exchangers. Aavid heat exchangers incorporate a wide range of liquids based upon the
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features High pressure range.(SUS316 can use 13MPa [1885.49psi]) Damages to seal material were reduced by double-touch system (O-ring and metal-seal). All metal material adopt SUS316. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 2,900.73678714394 psi
- Flow (Cv): 0.5 to 1.5
- Number of Ports/Ways: 2
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid)
- Valve Size: 0.125 to 1 inch
- Flow (Cv): 0.28 to 6.9
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
Supplier: Plascore Incorporated
Description: casings, fuel cells, fuselage components, helicopter rotor blades and navy bulkhead joiner panels, energy absorption, air/light directionalization and EMI/RFI shielding. PAMG-XR1 5052 honeycomb is suitable for applications where materials conforming to AMS C7438 Rev A are
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction, Flooring Structure
- Features: Chemical / Corrosion Resistant
-
Description: Designed for Owners to Require Atlas Cell Testing Recommended Usage Fuel Tanks Process Tanks Aggressive Treatment Exposure Storage Tanks Chemical Storage Tanks Chemical Storage and Treatment Areas/Containment Secondary Containment For Use With Cathodic Protection
- Wet / Applied Thickness: 0.015 to 0.035 inch
- Cure / Dry Temperature: 50 to 140 F
- Operating / Use Temperature: 50 to 140 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Edgetech Instruments Inc.
Description: to 4 phone numbers for sensitive process monitoring Applications: Nuclear Fuel Processing Monitor Fluidized Beds (Pharma and Plastics) Fuel Cell Battery Manufacture Polymer / Plastics Processing Metals Heat Treating, furnaces, annealing, casting, ingot formation Semi-Con
- Dew Point Range: -31 to 203 F
- Dew Point Accuracy: 0.36 F
- Operating Temperature: 32 to 221 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content
-
Supplier: 3X Ceramic Parts Company Limited
Description: High fracture toughness Typical Uses • Precision ball valve balls and seats • Deep well down-hole valves and seats • Rollers and guides for metal tube forming • Hot metal extrusion dies • Marine pump seals and shaft guides • Oxygen sensors • Fuel cell membranes Ballistic
- Density: 5.99999621323765 g/cc
- Features: Specialty Ceramic
- Applications: Structural
- Specialty Ceramic Type: Zirconia
-
Supplier: Infinity Fluids Corp.
Description: heating applications CIP system heating Food preparation equipment Steam reformation/steam reform Fuel cell heating and preheating Printing, cleaning, pharmaceutical, bio-tech,sterilization and plastics industries Purification Humidity generation Metal, poly and ceramic parts
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.1 to 250 kW
- Flange or Thread Diameter: 0.25 to 0.75 inch
- Heated Length: 18 inch
-
Supplier: Emerson Automation Solutions – Rosemount
Description: industrial dryers by noting the dilution effect water vapor has on the normal 20.95% ambient drying air. Enriched Oxygen Combustion – Pure oxygen is sometimes mixed in with the combustion air to increase heat at the flame. This is used in steel and other metals reduction
- Number of Channels: 2
- Operating Temperature: -4 to 131 F
- Display: Analog
- Instrument Type: Analyzer
-
Supplier: Zotefoams, Inc.
Description: High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205◦C/ 401◦F) Excellent hydrocarbon, alcohol and ketones resistance Can be easily
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Buoyancy, Core Material, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation
- Type: Closed Cellular
- Features: Fabricated Shapes, Specialty / Other
-
Supplier: ValueTronics International, Inc.
Description: testing and evaluating a variety of DC power sources. Their wide operating ranges of up to 500 V and 240 A, flexible operating modes and excellent measurement accuracy make the 8500 series well suited for characterizing DC Power supplies, DC-DC Converters, batteries, fuel cells and
- Load Bank Type: DC, Programmable
-
Supplier: Matexcel
Description: Matexcel is proud to offer accredited ASTM standard testing services, committed to securing the quality, safety, and compliance of your products. ASTM (American Society for Testing and Materials) is a globally recognized leader in the development and delivery of voluntary consensus standards. These
- Standards (Test / Certify To): ASTM
- Materials: Adhesives / Sealants, Air, Asbestos / Fibers, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Fuel Cell / Battery Materials, Gases, Hazardous Waste, Heavy Metals (Lead, Chromium, etc.), Metals, Microbiological (Mold, Bacterial), Nanomaterials, Paper, Petroleum Fluids (Oil,
- Industry: Aerospace / Aviation, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Marine, Packaging, Pharmaceutical / Biotech, Structural / Construction
- Test Methods: Ash Testing / Filler Content, Chemical Extraction, Chromatography (GC, HPLC, etc.), Combustion Analysis, Infrared Spectroscopy (FTIR, etc.), Nondestructive Testing, Optical Emission Spectroscopy, Thermal Analysis, X-ray Fluorescence (XRF), X-ray Radiography
-
Supplier: CSA Group Testing and Certification Inc.
Description: We test, inspect, and certify products worldwide. CSA Group provides test reports for your usage for CP 65, TPCH, ROHS, REACH, and WEEE. Our comprehensive analytical chemical testing services help clients prove compliance with national and international regulations throughout the entire product
- Standards (Test / Certify To): AOAC, ASME, ASTM, EPA, NIOSH, RoHS
- Materials: Air, Asbestos / Fibers, Ceramics / Glass, Chemicals, Coatings, Composites, Fuel Cell / Battery Materials, Gases, Hazardous Waste, Heavy Metals (Lead, Chromium, etc.), Herbicides / Pesticides, Microbiological (Mold, Bacterial), PCBs / Dioxins, Paper, Plastic / Rubber, Textiles, Toxins / Restrictive
- Capabilities: Assays / Quantitative, Chemical Testing Services, Environmental Exposure, Environmental Testing and Analysis Services, Failure Analysis, Materials Testing Services, Monitoring Programs (Audits / Surveillance), Purity / Quality (Air, Water, Material), Report Preparation, Sample Pickup / Report
- Industry: Automotive, Chemical / Material Processing, Health Care / Medical, Structural / Construction
-
Supplier: Intertek
Description: From laboratory testing to regulatory compliance and beyond, advance the value and marketability of your products with testing and certification services from Intertek. Today's marketplace is complicated. Globalisation has changed the world - opening up new markets, sources of supply, regulations
- Standards (Test / Certify To): ASTM, AWS, EPA, NIST, RoHS
- Materials: Adhesives / Sealants, Air, Asbestos / Fibers, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Cosmetics (Creams, Sunblocks, etc.), Fuel Cell / Battery Materials, Gases, Hazardous Waste, Heavy Metals (Lead, Chromium, etc.), Herbicides / Pesticides, Inorganics, Metals,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
- Features: Air - Environmental Air, Air - Indoor Air, Bioanalytical (Assays, etc.), Canada Only, East Asia / Pacific Only, Europe Only, Microscopy / Fiber Examination, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern
-
Supplier: Oneida Research Services, Inc.
Description: Oneida Research Services offers advanced analytical testing services for the microelectronics, telecommunications, aerospace, automotive, medical and defense industries. Throughout our 40 years of providing materials analysis services to the electronics industry, Oneida Research Services has
- Standards (Test / Certify To): ASME, ASTM, MIL-SPEC, RoHS
- Test Methods: Acoustic Microscopy (SAM), Auger Spectroscopy (AES), Chromatography (GC, HPLC, etc.), Hermeticity Testing, Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Mechanical Testing, Nondestructive Testing, Scanning Electron Microscopy, Trace
- Materials: Adhesives / Sealants, Air, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Fuel Cell / Battery Materials, Gases, Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Paper, Plastic / Rubber, Polymers / Organics, Powders, Thin Films / Plating, Volatiles (VOCs)
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Microgrid Expanded Metals for Fuel Cells
Microgrid Expanded Metals for Fuel Cell & Hydrogen Oxygen Generation Technologies (read more)
Browse Fuel Cell Stacks Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for Fuel Cell Technologies
addition, this product can also be utilized to create the hydrogen and oxidant flow field layers within the stack. MicroGrid® Expanded Metals for Fuel Cell & Hydrogen/Oxygen Generation Technologies To learn more about the applications and the (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Electrolyzer & Fuel Cell Technologies
Electrolyzer & Fuel Cell Technologies Our MicroGrid® and PolyGrid® expanded materials reduce the cost and improve the performance of electrolyzers, PEM, and SOFC fuel cells (read more)
Browse Perforated Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Grommet Edging Application: Automotive: 60kW Hydrogen Fuel Cell Power Modules. Use Case: Automotive Power Heavy Duty 60kW Hydrogen Fuel Cell Modules Client: OEM manufacturer of (read more)
Browse Grommets Datasheets for Device Technologies, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded materials for Electrolyzers & Fuel Cells
Microgrid Expanded Metals for Fuel Cell & Hydrogen Oxygen Generation Technologies (read more)
Browse Fuel Cell Stacks Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
quality control in Fuel Cells and Electrolyzers production line Marposs provides a wide range of flexible and high quality solutions applicable to the manufacturing of Fuel Cells & Electrolyzers among leak testing (He, Air/N2), electric testing (ICR, HV, OCV, EOL) and functional testing (flow (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
Innovative ideas for clean energy Fuel cell technology plays a vital role in helping to build a cleaner and more sustainable world for future generations. Conax (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
). What are pressure sensors? Pressure sensors are devices that converts the pressure of a fluid or gas into an electrical signal. The air-line you use to fill your car tyres at the fuel station or the blood pressure monitor used by your doctor both contain pressure sensors. They are (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Dexmet® Corporation, a part of PPG’s engineered materials division
Power Applications for our Expanded Metal Foils
Power Technologies Versatile expanded metal foils for primary & secondary batteries, fuel cells, and electrolysis equipment. Market Overview The electrically active material compromising the electrodes of (read more)
Browse Metal Foils and Foil Stock Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Metal Seal Application Case: Solid Oxide Fuel Cell (SOFC) Industry Customer Name: SOFCMAN Energy Industry: Energy Equipment (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
Auto Tech Report - Automotive Fuel-Cell Technology - 2013
23 Metal Air Fuel Cells (MAFC)..............................................................................
-
Handbook of Environmental Engineering Calculations, Second Edition > FUNDAMENTALS OF FUEL CELL TECHNOLOGIES
Metal Air Fuel Cell .
-
Dynamic Modeling and Predictive Control in Solid Oxide Fuel Cells: First Principle and Data-based Approaches
Other types of fuel cells include alkaline fuel cell (AFC), direct methanol fuel cell (DMFC), regenerative fuel cell (RFC) and metal air fuel cell (MAFC).
-
Metal fuel cells [Zn-air fuel cells]
In a metal - air fuel cell , one electrode,thefuelanode,ismadeofanoxi- dizable material like hydrogen or a metal (designated by the letter M, to suggest metal-like properties).
-
Rechargeable Batteries
1977) High performance metal / air fuel cells .
-
Temperature Dependence of Oxygen Reduction Catalyzed by Cobalt Fluoro‐Phthalocyanine Adsorbed on a Graphite Electrode
The implications of using this non‐noble electrocatalyst for the cathode reaction in low temperature fuel cells, including direct organic, metal ‐ air fuel cells , etc., are discussed in this paper.
-
Mg2 Al3 , a complex and disordered intermetallic compound as anode material for metal-air batteries
Currently, the peculiar metal - air fuel cells (MAFC) that generate electricity through reaction between a metal and oxygen create a renewed and increasing interest.
-
Vehicle Propulsion Systems
Metal / air fuel cells are one of the most promising alternatives, particularly for the ease of storing the anode fuel.
-
Inductive component of impedance of supercapacitor porous interface
Such a situation takes place, for instance, in a metal – air fuel cell (Mg–O) [3].
-
Making Li‐Air Batteries Rechargeable: Material Challenges
High-capacity cathodes have been demon- strated but at low rates.[48] Metal air and fuel cells all have an oxygen electrode.
Indicates content that may require registration and/or purchase.