-
Supplier: Technetics Group
Description: Technetics Group brings over 60 years of experience to designing, testing and manufacturing edge-welded metal bellows for critical applications. As a forerunner in the development of this technology, we continually work to advance the state of the art by engineering unique design
- Outside Diameter: 0.25 to 18 inch
- Applications: Aerospace, Semiconductor
- Features: Cryogenic Rated, Flange, Medically Rated, Other, Vacuum Rated
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel, Steel, Titanium
-
Supplier: MS Bellows
Description: Edge-Welded Bellows Advanced engineering and design capabilities allow MS Bellows to manufacture edge welded bellows for a variety of critical reliability applications. Using the latest manufacturing techniques and stringent process control, zero defect quality is maintained at
- Inside Diameter: 0.039 to 0.38 inch
- Outside Diameter: 0.063 to 0.5 inch
- Spring Rate: 40 to 450 lbs/in
- Applications: Motion Coupling
-
Supplier: Senior Aerospace Metal Bellows
Description: Flexible shaft coupling products from Senior Aerospace Metal Bellows provide our customers with solutions to meet their design needs for a wide variety of applications where precise positioning and control of machine components are required. We offer a broad line of standard designs
- Bore Diameter: 0.25 to 0.375 inch
- Coupling Diameter: 0.75 inch
- Coupling Length: 1.375 to 1.4375 inch
- Angular Misalignment: 3 degrees
-
-
Supplier: Trebor International
Description: The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination- free
- Maximum Discharge Flow: 13 GPM
- Maximum Discharge Pressure: 60 to 80 psi
- Discharge Size: 0.5 to 1 inch
- Media Temperature: 356 F
-
Supplier: Trebor International
Description: The new air-operated Trebor® Magnum 620 Chemical Pump is the technological advancement of Trebor's Magnum 610; the industry's best selling and time-proven high purity diaphragm pump. The new 620 has no metal parts or elastomer O-ring seals, and incorporates many of the same patented
- Maximum Discharge Flow: 11 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.5 to 1 inch
- Media Temperature: 230 F
-
Supplier: BellowsTech, an MW Industries company
Description: housing to translate rotation from an input shaft to a co-linear output shaft while sealing hermetically, eliminating the need for a dynamic seal. Edge welded bellows provide the greatest flexibility and motion of any bellows technology, reaching a 90% stroke length. Edge welded
- Feedthrough Mount: Flange Mount
- Mechanical Feedthrough Type: Linear
- Features: Mechanical
-
Supplier: Trebor International
Description: Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design, Trebor® has created an ultrapure pump utilizing proven components with minimal parts. This
- Maximum Discharge Flow: 5.8 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.5 inch
- Media Temperature: 248 F
-
Supplier: National Bronze & Metals Inc.
Description: Bearings, Bushings, Valve Seats, Valve Stems, Diaphragms, Springs, Welding Equipment, Rolling Mill Parts, Spline Shafts, Pump Parts, Valves, Bourdon Tubes, Wear Plates on Heavy Equipment, Bellows ORDINANCE: Firing Pins OTHER: Tools
- UNS Number: 17,200
- AISI / AA / CDA Grade: 172
- Tensile Strength (UTS, Break): 70,000 to 200,000 psi
- Yield Strength (YS): 32,000 to 180,000 psi
-
Description: products, other uses include corrosion resistant bellows, diaphragms, and spring washers. Leaded phosphor bronzes combine good strength and fatigue resistance with good machinability, high wear resistance and corrosion resistance.
- UNS Number: 51,000
- Tensile Strength (UTS, Break): 45,000 psi
- Yield Strength (YS): 22,000 psi
- Elongation: 45 %
-
Supplier: National Bronze & Metals Inc.
Description: Connectors, Electronic Connectors, Wire Brushes, Electronic and Precision Instrument Parts, Fuse Clips FASTENERS: Lock Washers, Fasteners, Cotter Pins INDUSTRIAL: Bellows, Textile Machinery, Perforated Sheets, Chemical Hardware, Truss Wire, Springs, Sleeve Bushings, Diaphragms, Clutch
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- Overall Width / OD: 0.1875 to 6 inch
- Overall Thickness: 0.1875 to 6 inch
-
Supplier: Armstrong International
Description: Simple selection 1/2", 3/4" and 1" (15, 20 and 25 mm) sizes Match pipe size normally Three pressure-range springs (Use smaller range spring for best control when ranges overlap.) Long life and easy maintenance Highly resilient phosphor-bronze bellows-style diaphragm Hardened stainless
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 3 to 140 psi
- Number of Ports/Ways: 2
-
Supplier: National Bronze & Metals Inc.
Description: Bearings, Bushings, Valve Seats, Valve Stems, Diaphragms, Springs, Welding Equipment, Rolling Mill Parts, Spline Shafts, Pump Parts, Valves, Bourdon Tubes, Wear Plates on Heavy Equipment, Bellows ORDINANCE: Firing Pins OTHER: Tools
- OD / Width: 0.5 to 8 inch
- Conductivity: 22 %IACS
- Tensile Strength (UTS): 405,000 psi
- Shape / Form: Application Specific / Custom, Bar Stock, Rod Stock
-
Supplier: National Rubber Corporation
Description: injection molding include: Consistency Highest rate of production Parts have little or no flash We can produce: Boots and Bellows Bushing Diaphragms Grommets Lip Seals O-rings and Gaskets Oil Seals Rubber to Metal Bonded Components Rubber Sheets Valve Stem Seals …and more If you
- Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Description: type, heat dissipation type, cryogenic type, bellows Flow characteristic: Equal percentage, linear, quick open Shut-off class ASME B16.104 V (standard metal seat) ASME B16.104 VI (shut-off soft seat) Connection type The flange type, butt welding type Applicable temperature range -196°C
- Valve Type: Angle Valves, Control Valves, Directional Valves
-
Description: FF, RF, RJ, LG According to ANSI B16.5, JIS B2201, JB/T79.1, PN1.6MPa, JB/T79.2 • Welded End: SW, BW Material A216 WCB, A216WC6, A352 LCB, A351 CF8, A351CF8M, A351 CF3M, A351 CF3 Bonnet • Plain bonnet (-17 to 230°C) • Extension bonnet(-60 to -29 ℃ or over 230°C) • Bellows Seal Gland type
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Description: FF, RF, RJ, LG According to ANSI B16.5, JIS B2201, JB/T79.1, PN1.6MPa, JB/T79.2 • Welded End: SW, BW Material A216 WCB, A216WC6, A352 LCB, A351 CF8, A351CF8M, A351 CF3M, A351 CF3 Bonnet • Plain bonnet (-17 to 230°C) • Extension bonnet(-60 to -29 ℃ or over 230°C) • Bellows Seal Gland type
- Media: Air, Steam
- Valve Type: Control Valves, Diverter Valves, Globe Valves
-
Description: FF, RF, RJ, LG According to ANSI B16.5, JIS B2201, JB/T79.1, PN1.6MPa, JB/T79.2 • Welded End: SW, BW Material A216 WCB, A216WC6, A352 LCB, A351 CF8, A351CF8M, A351 CF3M, A351 CF3 Bonnet • Plain bonnet (-17 to 230°C) • Extension bonnet(-60 to -29 ℃ or over 230°C) • Bellows Seal Gland type
- Valve Type: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
Find Suppliers by Category Top
Featured Products Top
-
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
CONCEPTUAL DESIGN OF AN IMPLANTABLE RADIOISOTOPE POWER SOURCE FOR CIRCULATORY SUPPORT SYSTEMS. Final Technical Report.
The analytical method used to evaluate bellows was essentially that pre- sented in "Nomograms and Charts for Welded Diaphragm Metal Bellows Design", by S. T. Zierak and P. Juderslehen,Design News, October 26, 1966« .
-
Comparison of models on the prediction of binary equilibrium data of activated carbons
The gas mix- ture was circulated through a precleaned activated-carbon sample bed in the adsorption cell by using a metal diaphragm bellows -pump (CP) -type MB-41E (Parker Hannifin Corp., USA).
-
DWPF Glass Melter Technology Manual: Volume 1
Letter to B. J. Etienne from J. J. Kvochak dated June 30, 1986 - Welded Metal Diaphragm Bellows /Materials of Construction- Document Number SD 0000155.
-
Centrifugal pellet injector with direct solid-deuterium feed
The ejection rod, which goes from the control piston to the cryostat, is made airtight by using easy-action low-mass metal diaphragm bellows (12).
-
Fem analysis and optomization for the welded metal belows mechanical seal
Fig.2: The 3D model of the welded metal bellows diaphragm .
-
Operation Experience on Safety System of Tritium Process Laboratory in Japan Atomic Energy Research Institute
In the initial stage of ERS operation, two metal bellows diaphragm compressors were used for the transfer of effluent gas.
-
Active sites for hydrocarbon catalysis on metal surfaces
rculation loop and a small metal bellows diaphragm pump is ,used to circulate the gases around the loop.
-
New Products & Processes
Armco ~ 39 Welded Metal Bellows: Welded diaphragm metal bellows for the semi-con- ductor industry have been developed by MBC.
-
Scientific.Net: Materials Science
Abstract:This study has set up 3D model of Welded Metal Bellows Diaphragms with the Geometry module of MSC.
-
Scientific.Net: Materials Science
Abstract:This study has set up 3D model of Welded Metal Bellows Diaphragms with the Geometry module of MSC.
Indicates content that may require registration and/or purchase.