Products/Services for Metal Enema Nozzles
-
Nozzles - (664 companies)Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system. Nozzles alter and control the stream or spray pattern of fluid in a spraying, dispensing, misting, or atomizing system. They are used... -
Fueling Nozzles and Receptacles - (64 companies)Fueling nozzles and receptacles are components that attach to either the fuel source or the receiving tank to permit the transfer of liquid or gaseous fuels. They are designed for use with fuel dispensing equipment. Fueling nozzles and receptacles... -
Metal Sheet - (777 companies)How to Select Metal Sheet. Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. How Are Metal Sheets Made?. Sheet metal can... -
Metal Bellows - (156 companies)Metal bellows perform a number of tasks including sealing environments, carrying gases, liquids and slurry, and mechanically coupling for electrical contact. Metal bellows perform the function of sealing environments, carrying gases, liquids... -
Sheet Metal Fabrication Services - (2201 companies)Sheet metal fabrication services manufacture components by cutting, bending, rolling, forming, stamping, and welding sheet metal. Sheet metal fabrication services providers manufacture components by cutting, bending, rolling, forming, stamping... -
Metal Balls - (127 companies)How to Select Metal Balls. Metal balls are rolling, spherical elements that exhibit greater strength and toughness than plastic and ceramic balls. They have a sufficient hardness for many industrial ball applications, and most products...
-
Metal Powders (powdered metals) - (234 companies)How to Select Metal Powders. Metal powders are finely divided or powdered metals used in fabricating sintered parts, thermal spraying, filling plastics, and other specialized applications. Powdered metals include most types of metals. Powder...
-
Rolled Metals and Drawn Metals - (246 companies)Rolled Metals and Drawn Metals. Rolled metals and drawn metals are metals and alloys that are rolled into sheets, plates, strips, foils, bars, rods, or other shapes. Rolling and drawing are the two different processes used to create these shapes...
-
Amorphous Metals - (17 companies)How to Select Amorphous Metals. Amorphous metals, also known as metallic glasses, are metallic materials that have a non-crystalline structure. Most amorphous metals are alloys rather than pure metals. These materials have atoms of varying sizes...
-
Metal Strip - (294 companies)How to Select Metal Strip. Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements. How Is Metal Strip...
Product News
-
Lee Co. (The)
Atomizing Nozzles The Lee Company's new atomizing nozzles, available in both airless and air assisted styles, generate a 50° hollow cone spray pattern and offer precise, controlled atomization in a compact package. The airless atomizing nozzles do not need an external air supply and will atomize with pressures as low as 20 psi (on water). Standard airless atomizing nozzles feature all stainless steel construction with 6-40 threads designed to work with the Lee 062 MINSTAC fitting system. Available in multiple... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE NOZZLES The Lee Company offers two types of miniature, precision nozzles for hydraulic applications: Atomizing Nozzles and Targeting Nozzles. Both types are constructed entirely of stainless steel and can be installed in any attitude. Atomizing Nozzles - Lee Spin Jets (R). Lee Spin Jets use unique vortices and flow passages to provide a finely atomized, 70 hollow cone spray pattern, at differential pressures in the 50 - 200 psi range. The droplet size is typically less than 150 um for liquids having... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
Xiamen Innovacera Advanced Materials Co., Ltd.
BN Crucibles and Nozzles for Vacuum Melt Spinning properties, subject to the selected BN grade and operating conditions. Equipment and Nozzle Compatibility: Crucible dimensions, mounting details and nozzle opening specified according to equipment requirements. Typical Applications. Boron nitride crucibles and nozzle components can be considered for vacuum melt spinning processes involving compatible molten metals and alloys. Potential use cases include: Metal and alloy processing: Containing and discharging selected molten metals or alloys in melt... (read more)Browse Oxide Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Glue Dispensing Nozzle for Die Bonding bonding machines. Technical Advantages of Ceramic Dispensing Nozzles, Compared with conventional metal dispensing nozzles: SUNTECH ceramic nozzles deliver significant performance improvements: Superior internal surface smoothness, minimizing flow resistance. Full conical internal geometry, enabling smoother and more uniform adhesive flow. Reduced glue adhesion and residue buildup. Improved dispensing consistency and repeatability. Enhanced process stability and dispensing accuracy. The full conical... (read more)Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Nozzles: Precision Surface Mount Solutions Suntech 's cutting-edge ceramic nozzles are engineered to revolutionize surface mount systems, providing advanced solutions for precision placement and exceptional durability. These nozzles are designed with a minimum aperture of 0.07mm and wall thickness of 0.2mm, offering superior performance over traditional metal alternatives. The use of Suntech 's self-developed anti-static materials ensures accurate placement of components while preventing potential damage from static electricity, making... (read more)Browse SMT Manufacturing Equipment Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Vortec
Liquid Spray Nozzles Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is entrained by high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray... (read more)Browse Nozzles Datasheets for Vortec -
General Plastics Manufacturing Co.
GP's foam used as nozzle closure Our Products. Nozzle closures/weather seals on rocket boosters. Easily machinable undersea buoyancy products. Reactive tank armor. Ballistic panels for vests and helicopter seat bottoms. Flight Systems - space launch vehicles, propulsion systems, missile defense systems, aerospace composite structures. Defense Systems - Missile products, defense electronic systems, armament systems, small caliber systems. Space systems - satellites, space components, human space & advanced systems. Flexible... (read more)Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
Vortec
Reduce Your Environmental Footprint - Air Nozzles Being aware and proactive in reducing your environmental footprint can not only help the planet, but it can also improve your bottom line. Vortec Air Nozzles can help. (read more)Browse Nozzles Datasheets for Vortec -
DeZURIK, Inc.
New Tideflex® Effluent Diffuser Nozzles Brochure Tideflex (R) Effluent Diffuser Nozzles are used to prevent intrusion of unwanted sand, sediment, saltwater and marine growth into effluent outfall pipelines. The valves feature a non-mechanical, all-elastomer construction that will not corrode and remains unaffected by marine growth. A summary of unique benefits of the nozzle is presented in the new Tideflex (R) Effluent Diffuser Nozzles for Multiport Effluent Outfalls Brochure. The nozzles greatly improve performance of diffuser systems... (read more)Browse Check Valves Datasheets for DeZURIK, Inc. -
EXAIR
EXAIRs No Drip Siphon Fed Atomizing Liquid Nozzles Siphon Fed Atomizing Spray Nozzles require no liquid pressure and can be used with gravity fed liquids or lift liquids from a siphon height as much as 36 inches (91cm). Siphon fed nozzles can be used on liquids up to 200 centipoise. The new No Drip Siphon Fed Atomizing Spray Nozzles work in the same way our standard atomizing nozzles do, but have the added benefit of positively stopping liquid flow when compressed air is shut off. When spraying any type of liquid, post-spray liquid flow can... (read more)Browse Liquid Handling Pumps Datasheets for EXAIR
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
to harness two horses abreast |crossbar_N wagon_N carriage_N whiffletree_N be_V attach_V order_N harness_V horse_N 03228533_N| a small syringe with detachable nozzles; used for vaginal lavage and enemas |small_J syringe_N detachable_J nozzle _N use_V vaginal_J lavage_N enema _N 03228692_N| a birdhouse for pigeons … … taken or chosen at random; |straw_N pebble_N take_V choose_V random_J 03233624_N| a strong metal bar bearing a …
-
wn_g.pl (finlayson-gwc2014.zip)
… the Renaissance'). g(103228365,'a crossbar on a wagon or carriage to which two whiffletrees are attached in order to harness two horses abreast'). g(103228533,'a small syringe with detachable nozzles ; used for vaginal lavage and enemas '). g(103228692,'a … … luck of the draw"; "they drew lots for it"'). g(103233624,'a strong metal bar bearing a …
-
data.noun (finlayson-gwc2014.zip)
… n 0000 | a man's close-fitting jacket; worn during the Renaissance 02811806 06 n 02 douche 0 douche_bag 0 001 @ 03815216 n 0000 | a small syringe with detachable nozzles ; used for vaginal lavage and enemas 02811947 06 n 01 … … 06 n 01 drawbar 0 001 @ 02425083 n 0000 | a strong metal bar bearing a …
-
Post-medieval Britain and Ireland in 1998 and 1999
… was possibly a thread waxer, a late 18th-century brass trading weight, a metal token and the … However, the most remarkable find from the lavatories was an 18th-century bone enema nozzle which is only the third such device to have been discovered in Bath.
-
Basti: Does the equipment and method of administration matter?
According to the classical texts basti administration is done with the help of animal bladder (bastiputaka) and specially prepared metal /wooden nozzle /catheter (bastinetra), the whole assembly is called as bastiyantra. … some of the Vaidya traditions in Kerala, basti administration is often done using enema -can or douche …
-
noun.dat (finlayson-gwc2014.zip\SimilarityUtils.zip)
… are attached in order to harness two horses abreast 03111273 06 n 02 douche 0 douche_bag 0 002 @ 04207561 n 0000 + 00036946 v 0101 | a small syringe with detachable nozzles ; used for vaginal lavage and enemas 03111432 06 n 02 … … 06 n 01 drawbar 0 001 @ 02691238 n 0000 | a strong metal bar bearing a …
-
noun.artifact (finlayson-gwc2014.zip)
… crossbar on a wagon or carriage to which two whiffletrees are attached in order to harness two horses abreast) } { [ douche, verb.body:douche,+ ] douche_bag, syringe,@ (a small syringe with detachable nozzles ; used for vaginal lavage and enemas ) } { dovecote, columbarium2, columbary, birdhouse … … of the draw"; "they drew lots for it") } { drawbar, bar,@ (a strong metal bar bearing a …
-
data.noun (finlayson-gwc2014.zip)
… are attached in order to harness two horses abreast 04327762 59 n 02 douche 3 douche_bag 8 002 @ 05691372 n 0000 + 00037690 v 0101 | a small syringe with detachable nozzles ; used for vaginal lavage and enemas 04327921 00 n 03 … … 48 n 01 drawbar 3 001 @ 03803399 n 0000 | a strong metal bar bearing a …
-
data.noun (finlayson-gwc2014.zip)
… are attached in order to harness two horses abreast 03424162 09 n 02 douche c douche_bag 9 002 @ 04636608 n 0000 + 00037690 v 0101 | a small syringe with detachable nozzles ; used for vaginal lavage and enemas 03424321 94 n 03 … … 69 n 01 drawbar a 001 @ 02941001 n 0000 | a strong metal bar bearing a …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… bleeding_N|15 sterilization_N|6 woman_N|603 fallopian_tube_N|14 tie_in_V|5 tube_N|142 ligation_N|1 dowel_N|2 electrical_J|86 binding_J|38 loosen_V|11 tie_N|49 piece_N|357 metal _N|429 soften_V|23 heat_N|263 … … clean_V|47 thoroughly_R|35 winter_N|69 brush_N|39 soap_N|72 mop_V|6 cleaning_N|15 fabric_N|264 solvent_J|48 broom_N|18 cleanse_V|33 sediment_N|25 undesired_J|6 clear_V|16 stigma_N|14 charge_N|210 purge_V|10 moral_J|91 defilement_N|1 uncleanness_N|1 rite_N|30 impurity_N|35 psychoanalysis_N|38 emotional_J|114 tension_N|57 cathartic_N|7 bowels_N|9 bowel_N|11 enema _N|4 inject_V|33 fluid_J|20 colon_N|29 … … hairpiece_N|5 stand_V|75 upright_N|36 spray_V|10 nozzle _N|7 bathtub_N|5 bath_N|19 foam_N|11 …
Indicates content that may require registration and/or purchase.