-
Supplier: Hydrofarm, Inc.
Description: dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts,
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts,
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
-
Supplier: Hydrofarm, Inc.
Description: dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts,
- Lamp Wattage: 600 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: Larson Electronics LLC
Description: 70 Watt Metal Halide Spotlight with 6250 lumen output, handle and detachable 16 foot cord with cigarette plug High impact nylon housing Dimensions: Lens is 6.3 inches wide by 5.9 inches tall. Fixture is 8.5 inches deep Weight 4.6 pounds 70 watt High Intensity Discharge (HID)
-
Supplier: Larson Electronics LLC
Description: of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily
Find Suppliers by Category Top
More Information Top
-
A novel single-stage high power factor electronic ballast for metal halide lamps free of acoustic resonance
With a tactful control scheme, the proposed electronic ballast can output a low-frequency square-wave voltage to drive metal halide lamps.
-
A Novel Single-Stage High-Power-Factor Electronic Ballast for Metal-Halide Lamps Free of Acoustic Resonance
With a tactful control scheme, the proposed electronic ballast can output a low-frequency square-wave voltage to drive metal - halide lamps.
-
Optimized design of the electronic ballast for metal halide lamps
Fig.9 shows the 150 watt metal halide lamp that is ignited stably with the proposed electronic ballast , input voltage 110V, output power 150 watts, 150W CDM-T type lamp.
-
IEEE Design Guide for Electric Power Service Systems for Generating Stations - Redline
Mercury, sodium, and metal halide lamps using a conventional unregulated ballast have a 30% decrease in light output for a 10% decrease in terminal voltage .
-
States > New York > State > Register > 2006 > [2006 NY Register 719] 07/19/2006
… fixture designed to beunitary central air conditioners and central air conditioning heat pumps operated with a metal halide lamp and a ballast for a metal halide lamp.for commercial application … … cooling capacity). nameplate AC voltage , and the output is not connected to …
-
2010 Combined Author Index IEEE Industry Applications Society Publications
Single-Switch Offline Ballast With PFC for Low-Wattage Metal Halide Lamps; TIA Nov.-Dec. 2010 2212-2221 Garcia, J., see Gacio, D … … G., New control strategy applied to a CSI inverter with amplified sinusoidal output voltage : Analysis, simulation and experimental …
Indicates content that may require registration and/or purchase.