Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ESAB Welding and Cutting Products
Description: Features A premium DC reverse, all-position aluminum electrode with an extruded coating. For use on aluminum sheets, plates and castings of 1/8" thickness or heavier. Deposits are dense and smooth, and provide good color match to base metal. Also for build-up, cladding and
- Tensile Strength (UTS): 34,000 psi
- Welding Filler Types: Aluminum Alloy
-
Supplier: Plansee SE
Description: Good electrical and thermal conductivity Outstanding purity Quality. Our unbreakable rule. When it comes to quality, we like to be in complete control. We produce our molybdenum glass melting electrodes ourselves – from the metal powder right through to the finished product. As our
- Shape / Form: Application Specific / Custom, Rod Stock
- Material: Molybdenum
- Features: Plated / Coated, Specialty / Other
-
Supplier: KOA Speer Electronics, Inc.
Description: terminal electrode Easy to absorb the thermal expansion and shrinkage because of a metal plate terminal structure Suitable for flow, reflow and iron solderings Low profile type available (TSL) Wide range operating temperature -55°C to +180°C Products with lead-free terminations
- Resistance Range: 0.0005 to 0.2 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 75 to 180 ±ppm/°C
- Power Rating: 0.75 to 3 watts
-
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Mild Steel Electrodes Description Designed for welding roof decking to support beams and other similar applications where burn-through spot welds with full penetration are required. Also designed to weld through galvanized or painted roof decking and can be used on
- Diameter / Thickness: 0.125 inch
- Joining Process / Product Form: Flux Coated / Stick
- Welding Filler Types: Steel - Carbon
-
Supplier: Ed Fagan, Inc.
Description: other conductive metals such as copper or silver evaporate/erode under electronic arc conditions Tungsten’s high density gives it a strong capacity to absorb X-rays and gamma radiation making it useful in radiation shielding applications. And, Tungsten is an excellent material for high-vacuum
- Overall Thickness: 0.25 inch
- Tensile Strength (UTS, Break): 250,000 psi
- Specifications: ASTM / ASME
- Processing, Temper & Finish: Cold Finished / Rolled / Drawn, Wrought
-
Supplier: High Performance Alloys, Inc.
Description: outstanding resistance to both reducing and oxidizing media and because of its resistibility can be used where "upset" conditions are likely to occur. It is proven to possess excellent weldability and high corrosion resistance as consumable filler wires and electrodes. The alloy has proven
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 45,000 psi
- Elongation: 45 %
- Specifications: ASTM / ASME, UNS
-
Resistors - 5025 (2010) size, 4W, 20mΩ, High Power Type Metal Plate Shunt Resistor -- GMR50HJBFHR020Supplier: ROHM Semiconductor GmbH
Description: GMR50 series is a shunt resistor that provides industry-leading 4W rated power (at electrode temperature TK=90°C) in the compact 5.0mm×2.5mm size. This new series combines a revised electrode structure with optimized device design that improves heat dissipation to PCB where the
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 4 watts
- Operating Temperature: -65 to 170 C
-
Resistors - 5025 (2010) size, 4W, 22mΩ, High Power Type Metal Plate Shunt Resistor -- GMR50HJBFIR022Supplier: ROHM Semiconductor GmbH
Description: GMR50 series is a shunt resistor that provides industry-leading 4W rated power (at electrode temperature TK=90°C) in the compact 5.0mm×2.5mm size. This new series combines a revised electrode structure with optimized device design that improves heat dissipation to PCB where the
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 4 watts
- Operating Temperature: -65 to 170 C
-
Resistors - 5025 (2010) size, 4W, 18mΩ, High Power Type Metal Plate Shunt Resistor -- GMR50HJBFGR018Supplier: ROHM Semiconductor GmbH
Description: GMR50 series is a shunt resistor that provides industry-leading 4W rated power (at electrode temperature TK=90°C) in the compact 5.0mm×2.5mm size. This new series combines a revised electrode structure with optimized device design that improves heat dissipation to PCB where the
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 4 watts
- Operating Temperature: -65 to 170 C
-
Resistors - 5025 (2010) size, 4W, 33mΩ, High Power Type Metal Plate Shunt Resistor -- GMR50HJBFMR033Supplier: ROHM Semiconductor GmbH
Description: GMR50 series is a shunt resistor that provides industry-leading 4W rated power (at electrode temperature TK=90°C) in the compact 5.0mm×2.5mm size. This new series combines a revised electrode structure with optimized device design that improves heat dissipation to PCB where the
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 4 watts
- Operating Temperature: -65 to 170 C
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand TRI-MARK® Category Submerged Arc Metal-Cored Wires Description Metalloy EM12KS is a composite electrode for submerged arc welding of carbon steel plates using the recommended fluxes. The electrode chemistry conforms to the solid wire classification EM12K per AWS
- Diameter / Thickness: 0.125 inch
- Joining Process / Product Form: Tubular Wire
-
Supplier: SCHOTT AG
Description: BOROFLOAT®´s exceptionally high transparency, outstanding visual quality and optical clarity make it the material of choice for many optical applications in research and industry. High transparency in visible and near IR & UV range of wavelengths offers customers a vast wealth of new possibilities.
-
Supplier: Servometer®, an MW Industries company
Description: of spring contacts best suited for printed circuit board (PCB) applications are gold-plated wire mesh cylinders and gold-plated miniature metal bellows. Servometer bellows type contact springs are manufactured from electrodeposited nickel, and gold plated to enhance their conductivity. They
- OD / Width: 0.066 inch
- Length: 0.17 inch
- Resistivity: 0.019 ohm-cm
- Current: 4 amps
-
Supplier: National Bronze & Metals Inc.
Description: Parts, Circuit Breaker Parts, Electron Tube Grid Side Rods INDUSTRIAL: Seam Welding Wheels, Electrode Holder Jaws, Flash Welding Electrodes, Plastic Mold Components, Resistance Welding Machine Electrodes, Flash Welding Electrodes, Current Carrying Shafts and Arms, Wear
- UNS Number: 18,200
- AISI / AA / CDA Grade: 182
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. BCAAA Description AAA Spring Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $0.13 Price, 1000 pieces $0.11 Package Size 500 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
- OD / Width: 0.39 inch
- Shape / Form: Application Specific / Custom, Stamped / Spring Contact
- Material: Base Metal / Plated Base Metal
- Applications: Battery / Fuel Cell, Contactors
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. BCAA Description AA Spring Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $0.13 Price, 1000 pieces $0.11 Package Size 500 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
- OD / Width: 0.435 inch
- Shape / Form: Application Specific / Custom, Stamped / Spring Contact
- Material: Base Metal / Plated Base Metal
- Applications: Battery / Fuel Cell, Contactors
-
Supplier: Trigon Components, Inc.
Description: SERIES RMMF DESCRIPTION Metal Film RESISTANCE RANGE 1.0 ohm to 2.2Kohm POWER RATING 1W to 3W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Cylindrical FEATURE •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes.
- Resistance Range: 1 to 2,200 ohms
- Power Rating: 1 to 3 watts
- Operating Temperature: -55 to 155 C
- Category / Application: General Use
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. BSPCF Description 9V Terminal, Female, PCB Mounting Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.17 Price, 500 pieces $0.15 Price, 1000 pieces $0.13 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
- OD / Width: 0.38 inch
- Length: 0.38 inch
- Shape / Form: Application Specific / Custom, Stamped / Spring Contact, Tip / Button
- Material: Base Metal / Plated Base Metal
-
Supplier: Washington Alloy Co.
Description: USA 6012 electrodes produce smooth, uniform weld deposit with low spatter and low porosity. Maximum deposition efficiency is attained even at increased currents and travel speeds on thick and thin base plates. USA 6012 electrodes may be used in any position. Applications USA
-
Supplier: AMADA Weld Tech
Description: enclosure for a complete closed-loop hermetic sealing process. Current control mode for both the hermetic welding and sealing process Programmable electrode force Most complete line of power supplies in the industry Extended electrode life with electrode Auto-Trak software
- Output Current Range: 50 to 2,400 amps
- Features: Automated (Robot / CNC), Other Welding Processes, Programmable / Recall, Specialty / Other
- Process Capability: Brazing Equipment, Soldering Equipment, Welding Equipment
- Equipment Type: Complete System
-
Supplier: Umicore Metal Deposition Solutions
Description: Optimal results with perfect price/performance ratio Mixed metal oxide anodes (MMO) are dimensionally stable and suitable for a wide range of applications. The electrolytes can be alkaline-cyanide to strongly acidic. MMO anodes persuade with a perfect price/performance ratio. They have a low
- Type: Anode / Anode Material
- Features: Specialty / Other
-
Supplier: Umicore Materials
Description: Optimal results with perfect price/performance ratio Mixed metal oxide anodes (MMO) are dimensionally stable and suitable for a wide range of applications. The electrolytes can be alkaline-cyanide to strongly acidic. MMO anodes persuade with a perfect price/performance ratio. They have a low
-
Supplier: Mi-Tech Metals
Description: yields higher electrical and thermal conductivity, while a higher refractory metal content results in superior arc erosion properties. Mi-Tech Metals offers a variety of composites to meet your demands. Regardless of the environment (oil-filled devices, air and gas circuit breakers,
- OD / Width: 3 to 4 inch
- Thickness: 8 inch
- Conductivity: 52 %IACS
- Shape / Form: Application Specific / Custom, Bar Stock
-
Description: Can't be eroded by all kinds of molten metals and molten hydrochloric acid. Hot- Pressed aluminum nitride ceramic part application: Semiconductor heaters Magnetic resonance imaging equipment Etching machine Integrated circuit part Structural packaging materials High-power heat dissipation
- Specialty Ceramic Type: Aluminum Nitride
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Sintered / Fired, Specialty Ceramic
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: Cole-Parmer
Description: Contact of the electrode assembly with the water surface is indicated by an LED and the sound of the audio alert beeper. The brass electrode assembly is 3/8†in diameter and is easily replaceable in the field. The cable is two-conductor, steel and copper plated, with a tensile
- Media Type: Liquid
-
Supplier: Cole-Parmer
Description: Contact of the electrode assembly with the water surface is indicated by an LED and the sound of the audio alert beeper. The brass electrode assembly is 3/8†in diameter and is easily replaceable in the field. The cable is two-conductor, steel and copper plated, with a tensile
- Media Type: Liquid
-
Supplier: Cole-Parmer
Description: Contact of the electrode assembly with the water surface is indicated by an LED and the sound of the audio alert beeper. The brass electrode assembly is 3/8†in diameter and is easily replaceable in the field. The cable is two-conductor, steel and copper plated, with a tensile
- Media Type: Liquid
-
Supplier: National Bronze & Metals Inc.
Description: Current Carrying, Contact Bridges, Belleville Washers, Navigational Instruments, Clips FASTENERS: Washers, Fasteners, Lock Washers, Retaining Rings, Roll Pins, Screws, Bolts INDUSTRIAL: Pumps, Springs, Electrochemical, Shafts, Non Sparking Safety Tools, Flexible Metal Hose, Housings for
- OD / Width: 0.5 to 8 inch
- Conductivity: 22 %IACS
- Tensile Strength (UTS): 405,000 psi
- Shape / Form: Application Specific / Custom, Bar Stock, Rod Stock
-
Supplier: American Welding Society (AWS)
Description: both. Tables in this report show what fumes and gases are generated by fourteen types of covered electrodes for shielded metal arc welding, seven electrodes for flux cored arc welding, eleven gas metal arc solid electrodes, two BAg-class brazing filler
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Specifications:Min scribing width: 20um Min hole-drilling dia.: 50um Positioning precision: 5um Repetition: 2um 3-axis working table system: 500mm×500mm×90mm Applicable materials: Stainless steel, Alloys Ceramics ( Alumina, AlN, etc.) Applications:SMT sheet cutting, Electrode plate
- X-axis Travel / Length Capacity: 19.68505 inch
- Y-axis Travel / Width Capacity: 19.68505 inch
- Z-axis / Vertical Travel: 3.543309 inch
- Type: Complete / Turnkey System
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Power Applications for our Expanded Metal Foils
Power Technologies Versatile expanded metal foils for primary & secondary batteries, fuel cells, and electrolysis equipment. Market Overview The electrically active material compromising the electrodes of (read more)
Browse Metal Foils and Foil Stock Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
handling to deliver continuous, accurate temperature data without requiring operators to approach molten metal or rely on limited viewing windows. Inside the furnace, infrared borescopes provide a real?time view of electrodes, refractory walls and critical zones. During tapping and slag removal (read more)
Browse Datasheets for LAND -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
lightning strike protection, EMI shielding, advanced primary and secondary battery electrode design, automobile bearings and bushings, as well as air and hydraulic filtration systems. All our expanded metals can be tailored to meet specific mechanical and electrical performance parameters. Whether it (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
metal leaves the material free of burrs and induced mechanical or thermal stress or deformation. ApplicationsBattery Plates Rechargeable nickel metal hydride (NiMH) batteries are constructed using nickel as the positive node. The nickel electrodes, or cathodes, are grids or screens (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
origins in a rather unexpected experiment. The story begins in 1780, when Italian physicist Luigi Galvani discovered that a frog’s leg would “twitch” when brass hooks attached to the muscle touched an iron plate. He described this as “animal (read more)
Browse Signal Isolators Datasheets for Dataforth Corporation -
Light Emitting Diode (LED) is one of the most common types. LEDs produce light when the diode permits the transfer of electric current between the electrodes. These diodes release energy in the form of light when the diode is turned on and the electrons (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
composition, it is expected that their dielectrophoretic (DEP). properties are also unique. cDEP is a technique developed to improve upon traditional. and insulator-based DEP devices by replacing embedded metal electrodes with fluid. electrode channels positioned alongside desired trapping locations
More Information Top
-
Bio-Medical CMOS ICs
The input impedances of the new ECG monitors were larger, and the large metal buckets could be replaced by smaller metal plate electrodes (still large compare to present day electrodes) [118].
-
HANDBOOK OF BIOMEDICAL INSTRUMENTATION, THIRD EDITION > Bioelectric Signals and Electrodes
Metal plate electrodes used with conducting plastic (Jenkner, 1967) .
-
Measurement of small variations of atmospheric electrical field signals in fair weather
The measurements were made using a slow antenna type electrical field meter composed of a metal plate electrode and a CR integrator.
-
Water surface deformation in strong electrical fields and its influence on electrical breakdown in a metal pin–water electrode system
The electrical field distribution at the breakdown voltage for the corresponding pin- metal plate electrode configuration is given as a reference. . been calculated and is also presented in figure 5.
-
Electrohydrodynamic deformation of water surface in a metal pin to water plate corona discharge system
Deformation of the water level coincided with the pressure distribution on the metal plate electrode , if the surface tension of water and the Coulomb force was included in the estimation to derive the pressure distribution from the measured deformation of the water…
-
Studies on Oxidants' Generation in a Foaming Column with a Needle to Dielectric Covered Plate Electrode
Hydrogen peroxide concentration for different gas flow rates in dependence on applied voltage in multineedle-to-dielectric covered metal plate electrode conditions.
-
Influence of the water surface on the glow-to-spark transition in a metal-pin-to-water electrode system
The liquid electrode is interchangeable with a metal plate electrode .
Indicates content that may require registration and/or purchase.