-
Supplier: Trelleborg Sealing Solutions Americas
Description: Metal scraper consists of a thin spring brass scraper lip in tandem with an NBR wiping lip encased in a steel shell. It is capable of removing dried or frozen mud, tar, ice and other contaminants from the rod. Also available in stainless steel with an FKM wiper lip.
- Shaft O.D. or Seal I.D.: 0.4724412 to 15.74804 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Operating Temperature: -40 to 392 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Greene, Tweed & Co.
Description: leaks. These designs can be a direct replacement for M28776 scrapers. 2280 Scraper: A bidirectional wiper utilizing an O-ring energizer. These designs fit the same grooves as the BACS34A (Boeing) scraper. 2145 Scraper: A metal garter-spring energized scraper
- Shaft O.D. or Seal I.D.: 0.498 to 12.997 inch
- Housing Bore Diameter or Seal O.D.: 0.79 to 13.489 inch
- Seal Construction: All Rubber or Polymer, Metal Cased (Single)
- Features: Exclusion Seal, Integral Wiper or Scraper Element, Internal / Rod Seal, Metal Cased (Double or Inner), Oil / Grease Seal, Seal is Spring-energized
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Metal caged scraper with an NBR lip. For installation in open grooves including grooves to ISO 6195 Type B. This scraper is also available in FKM.
- Shaft O.D. or Seal I.D.: 0.2362206 to 11.023628 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Operating Temperature: -22 to 392 F
- Features: Hydraulic / Pneumatic Seal
-
-
Supplier: Trelleborg Sealing Solutions Americas
Description: A metal caged elastomer scraper (WRM/C) for easy installation in open grooves. WRM/PC comprises the same design but with a polyurethane (PU) scraper element, providing high abrasive resistance and effective scraping performance. Applications for both designs: standard hydraulic
- Shaft O.D. or Seal I.D.: 0.4724412 to 10.236226 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Operating Temperature: -22 to 230 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Greene, Tweed & Co.
Description: Greene, Tweed offers a variety of scrapers and wipers to match any application challenge. From harsh media to extreme environmental conditions, Greene, Tweed provides the most reliable materials and scraper designs available for customization in any application. 2145 Scraper: A
- Shaft O.D. or Seal I.D.: 0.5 to 13 inch
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Features: Exclusion Seal, Internal / Rod Seal
- Seal Construction: Metal Cased (Single)
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Metal caged scraper with an NBR lip. For installation in open grooves including grooves to ISO 6195 Type B.
- Shaft O.D. or Seal I.D.: 0.2362206 to 11.023628 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Operating Temperature: -22 to 392 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Greene, Tweed & Co.
Description: The 2270 series is an O-ring-energized, double-acting PTFE scraper, adapted for nonstandard glands. The 2270 scraper is a low friction, bidirectional design with ingression control that can be used as a secondary seal. An inboard vent is available upon request for reduced
- Shaft O.D. or Seal I.D.: 0.248 to 12.997 inch
- Housing Bore Diameter or Seal O.D.: 0.436 to 13.345 inch
- Seal Construction: All Rubber or Polymer
- Features: Exclusion Seal, Integral Wiper or Scraper Element, Internal / Rod Seal, Metal Cased (Double or Inner), Oil / Grease Seal, Seal is Spring-energized
-
Supplier: Greene, Tweed & Co.
Description: seal, resulting in extended service life. Additionally, the RSA scraper can be wave cut for ease of installation for nonstandard applications. The RSA scraper is manufactured in a broad range of high modulus elastomers including hydrogenated nitrile and our proprietary,
- Seal Construction: All Rubber or Polymer, Metal Cased (Single)
- Features: Exclusion Seal, Integral Wiper or Scraper Element, Internal / Rod Seal, Oil / Grease Seal, Seal is Spring-energized
- Seal Type: Scraper, Wiper
-
Supplier: SAE International
Description: the installed scrapers may not be compatible to these fluids. Exposure of the scraper to incompatible fluids is likely to reduce the performance of the scraper. In addition, an alternative scraper gland is also covered by this document and shown in Table 2 . It is also a
-
Supplier: FTL Technology
Description: Wiper seals or scrapers are axial seals which maintain sealing contact with the piston rod, while allowing the reciprocating motion of the rod to pass through the inner bore of the seal. Installed in the sealing configurations of pneumatic cylinders to scrape dirt,
- Maximum Operating Speed: 196.850393700787 ft/min
- Maximum Operating Pressure: 14.50377 psi
- Operating Temperature: -40 to 230 F
- Features: Exclusion Seal
-
Supplier: FTL Technology
Description: that a pneumatic seal system performs efficiently without leakage is the primary goal when specifying a suitable pneumatic seal system. Pneumatic seals themselves stay leak free by minimising friction and wear. This is achieved by a complex combination of material performance
- Maximum Operating Pressure: 145.0377 psi
- Features: Exclusion Seal, External / Piston Seal, Hydraulic / Pneumatic Seal, Internal / Rod Seal, Oil / Grease Seal, Piston Ring
- Seal Type: Wiper
-
Supplier: VanSeal
Description: Intermediate pressure lip seal with excluder and rubber O.D.
- Shaft O.D. or Seal I.D.: 1.983 inch
- Housing Bore Diameter or Seal O.D.: 2.5 inch
- Axial Cross Section or Thickness: 0.375 inch
- Maximum Operating Pressure: 100 psi
-
Supplier: VanSeal
Description: Additional materials may be available, pressures to 250 psi
- Shaft O.D. or Seal I.D.: 0.563 inch
- Housing Bore Diameter or Seal O.D.: 1 inch
- Axial Cross Section or Thickness: 0.25 inch
- Maximum Operating Pressure: 250 psi
-
Supplier: VanSeal
Description: Additional materials may be available, excluder, pressures to 25 psi
- Shaft O.D. or Seal I.D.: 3.875 inch
- Housing Bore Diameter or Seal O.D.: 4.75 inch
- Axial Cross Section or Thickness: 0.5 inch
- Maximum Operating Pressure: 25 psi
-
Supplier: Erdmann Corporation
Description: shutoff. Low emission stem seal. Blowout-proof stem. Two-piece flanged gland. Live-loaded as standard. All valves with graphite packing and backup seal are inherently fire safe. Can be used for manual throttling applications. (For automation contact Velan Engineering.) Manual operation
- Valve Type: Ball Valves
- Features: Bolt Flange
-
Supplier: ASCO
Description: Carriage: Four recirculating linear ball bearings. Easy access mounting and dowel location holes Air Cylinder: Internally housed in carriage. Low friction U-cup lip seals for long service life Tooling Plate: Standard dowel locating holes and accurately milled locating slots. Machined to
- Stroke or X-Axis Travel: 1 to 4 inch
- Carriage Load: 90 lbs
- Orientation: Gantry
- Bearing Type: Metal Bushing
-
Supplier: ASCO
Description: Body: Hardcoat anodized aluminum (6061-T6511) Cylinder: Stainless Steel body & rod (corrosion resistant), up to 3" diameter bore size Alignment Coupler: 360 degrees of float, eliminates side-loading of the cylinder Tooling Plate: Universal mounting pattern with standard dowel locating holes. Guide
- Stroke or X-Axis Travel: 1 to 18 inch
- Carriage Load: 48.5 lbs
- Orientation: Horizontal, Vertical
- Bearing Type: Metal Bushing
-
Supplier: Heinkel USA
Description: are broken off and removed by the scraper ring before the segment does pass the seal. The scraper ring also prevents entering of larger particles into the area of the inflatable seal. The elastic lip of the inflatable seal effectively encapsulates any small
- Valve Size: 6 to 16 inch
- Pressure Rating: -14.50377 to 87.02262 psi
- Number of Ports: 2
- Media Temperature: 14 to 275 F
-
Supplier: AGI - American Grippers Inc.
Description: Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic
- Stroke or X-Axis Travel: 6 to 132 inch
- Rated Speed: 16 in/sec
- Carriage Load: 60 lbs
- Motor Features: Home / Limit / Position Switches
-
Supplier: AGI - American Grippers Inc.
Description: Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks
- Stroke or X-Axis Travel: 1 to 5 inch
- Rated Speed: 14 in/sec
- Carriage Load: 50 lbs
- Motor Features: Home / Limit / Position Switches
-
Supplier: Velan, Inc.
Description: option does not require additional parts or special tools. • Scraper seats standard. • Ball and seats lapped for optimum performance and tight shutoff. • Low emission stem seal. • Blowout-proof stem. • Two-piece flanged gland. Live-loaded as standard. • All valves with graphite packing
- Valve Size: 2 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
Description: exceeding most metals, resulting in minimal wear even in highly abrasive environments. This translates to extended component life, reduced maintenance costs, and improved operational efficiency. Superior Strength: Boasting impressive flexural strength and fracture toughness, MgO-PSZ blocks
- Shape / Form: Block
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
Find Suppliers by Category Top
Featured Products Top
-
High-Performance Metal Seals for Extreme Environments When proven engineering and unrivaled reliability matter, Technetics Group metal seals make a difference. Our unique metal seal sealing solutions (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
JETSEAL’s Multi-Convolution Seal rings are designed for low to moderate sealing force conditions and high spring (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. Metal V-ring is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-Rings for internal Pressure (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
W-Ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temperature applications. In service, Metal W-rings are pressure energized by the system, which increases the contact stress and further minimizes leakage. The geometry of (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit Metal W-Ring is designed to support low seating load, have high spring back performance in temperature applications. In service, Metal W-rings are pressure energized by the system which increases the contact stress and further minimizes leakage. The geometry of the Metal W (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
our metal seal design guide. For Inquiries, we provide Quotation in 24 hours. Please email to: johnny@sonkit.cn (Or make a call: +8613917192435 (WhatsApp)) (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
How to design a proper groove to accommodate Metal O-Ring is essential for engineers who are new to metal seals. In this guide, not only you can quickly design your metal O-Ring groove, but also select the most suitable metal O-Ring to fulfill your requirements. Note (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Because it uses two tiny ridges or blades on the face of the seal, the Blade Metal C-Ring is distinctive. By focusing the compression pressure on the blade, it significantly reduces the load needed to distort the jacket material plastically. The Blade Metal C-Ring seal is a great option for (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The table below shows the most common types we provide, as well as the most common materials used to make them. You may use the applications to help you choose your metal. Please contact Sonkit support to inquire about the availability of alternative types of metal seals. Our products (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
As the world seeks to advance towards the next generation of nuclear energy, Generation IV reactors hold immense promise in terms of safety, efficiency, and sustainability. Resilient Metal seals play a pivotal role in ensuring the reliable and safe operation of these (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Oil hydraulic system
… Nutring and Stützring-) piston seal for leckarmen operation, 1.2 with Gleitring-(gummivorgespannter of plastic) piston seal for low-friction operation 3 cylinder tube 8 mounting metal -guiding buchse, 2 piston … … cylinder bottom, with rod sealing and strippers , adjustable to 9 damper …
-
Electrical Equipment Handbook: Troubleshooting and Maintenance > GENERATOR COMPONENTS, AUXILIARIES, AND EXCITATION
The insulation is installed at all locations where the shaft could contact earthed metal , e.g., bearings, seals , oil scrapers , oil pipes, and gear-driven pumps.
-
The Archaeology of Plural and Changing Identities
The nineteenth century archaeology of Kangaroo Island consists of the re- mains of sealers’ camps (eg. consisting of stone and timber structures, glass bottles fashioned into scrapers and other various stone tools, ceramics and some metal objects for processing seals etc).
-
ADK artillery decon kit
… kit is contained in a metal case which holds four 1 litre cans of decontamination solution, two smaller plastic containers, two application brushes with handle extensions, two metal scrapers , about 500 g of … … mm long roll of sealing tape and four cork …
-
Wetland Techniques
The top and bottom of the sample are leveled using a metal scraper so that the soil volume is equal to the volume of the cylinder, and sealed with plastic caps and electrical tape to prevent evaporation.
-
Surface Wear Analysis, Treatment, and Prevention
Ceramic oxides, carbides, borides, and nitrides are used as overlayers on metal parts, including mechanical seals , cylinder liners, bearings, thread guides, submersible pump plungers, and ash scrapers in coal-fired boilers.
-
ZSWAT2001P203
overlayers on metal parts, including mechanical seals , cylinder liners, bearings, thread guides, submersible pump plungers, and ash scrapers in coal-fired boilers.
Indicates content that may require registration and/or purchase.