Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Vacuum Application
-
Description: Product Overview: Sonkit Metal W-ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temperature applications. In service, Metal W-rings are pressure energized by the system, which
- Temperature: -454 to 1,472 F
- Pressure: 0 to 725.184196785985 psi
- Outside Diameter: 7.87402 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Piping and Valves, Power Generation, Vacuum Application
-
Description: metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering high-precision
- Temperature: -454 to 1,472 F
- Pressure: 0 to 36,259.20983929925 psi
- Outside Diameter: 0.5118113 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Vacuum Application
-
-
Description: durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Accuris
Description: SEAL RING, METAL, METRIC, GENERAL SPECIFICATION FOR
-
Supplier: TFC Ltd.
Description: General Information: High Performance Seals for extreme service conditions: TFC’s metal seals are generally used in static applications and are designed to provide high fluid sealing levels under the most extreme working conditions. Our seals are produced from stainless
- Seal Type: O-Ring
-
Supplier: Accuris
Description: SEAL RING, METAL, METRIC GENERAL SPECIFICATION FOR
-
Supplier: Accuris
Description: SEAL RING, METAL AND NON-METAL, FLAT, METRIC, GENERAL SPECIFICATION FOR
-
Supplier: Freudenberg Sealing Technologies
Description: The axial seals of Freudenberg Sealing Technologies are simple sealing elements that are particularly well-suited for use in combination with radial shaft seals, for example, against dirt, dust, grease and spray water. They consist of two components: a coated metal ring
- Sealing Direction: Axial Seal
- Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Features: Oil / Grease Seal
-
Supplier: SAE International
Description: Groove designs presented herein are applicable for use with metal ring seals conforming to MS9142, MS9202, MS9203, MS9204, and MS9205, or modifications thereto as specified herein.
-
Supplier: Fluorocarbon Limited
Description: coefficient of friction No stick/slip effect High resistance to wear Good dry running properties Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and effective solutions to your needs. METAL SEALING RINGS Metal
- Temperature: 1,562 F
- Pressure: 145,036.839357197 psi
- Outside Diameter: 90 inch
- Seal Type: C-Ring, O-Ring
-
Supplier: Daemar Inc.
Description: DMR Wear Rings are Glass Filled Nylon. The use of these non-metallic parts totally eliminates metal-to-metal contact and the subsequent galling and scoring of cylinder bores and rods.
- Features: Hydraulic / Pneumatic Seal
- Seal Features: Split Seal
-
Supplier: SKF/North America
Description: For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is
- Shaft O.D. or Seal I.D.: 75 to 76.969 inch
- Housing Bore Diameter or Seal O.D.: 77.914 inch
- Axial Cross Section or Thickness: 2.559 inch
- Radial Cross Section: 1.181 inch
-
Supplier: SKF/Global
Description: For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is
- Shaft O.D. or Seal I.D.: 79.134 to 81.496 inch
- Housing Bore Diameter or Seal O.D.: 82.441 inch
- Axial Cross Section or Thickness: 2.559 inch
- Radial Cross Section: 1.181 inch
-
Supplier: SKF/Global
Description: For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is
- Shaft O.D. or Seal I.D.: 73.62 to 75.59 inch
- Housing Bore Diameter or Seal O.D.: 75.984 inch
- Axial Cross Section or Thickness: 0.98 inch
- Radial Cross Section: 0.59 inch
-
Supplier: SKF/North America
Description: For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is
- Shaft O.D. or Seal I.D.: 69.882 to 71.85 inch
- Housing Bore Diameter or Seal O.D.: 72.047 inch
- Axial Cross Section or Thickness: 0.41 inch
- Radial Cross Section: 0.26 inch
-
Supplier: SKF/North America
Description: For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is
- Shaft O.D. or Seal I.D.: 79.53 to 83.46 inch
- Housing Bore Diameter or Seal O.D.: 83.855 inch
- Axial Cross Section or Thickness: 0.98 inch
- Radial Cross Section: 0.59 inch
-
Supplier: Newark, An Avnet Company
Description: PANEL SEALED METAL PB MOM/ GREEN RING
-
Supplier: JETSEAL, Inc.
Description: JETSEAL is on the cutting edge of sealing technology with the uniquely designed and patented Lever Seal. The Lever Seal is superior to other “high deflection” seals available. Due to its unique stress-distributing design, the Lever Seal can handle three times the flange
- Temperature: -320 to 1,300 F
- Pressure: 10,000 psi
- Outside Diameter: 0.974 to 13.51 inch
- Application / Industry: Aerospace, Chemical & Processing, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: SKF/Global
Description: For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is
- Shaft O.D. or Seal I.D.: 69.882 to 71.85 inch
- Housing Bore Diameter or Seal O.D.: 72.047 inch
- Axial Cross Section or Thickness: 0.41 inch
- Radial Cross Section: 0.26 inch
-
Supplier: SKF/Global
Description: For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is
- Shaft O.D. or Seal I.D.: 86.417 to 89.209 inch
- Housing Bore Diameter or Seal O.D.: 90.149 inch
- Axial Cross Section or Thickness: 3.94 inch
- Radial Cross Section: 0.787 inch
-
Supplier: Technetics Group
Description: E-FLEX™ metal E-rings are designed to have low load, high spring back performance for high pressure/temperature applications. In service, E-FLEX™ metal E-rings are pressure energized by the system which increases the contact stress and further minimizes leakage. The
- Temperature: -459.4 to 1,346 F
- Pressure: 1,450.377 psi
- Outside Diameter: 78.74 inch
- Application / Industry: Aerospace, Power Generation
-
Supplier: Technetics Group
Description: needed to develop a solution, make a machined seal a more effective solution. This freedom to choose a CNC machined seal also translates into existing molded seal solutions. Most any molded seal can be replaced with an outperforming machined seal. Suitable for
- Temperature: 1,800 F
- Pressure: 100,000 psi
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
- Material Features: Plated / Coated
-
Supplier: JETSEAL, Inc.
Description: E-Seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures two standard types of metal E-Seals, the JE series and JH series. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and in single or
- Temperature: -320 to 1,300 F
- Pressure: 10,000 psi
- Outside Diameter: 0.974 to 13.51 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: JETSEAL, Inc.
Description: JETSEAL manufactures a superior quality, cost-effective solution that is available in various cross-sections and virtually any diameter and material. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. C-Seals are
- Temperature: -320 to 1,400 F
- Pressure: 60,000 psi
- Outside Diameter: 0.024 to 20.34 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE manufactures elastomer O-rings from a wide selection of elastomer materials to fit RJT hygienic union connectors. RJT O-rings are available in EPDM, NBR, HNBR, Silicone, FKM and FFKM grades that have been certified to FDA and 3-A standards. Metal detectable elastomers are
- Inside Diameter (ID): 1.05118167 to 3.69685239 inch
- Cross-section: 0.25984266 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Ellsworth Adhesives
Description: Fisnar 5601376 Retainer cap provides a secure lock of the cartridge and metal retainer. Supplied with a female quick connect and sealing ring. One size fits all.
-
Supplier: Temper Corporation
Description: Temper offers a wide range of roll formed single and multi-convolute form spring seals for use at temperatures up to 2000°F. In addition we offer small, precision-machined sealing gaskets of high performance metals such as Inconel® with soft plated gold and silver coatings to assure
- Temperature: 2,000 F
- Application / Industry: MIL-SPEC, Nuclear, Oil & Gas
- Features: Specialized or Other
- Seal Type: Spring-Energized
-
Supplier: Specialty Seal Group
Description: Ceramic-to-Metal End Seals Give Top Performance in Harsh Industrial Environments Specialty Seal Group (SSG) offers ceramic-to-metal seals a wide range of uses. Single- & Dual-Lead Seals Typical Applications: Industrial Heaters Terminating Power Cables
-
Supplier: Technetics Group
Description: K-Port Metal Boss Sealing The Only Metal Port Seal Technology Approved by NASA for Human Spaceflight. Flight Tested and Proven Technetics K-Port Seals have an extensive pedigree with launch vehicle and spacecraft manufacturers all over the world. Engineered for Safety
- Temperature: 1,800 F
- Pressure: 100,000 psi
- Outside Diameter: 0.562 to 2.938 inch
- Application / Industry: Aerospace, Cryogenic Application, MIL-SPEC, Vacuum Application
-
Description: seals, guide rings, stationary seals and rotary seals according to their usage. Its function is mainly used to seal oil, water, corrosion and gas to achieve the effect of preventing leakage. Benefits Of Using Mechanical Seal Gasket Ring Because the
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Technetics Group
Description: The HELICOFLEX® DELTA seal is a member of the HELICOFLEX® family of spring-energized seals. It is a unique sealing solution using two small ridges or “Deltas” on the face of the seal. The load required to plastically deform the jacket material is greatly reduced by concentrating
- Temperature: 1,202 F
- Outside Diameter: 314.9608 inch
- Application / Industry: Aerospace, Cryogenic Application, MIL-SPEC, Nuclear, Semiconductor, Vacuum Application
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Silver, Stainless Steel
-
Description: Aluminum seals locate on the centering ring groove (inner centering) or outside edge of the flange (outer centering) depending on the size. (Inner and outer centering versions are available for all NW flange sizes.) Aluminum knife-edges are compressed by the sealing surfaces of the
- Operating / Bake-out Temperature: -454 to 302 F
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 100, NW 16, NW 25, NW 40, NW 50, NW 63, NW 80
-
Supplier: Ameridrives Couplings
Description: The FAST'S© Coupling was the standard in the metals industry for decades. Ameridrives now offers the labyrinth/metal ring seal option for your coupling needs. This coupling is a part for part "Drop-In" replacement for the FAST'S© coupling. Labyrinth Seal Gear
-
Supplier: Newport MKS
Description: The 100760606 Centering Ring Assembly is designed for NW63 size ISO-MF or ISO-BF vacuum flanges and features a Viton® O-ring and aluminum construction. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when
- Materials: Aluminum
- Component Type: Flange Centering Ring
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- ISO Flange Size: NW 63
Find Suppliers by Category Top
Featured Products Top
-
Sonkit Metal W-Ring is designed to support low seating load, have high spring back performance in temperature applications. In service, Metal W-rings are pressure energized by the system which increases the contact stress and further minimizes leakage. The geometry of the Metal W-ring (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
dependability in quality, reliability, and performance. AS1895 metal seal rings are available in both the AS1895/7 and AS1895/23 profiles. JETSEAL supplies the full range of AS1895 seal ring sizes from -100 to -750 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
W-Ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temperature applications. In service, Metal W-rings are pressure energized by the system, which increases the contact stress and further minimizes leakage. The geometry of (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The table below shows the most common types we provide, as well as the most common materials used to make them. You may use the applications to help you choose your metal. Please contact Sonkit support to inquire about the availability of alternative types of metal seals. Our products (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The Metal Ring Seal is a kind of stainless steel hollow sealing ring, which is made by various precision processing and coated with different special material, which can meet the different application conditions . What is the metal ring seal? What is the sealing mechnism of the metal (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
, Soforen Energy repurchased the metal O-Rings from Sonkit Industry. Customer Review: metal ring seals, specifically metal O-Rings provided by Sonkit Industry are high-quality. And it can be delivered on time within the specified delivery period. All of the Staff at Sonkit (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Cornerstone of Precise Flow Measurement Flow meters are intricate devices that demand absolute precision to function effectively. At the heart of their accuracy lie Sonkit's Metal C-Ring Seals. These seals serve as the guardians of measurement (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Spring Energized (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
How to Choose Metal Seal Ring and the Features of the Metal Seal Ring
Metal Seal Rings are used as a connection device in industrial pipelines because of their excellent temperature and corrosion resistance. Measure the size of the pipe first when selecting a metal seal ring to guarantee that it can be placed correctly and without gaps.
-
Advantages of Metal Seal Rings
The most extreme environments demand metal seal sealing solutions. Resilient metal seals meet the challenges of high temperatures or cryogenics, high pressures or high vacuum, corrosive chemicals and even intense levels of radiation performing dependably for many years.
-
Introduction to Metal Ring Seals
The Metal Ring Seal is a type of seal, which is made by different special materials with various precision processing and coating. Metal Seals can meet the different application conditions.
-
Application And Usage Of Metal Ring Seals
Metal ring seals are commonly used in a variety of applications, including automotive, aerospace, and industrial machinery.
-
Metal Ring Seals in Vacuum Semiconductor
In the semiconductor sector, metal ring seals are routinely used to avoid contamination and preserve equipment vacuum. These seals are designed to fit over a variety of components, including flanges, tubes, and ports, and are built from a flexible metal substance.
-
Maximizing Efficiency and Longevity with Durable Metal Ring Seals
With the right information and selection of metal rings and seals, you can ensure maximum efficiency and prolonged performance.
-
Metal Ring Seals that Meet the Highest Standards
Sonkit Industry has proven its capacity to consistently deliver high-quality metal ring seals that satisfy customer and regulatory requirements by putting this approach into place.
-
Metal Ring Seals: Sonkit Metal E-Ring Design Guide
Sonkit Metal E-Ring is designed to support low seating load, have high spring back performance in temperature applications
More Information Top
-
Room-Temperature Sealing of Microcavities by Cold Metal Welding
We present the results from experi- ments using various bonding process parameters and metal sealing ring designs including their impact on the resulting bond quality.
-
Novel room-temperature wafer-to-wafer attachment and sealing of cavities using cold metal welding
We present the results from experiments using various bonding process parameters and metal sealing ring designs and their impact on the resulting bonds.
-
Metal sealing performance of subsea X-tree wellhead connector sealer
In order to establish the theoretical relation between metal sealing ring ’s contact stress and its structural parameters and working pressure, a mechanical analysis method for double-cone sealing of high pressure vessels is applied in analyzing the metal sealing ring under …
-
Numerical and experimental analysis of the reusability of spring energized metal C rings
Therefore, a spring should be used as a storage element in the metal seal ring .
-
The Design and Test of a Be Window for the ITER Radial X-Ray Camera
A metal seal is used to isolate the vacuum on two sides of the Be window, the hollow metal sealing ring ensures the He leakage rate of the Be window being lower than 6×10−10 Pa·m3 .
-
Experimental Evaluation of the Metal-to-Metal Seal Design for High-Pressure Flexible Pipes
The seal design must also allow for deformations of the polymeric barrier, metal seal ring and end fitting body, should maintain sufficient contact pressure at the interface during factory acceptance testing (1.5 times design pressure), and subsequent, relatively lower, long-term …
-
Applied Mechanics, Materials, Industry and Manufacturing Engineering
The result is that the metal sealing ring allows the largest compression displacement of the metal sealing ring is 2 mm.
-
Step Change in Performance: New Technology Significantly Improves Drilling Economics in GoM Motor Applications
An elastomeric O-ring energizer is used to seal and anchor the metal seal ring to the head section.
Indicates content that may require registration and/or purchase.