Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eriez
Description: metal contaminants from a slow, downward-moving column of material. Its robust, heavy duty design allows material feed systems to be mounted directly on top of the metal separation unit. Even the smallest metal particles in molten plastic can cause expensive and time consuming
- Equipment Type: Magnetic Separator
- Applications: Metallurgical / Foundry
-
Supplier: Eriez
Description: The innovative PokerSort helps alleviate issues caused by long rod-like pieces typically over 24 inches in length, commonly referred to as pokers, that can damage downstream equipment in automobile and other metal scrap operations. Utilizing a special magnetic drum positioned at the end of
- Equipment Type: Magnetic Separator
- Applications: Metallurgical / Foundry
-
Supplier: Eriez
Description: Shred1 from Eriez uses ballistics to efficiently separate iron-rich ferrous from much of the mixed metals post-drum magnet flow. This separator delivers two distinct fractions: a premium low-copper ferrous product (in the range of 0.16-0.20% cu) and a traditional #2 shred. The Shred1
- Equipment Type: Magnetic Separator
- Applications: Metallurgical / Foundry
-
-
Supplier: Sesotec GmbH
Description: advantages of this magnet separator are its especially flat (60 mm) and sturdy design and its excellent magnetic power. The compact aluminium block design allows the installation of material loaders, mixing and dosing units directly on the magnet separator. With its special design the
- Applications: Dry / Free Flowing Materials
- Equipment Type: Magnetic Separator
-
Supplier: Eriez
Description: Eriez' ProSort systems improve metal recovery from waste streams while operating at a fraction of the cost of air-powered metal separators. Ideal for scrap processors, the new airless ProSortII doubles the number of metal sensors found on the original ProSort machine and
- Equipment Type: Electrostatic Separator
- Applications: Metallurgical / Foundry
-
Supplier: Sesotec GmbH
Description: The metal separator RAPID DUAL is used to inspect slowly moving bulk material such as foil flakes, wooden pellets, etc. as well as large streams in free-fall pipelines. It detects all magnetic and non-magnetic metal contamination (steel, stainless steel, aluminium) – even when
- Applications: Dry / Free Flowing Materials, Other
-
Supplier: Industrial Magnetics, Inc.
Description: IMI's Magnetic Drum Separators provide ferrous metal removal from dry, bulk products in free-flowing processing systems. Due to the nature of their design, magnetic drum separators are continuously self-cleaning units, and can be provided as the drum only or as a complete
- Equipment Type: Magnetic Separator
- Applications: Other
-
Supplier: Profile Industries
Description: Profile's Heavy Duty Rotary Spiral Separator is a machine that provides you with flexibility and fine-tuning shot separation. It allows you to adjust the variable separation speed to your shot size. For manufacturers or users of fine shot peening materials and metal powders ranging
- Applications: Abrasives / Ceramics, Food Processing / Grain, Other
- Equipment Type: Concentrating Table / Density Separator
- Scale: Production
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: Vecoplan, LLC
Description: Overbelt Magnetic Separator for separation of ferrous metals, installed above conveyor belts or vibrating conveyors. Cross belt magnetic separators are used to remove ferrous contaminants, such as tramp metals, including nuts, bolts, wire and banding from material being
- Operation: Check Screening / Scalping
- Equipment Type: Magnetic Separator
- Applications: Other
-
Supplier: Vecoplan, LLC
Description: For separation of ferrous metals. Integrated in conveyor belts or as a separate unit installed in the outlet chute of conveyors.
- Operation: Check Screening / Scalping
- Equipment Type: Magnetic Separator
- Applications: Other
-
Supplier: Vecoplan, LLC
Description: Used to remove ferrous contaminants, such as tramp metals, including nuts, bolts, wire and banding from material being processed as they exit the conveyor.
- Operation: Check Screening / Scalping
- Equipment Type: Magnetic Separator
- Applications: Other
-
Supplier: Vecoplan, LLC
Description: The non-ferrous metal separator VNES can be installed in the conveying line itself for reliable separation of non-ferrous metals from wood, domestic refuse, plastics, etc.
- Operation: Check Screening / Scalping
- Screen Action/ Cleaning: Gyratory Action
- Applications: Other
- Equipment Type: Screener - Rectangular Deck
-
Supplier: Seedburo Equipment Company
Description: Seedburo offers SeedTech Systems Mobile and Wall Mounted Separators, a breakthrough in cleaning and upgrading seed quality. The SeedTech Separators use the pressurized vacuum method to provide high efficiency cleaning and sorting based on moisture and tissue development of seeds
-
Supplier: Triple/S Dynamics, Inc.
Description: was developed over 50 years ago to meet the special needs of flour mills requiring the removal of stones, metal and glass, which could not be removed by screening, from wheat.
- Equipment Type: Concentrating Table / Density Separator
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Industrial Magnetics, Inc.
Description: cascade in a zig-zag pattern from row to row over the magnetic tubes. This ensures maximum tramp metal capture since the product comes in direct and repeated contact with a magnet as it travels through the housing. As ferrous metal passes through the magnetic field, it is held to the
- Equipment Type: Magnetic Separator
- Applications: Other
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: Industrial Magnetics, Inc.
Description: of ferrous metal in the product flow or in applications where the system is only running intermittently. The ability to turn the magnet “OFF” makes removing the collected metal easy for the operator. Self-Cleaning upgrade packages are available.
- Applications: Construction Materials / Cement, Mining / Ores / Minerals, Other, Power / Coal & Coke, Waste / Recycling, Wood / Pulp and Paper
- Equipment Type: Magnetic Separator
-
Supplier: Industrial Magnetics, Inc.
Description: optimum operating efficiency with a continuous cleaning belt to keep the magnet face free of collected metal. The powerful, deep reaching magnetic circuit pulls metal to the face of the magnet where the cleated belt can remove the metal off the end of the magnet and out of the
- Applications: Construction Materials / Cement, Mining / Ores / Minerals, Other, Power / Coal & Coke, Waste / Recycling, Wood / Pulp and Paper
- Equipment Type: Magnetic Separator
-
Supplier: Seedburo Equipment Company
Description: Spiral Separators are used in the seed industry for separating good soybeans from splits or weed seed; they are also used on most any free flowing product to sort round shapes from flat or oblong shapes. They are often used in industrial applications such as separating metal abrasives,
-
Supplier: Sesotec GmbH
Description: The metal separator GF is used in vacuum and pressure pipelines to protect injection moulders and converting machines. It detects all magnetic and non-magnetic metal contaminants (steel, stainless steel, aluminium, etc.) – even when they are enclosed in the product. Metal
-
Supplier: Alfa Laval Inc.
Description: The AlfaPure range comprises purpose-built centrifugal separator systems for removing oil, grease and solid particles from water and oil based liquids, such as coolants, lubricants and wash liquids. Efficient cleaning of service fluids pays off Utilizing centrifugal separation, the AlfaPure
- Total Flow: 500 to 2,000 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Alfa Laval Inc.
Description: This mobile centrifugal separator effectively removes both particles and water from oils widely used in industry. This dramatically increases oil service life, and reduces wear on all kinds of equipment. The Emmie.2 mobile centrifugal separator system makes it easy and affordable to
- Total Flow: 200 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Alfa Laval Inc.
Description: The emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 μm particles from oil, increasing oil service life and system reliability. Increase marine hydraulic system
- Total Flow: 80 to 120 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: EXAIR
Description: EXAIR's Filter Separators remove water, dirt and rust from your compressed air system. They prevent these contaminants from plugging or damaging the compressed air products. A filter separator should be installed prior to an oil removal filter, pressure regulator or valve. The Model
- Maximum Air Volume: 27 SCFM
- Connection: 1/4" NPT
- Filter Type: General Purpose
- Drain: Manual
-
Supplier: Alfa Laval Inc.
Description: The emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 μm particles from oil, increasing oil service life and system reliability. Increase marine hydraulic system
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel
-
Supplier: EXAIR
Description: EXAIR's Filter Separators remove water, dirt and rust from your compressed air system. They prevent these contaminants from plugging or damaging the compressed air products. A filter separator should be installed prior to an oil removal filter, pressure regulator or valve. The Model
- Drain: Automatic
- Filter Type: General Purpose
- Features: Other Material
-
Supplier: Filtertech, Inc.
Description: In the processing of ferrous metal working, water, water-based fluids or oils become contaminated with ferrous particles. These contaminants in high enough concentrations result in increased product defects, decreased tool life and fluid life. The Filtertech Model MMS “Mini Mag” Magnetic
-
Supplier: Seedburo Equipment Company
Description: hopper shelf is included. (Feeding hopper metal cabinet standard as shown is optional.) Separates up to 125 lbs. per hour depending upon species. Total system draws 16 AMPS. Actual Dims 24"L x 26"W x 84"H, Ship data: total of 3 crates, 140 cu.ft. 500 lbs. The STS-WM2 Precision
-
Supplier: Filter 1 Clean Air Consultants
Description: Heavy-Duty Performance for Heavy Dust Loads The Filter 1 Cyclotron combines a long tapered cone, a high velocity inlet, and a large internal helix to easily separate from the air stream all moderate size particles, such as saw dust chips and particles from metal grinding.The Cyclotron fans
- Airflow: 750 to 850 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Seedburo Equipment Company
Description: hopper shelf is included. (Feeding hopper metal cabinet standard as shown is optional.) Separates up to 125 lbs. per hour depending upon species. Total system draws 16 AMPS. Actual Dims 24"L x 26"W x 84"H, Ship data: total of 3 crates, 140 cu.ft. 500 lbs. The STS-WM2 Precision
-
Supplier: Sanborn Technologies
Description: Turbo T60 Automatic Centrifuge Maximum Sludge Volume Separator The Turbo T60 separator has a maximum solids capacity of over 2 gallons per cycle. The Turbo T60 has the largest sludge capacity in our automatic discharge design. The T60 includes proprietary nozzles that allow solids
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Turbo T40 Automatic Centrifuge High Sludge Volume Separator The Turbo T40 picks up where the T18 leaves off by doubling the solids capacity- to almost 2 gallons per cycle. The T40 includes proprietary nozzles that allow solids dewatering at high speeds. A geared scraper drive for solids
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Turbo T15 Automatic Centrifuge Removes Grinding Solids from Coolants or Oils The Turbo-Separator T15-2 is a versatile automatic solids discharging centrifuge that recycles grinding and polishing fluids by removing the 1 - 10 micron particles entrained in the fluid. The centrifuge has a
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Turbo T6 Separator The "Easy Clean" High Performance Centrifuge The Turbo T6 separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. Turbo T6 Separators are in service on a wide range of applications from classical
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Filtertech, Inc.
Description: In the processing of ferrous metal working, water, water-based fluids or oils become contaminated with ferrous particles. These contaminants in high enough concentrations result in increased product defects, decreased tool life and fluid life. The Filtertech Model MMS “Mini Mag” Magnetic
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down your
- Technology: Coalescing
Find Suppliers by Category Top
Featured Products Top
-
Photochemical etching is an ideal process for perforated metal products, such as: Grids, screens, meshes, filters, separators, microfilters, grilles, lighting diffusers and more Unlike mechanical perforating methods such as punching, stamping or laser cutting, photochemical machining of (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
dust, organic solvent vapors, metal particles, moisture, and volatile gases are generated. If these contaminants enter the electrode sheets, separators, or electrolytes, they can lead to unstable battery capacity, increased internal resistance, shortened cycle life, and even serious safety hazards (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
all. HYDROGEN PRODUCTION VIA ELECTROLYZERS Anion Exchange Membrane Water Electrolyzers (AEMELs) promise to combine the advantages of both AELs and PEMELs. They utilize an anion exchange membrane (AEM) which acts as a separator between the produced H2 and O2 (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
separator, otherwise the air or gas will affect the result. Viscosity is routinely measured right after an oil change to confirm the right oil was added, as well as on a periodic basis. New technologies make it easy to measure kinematic viscosity- solvent free, low volume systems are (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
electrical current was being transmitted through the air by a pair of metal sheets. His audience was amazed and bewildered. Today, companies in China, Japan and the U.S. are developing new technologies to bring some of Tesla’s wireless over transmission ideas to reality. Global Energy (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Improve Product Purity and Avoid Recalls with Magnetic Separators and Metal Detectors
As a reader, you will learn about the relationship between magnetic separation and metal detection. It is important to understand how to foster product purity and equipment protection from the receiving dock to the shipping department.
-
Vibratory Screen Cleaning Methods Improve Screening Efficiencies and Save Money
, normally a perforated metal plate. The rings are bounced vertically into the screen mesh by the vertical motion of the separator as they travel radially around the screen. The sliders are activated by the motion of the separator with out additional driving force.
-
CABINET COOLERS END COSTLY SHUTDOWNS
when suddenly, disaster strikes! Half-way through the production run, the machine grinds to a screeching halt and refuses to budge. That's exactly what happened to Lasercraft Inc. of Fairfield, OH, manufacturers of precision laser-cut metal parts. A Summer Time Heat Failure. Most of the country
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
on disposable. injection molded 'chips' inserted into a reusable manifold. containing the necessary fluidic and electrical connections. This arrangement would allow metal electrodes in the manifold. to be reused for thousands of experiments while shifting. the manufacturing burden to the replication
More Information Top
-
Magnetic Techniques for the Treatment of Materials
[H11] U. Habich: Non-ferrous metals separator .
-
Always The Suitable Solution - Metal Separators For Free-Falling Bulk Materials
Always The Suitable Solution - Metal Separators For Free-Falling Bulk Materials .
-
Encyclopedia of Applied Electrochemistry
• Easier Manufacturing of Large Cells: The MCFC generally adopts a planar multilayered structure, using metal separators and sheets of active components manufactured by tape- casting method.
-
Power from Pellets
All- metal separator 3.
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
Prevent tramp metal or other foreign bodies from entering process equipment, especially those with rotating internal elements, by installing fine screens or magnetic metal separators upstream of the equipment.
-
Development of an FCV with a New FC Stack for Improved Cold Start Capability
Fig. 14(a) Configuration of 2005 model FC stack Fig. 14(b) Configuration of 2008 model FC stack The metal separator is fabricated from stamped thin metal plates that form the gas and cooling channels.
-
1990 fuel cell seminar: Program and abstracts
with 1 ft9 IMHEX, sheet metal separator plates; designed, .
-
Eriez Introduces New Model FF4 Metal Separator
Eriez Introduces New Model FF4 Metal Separator .
-
Recycling technique
Lead metal separator , PVC, ebonite .
-
Technology Guide
Air classifiers, metal separators and near infrared sensors, for example, make it possible to sort out beverage cartons or specific types of plastic such as PET with a high purity grade.
Indicates content that may require registration and/or purchase.