-
Description: Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer
- Capacity / Operating Force: 80 tons
- Stroke: 5.905515 inch
- Rate: 40 to 75 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Description: Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer
- Capacity / Operating Force: 80 tons
- Stroke: 5.905515 inch
- Rate: 35 to 80 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Description: Sheet metal Forming/stamping/punching /Mechanical presses Application: Max stamping speed 800spm,tonnage 30-65 ton. Mainly applicable for thin metal sheet with progressive mold used for blanking, forming, bending, piercing, can be equipped with automatic feeding line.
- Capacity / Operating Force: 30 tons
- Stroke: 0.787402 to 1.574804 inch
- Rate: 200 to 1,000 Strokes / Minute
- Frame & Head Type: Column (4 Post) / Straight-Side
-
-
Description: Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer
- Capacity / Operating Force: 160 tons
- Stroke: 7.87402 inch
- Rate: 25 to 55 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: Eaton
Description: medium temperature: +14°,F to +176°,F ambient temperature: - 40°,F to +140°,F survival temperature: - 40°,F to +212°,F (short-time) Connection system: SAE-flange connection 3000 PSI Installation position: vertical Tank volume: 2x 0.24 gallons DA 101 Operating temperature ranges: calculation
- Maximum Pressure: 580 psi
- Maximum Liquid Flow: 528 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: Nordson EFD
Description: Provide a consistent fluid feed to the MicroCoat® MC600 lubrication system with Nordson EFD reservoirs. Our MC600M reservoir system is designed for use with fin mills, tube mills, and metal stamping operations. It’s designed for applications in which the mill or
- Capacity: 20 gallons
- Mounting Style: Base Mount
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Liquid Apply by: Flow on method, swab, dip Process(es): Light forming, stamping and punching of painted and unpainted stock. Can also be used for fin stamping operations involving aluminum and aluminum alloys. Approval(s): Contains ingredients acceptable to the FDA Draw Clean VO
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming
- Industry Applications: Metal Working Fluid
-
Supplier: SEYI America Inc.
Description: adjuster with 0.1mm increment indicator. 3. Auto Lubrication System The auto lubrication system with default monitor ensures high reliable operation. 4. General Attachments Hydraulic Overload Protector. Manual Slide Adjusting Device.(SN1-25~45) Electrical slide Adjusting
- Capacity / Operating Force: 25 tons
- Stroke: 1.3779535 to 3.149608 inch
- Rate: 70 to 180 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SEYI America Inc.
Description: Capability ● Standard Attachments Servo System (Servo Motor, Driver, Controller) Safety Brake System Electric Overload Protection Tonnage Monitor Pre-programmed Motion Curves Die Setting Bank(200 Set) 10.4 Inch Full-color Touch Panel Die Height Adjustment Slide Position Adjustment
- Capacity / Operating Force: 300 tons
- Stroke: 11.81103 inch
- Rate: 40 Strokes / Minute
- Frame & Head Type: Column (4 Post) / Straight-Side
-
Supplier: SEYI America Inc.
Description: reliable operation. 3. Flywheel Brake And Main Motor FWD/REV Controller (Optional Attachment) Best design for saving die exchange and installation time. 4. General Attachment Air Counter Balancer System Hydraulic Overload Protection System Motorized Slide Adjustment Programmable Cam
- Capacity / Operating Force: 440 tons
- Stroke: 19.68505 inch
- Rate: 15 to 26 Strokes / Minute
- Operation: Blanking, Deep Drawing
-
Supplier: SEYI America Inc.
Description: lubrication system with default monitor ensures high reliable operation. 4. Standard Attachments Fix speed motor + Inverter Combination wet clutch / brake Hydraulic overload protection system PPC9000 Control system *Digital monitor with crank angle and SPM *Touch panel
- Capacity / Operating Force: 160 tons
- Stroke: 5.118113 to 7.87402 inch
- Rate: 30 to 95 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Autotrol Corporation
Description: Lubrication: Permanently lubricated Insulation System Class F / Class N - FAST ON Terminal Class A - Leaded Coil Electrical Termination Positions Clock Positions: 12:00, 12:30, 3:00, 9:00
- Continuous Torque: 32.8125 In-lbs
- Gearbox Ratio: 12.5 to 900 : 1
- Shaft Size: 0.2 to 0.275 inch
- Shaft Speed: 1 to 72 rpm
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring Pressure Lubrication - Patented
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Centro-Ring Pressure Lubrication - Patented FS-Curtis design. PROPRIETARY TECHNOLOGY IS AN FS-CURTIS EXCLUSIVE SUPPLIES PRESSURIZED OIL INTERNALLY TO ALL BEARINGS AND CRITICAL WEAR SURFACES THROUGH THE RIFLE-DRILLED CRANKSHAFT AND CONNECTING RODS HELPS ENSURE MAXIMUM UPTIME AND
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 19.1 to 204.4 SCFM
- Horse Power: 5 to 30 HP
-
Supplier: Heinkel USA
Description: The solids discharge valve is a metal to metal seal design with the sealing surfaces arranged outside the product flow path, with interchangeable seal rings. This assures proper sealing even after multiple operations during a batched discharge. Alternatively the product can be
- Features: All Pressure Filters, Other
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: International Thermal Systems LLC.
Description: models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat Processing Application(s) Extruded Components Heat Exchangers Machined Components Metal Stamping Components Metal Worked Components Industry Applications Aerospace
- Temperature Range: 750 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
Find Suppliers by Category Top
Featured Products Top
-
machinability, dimensional consistency, and ease of processing for a wide range of industrial applications. Their relatively soft material structure allows efficient drilling, machining, and assembly while maintaining reliable performance in valve components, control systems, and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
MarsMetal designs and manufactures configurable test weight systems that exactly meet our customers’ requirements. Test weight systems (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
amplifier input stages, transmission gates, and multiplexers. Designed for systems operating between +2V and +10V, the chip maintains low input and output leakage currents, ensuring signal integrity. Additionally, its compliance with RoHS standards underscores its commitment to environmental (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Microchip’s 1700V Silicon Carbide MOSFET solutions from Richardson RFPD focus on high performance helping to maximize system efficiency and minimize system weight and size. Microchip’s proven SiC reliability also ensures no performance degradation over the life of the end equipment (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Richardson RFPD -
Whether it is in the cloud or at the edge, we truly live in a 24/7 world. So much of our daily lives depend on rack-based computers, communications and storage systems that are always-on. Ensuring these systems do not experience any power disruption and to protect the components on (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
In mechanical systems, performance often depends on the smallest components. Poor-quality steel balls can lead to increased friction, wear, and reduced system lifespan, especially in high-speed or high-load environments (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Performance:Suitable for high-load and high-speed applications requiring consistent motion and stability. Certified Quality:Manufactured under ISO9002-certified quality management systems. Customization (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. Critical applications include metal seals for valves and engine assemblies, K-Port seals for AS5202 port applications, burst discs for pressurized systems, mechanical seals for turbopump applications, and bellows and accumulators for hydraulic and pneumatic systems. For decades Technetics (read more)
Browse Metal Bellows Datasheets for Technetics Group -
In DC-DC power design, overall efficiency is largely determined by the performance of the switching device. Poor control of conduction and switching losses can lead to excessive heat generation and reduced system stability (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
-lasting performance in bearings, chain wheels, and mechanical systems, even under high-stress conditions. Magnetic Versatility Engineered with (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
Materials shaping technology newsline … items of interest to JMST readers
The FlexSpray airless spray system , that controls lubrication of metal stamping and drawing stock, is now available in a five-gallon capacity unit for small-to medium-size production operations from the Pillsbury Chemical & Oil, Inc., Detroit, MI.
-
Formability Testing and Deformation Analysis of Steel Sheet
[26] Spallina, E. M., " Systems Approach to the Selection of Lubrication for Metal Stamping and Drawing," Technical Paper 75-180, Society of Manufacturing Engineers, Metal Forming, 1975.
-
Prediction of Draw Bead Coefficient of Friction Using Surface Temperature
ABSTRACT Sheet metal stamping involves a system of complex tribological (friction, lubrication , and wear), heat transfer, and material strain interactions.
-
Prediction of Draw Bead Coefficient of Friction Using Surface Temperature
Sheet metal stamping involves a system of complex tribological (friction, lubrication , and wear), heat transfer, and material strain interactions.
-
Automated optical device for strain testing in automotive industry
Factors that influence the material's formability are: the extent to which a stamping is subjected to such deformation, the die design, the press, its speed, lubrication , sheet metal feeding mechanisms and monitoring and control systems .
-
Metal Stamping Dies: Part Two
…factors also influence the material’s formability and they include: • The die design • The press • The press speed • Lubrication • Sheet metal feeding mechanisms • Monitoring and control systems The word “die” is … tooling used to produce stamped parts.
-
An automated procedure for non-contact strain analysis of sheet metal parts
Factors that influence the material's formability are: the extent to which a stamping is subjected to such deformation, the die design, the press, the press speed, lubrication , sheet metal feeding mechanisms and monitoring and control systems .
-
Handbook of Metalforming Processes
…by over 30 renowned experts from industry and academia, the Handbook of Metalforming Processes describes mechanical properties of metals in the fabrication process … including coil processing, feeding, stamping , rollforming, laser and plasma … explores electrical, pneumatic, and lubrication systems explains vibration control and…
-
Keywords, material science and material technique 2004
…properties of 817 tool-insert ceramic cutting materials in the punching technique 830 Torsional loading … online-measurement of the lubrication state with aid of … of bergangswiderstandes 645 Tribolocical system -Umweltverträgliche wear protection concepts … tests, Tribological investigations, on metal / metal-sliding pairings…
-
Punch the Spanlose production
…tappet stroke in working stages lying under each other hard metal (hard metal) Specific tool … in the heavy-duty punching technique heavy-duty punches … stamping machines) (e.g., system BRUDERER) (shaving a cut … lower part takes the lubrication (lubrication) reduction of the…
Indicates content that may require registration and/or purchase.