-
Supplier: R. S. Hughes Company, Inc.
Description: Plexus methacrylate adhesive.
-
Supplier: R. S. Hughes Company, Inc.
Description: ITW Polymers methacrylate adhesive.
-
Supplier: R. S. Hughes Company, Inc.
Description: ITW Polymers methacrylate adhesive. Works in a mix ratio of 10:1.
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Plexus MA1023 methacrylate adhesive. Minimum to maximum operating temperatures are -40 F to +180 F.
- Use Temperature: -40 to 180 F
-
Supplier: Techsil Limited
Description: LOCTITE® AA F241 is a methacrylate adhesive designed for the locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. It is a 2 part, 'no-mix' adhesive which cures rapidly at room temperature. This grade offer exceptional resistance to
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite AA H8600 Methacrylate Blue is a two component, room temperature curing adhesive. It offers excellent impact and peel strength, tolerance to off-ratio mixing, and is non-sagging. It also is designed for long-term durability, and maintains strength at high temperatures.
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Plexus® MA8105 Methacrylate Adhesive Gray is a two-part adhesive used for structural bonding of metals, plastics, and composite assemblies. It is high strength, low odor, and has excellent fatigue endurance. Part A adhesive sold separately. 1:1
- Viscosity: 50,000 to 120,000 cP
- Tensile Strength (Break): 3,000 to 3,500 psi
- Elongation: 20 to 40 %
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite AA H8000 Methacrylate Adhesive Green is a two component, room temperature curing adhesive. It offers excellent resistance, superior impact and peel strength, and little or no surface preparation. It is used to form bonds on a variety of different substrates,
- Viscosity: 8,850 cP
- Tensile Strength (Break): 2,150 psi
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Plexus® MA8105 Methacrylate Adhesive Gray is a two-part adhesive used for structural bonding of metals, plastics, and composite assemblies. It is high strength, low odor, and has excellent fatigue endurance. 50 mL Cartridge.
- Viscosity: 50,000 to 120,000 cP
- Tensile Strength (Break): 3,000 to 3,500 psi
- Elongation: 20 to 40 %
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Gelest, Inc.
Description: Safety
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Techsil Limited
Description: LOCTITE® 2701 is a high strength, green, methacrylate based thread lock adhesive which fluoresces under UV light to allow monitoring. This grade is especially suited for chromated surfaces, offering a steel fixture time of 10 mins, brass 4 mins and stainless steel of 25 mins. Product
- Features: Thread Locker / Retainer
-
Supplier: Techsil Limited
Description: ITW Plexus™ MA310 is a two-part methacrylate adhesive designed for structural bonding of thermoplastic, metal, and composite assemblies. Combined at a 1:1 ratio, it has a working time of 15 to 18 minutes and achieves 75% of ultimate strength in 30 to 35 minutes at room temperature.
-
Supplier: Techsil Limited
Description: Plexus™ MA420 is a high performance, flexible two-part methacrylate adhesive designed for structural bonding of thermoplastic, metal and composite assemblies. Combined at a 10:1 ratio, it has a working time of 4 to 6 minutes and achieves 75% of ultimate strength in 15 to 18 minutes.
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, viscous, thixotropic, room temperature cure, methacrylate acrylic adhesive paste offering peel and impact strength on steel and aluminum. LOCTITE® AA H8500 is a gray, 2-part, viscous, thixotropic, room temperature cure, methacrylate acrylic adhesive paste offering
- Viscosity: 60,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Two Component System
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite Structural adhesives are a methacrylate technology, room temperature curing, two part, no mix system comprised of resin and hardener. Structural adhesives work on metal, composites, plastic, wood, ceramic and many other substrates. Since it is a two part system,
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Reactive / Moisture Cured, Two Component System
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Chemical-Resistant Adhesive Transfer Tape 96105CR features a 3M proprietary adhesive designed for electronic device component bonding. With exceptional chemical resistance, this 50 µm (2.0 mil) clear tape is ideal for high and medium surface energy substrates such as metals,
- Thickness: 0.002 inches
- Adhesive: Transfer
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon® Fusionbond® 3770-15 is a high-performance, two-component methacrylate adhesive that cures at room temperature with a 1:1 mix ratio. Engineered with advanced technology, this next-generation formula delivers strong, durable bonds while significantly reducing odor. Fusionbond®
- Chemical System: Acrylic / Polyacrylate
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Two Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon® Fusionbond® 3751-10 is two-component methacrylate adhesive designed for room-temperature curing with a 1:1 mix ratio. This next-generation formula offers enhanced stability when stored at room temperature. Fusionbond® 3751-10 achieves fixture strength within 10 minutes and
- Chemical System: Acrylic / Polyacrylate, Vinyl
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: Fusionbond® 3780-05 is a high-performance, two-component methacrylate adhesive that cures at room temperature with a 1:1 mix ratio. Engineered with advanced technology, this next-generation formula delivers strong, durable bonds while significantly reducing odor for improved user
- Chemical System: Acrylic / Polyacrylate
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Two Component System
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen Store Below 5 ˚C DMS-R05: Methacryloxypropyl Terminated PDMS, 4-6 cSt (Telechelic Functional Fluid) Methacrylate and Acrylate functional siloxanes undergo the same reactions generally associated with methacrylates and acrylates, the most conspicuous
- Viscosity: 4 to 6 cP
- Index of Refraction: 1.448
- Features: Other
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen Store Below 5 ˚C DMS-R31: Methacryloxypropyl Terminated PDMS, 1,000 cSt (Telechelic Functional Fluid) Methacrylate and Acrylate functional siloxanes undergo the same reactions generally associated with methacrylates and acrylates, the most conspicuous
- Viscosity: 1,000 cP
- Index of Refraction: 1.404
- Chemical System: Silicone
-
Supplier: Beacon Adhesives, Inc.
Description: shear and peel properties exceeding the inherent strengths of many engineering thermoplastics. Parts: Methacrylate Structural Adhesive Choice of Catalyst Accelerator #4: Allows ‘no-mix’ application where the glue line is less than 10 mils. Accelerator #5: This two part system provides
-
Supplier: Hernon Manufacturing, Inc.
Description: Fusionbond® 370 is a two components methacrylate adhesive. It is specially formulated for structural bonding of thermoplastics, metal, wood and composite assemblies. Fusionbond® 370 is an excellent choice for composite bonding applications in the marine, automotive and construction
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other
- Cure / Technology: Two Component System
-
Supplier: Sartomer USA, LLC
Description: used to enhance performance properties when used as both reactive diluents and modifiers for two-part amine-cured coatings, adhesives and sealants. Packaging Options: Liquid acrylate and methacrylate monomers are available in pails, drums, totes and bulk. by attribute Acrylic Ester
- Material Type: Acrylics, Caprolactam / Amines, Esters
- Application: Adhesives, Coatings, Other, Sealants
- Functional Level: Difunctional, Monofunctional
- Chemical Structure: Monomer
-
Supplier: Esprix Technologies
Description: posed a formidable challenge -they were a few years ahead of their time. Today, "Nanotechnology" is becoming a household word. The Esprix nanoparticles are marketed to several industries as Functional Spherical Microparticles. The Microparticles consist of: Polymethyl Methacrylate (PMMA) -
Find Suppliers by Category Top
More Information Top
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6896/1/Rameshni_Ramin_201111_PhD.pdf
steel and methacrylate adhesive .
-
Adhesive bonding
Methacrylate adhesives .
-
Adhesive bonding
Methacrylate adhesives .
-
Applied Adhesive Bonding
… Reactive Polyurethane Hot-Melt Adhesives (Solvent-Free) 29 One-Component Polyurethane Solvent-Based Adhesives 30 Two-Component Polyurethane Solvent-Based Adhesives 30 Polyurethane Dispersion Adhesives 30 Acrylic Adhesives 31 Cyanoacrylate Adhesives 33 Radiation-Curing Adhesives 34 Methacrylate Adhesives 35 Anaerobic Adhesives 37 …
-
Adhesive Bonding
Reactive acrylate and methacrylate adhesives are solvent-free 100% polymer systems that comprise one-part and two-part systems, as well as anaerobic and UV-setting .
-
Adhesive bonding - successfully and accurately
Methacrylate adhesives ...........................................................
-
Reaction of the carbon filler and binder in production of heating elements
To eliminate these drawbacks, CF used as heating elements were impregnated with compositions containing a silicon sealant and a methyl methacrylate adhesive .
-
Handbook of Adhesion Technology
Methacrylate adhesives are being used today for this operation as they offer reasonable properties and simple surface preparation.
-
Biological Adhesive Systems
Fig. 17.8 Methacrylate adhesive components based on amino acids and peptides and glycosaminoglycans (hyaluronan and chondroitin sulfate .
-
Adhesive/Dentin Interface: The Weak Link in the Composite Restoration
DEGRADATION OF METHACRYLATE ADHESIVES .
Indicates content that may require registration and/or purchase.