-
Supplier: Eagle Eye Power Solutions, LLC
Description: expectancy. The unit is factory calibrated, but can also be field-calibrated. Calibration kits include Methane, Propane or Hydrogen gas, a gas regulator with two feet of plastic tubing, humidifier and gas test hood.
- Operating Temperature: 0 to 125 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %LEL
- Application: Ambient Air Monitoring
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes, from lean to rich. Each has an extended list of C6+ components. Concentration: mole Volume: 5.5L @ 75 psig Ideal Heating Value (Dry BTU/SCF): 1317 gross DCG
- Concentration: 1 to 70 %
- Industrial Gases: Butane, Carbon Dioxide, Ethane, Methane, Nitrogen, Propane
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.6L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 5.2L @ 70psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.5 to 40.75 %
- Industrial Gases: Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.9L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Interface Devices, Inc.
Description: All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for
- Maximum Output Pressure: 375 psi
- Pressure Intensification Factor: 5
- Maximum Inlet Flow: 43,200.04320004312 in³/min
- Maximum Outlet Flow: 3.8999999999999995 in³/min
-
Supplier: InspectorTools
Description: Confined Space Kit Upgrade Additionally Includes: IR Connectivity Kit for data downloading and instrument setup Remote sampling kit with 10ft/3m sample tubing and probe Calibration gas Regulator Fittings Foam lined carrying case SamplerPak Upgrade Additionally Includes: Sampler
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Gauge Size: 2″ Port: SHENZHEN Description Semi Automatic Gas Changeover Manifold System Manual Changeover Manifold Panel Single Stage Automatic Switchover Board Gas changeover systems are vital in industries and settings like laboratories, manufacturing, and medical facilities where a
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: environments. Regular maintenance, including valve inspections and leak tests, ensures long-term performance. These panels deliver precision, safety, and durability for demanding industrial gas management needs. It is suitable for high pressure gas cylinders and pressure relief
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: CSA Group
Description: stimulation) and non-thermal (i.e., water and polymer injection schemes) projects c) natural gas production, including conventional, coal bed methane, and shale gas d) natural gas processing Application of this Standard to new and existing wells, pipelines, and facilities
-
Supplier: InspectorTools
Description: absolutely no calibration required. An ideal instrument for pinpointing combustible gas leaks; testing appliances in commercial, residential, and industrial applications; surveying gas pipelines; and inspecting valves, regulators, and meters on gas equipment. Features 10
-
Supplier: Haida International Equipment Co., Ltd.
Description: standard is 15s) Counter: 0~9999×100times(GB standard is 3S) Combustion gas: 98% methane gas98%propane gas(usuallyLPGcanbeusedinstead Power supply: 220V±10%;10A,50Hz Manual / automatic type optional switch, vertical/horizontal optional switch Nozzle of combustion: 20 degree
- Display & Special Features: Digital Readout
- Features: Other
-
Supplier: ASTM International
Description: D7892, or equivalent) must be utilized to determine the exact constituents of the total hydrocarbon response determined by this method. 1.3 The proper handling of compressed gas cylinders containing air, nitrogen, hydrogen, or helium requires the use of gas regulators to
-
Supplier: ASTM International
Description: sampled directly at the point-of-use from fueling station nozzles or other feed gas sources. The sampling apparatus includes a pressure regulator and metering valve to provide an appropriate gas stream for direct analysis by the FTIR spectrometer. 1.5 This test method can also
Find Suppliers by Category Top
Featured Products Top
-
Steam Methane Reforming Methanation Pyrolysis Anion Exchange Membrane Electrolyzers (AEM) High-Temperature Solid Oxide Fuel Cells Small Gas Turbines Gas Storage and Handling Systems Compressors, Regulators, and Valves (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
Steam Methane Reforming Methanation Pyrolysis Anion Exchange Membrane Electrolyzers (AEM) High-Temperature Solid Oxide Fuel Cells Small Gas Turbines Gas Storage and Handling Systems Compressors, Regulators, and Valves (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group
More Information Top
-
Mid-Infrared Spectroscopic Sensors for In-Situ Monitoring of Methane Dissolved in Sea Water
Initially, pressures up to 25 bars were achieved with a combination of a high-pressure methane gas regulator and a HPLC piston pump.
Indicates content that may require registration and/or purchase.